- Manufacturer
- Available Frequency Range
- Base Resonator
- Frequency Stability
- Function
- Height Seated (Max)
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output
- Package / Case
- Packaging
- Part Status
Attribute column
Categories
Programmable Oscillators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Base Product Number | Frequency Stability (Total) | Mfr | Package | Product Status | RoHS | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Power Rating | Voltage - Supply | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Contact Style | Current - Supply (Disable) (Max) | Programmable Type | Available Frequency Range | Spread Spectrum Bandwidth | Diameter | Height | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 511AAA-CBAG Skyworks | 31 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511AAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 511LAA-BBAG Skyworks | 39 |
| - | Tin | Through Hole | Surface Mount | 6-SMD, No Lead | - | 511LAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 5 % | 100 ppm/°C | XO (Standard) | 2 kΩ | - | - | Metal Film | - | - | 1.8V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | 2.5 mm | - | 0.050 (1.28mm) | 6.5 mm | - | ||
![]() 511SAA-CBAG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511SAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | Female | - | 1.8V | ±50ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | Socket | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 510BCB-BBAG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 510BCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 510HCA-CBAG Skyworks | 22 |
| - | - | - | Surface Mount | 6-SMD, No Lead | 39 | 510HCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | Compliant | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 511BCA-CAAG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511BCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 511ECA-AAAG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511ECA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 591HB-BDG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 591HB | ±50ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±25ppm | CML | Enable/Disable | Crystal | 110mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 510HAA-AAAG Skyworks | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | 510HAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±50ppm | HCSL | Enable/Disable | Crystal | 44mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 510LCA-CBAG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 510LCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | ±20ppm | HCSL | Enable/Disable | Crystal | 44mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 250 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 510GAA-CBAG Skyworks | 22 |
| - | - | - | Surface Mount | 4-SMD, No Lead | - | 510GAA | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si510 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±50ppm | CMOS | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 510ACA-BAAG Skyworks | 39 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 510ACA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 510ACA-AAAG Skyworks | 21 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 510ACA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±20ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 591SD-CDG Skyworks | 21 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 591SD | ±20ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si591 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±7ppm | LVDS | Enable/Disable | Crystal | 100mA | - | 75 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 10 MHz ~ 810 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 510AAB-BAAG Skyworks | 21 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 510AAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | Non-Compliant | - | -40°C ~ 85°C | Si510 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 3.3V | ±50ppm | LVPECL | Enable/Disable | Crystal | 43mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 511BCB-ABAG Skyworks | 21 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511BCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | 50 V | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.1 % | 50 ppm/°C | XO (Standard) | 5.23 kΩ | 155 °C | -55 °C | Thin Film | - | 100 mW | 3.3V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | 550 µm | 0.050 (1.28mm) | - | - | ||
![]() 511FCA-BAAG Skyworks | 21 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511FCA | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | XO (Standard) | - | - | - | - | - | - | 2.5V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() 511SAB-ABAG Skyworks | In Stock | - | - | - | - | Surface Mount | 6-SMD, No Lead | - | 511SAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | ±50ppm | CMOS, Dual (Complementary) | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 100 kHz ~ 124.999 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 511RAB-CBAG Skyworks | 21 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511RAB | ±100ppm | Skyworks Solutions Inc. | Strip | Active | - | - | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | XO (Standard) | - | - | - | - | - | - | 1.8V | ±50ppm | CMOS, Dual (In-Phase) | Enable/Disable | Crystal | 26mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 170 MHz ~ 212.5 MHz | - | - | - | 0.050 (1.28mm) | - | - | ||
![]() 511FCB-BBAG Skyworks | 29 |
| - | - | - | Surface Mount | 6-SMD, No Lead | - | 511FCB | ±30ppm | Skyworks Solutions Inc. | Strip | Active | - | 150 V | -40°C ~ 85°C | Si511 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | 0.1 % | 25 ppm/°C | XO (Standard) | 536 Ω | 155 °C | -55 °C | Thin Film | - | 250 mW | 2.5V | ±20ppm | LVDS | Enable/Disable | Crystal | 23mA | - | 18 mA | Programmed by Digi-Key (Enter your frequency in Web Order Notes) | 125 MHz ~ 169.999 MHz | - | - | 650 µm | 0.050 (1.28mm) | - | - |