- Manufacturer
- Frequency Tolerance
- Package / Case
- Height
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Size / Dimension
- Part Status
- Mounting Type
- Frequency Stability
- Frequency
- Operating Frequency
Attribute column
Categories
Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Dielectric Material | Frequency-Self-Resonant | Lead Free Status / RoHS Status | Other Names | RoHS | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | Capacitance | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | Operating Supply Voltage | Lead Diameter | Load Capacitance | Impedance | Frequency Tolerance | Crystal/Resonator Type | Series Resistance | Insertion Loss | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RO3144C-1 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO3144A-1 Murata Electronics | 10836 |
| - | - | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO3144C-2 Murata Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LXZT-800KHZ Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | -20°C | - | - | - | 800kHz | - | - | - | - | - | - | 100pF | - | 0.3% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PBRC-14.74HR AVX Corporation | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 0.5% | - | yes | - | - | - | - | - | 85°C | -40°C | Ceramic | - | 10pF | 14.74MHz | 1000 ppm | - | L7.4XB3.4XH2.0 (mm)/L0.291XB0.134XH0.079 (inch) | 14.74MHz | 5V | - | 30pF | - | 0.7% | - | - | - | - | - | 2.0066mm | 7.3914mm | 3.4036mm | - | - | RoHS Compliant | Lead Free | ||
![]() PBRC16.00HR50X0RZ AVX Corporation | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | 3 | Ceramic | 16MHz | - | - | - | - | - | - | - | - | 0.7% | e4 | yes | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 85°C | -40°C | - | TAPE AND REEL | - | 16MHz | 1000 ppm | - | - | 16MHz | 5V | - | 30pF | - | 0.5% | - | - | - | - | - | 2mm | 7.4mm | 3.4mm | - | No SVHC | RoHS Compliant | - | ||
![]() AWSCR-12.00MTD-T Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 12MHz | - | - | - | - | - | - | 22pF | - | 0.5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() RO3144E RFM | In Stock | - | - | - | - | Surface Mount | - | - | - | 6 | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 125 °C | -40 °C | - | - | - | 916.5 MHz | 0.032 ppm | - | - | - | - | - | 1.9 pF | - | - | - | 14 Ω | - | - | - | 1.3716 mm | 2.9972 mm | 2.9972 mm | No | - | - | - | ||
![]() PRQC14.74SR5010X000 AVX / Kyocera | In Stock | - | - | - | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | Lead free / RoHS Compliant | 1253-1007-2 PRQC1474SR5010X000 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | PRQC, Kyocera | 0.126 L x 0.051 W (3.20mm x 1.30mm) | - | - | - | - | 1 (Unlimited) | - | Ceramic | - | - | - | - | - | 10pF | 14.74MHz | ±0.5% | - | - | - | - | - | - | - | ±0.5% | - | - | - | Built in Capacitor | - | 0.039 (1.00mm) | - | - | - | - | - | - | ||
![]() ZTB200 ECSInternational | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | ||
![]() AWSZT-4.00CP-T4 Abracon LLC | 6311 |
| Datasheet | - | - | - | Surface Mount | 2-SMD, Non-Standard | - | - | - | - | - | - | - | - | -25°C~85°C | Tape & Reel (TR) | AWSZT-CP | 0.236Lx0.118W 6.00mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | - | - | - | - | 4MHz | ±0.3% | - | - | - | - | - | - | 30Ohm | ±0.5% | - | - | - | - | - | 0.067 1.70mm | - | - | - | - | RoHS Compliant | - | ||
![]() B39122R0959H110 Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) | 49 |
| - | 9 Weeks | - | - | Surface Mount | 6-SMD | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | R959 | 0.118Lx0.118W 3.00mmx3.00mm | - | - | - | Active | 1 (Unlimited) | - | SAW | - | - | - | - | - | - | 1.176GHz | ±50ppm | - | - | - | - | - | - | 50Ohms | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ASR423.22E Abracon LLC. | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | 8 | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 423.22MHz | - | - | L5.0XB5.0XH1.35 (mm)/L0.197XB0.197XH0.053 (inch) | 423.22MHz | - | - | - | - | - | 1-PORT | - | 2.5 dB | - | - | 1.3462mm | 5.0038mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | ||
![]() HWZT-4.00MS Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 4MHz | - | - | - | - | - | - | 30pF | - | 0.5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() B39391R0972H110 Qualcomm (RF360 - A Qualcomm & TDK Joint Venture) | In Stock | - | Datasheet | - | - | - | Surface Mount | 6-SMD | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | R972 | 0.118Lx0.118W 3.00mmx3.00mm | - | - | - | Obsolete | 1 (Unlimited) | - | SAW | - | - | - | - | - | - | 390MHz | ±50ppm | - | - | - | - | - | - | 50Ohms | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | - | - | ||
![]() ASCR-2.00MGC-T Abracon LLC. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80°C | -20°C | - | - | - | 2MHz | - | - | - | - | - | - | 30pF | - | 0.5% | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() PRQC16.00SR1010V00L AVX Corporation | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | 3 | - | - | - | - | - | - | - | - | - | - | 0.1% | - | - | - | - | SMD/SMT | - | - | 70°C | 0°C | Ceramic | - | 10pF | 16MHz | 5000 ppm | - | - | - | 5V | - | 5pF | 100Ohm | 0.1% | - | - | - | - | - | 990.6μm | 3.2004mm | 1.2954mm | - | No SVHC | RoHS Compliant | - | ||
![]() RO3073 Murata Electronics | In Stock | - | Datasheet | - | TO BE DISCONTINUED (Last Updated: 3 weeks ago) | Through Hole | Through Hole | TO-39-3 Lens Top Metal Can | - | 3 | - | - | - | - | - | - | -40°C~85°C | Tube | - | 0.370Dia 9.40mm | - | - | - | Last Time Buy | 1 (Unlimited) | Through Hole | SAW | - | 85°C | -40°C | - | - | 3.6pF | 315MHz | 0.037ppm | 2.54mm | - | - | - | 460 μm | 3.6pF | 1MOhms | ±75kHz | - | 16Ohm | - | - | 9.4mm | 0.125 3.18mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PRQV10.00CR5010Y00L Kyocera International Inc. Electronic Components | In Stock | - | Datasheet | - | - | - | Surface Mount | 3-SMD, No Lead | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | PRQV, Kyocera | 0.126Lx0.051W 3.20mmx1.30mm | - | - | - | Obsolete | 1 (Unlimited) | - | Ceramic | - | - | - | - | - | 10pF | 10MHz | ±0.5% | - | - | - | - | - | - | - | - | - | - | - | Built in Capacitor | - | 0.039 1.00mm | - | - | - | - | - | - | ||
![]() CSTNE10M0G52A000R0 Murata Electronics | 10 |
| Datasheet | - | - | - | Surface Mount | 3-SMD, Non-Standard | YES | - | - | - | - | - | - | Automotive grade | -40°C~125°C | Tape & Reel (TR) | CERALOCK® CSTNE | 0.126Lx0.051W 3.20mmx1.30mm | - | - | - | Active | 1 (Unlimited) | - | Ceramic | - | - | - | - | AEC-Q200; TR, EMBOSSED, 7 INCH | 10pF | 10MHz | ±0.2% | - | L3.2XB1.3XH0.7 (mm)/L0.126XB0.051XH0.028 (inch) | 10MHz | - | - | - | - | ±0.5% | - | - | - | Built in Capacitor | - | 0.032 0.80mm | - | - | - | - | ROHS3 Compliant | - |