- Manufacturer
- Frequency Tolerance
- Package / Case
- Height
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Size / Dimension
- Part Status
- Mounting Type
- Frequency Stability
- Frequency
- Operating Frequency
Attribute column
Categories
Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Base Product Number | CCT(K) | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Luminous Flux @ Current/Temperature | Mfr | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Type | Color | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Supply Voltage | Configuration | Load Capacitance | Voltage - Forward (Vf) (Typ) | Viewing Angle | Frequency Tolerance | Current - Test | Lumens/Watt @ Current - Test | CRI (Color Rendering Index) | Current - Max | Lens Type | Operating Temperature Range | Crystal/Resonator Type | Light Emitting Surface (LES) | Wavelength | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DCRHFC4.19LL TOKO Inc | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | TOKO INC | - | - | 4.19 MHz | 80 °C | -20 °C | - | ROHS COMPLIANT, CERAMIC PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | - | - | - | TAPE | unknown | - | 0.3% | - | L9.0XB3.0XH5.0 (mm)/L0.354XB0.118XH0.197 (inch) | - | - | - | - | - | 5000 ppm | - | - | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | ||
![]() RO3208A RFMi | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | RO3208 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.197" L x 0.138" W (5.00mm x 3.50mm) | - | Active | SAW | - | - | - | 315.5 MHz | 32ppb | - | - | - | - | - | - | - | ±75kHz | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | - | ||
![]() CMU2C-456A01 TOKO Inc | In Stock | - | Datasheet | - | - | NO | THROUGH HOLE MOUNT | - | - | - | TOKO INC | - | - | 0.019 MHz | - | - | - | ROHS COMPLIANT, CERAMIC PACKAGE-2 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | L7.4XB3.5XH9.0 (mm)/L0.291XB0.138XH0.354 (inch) | - | - | - | - | - | - | - | - | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | ||
![]() RO3073A-4 RFMi | 7220 |
| Datasheet | Surface Mount | 4-SMD, No Lead | - | - | RO3073 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.197" L x 0.138" W (5.00mm x 3.50mm) | - | Active | SAW | - | - | - | 315.05 MHz | 32ppb | - | - | - | - | - | - | - | ±75kHz | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | - | ||
![]() RO3101E-4 RFMi | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | - | - | RO3101 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | - | Active | SAW | - | - | - | 433.86 MHz | 32ppb | - | - | - | - | - | - | - | ±75kHz | - | - | - | - | - | - | - | - | - | - | 0.054" (1.38mm) | - | - | ||
![]() RO3073A-14 RFMi | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | RO3073 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.197" L x 0.138" W (5.00mm x 3.50mm) | - | Active | SAW | - | - | - | 315 MHz | 32ppb | - | - | - | - | - | - | - | ±100kHz | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | - | ||
![]() RO3104E-1 RFMi | 7237 |
| Datasheet | Surface Mount | 6-SMD, No Lead | - | - | RO3104 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | - | Active | SAW | - | - | - | 303.825 MHz | 32ppb | - | - | - | - | - | - | - | ±50kHz | - | - | - | - | - | - | - | - | - | - | 0.054" (1.38mm) | - | - | ||
![]() RO3023A-1 RFMi | 8111 |
| Datasheet | Surface Mount | 4-SMD, No Lead | - | - | RO3023A | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.197" L x 0.138" W (5.00mm x 3.50mm) | - | Active | SAW | - | - | - | 433.97 MHz | 32ppb | - | - | - | - | - | - | - | ±50kHz | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | - | ||
![]() RO3073A-10 RFMi | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | RO3073 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.197" L x 0.138" W (5.00mm x 3.50mm) | - | Active | SAW | - | - | - | 315.05 MHz | 32ppb | - | - | - | - | - | - | - | ±75kHz | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | - | ||
![]() RO3104D-1 RFMi | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | - | - | RO3104 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.150" L x 0.150" W (3.80mm x 3.80mm) | - | Active | SAW | - | - | - | 303.825 MHz | 32ppb | - | - | - | - | - | - | - | ±50kHz | - | - | - | - | - | - | - | - | - | - | 0.055" (1.40mm) | - | - | ||
![]() RO3073E-11 RFMi | In Stock | - | Datasheet | Surface Mount | 6-SMD, No Lead | - | - | RO3073 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C | Tape & Reel (TR) | - | 0.118" L x 0.118" W (3.00mm x 3.00mm) | - | Active | SAW | - | - | - | 315 MHz | 32ppb | - | - | - | - | - | - | - | ±75kHz | - | - | - | - | - | - | - | - | - | - | 0.054" (1.38mm) | - | - | ||
![]() RO3120C RFMi | In Stock | - | Datasheet | Surface Mount | 8-SMD, No Lead | - | - | RO3120 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | 0.197" L x 0.197" W (5.00mm x 5.00mm) | - | Active | SAW | - | - | - | 403.55 MHz | 32ppb | - | - | - | - | - | - | - | ±75kHz | - | - | - | - | - | - | - | - | - | - | 0.067" (1.70mm) | - | - | ||
![]() RO3101A-14 RFMi | In Stock | - | Datasheet | Surface Mount | 4-SMD, No Lead | - | - | RO3101 | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | - | 0.197" L x 0.138" W (5.00mm x 3.50mm) | - | Active | SAW | - | - | - | 433.92 MHz | 32ppb | - | - | - | - | - | - | - | ±100kHz | - | - | - | - | - | - | - | - | - | - | 0.063" (1.60mm) | - | - | ||
![]() TZ0738C TST | 534 |
| - | - | - | - | - | - | - | - | - | - | TST | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TZ0623D TST | 2977 |
| - | - | - | - | - | - | - | - | - | - | TST | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSBLA1M10J58B0 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39431R904C210 Qualcomm | In Stock | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | - | - | Retail Package | - | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39431R860H210 Qualcomm | In Stock | - | - | - | - | - | - | GW KAGHB2.CM | 3000K 3-Step MacAdam Ellipse | - | - | 1210lm (1120lm ~ 1300lm) | OSRAM Opto (ams OSRAM) | - | - | - | Tray | - | - | Active | - | - | - | SOLERIQ® S 13 | 16.00mm L x 19.00mm W | - | - | Chip On Board (COB) | White, Warm | - | - | - | - | - | - | - | Square | - | 35V | 120° | - | 350mA | 99 lm/W | 90 | 700mA | Flat | - | - | 13.20mm Dia | - | - | 1.55mm | - | - | ||
![]() ECS-CTP-4.00-30-TR ECS Inc. International | 58 |
| - | - | CSMD-3 | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | Details | - | MouseReel | ECS-CTP | - | 0.5 % | - | Ceramic Resonator | - | - | - | 4 MHz | 0.3 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 30 pF | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | 1.8 mm | 6 mm | 3 mm | ||
![]() ECS-CTE-10.00-33-TR ECS Inc. International | 3273 |
| - | - | CSMD-3 | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | Details | - | Cut Tape | ECS-CTP | - | 0.5 % | - | Ceramic Resonator | - | - | - | 10 MHz | 0.2 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 33 pF | - | - | - | - | - | - | - | - | - 40 C to + 85 C | - | - | - | - | 1 mm | 3.2 mm | 1.3 mm |