- Manufacturer
- Frequency Tolerance
- Package / Case
- Height
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Size / Dimension
- Part Status
- Mounting Type
- Frequency Stability
- Frequency
- Operating Frequency
Attribute column
Categories
Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Part # Aliases | Part Life Cycle Code | Product Status | Qualification | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | Capacitance | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Supply Voltage | Lead Spacing | Load Capacitance | Impedance | Frequency Tolerance | Operating Temperature Range | Crystal/Resonator Type | Series Resistance | Features | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EB3250YA08-12.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTLS16M0X54-A0 Murata Electronics | 20 |
| - | 12 Weeks | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | NO | THROUGH HOLE MOUNT | - | - | 2000 | MURATA MANUFACTURING CO LTD | CSTLS16M0X54-A0 | - | Murata Electronics | - | 16 MHz | 80 °C | -20 °C | Tape & Box (TB) | - | Active | Active | - | 5.55 | Details | Yes | CERALOCK | - | -20°C ~ 80°C | Ammo Pack | CSTLS_X | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | Ceramic Resonator | - | - | AMMO PACK | 22 pF | compliant | 16 MHz | ±0.2% | Through Hole | L5.5XB3.5XH6.5 (mm)/L0.217XB0.138XH0.256 (inch) | - | 2.5 mm | 22 pF | 50 Ohms | ±0.5% | - 20 C to + 80 C | CERAMIC RESONATOR | - | Built in Capacitor | 3 mm | 6.5 mm | 5.5 mm | ||
![]() CSTLS25M0X51-A0 Murata Electronics | 3206 |
| - | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | 2000 | - | - | - | Murata Electronics | - | - | - | - | Tape & Box (TB) | - | - | Active | - | - | Details | - | CERALOCK | - | -20°C ~ 80°C | Ammo Pack | CSTLS_X | 0.217 L x 0.138 W (5.50mm x 3.50mm) | 0.5 % | - | Ceramic Resonator | - | - | - | 5 pF | - | 25 MHz | ±0.2% | Through Hole | - | - | 2.5 mm | 5 pF | 50 Ohms | ±0.5% | - 20 C to + 80 C | - | - | Built in Capacitor | 3 mm | 6.5 mm | 5.5 mm | ||
![]() B39431R727U310 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | B39431R0727U310 | - | - | - | - | Details | - | - | - | - | Reel | B39 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B39431R980U410 RF360 EUROPE GMBH | In Stock | - | - | - | - | - | 3 mm x 3 mm | - | - | - | - | 9000 | - | - | + 125 C | - | - 45 C | - | - | - | - | R0980 B39431R0980U410 | - | - | - | - | - | - | - | 0.001305 oz | - | Reel | B39 | - | - | - | Saw Resonator | - | - | - | - | - | 433.92 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO3134A Murata Electronics | In Stock | - | - | - | - | - | SM5035-4 | - | - | - | - | 500 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | 100 kHz | SMD/SMT | - | 85 °C | -40 °C | - | - | - | 372.5 MHz | 10 PPM | SMD/SMT | - | - | - | - | - | - | - | - | - | - | 1.43 mm | 5 mm | 3.5 mm | ||
![]() CSTLS4M00G53U-B0 Murata Electronics | 18 |
| - | - | - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | - | 500 | - | - | + 80 C | Murata Electronics | - 20 C | - | - | - | Bulk | - | - | Active | - | - | Details | - | CERALOCK | - | -20°C ~ 80°C | Bulk | CSTLS_G | 0.315 L x 0.118 W (8.00mm x 3.00mm) | 0.5 % | - | Ceramic | - | - | - | 15 pF | - | 4 MHz | ±0.2% | Through Hole | - | - | - | 15 pF | - | ±0.5% | - | - | - | Built in Capacitor | 0.236 (6.00mm) | - | - | ||
![]() RO3120A Murata Electronics | In Stock | - | - | - | Surface Mount | - | - | - | - | 4 | - | 1000 | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MouseReel | - | - | 75 kHz | SMD/SMT | - | 85 °C | -40 °C | - | - | - | 403 MHz | - | SMD/SMT | - | - | - | - | - | - | - | - | 14 Ω | - | 1.53 mm | 5 mm | 3.5 mm | ||
![]() EB3250YA08-25.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA12-8.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | 0.002991 oz | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA08-8.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA08-13.56M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA10-12.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA08-24.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA10-8.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EB3250YA10-25.000M TR Ecliptek | In Stock | - | - | - | - | - | - | - | - | - | - | 1000 | - | - | - | - | - | - | - | - | - | - | - | - | AEC-Q200 | - | Details | - | - | - | - | MouseReel | EB | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTNE24M0VH3C000R0 Murata Electronics | 195 | - | - | - | - | Surface Mount | 3-SMD, Non-Standard | - | - | - | - | 3000 | - | - | - | Murata Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | AEC-Q200 | - | Details | - | CERALOCK | 0.000443 oz | -40°C ~ 125°C | MouseReel | CSTNE | 0.126 L x 0.051 W (3.20mm x 1.30mm) | 0.07 % | - | Piezoelectric Ceramic Resonator | - | - | - | 15 pF | - | 24 MHz | 0.15 % | SMD/SMT | - | 6 VDC | - | 15 pF | 40 Ohms | ±0.07% | - 40 C to 125 C | - | - | Built in Capacitor | 0.9 mm | 3.2 mm | 1.3 mm | ||
![]() RO3164E-3 Murata Electronics | 10842 |
| - | - | - | - | SM-3030-6 | - | - | - | - | 500 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.013133 oz | - | - | - | - | - | - | SAW Resonator | - | - | - | - | - | 868.35 MHz | - | SMD/SMT | - | - | - | - | - | - | - 40 C to + 125 C | - | - | - | 1.25 mm | 3 mm | 3 mm | ||
![]() CSTNE14M7V53L000R0 Murata Electronics | 2607 |
| - | - | - | Surface Mount | 3.2 mm x 1.3 mm | - | - | - | CSTNE | 3000 | - | - | - | Murata Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | - | CERALOCK | - | -40°C ~ 85°C | MouseReel | CSTNE_V_L | 0.126 L x 0.051 W (3.20mm x 1.30mm) | 0.5 % | - | Piezoelectric Ceramic Resonator | - | - | - | 15 pF | - | 14.7 MHz | 0.2 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 15 pF | 40 Ohms | ±0.5% | - 40 C to + 85 C | - | - | Built in Capacitor | 0.9 mm | 3.2 mm | 1.3 mm | ||
![]() CSTNE16M5V53L000R0 Murata Electronics | 40 |
| - | - | - | Surface Mount | 3.2 mm x 1.3 mm | - | - | - | CSTNE | 3000 | - | - | - | Murata Electronics | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | Details | - | CERALOCK | - | -40°C ~ 85°C | Cut Tape | CSTNE_V_L | 0.126 L x 0.051 W (3.20mm x 1.30mm) | 0.5 % | - | Piezoelectric Ceramic Resonator | - | - | - | 15 pF | - | 16.5 MHz | 0.2 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 15 pF | 40 Ohms | ±0.5% | - 40 C to + 85 C | - | - | Built in Capacitor | 0.9 mm | 3.2 mm | 1.3 mm |