- Manufacturer
- Frequency Tolerance
- Package / Case
- Height
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Size / Dimension
- Part Status
- Mounting Type
- Frequency Stability
- Frequency
- Operating Frequency
Attribute column
Categories
Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Brand | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Operating Frequency-Nom | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Operational Class | Package | Package Description | Package Type | Part Life Cycle Code | Product Status | Resonance Frequency | Resonance Resistance | Risk Rank | RoHS | Rohs Code | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Temperature Coefficient | Type | Terminal Finish | Composition | Additional Feature | Capacitance | Subcategory | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Operating Supply Voltage | Lead Spacing | Load Capacitance | Impedance | Frequency Tolerance | Drive Level | Product Type | Operating Temperature Range | ESR | Crystal/Resonator Type | Insertion Loss | Features | Product Category | Parallel Capacitance | Frequency Tolerance (MHz) | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EA1620LA12-16.000MTR Abracon LLC. | In Stock | - | - | - | 2 mm x 1.6 mm | - | - | - | 1000 | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | EA1620 | - | 15 PPM | - | - | - | - | - | - | - | - | - | 16 MHz | 20 PPM | SMD/SMT | - | - | - | 12 pF | - | - | 100 uW | - | - | 160 Ohms | - | - | - | - | - | - | - | 0.55 mm | 1.6 mm | 2 mm | ||
![]() CSTLS16M5X53-A0 Murata Electronics | 21 |
| - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | 2000 | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | - | - | - | Details | - | CERALOCK | - | -20°C ~ 80°C | Ammo Pack | CSTLS_X | 0.217 L x 0.138 W (5.50mm x 3.50mm) | 0.5 % | - | - | Ceramic Resonator | - | - | - | 15 pF | - | - | 16.5 MHz | ±0.2% | Through Hole | - | - | 2.5 mm | 15 pF | 50 Ohms | ±0.5% | - | - | - 20 C to + 80 C | - | - | - | Built in Capacitor | - | - | - | - | 3 mm | 6.5 mm | 5.5 mm | ||
![]() CSTNE13M5G520000R0 Murata Electronics | 21 |
| - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | CERALOCK | 0.024339 oz | - | MouseReel | CSTNE_G | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 13.5 MHz | - | SMD/SMT | - | - | - | 10 pF | - | - | - | - | - 20 C to + 80 C | - | - | - | - | - | - | - | - | 0.8 mm | 3.2 mm | 1.3 mm | ||
![]() CSTNE9M84G52A000R0 Murata Electronics | 36 |
| - | - | - | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | CERALOCK | 0.024339 oz | - | MouseReel | CSTNE_G | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 9.843 MHz | - | SMD/SMT | - | - | - | 10 pF | - | - | - | - | - 20 C to + 80 C | - | - | - | - | - | - | - | - | 0.8 mm | 3.2 mm | 1.3 mm | ||
![]() CSTLS33M8X53-A0 Murata Electronics | 21 |
| - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | 2000 | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | - | Tape & Box (TB) | - | - | - | Active | - | - | - | Details | - | CERALOCK | - | -20°C ~ 80°C | Ammo Pack | CSTLS_X | 0.217 L x 0.118 W (5.50mm x 3.00mm) | 0.5 % | - | - | Ceramic Resonator | - | - | - | 15 pF | - | - | 33.333 MHz | ±0.2% | Through Hole | - | - | 2.5 mm | 15 pF | 40 Ohms | ±0.5% | - | - | - 20 C to + 80 C | - | - | - | Built in Capacitor | - | - | - | - | 3 mm | 6.5 mm | 5.5 mm | ||
![]() CSTNE16M0V51C000R0 Murata Electronics | 13 |
| - | Surface Mount | 3-SMD, Non-Standard | - | - | - | 3000 | ±0.2%/YEAR | - | - | - | - | - | Murata Electronics | - | - | 125C | - | - | IC | Tape & Reel (TR) | - | SMD | - | Active | 16 | 40 | - | Details | - | CERALOCK | 0.001235 oz | -40°C ~ 125°C | MouseReel | CSTNE_V_C | 0.126 L x 0.051 W (3.20mm x 1.30mm) | 0.5 % | - | Not Required(ppm/°C) | Ceramic Resonator | - | - | - | 5 pF | - | - | 16 MHz | ±0.3% | SMD/SMT | - | - | - | 5 pF | 40 Ohms | ±0.5% | - | - | - 20 C to + 80 C | - | - | - | Built in Capacitor | - | - | - | - | 1 mm | 3.2 mm | 1.3 mm | ||
![]() CSTLS16M2X51003-B0 Murata Electronics | 21 |
| - | Through Hole | Radial - 3 Lead, 2.50mm Pitch | - | - | - | 500 | - | - | - | - | - | - | Murata Electronics | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | CERALOCK | - | -20°C ~ 80°C | Bulk | CSTLS_X | 0.217 L x 0.138 W (5.50mm x 3.50mm) | 0.5 % | - | - | Ceramic Resonator | - | - | - | 5 pF | - | - | 16.25 MHz | ±0.2% | Through Hole | - | - | 2.5 mm | 5 pF | 50 Ohms | ±0.5% | - | - | - 20 C to + 80 C | - | - | - | Built in Capacitor | - | - | - | - | 3 mm | 6.5 mm | 5.5 mm | ||
![]() ECS-CTP-8.00-30-TR ECS Inc. International | 8724 |
| - | - | CSMD-3 | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 8 MHz | 0.3 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 30 pF | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | 1.8 mm | 6 mm | 3 mm | ||
![]() ECS-CTE-12.00-10-TR ECS Inc. International | 24 |
| - | - | CSMD-3 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 12 MHz | 0.2 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 10 pF | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | 1 mm | 3.2 mm | 1.3 mm | ||
![]() ECS-CTE-12.00-33-TR ECS Inc. International | 46100 |
| - | - | CSMD-3 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 12 MHz | 0.2 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 33 pF | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | 1 mm | 3.2 mm | 1.3 mm | ||
![]() ECS-CTE-8.00-10-TR ECS Inc. International | 1227 |
| - | - | CSMD-3 | - | - | - | 3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 8 MHz | 0.2 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 10 pF | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | 1 mm | 3.2 mm | 1.3 mm | ||
![]() ECS-CTP-3.58-30-TR ECS Inc. International | 18805 |
| - | - | CSMD-3 | - | - | - | 4000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | ECS-CTP | - | 0.5 % | - | - | Ceramic Resonator | - | - | - | - | - | - | 3.58 MHz | 0.3 % | SMD/SMT | - | 6 VDC, 15 VAC | - | 30 pF | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | 1.8 mm | 6 mm | 3 mm | ||
![]() ECS-CTE-8.00-15-TR ECS Inc. International | 12345 |
| - | - | 3.2 mm x 1.3 mm x 1 mm | - | - | - | 3000 | - | - | - | - | - | + 85 C | - | -40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | - | - | 0.5 % | - | - | SMD Ceramic Resonator | - | - | - | - | - | - | 8 MHz | 0.2 % | SMD/SMT | - | - | - | 15 pF | - | - | - | - | - 40 C to + 85 C | - | - | - | - | - | - | - | - | 1 mm | 3.2 mm | 1.3 mm | ||
![]() EA5070MA20-14.7456MTR Abracon LLC. | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | 1000 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | EA5070 | - | 15 PPM | - | - | - | - | - | - | - | - | - | 14.7456 MHz | 30 PPM | SMD/SMT | - | - | - | 20 pF | - | - | 50 uW | - | - | - | - | - | - | - | - | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() EA5070PA20-6.000MTR Abracon LLC. | In Stock | - | - | - | 7 mm x 5 mm | - | - | - | 1000 | - | - | - | - | - | + 70 C | - | - 20 C | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Cut Tape | EA5070 | - | 10 PPM | - | - | - | - | - | - | - | - | - | 6 MHz | 15 PPM | SMD/SMT | - | - | - | 20 pF | - | - | 50 uW | - | - | 90 Ohms | - | - | - | - | - | - | - | 1.3 mm | 7 mm | 5 mm | ||
![]() 612-20.0M Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTLS18M4X54-A0 Murata | 40 |
| - | - | - | - | - | Murata Electronics | 2000 | - | - | Murata | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Ammo Pack | - | - | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | - | - | - | - | - | - | - | Resonators | - | - | - | - | - | Resonators | - | - | - | - | - | - | ||
![]() TC0514A TST | 256 |
| - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | TST | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | 0.118 L x 0.118 W (3.00mm x 3.00mm) | - | - | - | SAW | - | - | - | - | - | - | 1.09 GHz | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | - | 0.050 (1.27mm) | - | - | ||
![]() CSTLA4M00G55-A0 Murata Electronics | In Stock | - | - | - | - | NO | THROUGH HOLE MOUNT | - | - | - | MURATA MANUFACTURING CO LTD | - | CSTLA4M00G55-A0 | CSTLA | - | - | - | 4 MHz | - | 80 °C | -20 °C | - | - | - | - | Obsolete | - | - | - | 5.82 | Compliant | - | - | - | - | - | - | - | 0.5 % | - | - | - | - | Ceramic | BUILT IN CAPACITOR | - | - | unknown | 4 MHz | - | - | - | - | - | 33 pF | - | - | - | - | - | - | CERAMIC RESONATOR | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | YES | SURFACE MOUNT | - | - | - | EPCOS AG | - | B39431R0707U310 | R707 | - | - | - | 433.92 MHz | - | 120 °C | -45 °C | - | - | CERAMIC, QCC-8 | - | Obsolete | - | - | - | 5.83 | - | Yes | - | - | - | - | - | - | - | e4 | - | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | unknown | - | 0.0271% | - | L5XB5XH1.35 (mm) | - | - | - | - | - | - | - | - | - | 1-PORT | 1.8 dB | - | - | 3.3 pF | 0.075 | - | - | - | - |