- Manufacturer
- Frequency Tolerance
- Package / Case
- Height
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Size / Dimension
- Part Status
- Mounting Type
- Frequency Stability
- Frequency
- Operating Frequency
Attribute column
Categories
Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Number of Pins | Material | Channel Mode | Colour front ring | Construction type lens | Degree of protection (IP), front side | Inflammability class of insulation material according to with UL94 | Material front ring | Material quality | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Model | Mounting | Nominal current | Number of Elements per Chip | Package | Package Type | Product Status | RoHS | Surface protection | Transparent | Type of control element | Type of fastening | Voltage Rating (DC) | With front ring | With strain relief | Series | Tolerance | Termination | Resistance | Max Operating Temperature | Min Operating Temperature | Number of Rows | Power Rating | Max Power Dissipation | Depth | Pin Count | Case Code (Metric) | Case Code (Imperial) | Lead Length | Accuracy | Contact Current Rating | Channel Type | Control Voltage | Diameter | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CSTCE16M0V53ZW-R0 Murata | In Stock | - | - | - | - | - | Metal | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | - | - | - | - | 30 | - | 250 | - | ||
![]() CSBLA490KEC8-B0 Murata | In Stock | - | - | - | Surface Mount | - | - | Enhancement | - | - | - | - | - | - | +150 °C | - | -55 °C | - | - | - | 2 | - | TSOT-26 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | N, P | - | - | 0.9mm | 2.9mm | 1.6mm | - | ||
![]() CST2.10MG040-TF01 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | V0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTLF2M45G58-B0 Murata | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 A | - | 415 V dc | - | - | - | - | - | ||
![]() CSBFB455KJ38-R1 Murata | In Stock | - | - | - | - | - | Composite | - | - | - | - | - | - | - | - | - | - | - | Pedestal (in-ground mounting) | 615 | - | - | - | - | - | Untreated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 315 | - | - | - | - | - | - | - | - | - | 845 | - | 1110 | - | ||
![]() CSTLA2M45G58-B0 Murata | In Stock | - | - | - | - | - | Other | - | - | - | - | - | - | Other | - | - | - | - | - | - | - | - | - | - | - | Lacquered | No | - | Mounting with screw | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() CSTNE8M19G55A000R0 Murata | 42 |
| - | - | - | - | - | - | Natural colour | Round | IP67 | - | Metal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Key | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 621-8.0M Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 623-4.0M Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 622-30.0M Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 621-12.0M Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWZT-3.56MD-A Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Tape & Box (TB) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWZT-8.00RS-A Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Tape & Box (TB) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWZT-6.00MD-AMMO Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Tape & Box (TB) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HWZT-3.00MD Abracon | In Stock | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | 13.589 mm | - | - | - | - | - | - | - | - | - | ||
![]() AWCR-8.00RS-C30 Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWCR-2.45MD Abracon | In Stock | - | - | Surface Mount | - | 2 | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | Compliant | - | - | - | - | - | - | - | - | 10 % | SMD/SMT | 150 Ω | 150 °C | -55 °C | - | - | 120 mW | - | - | 2012 | 0805 | - | 3 % | - | - | - | - | - | 2 mm | 1.25 mm | Contains Lead | ||
![]() AWCR-8.00RS-AMMO Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Tape & Box (TB) | - | Obsolete | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AWCR-3.00MD Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | Compliant | - | - | - | - | 33 V | - | - | - | - | - | - | - | - | - | 1.5 kW | - | - | - | - | - | - | - | - | - | - | 5.3 mm | - | 9.5 mm | - | Lead Free | ||
![]() AWCR-11.00RS Abracon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |