- Manufacturer
- Frequency Tolerance
- Package / Case
- Height
- Moisture Sensitivity Level (MSL)
- Packaging
- RoHS Status
- Size / Dimension
- Part Status
- Mounting Type
- Frequency Stability
- Frequency
- Operating Frequency
Attribute column
Categories
Resonators
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Mounting Feature | Number of Terminals | Certificates | Frequency Stability(Full temperature range) | Gross weight | Ihs Manufacturer | Manufacturer Series | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Equivalence Code | Part Life Cycle Code | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom | Type of relay | Operating Temperature | Pbfree Code | Additional Feature | Reach Compliance Code | Frequency | Frequency Stability | Qualification Status | Physical Dimension | Oscillator Type | Output Load | Frequency Adjustment-Mechanical | Aging | Crystal/Resonator Type | Insertion Loss | Warm-up Power | Input Power | Warm-up Time-Max | Parallel Capacitance | Frequency Tolerance (MHz) | Frequency Stability-Voltage | Oven Supply Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 56.34.9.145.2000 FINDER | In Stock | - | - | - | - | - | RoHS compliant | - | 68g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56.42.8.006.0300 FINDER | In Stock | - | - | - | - | - | RoHS compliant | - | 35g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 56.42.8.006.0000 FINDER | In Stock | - | - | - | - | - | RoHS compliant | - | 35g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | electromagnetic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO2125A-2 Murata Connectivity | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 304.3 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | L5.97XB3.94XH2.16 (mm)/L0.235XB0.155XH0.085 (inch) | - | - | - | - | 1-PORT | 1.5 dB | - | - | - | 2.25 pF | 0.05 | - | - | ||
![]() RO2164D Murata Connectivity | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 868.35 MHz | - | - | - | ROHS COMPLIANT, CERAMIC, CASE SM3838-6, 6 PIN | - | Obsolete | - | - | - | - | - | - | - | - | TAPE AND REEL | unknown | - | - | - | L4.0XB4.0XH1.4 (mm)/L0.157XB0.157XH0.055 (inch) | - | - | - | - | 1-PORT | 2 dB | - | - | - | 0.96 pF | 0.075 | - | - | ||
![]() PARS303.82M04R KYOCERA Crystal Device Corporation | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | KYOCERA CORP | - | 303.825 MHz | - | - | - | - | - | Obsolete | - | Yes | - | - | - | - | - | Yes | TAPE AND REEL | unknown | - | - | - | L5.5XB3.8XH1.5 (mm)/L0.217XB0.15XH0.059 (inch) | - | - | - | - | 1-PORT | 2.5 dB | - | - | - | 4 pF | 0.075 | - | - | ||
![]() RP1312 Murata Connectivity | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 854 MHz | - | - | - | RUGGED, HERMETIC, LOW-PROFILE, TO-39, 3 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | D9.3XH3.18 (mm)/D0.366XH0.125 (inch) | - | - | - | - | 2-PORT | 12.5 dB | - | - | - | 1.55 pF | 0.1 | - | - | ||
![]() RO2174A Murata Connectivity | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 431 MHz | - | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | unknown | - | - | - | L5.97XB3.94XH2.16 (mm)/L0.235XB0.155XH0.085 (inch) | - | - | - | - | 1-PORT | 2 dB | - | - | - | 2.4 pF | 0.075 | - | - | ||
![]() RO2112A Murata Connectivity | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 433.42 MHz | - | - | - | ROHS COMPLIANT, CERAMIC, CASE SM-2, 4 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | TAPE AND REEL | unknown | - | - | - | L5.99XB3.99XH2.29 (mm)/L0.236XB0.157XH0.09 (inch) | - | - | - | - | 1-PORT | 1.5 dB | - | - | - | 2.25 pF | 0.075 | - | - | ||
![]() RO2113A Murata Connectivity | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO3101A-2 Murata Electronics | 9947 |
| - | - | - | - | - | ±32ppb | - | - | - | - | - | - | Bag-packed | - | - | - | true | - | - | - | - | - | -40℃~+85℃ | - | - | - | 433.92MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO2115A Murata Connectivity | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 417.5 MHz | - | - | - | ROHS COMPLIANT, CERAMIC, CASE SM-2, 4 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | TAPE AND REEL | unknown | - | - | - | L5.99XB3.99XH2.29 (mm)/L0.236XB0.157XH0.09 (inch) | - | - | - | - | 1-PORT | 1.5 dB | - | - | - | 2.65 pF | 0.075 | - | - | ||
![]() RP1286 Murata Connectivity | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 906 MHz | - | - | - | RUGGED, HERMETIC, LOW-PROFILE, TO-39, 3 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | D9.4XH3.18 (mm)/D0.37XH0.125 (inch) | - | - | - | - | 2-PORT | 8.2 dB | - | - | - | 1.85 pF | 0.1 | - | - | ||
![]() RO2021 Murata Connectivity | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 418.05 MHz | - | - | - | ROHS COMPLIANT, RUGGED, HERMETIC, CASE TO39-3, 3 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | D9.4XH3.18 (mm)/D0.37XH0.125 (inch) | - | - | - | - | 1-PORT | 7 dB | - | - | - | 2.1 pF | 0.075 | - | - | ||
![]() OX-2221-EAE-1080-20M00 Vectron International | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | VECTRON INTERNATIONAL | OX-2221-EAE-1080-20M00 | 20 MHz | 85 °C | -40 °C | - | - | - | Transferred | - | - | 3.465 V | 3.135 V | 3.3 V | - | - | - | TAPE AND REEL | compliant | - | 0.01% | - | 25.4mm x 22.0mm x 12.1mm | LVCMOS | 15 pF | NO | 0.1 PPM/YEAR | - | - | 3.135 W | 1.32 W | 5 Minute | - | - | 0.01 ppm | 3.3V | ||
![]() EX40306A12I Amphenol Corporation | 1 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EX40306A02I Amphenol Corporation | In Stock |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RO2125A-5 Murata Connectivity | In Stock | - | - | YES | SURFACE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 304.3 MHz | - | - | - | ROHS COMPLIANT, CERAMIC, CASE SM-2, 4 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | L5.99XB3.99XH2.29 (mm)/L0.236XB0.157XH0.09 (inch) | - | - | - | - | 1-PORT | 1.5 dB | - | - | - | 2.4 pF | 0.05 | - | - | ||
![]() OX-2022-EAE-1080-12M8000000 Microsemi Corporation | In Stock | - | - | NO | THROUGH HOLE MOUNT | 5 | - | - | - | MICROSEMI CORP | - | 12.8 MHz | 85 °C | -40 °C | - | ROHS COMPLIANT, HERMETIC SEALED PACKAGE-5 | DIP5/6,.75,375 | Transferred | - | Yes | 3.63 V | 2.97 V | 3.3 V | - | - | - | - | compliant | - | 0.01% | Not Qualified | 25.4mm x 25.4mm x 13.4mm | HCMOS | 15 pF | NO | 0.1 PPM/YEAR | - | - | 3.3 W | 1.5 W | 3 Minute | - | - | 0.002 ppm | 3.3V | ||
![]() RO2115 Murata Connectivity | In Stock | - | - | NO | THROUGH HOLE MOUNT | - | - | - | - | RF MONOLITHICS INC | - | 417.5 MHz | - | - | - | ROHS COMPLIANT, HERMETIC, CASE TO39-3, 3 PIN | - | Obsolete | - | Yes | - | - | - | - | - | - | - | unknown | - | - | - | D9.4XH3.18 (mm)/D0.37XH0.125 (inch) | - | - | - | - | 1-PORT | 1.5 dB | - | - | - | 2.4 pF | 0.075 | - | - |