- Manufacturer
- Number of Bits
- DAC Type
- Data Interface
- Packaging
- Supplied Contents
- Utilized IC / Part
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Number of DAC Channels
- Evaluation Kit
- Factory Lead Time
Attribute column
Categories
Evaluation Boards - Digital to Analog Converters (DACs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Number of pins | Body coating | Cable external diameter | Certificates | Connector | Connector series | Contact Materials | Electrical mounting | Enclosure material | Gross weight | Kind of connector | Mechanical durability | Mechanical mounting | Mechanical mounting1 | Spatial orientation | Type of connector | Wire size | Operating temperature | Current rating | Rated voltage | IP rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AC3FM-AU AMPHENOL | In Stock | - | - | gold-plated | 3 | glazed | 3...6.5mm | RoHS compliant | plug | AC | brass | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 14AWG | - | 15A | 133V | IP40 | ||
![]() AC3FAHL2-AU-PRE AMPHENOL | 808 | - | - | gold-plated | 3 | - | - | RoHS compliant | socket | - | - | THT | - | 2g | female | - | on PCBs | screw | angled 90° | XLR | - | -25...75°C | 6A | 133V | - | ||
![]() AC3FBULK AMPHENOL | In Stock | - | - | silver plated | 3 | - | 3...6.5mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 14AWG | - | 15A | 133V | IP40 | ||
![]() AC3FAHL1-AU-PRE AMPHENOL | 46 |
| - | gold-plated | 3 | - | - | RoHS compliant | socket | - | - | THT | - | 2g | female | - | on PCBs | screw | angled 90° | XLR | - | -25...75°C | - | 133V | - | ||
![]() AC4FPZB-AU AMPHENOL | In Stock | - | - | gold-plated | 4 | - | - | RoHS compliant | socket | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | flange (2 holes) | for panel mounting | - | XLR | 16AWG | - | 10A | 133V | IP40 | ||
![]() AC3FBJBULK AMPHENOL | In Stock | - | - | silver plated | 3 | - | 6.5...8mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 14AWG | - | 15A | 133V | IP40 | ||
![]() AC4FPZ AMPHENOL | 381 |
| - | tinned | 4 | - | - | RoHS compliant | socket | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | flange (2 holes) | for panel mounting | - | XLR | 16AWG | - | 10A | 133V | IP40 | ||
![]() AC4FDZBBULK AMPHENOL | In Stock | - | - | tinned | 4 | - | - | RoHS compliant | socket | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | flange (2 holes) | for panel mounting | - | XLR | 16AWG | - | 10A | 133V | IP40 | ||
![]() AC4FJ AMPHENOL | 418 |
| - | silver plated | 4 | glazed | 6.5...8mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 16AWG | - | 10A | 133V | IP40 | ||
![]() AC3FDZB-AU AMPHENOL | 373 |
| - | gold-plated | 3 | - | - | RoHS compliant | socket | AC | phosphor bronze | soldering | zinc alloy | 2g | male | 1000 cycles | flange (2 holes) | for panel mounting | - | XLR | 14AWG | - | 15A | 133V | IP40 | ||
![]() AC3FAVL2-AU-PRE AMPHENOL | 46 |
| - | gold-plated | 3 | - | - | RoHS compliant | socket | - | - | THT | - | 2g | female | - | on PCBs | screw | straight | XLR | - | -25...75°C | 6A | 133V | - | ||
![]() AC5FBJ AMPHENOL | 17 | - | - | silver plated | 5 | - | 6.5...8mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 18AWG | - | 7.5A | 133V | IP40 | ||
![]() AC5MB-AUBULK AMPHENOL | In Stock | - | - | gold-plated | 5 | - | 3...6.5mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | male | 1000 cycles | for cable | - | straight | XLR | 18AWG | - | 7.5A | 133V | IP40 | ||
![]() AC4MDZB-AU AMPHENOL | 46 |
| - | gold-plated | 4 | - | - | RoHS compliant | socket | AC | phosphor bronze | soldering | zinc alloy | 2g | male | 1000 cycles | flange (2 holes) | for panel mounting | - | XLR | 16AWG | - | 10A | 133V | IP40 | ||
![]() AC5FJBULK AMPHENOL | In Stock | - | - | silver plated | 5 | glazed | 6.5...8mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 18AWG | - | 7.5A | 133V | IP40 | ||
![]() AC7MB AMPHENOL | 162 |
| - | silver plated | 7 | - | 3...6.5mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | male | 1000 cycles | for cable | - | straight | XLR | 20AWG | - | 5A | 133V | IP40 | ||
![]() AC7M AMPHENOL | 46 |
| - | silver plated | 7 | glazed | 3...6.5mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | male | 1000 cycles | for cable | - | straight | XLR | 20AWG | - | 5A | 133V | IP40 | ||
![]() AX4FBULK AMPHENOL | In Stock | - | - | tinned | 4 | nickel | 3...8mm | RoHS compliant | plug | AX | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 16AWG | - | 10A | 133V | IP40 | ||
![]() AX5FBULK AMPHENOL | In Stock | - | - | tinned | 5 | nickel | 3...8mm | RoHS compliant | plug | AX | phosphor bronze | soldering | zinc alloy | 2g | female | 1000 cycles | for cable | - | straight | XLR | 18AWG | - | 7.5A | 133V | IP40 | ||
![]() AC3MJBULK AMPHENOL | In Stock | - | - | silver plated | 3 | glazed | 6.5...8mm | RoHS compliant | plug | AC | phosphor bronze | soldering | zinc alloy | 2g | male | 1000 cycles | for cable | - | straight | XLR | 14AWG | - | 15A | 133V | IP40 |