- Manufacturer
- Board Type
- Contents
- Mounting Type
- Type
- Utilized IC / Part
- Moisture Sensitivity Level (MSL)
- Part Status
- RoHS Status
- Core Processor
- Core Architecture
- Series
- Platform
Attribute column
Categories
Evaluation Boards - Embedded - MCU, DSP
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Core | Description/Function | Factory Pack QuantityFactory Pack Quantity | For Use With | Interface Type | Maximum Operating Temperature | Memory Types | Minimum Operating Temperature | Part # Aliases | RoHS | Shipping Restrictions | Tool Is For Evaluation Of | Tradename | Unit Weight | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Max Operating Temperature | Min Operating Temperature | Operating Supply Voltage | Interface | Memory Size | Number of Bits | Core Processor | Data Bus Width | Utilized IC / Part | Evaluation Kit | Core Architecture | Contents | Board Type | Platform | Form Factor | Product | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EM-32G880F128-H Olimex | In Stock | - | - | - | - | - | - | ARM Cortex M3 | - | 1 | EFM32G880F128 | JTAG, SPI, UART | - | - | - | 72R4200 1795094 | Details | - | EFM32G880F128 | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 32 bit | - | - | - | - | - | - | - | Development Boards | - | - | - | ||
![]() PIC-MICRO-WEB Olimex | In Stock | - | - | - | - | - | - | PIC18 | - | 1 | PIC18F | ICD2, ICSP | - | - | - | 52R3654 1776338 | Details | - | PIC18F67J60 | - | 1.763698 oz | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 8 bit | - | - | - | - | - | - | - | Development Boards | - | - | - | ||
![]() AT89STK-06 Microchip Technology | In Stock | - | Datasheet | 13 Weeks | Socket | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2005 | - | Active | 1 (Unlimited) | MCU 8-Bit | 70°C | 0°C | 15V | CAN, RS-232, SPI, USB | - | 8 | - | 8b | T89C51CC01, T89C51CC02, AT89C51CC03 | Yes | 8051 | Board(s), Accessories | Evaluation Platform | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32469I-EVAL STMicroelectronics | 1 | - | Datasheet | - | - | Fixed | - | - | - | - | - | - | - | RAM, SDRAM, SRAM | - | - | - | - | - | - | - | - | - | STM32F4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | 324kB | - | ARM® Cortex®-M4 | - | STM32F469 | Yes | ARM | Board(s) | Evaluation Platform | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MPC5566EVB NXP USA Inc. | 925 | - | Datasheet | 11 Weeks | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2001 | - | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | - | e200 | - | MPC5566 | - | - | Board(s) | Evaluation Platform | - | - | - | - | ROHS3 Compliant | - | ||
![]() ATSAMA5D2C-XULT Microchip Technology | 2399 | - | Datasheet | 14 Weeks | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2018 | AT91SAMA5 | Active | 1 (Unlimited) | MPU | - | - | - | - | - | - | ARM® Cortex®-A5 | - | SAMA5D2 | - | ARM | Board(s) | Evaluation Platform | SAMA5D2 Xplained Ultra | - | - | - | ROHS3 Compliant | - | ||
![]() STM3210GPRIMER STMicroelectronics | 8 | - | Datasheet | 52 Weeks | Base | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32F1 | Active | Not Applicable | MCU 32-Bit | - | - | 5V | CAN, USB | - | 32 | ARM® Cortex®-M3 | - | STM32F103 | Yes | ARM | Board(s) | Evaluation Platform | Raisonance EvoPrimer | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() FRDM-K66F NXP USA Inc. | 55 | - | Datasheet | 7 Weeks | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2015 | Kinetis | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | - | ARM® Cortex®-M4 | - | K26, K66 | - | - | Board(s) | Evaluation Platform | Freedom | - | - | - | ROHS3 Compliant | - | ||
![]() STM32L476G-EVAL STMicroelectronics | 2508 | - | Datasheet | - | - | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | STM32L4 | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | 32 | ARM® Cortex®-M4 | - | STM32L476 | Yes | ARM | Board(s) | Evaluation Platform | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM32746G-EVAL2 STMicroelectronics | 837 | - | Datasheet | - | - | Fixed | Module | - | - | - | - | - | - | RAM, SDRAM, SRAM | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | MCU 32-Bit | - | - | - | - | - | 32 | ARM® Cortex®-M7 | - | STM32 F7 | Yes | ARM | Board(s) | Evaluation Platform | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SOMDB3500G01A1E-ES Advantech | In Stock | - | - | - | - | - | - | Intel Atom, ARM Cortex A9 | Development board for Qseven CPU module series | 1 | SOM-DB3500 | I2C, SATA, USB | + 60 C | - | 0 C | - | Details | - | SOM-DB3500 | - | - | - | - | - | - | - | - | 60 °C | 0 °C | - | I2C, SATA, USB | - | - | - | - | - | Yes | ARM | - | - | - | ATX | Development Boards | - | - | - | ||
![]() BMSKTOPASFM48(AND) Toshiba | In Stock | - | - | - | - | - | - | 870/C | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | BMSKTOP | - | - | - | - | - | - | - | - | - | - | 8 bit | - | - | - | - | - | - | - | Development Kits | - | - | - | ||
![]() BMSKTOPASFH47(AND) Toshiba | In Stock | - | - | - | - | - | - | 870/C | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | Bulk | - | BMSKTOP | - | - | - | - | - | - | - | - | - | - | 8 bit | - | - | - | - | - | - | - | Development Kits | - | - | - | ||
![]() FS-9064 Digi | In Stock | - | - | - | - | - | - | ARM926EJ-S | ConnectCore 9P Module (9360) Development Kit for LxNETES Linux | - | - | - | - | - | - | - | N | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 32 bit | - | - | - | - | - | - | - | Development Kits | - | - | - | ||
![]() TSE-BORD-89FS60 Toshiba | In Stock | - | - | - | - | - | - | 870/C | - | 1 | - | - | - | - | - | - | Details | - | - | - | - | - | - | TSE-BORD | - | - | - | - | - | - | - | - | - | - | 8 bit | - | - | - | - | - | - | - | Development Kits | - | - | - | ||
![]() KITXC822XC836DALITOBO1 Infineon Technologies | In Stock | - | - | - | - | - | - | 8051 | - | 1 | - | - | - | - | - | KIT_XC822_XC836_DALI SP000853256 | Details | - | XC822, XC836 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 bit | - | - | - | - | - | - | - | Evaluation Kits | - | - | - | ||
![]() DUINOMITE-EMEGA Olimex | In Stock | - | - | - | - | - | - | - | Maximite Compatible Basic Computer | 1 | - | CAN, RS-232, USB | - | - | - | - | Details | - | - | Duino | - | - | - | Duinomite | - | - | - | - | - | 9 V to 30 V | - | - | - | - | 32 bit | - | - | - | - | - | - | - | Development Boards | - | - | - | ||
![]() STR-P711 Olimex | In Stock | - | - | - | - | - | - | ARM7TDMI-S | - | 1 | STR711FR2T6 | I2C, JTAG, RS-232, SPI, UART, USB | - | - | - | - | Details | - | STR711FR2T6 | - | - | - | - | - | - | - | - | - | - | 6 V | I2C, RS-232, SPI, UART, USB | - | - | - | 32 bit | - | - | ARM | - | - | - | - | Development Boards | - | - | - | ||
![]() PIC32-MX460LCD Olimex | In Stock | - | - | - | - | - | - | PIC | - | 1 | - | USB | - | - | - | - | Details | - | PIC32MX460F512L | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | 32 bit | - | - | - | - | - | - | - | Prototype Boards | - | - | - | ||
![]() LPC-H11C14 Olimex | In Stock | - | - | - | - | - | - | ARM Cortex M0 | - | 1 | LPC11C14 | I2C, RS-485, SSP, UART | - | - | - | - | Details | - | LPC11C14 | - | - | - | - | - | - | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | - | Development Boards | - | - | - |