- Manufacturer
- Sensor Type
- Supplied Contents
- Utilized IC / Part
- Part Status
- RoHS Status
- Moisture Sensitivity Level (MSL)
- Interface
- Factory Lead Time
- Embedded
- Evaluation Kit
- Packaging
- Voltage - Supply
Attribute column
Categories
Evaluation Boards - Sensors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Number of Pins | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Base Part Number | Interface | Min Input Voltage | Max Input Voltage | Utilized IC / Part | Supplied Contents | Evaluation Kit | Sensor Type | Core Architecture | Sensing Method | Sensitivity | Embedded | Sensing Range | Features | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM95010EVAL Texas Instruments | In Stock | - | Datasheet | - | - | - | Box | - | SensorPath™ | Obsolete | 1 (Unlimited) | - | - | 3V~3.6V | - | 1-Wire® | - | - | LM95010 | Board(s) | Yes | Temperature | - | - | ±1°C | Yes, MCU, 8-Bit | -20°C ~ 125°C | - | - | - | - | No | - | Non-RoHS Compliant | ||
![]() STEVAL-MKI191V1 STMicroelectronics | 22 | - | Datasheet | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 1.62V~3.6V | - | I2C, Serial, SPI | - | - | IIS2DLPC | Board(s) | - | Accelerometer, 3 Axis | - | - | - | - | ±2g, 4g, 8g, 16g | - | - | - | - | - | - | - | ||
![]() SEN-14518 SparkFun Electronics | In Stock | - | Datasheet | 2 Weeks | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 3.3V~6V | - | UART, USB | - | - | GT-521F32 | Board(s) | - | Fingerprint | - | - | - | Yes, MCU, 32-Bit | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MAXREFDES82# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | 5V USB | - | - | - | - | MAX6071, MAX8574, MAX11254, MAX17651 | Board(s) | Yes | Load Cell | ARM | - | - | Yes, MCU, 32-Bit | - | - | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() STEVAL-MKI200V1K STMicroelectronics | 27 | - | Datasheet | 8 Weeks | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 1.5V~3.6V | - | I2C, SMBus | - | - | STTS22H | Board(s), Cable(s) | - | Temperature | - | - | ±0.5°C | No | -40°C ~ 125°C | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STEVAL-MKI213V1 STMicroelectronics | 47 |
| Datasheet | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 1.7V~3.6V | - | I2C, Serial, SPI | - | - | LPS27HHW | Board(s) | - | Pressure | - | - | - | - | 260 ~ 1260 hPa | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STEVAL-MKI188V1 STMicroelectronics | 29 |
| Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | Serial, SPI | - | - | L20G20IS | Board(s) | - | Gyroscope, 2 Axis | - | - | ±262°/sec, ±131°/sec | No | ±100°/sec, ±200°/sec | - | - | - | - | - | - | - | ||
![]() STEVAL-MKI198V1K STMicroelectronics | 36 |
| Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | 2.25V~3.6V | - | - | - | - | STTS751 | Board(s) | - | Temperature | - | - | - | No | - | - | - | - | - | - | - | - | ||
![]() STEVAL-MKI210V1K STMicroelectronics | In Stock | - | Datasheet | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | 1.71V~3.6V | - | I2C, Serial, SPI | - | - | ISM330DHCX | Board(s) | - | Accelerometer, Gyroscope | - | - | - | - | ±2g, 4g, 8g, 16g, ±125°/sec, ±250°/sec, ±500°/sec, ±1000°/sec, ±2000°/sec, ±4000°/sec | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() STEVAL-MKI211V1K STMicroelectronics | 45 | - | Datasheet | - | - | - | Bulk | - | - | Active | 1 (Unlimited) | - | - | - | - | Digital | - | - | LIS25BA | Board(s) | - | Accelerometer, 3 Axis | - | - | - | - | ±3.85g | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX31730UEVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | MAX31730 | Board(s) | - | Temperature | - | - | - | - | - | I2C | - | - | - | - | Unknown | ROHS3 Compliant | ||
![]() MAXREFDES88# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | - | 2015 | - | Obsolete | 1 (Unlimited) | - | - | 24V | - | - | - | - | MAX14838 | Board(s) | Yes | Proximity, Magnetic | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX30105ACCEVKIT# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Box | 2016 | - | Obsolete | 1 (Unlimited) | - | - | 5V USB | MAX30105 | I2C | - | - | MAX30105 | Board(s), Cable(s) | Yes | Light, Ambient | - | Optical | - | No | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() MAXREFDES16# Maxim Integrated | In Stock | - | Datasheet | 6 Weeks | - | - | Box | 2014 | - | Active | 1 (Unlimited) | 85°C | -40°C | 12V~40V | - | Analog and Digital | 12V | 40V | DS8500, MAX4729, MAX5216, MAX6133, MAX9620, MAX11213, MAX15006 | Board(s) | Yes | Temperature | RL78 | - | ±1°C | Yes, MCU, 16-Bit | -200°C ~ 850°C | - | 30mm | 297mm | 210mm | - | Unknown | ROHS3 Compliant | ||
![]() STEVAL-MKI207V1 STMicroelectronics | 20 | - | Datasheet | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LM26LVEB/NOPB OPB Texas Instruments | In Stock | - | - | - | - | - | Box | - | - | Obsolete | 1 (Unlimited) | - | - | - | LM26 | - | - | - | LM26LV | Board(s) | - | Thermostat | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() KX112-1042-EVB0A0 Kionix Inc. | In Stock | - | - | 21 Weeks | - | - | Box | 2016 | - | Active | 3 (168 Hours) | - | - | 1.71V~3.6V | - | I2C, Serial, SPI | - | - | KX112-1042 | Board(s) | - | Accelerometer, 3 Axis | - | - | - | Yes, ASIC | ±2g, 4g, 8g | - | - | - | - | - | - | RoHS Compliant | ||
![]() ASEK717KMA-10AB-T-DK Allegro MicroSystems | 11 |
| Datasheet | 10 Weeks | - | - | - | 2015 | - | Active | 1 (Unlimited) | - | - | 3V~3.6V | - | Analog | - | - | ACS717 | Board(s) | - | Current Sensor | - | - | 132mV/A | - | 10A | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() ASEK1367LKT-1-T-DK Allegro MicroSystems | 2342 |
| Datasheet | 10 Weeks | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | - | 4.5V~5.5V | - | Analog | - | - | A1367 | Board(s) | - | Hall Effect | - | - | 6.4mV/g | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() LDC1000QEVM Texas Instruments | In Stock | - | Datasheet | - | Module | 0 | Box | - | - | Obsolete | 1 (Unlimited) | - | - | 5V USB | LDC1000 | USB | - | - | LDC1000-Q1 | Board(s) | Yes | Proximity, Inductive | - | - | - | Yes, MCU, 16-Bit | - | - | - | - | - | - | - | Non-RoHS Compliant |