- Manufacturer
- Factory Lead Time
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Package / Case
- Packaging
- Part Status
- Published
- RoHS Status
- DC Current Gain (hFE) (Min) @ Ic, Vce
- Transistor Type
- Operating Temperature
- Collector Base Voltage (VCBO)
Attribute column
Categories
Transistors - Bipolar (BJT) - RF
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Collector-Emitter Breakdown Voltage | Collector-Emitter Saturation Voltage | Current-Collector (Ic) (Max) | hFEMin | Number of Elements | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Configuration | Test Frequency | Element Configuration | Power Dissipation | Output Power | Power - Max | Transistor Application | Halogen Free | Gain Bandwidth Product | Polarity/Channel Type | Transistor Type | Collector Emitter Voltage (VCEO) | Max Collector Current | DC Current Gain (hFE) (Min) @ Ic, Vce | Gain | Voltage - Collector Emitter Breakdown (Max) | Transition Frequency | Max Breakdown Voltage | Frequency - Transition | Collector Base Voltage (VCBO) | Power Dissipation-Max (Abs) | Emitter Base Voltage (VEBO) | Continuous Collector Current | Highest Frequency Band | Collector-Base Capacitance-Max | Noise Figure (dB Typ @ f) | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BFR182WH6327XTSA1 Infineon Technologies | 3000 | - | Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | SILICON | 12V | - | 35mA | 50 | 1 | 150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | - | LOW NOISE | - | - | 250mW | DUAL | GULL WING | NOT SPECIFIED | - | 8GHz | NOT SPECIFIED | BFR182 | - | - | - | SINGLE | 900MHz | - | 250mW | - | - | AMPLIFIER | Halogen Free | - | NPN | NPN | 12V | 35mA | 70 @ 10mA 8V | 19dB | - | 8000MHz | - | - | 20V | - | 2V | - | - | 0.5pF | 0.9dB ~ 1.3dB @ 900MHz ~ 1.8GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFR340L3E6327XTMA1 Infineon Technologies | 10 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | SC-101, SOT-883 | - | 3 | - | - | 9V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2013 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 6V | 60mW | - | - | NOT SPECIFIED | 10mA | 14GHz | NOT SPECIFIED | BFR340 | - | - | - | - | - | - | 60mW | - | - | - | Halogen Free | - | - | NPN | 6V | 10mA | 90 @ 5mA 3V | 17.5dB | - | - | 9V | - | 15V | - | 2V | - | - | - | 1.15dB @ 1.8GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MMBTH10-7-F Diodes Incorporated | 157 |
| Datasheet | 15 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 7.994566mg | SILICON | 25V | 500mV | - | 60 | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Matte Tin (Sn) | HIGH RELIABILITY | - | 25V | 300mW | DUAL | GULL WING | 260 | 50mA | 650MHz | 40 | MMBTH10 | 3 | - | - | - | - | Single | 300mW | - | - | AMPLIFIER | - | 650MHz | NPN | NPN | 25V | 50mA | 60 @ 4mA 10V | - | - | 650MHz | 25V | - | 30V | - | 3V | 50mA | - | 0.7pF | - | 1mm | 3.05mm | 1.4mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BFP640FH6327XTSA1 Infineon Technologies | 250 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | - | SILICON GERMANIUM | 4.5V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2004 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | LOW NOISE, HIGH RELIABILITY | - | - | 200mW | DUAL | - | NOT SPECIFIED | - | 40GHz | NOT SPECIFIED | BFP640 | - | - | - | SINGLE | - | - | 200mW | - | - | AMPLIFIER | Halogen Free | - | NPN | NPN | 4V | 50mA | 110 @ 30mA 3V | 23dB | - | 40000MHz | 4.5V | - | 13V | - | 1.2V | - | - | 0.2pF | 0.65dB ~ 1.2dB @ 1.8GHz ~ 6GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFR460L3E6327XTMA1 Infineon Technologies | 100 |
| Datasheet | 8 Weeks | - | Gold | Surface Mount | Surface Mount | SC-101, SOT-883 | - | 3 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | 4.5V | 200mW | - | - | NOT SPECIFIED | 50mA | - | NOT SPECIFIED | BFR460 | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | NPN | 4.5V | 50mA | 90 @ 20mA 3V | 16dB | 5.8V | - | - | 22GHz | 15V | - | - | - | - | - | 1.1dB ~ 1.35dB @ 1.8GHz ~ 3GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFP620FH7764XTSA1 Infineon Technologies | 10 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | - | SILICON GERMANIUM | 2.8V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2005 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | LOW NOISE, HIGH RELIABILITY | - | - | 185mW | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | BFP620 | - | AEC-Q101 | - | SINGLE | - | - | - | - | 185mW | AMPLIFIER | Halogen Free | - | NPN | NPN | 2.3V | 80mA | 110 @ 50mA 1.5V | 21dB ~ 10dB | - | 65000MHz | 2.8V | 65GHz | 7.5V | - | - | - | C B | 0.2pF | 0.7dB ~ 1.3dB @ 1.8GHz ~ 6GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFU520WX NXP USA Inc. | In Stock | - | - | 13 Weeks | - | - | - | Surface Mount | SC-70, SOT-323 | YES | - | - | SILICON | - | - | 30mA | - | 1 | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | - | - | Active | 1 (Unlimited) | 3 | - | - | - | LOW NOISE | - | - | - | DUAL | GULL WING | 260 | - | - | NOT SPECIFIED | BFU520 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | SINGLE | - | - | - | - | 450mW | AMPLIFIER | - | - | NPN | NPN | - | - | 60 @ 5mA 8V | 18.5dB | 12V | 10000MHz | - | 10GHz | - | - | - | - | L B | - | 0.6dB @ 900MHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BFP720H6327XTSA1 Infineon Technologies | 2513 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | - | - | SILICON GERMANIUM CARBON | 4.7V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | 100mW | DUAL | GULL WING | NOT SPECIFIED | - | 45GHz | NOT SPECIFIED | BFP720 | - | - | R-PDSO-G4 | SINGLE | - | - | 100mW | - | - | AMPLIFIER | Halogen Free | - | NPN | NPN | 4V | 25mA | 160 @ 13mA 3V | 10.5dB ~ 28.5dB | - | 45000MHz | 4.7V | - | 13V | - | 1.2V | - | - | - | 0.4dB ~ 0.95dB @ 150MHz ~ 10GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFP720FH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | 4-SMD, Flat Leads | - | 4 | - | SILICON GERMANIUM CARBON | 4.7V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | 100mW | DUAL | - | NOT SPECIFIED | - | - | NOT SPECIFIED | BFP720 | - | AEC-Q101 | - | SINGLE | - | - | - | - | 100mW | AMPLIFIER | Halogen Free | - | NPN | NPN | 4V | 25mA | 160 @ 13mA 3V | 10.5dB ~ 28dB | - | 45000MHz | - | 45GHz | 13V | - | - | - | X B | - | 0.4dB ~ 1dB @ 150MHz ~ 10GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFR360FH6765XTSA1 Infineon Technologies | 3934 |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-723 | - | 3 | - | SILICON | 9V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2013 | - | - | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | - | LOW NOISE | - | - | 210mW | DUAL | FLAT | NOT SPECIFIED | - | - | NOT SPECIFIED | BFR360 | - | AEC-Q101 | - | SINGLE | - | - | - | - | 210mW | AMPLIFIER | - | - | NPN | NPN | 6V | 35mA | 90 @ 15mA 3V | 15.5dB | - | 14000MHz | - | 14GHz | 15V | - | - | - | S B | 0.5pF | 1dB @ 1.8GHz | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() BFP840FESDH6327XTSA1 Infineon Technologies | In Stock |
| Datasheet | 8 Weeks | - | Tin | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | SILICON GERMANIUM CARBON | 2.6V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | - | - | - | 75mW | - | FLAT | NOT SPECIFIED | - | 85GHz | NOT SPECIFIED | BFP840 | - | - | - | - | - | Dual | 75mW | - | - | AMPLIFIER | Halogen Free | - | NPN | NPN | 2.25V | 35mA | 150 @ 10mA 1.8V | 35dB | - | 85000MHz | 2.6V | - | 2.9V | - | 2.6V | 35mA | - | - | 0.75dB @ 5.5GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFP182RE7764HTSA1 Infineon Technologies | 33 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SOT-143R | - | 4 | - | SILICON | 12V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2014 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | - | LOW NOISE | - | 12V | 250mW | DUAL | GULL WING | NOT SPECIFIED | 35mA | 8GHz | NOT SPECIFIED | BFP182 | - | - | - | SINGLE | - | - | 250mW | - | - | AMPLIFIER | Not Halogen Free | - | NPN | NPN | 12V | 35mA | 70 @ 10mA 8V | 22dB | - | 8000MHz | - | - | 20V | - | 2V | - | - | - | 0.9dB ~ 1.3dB @ 900MHz ~ 1.8GHz | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BFU590GX NXP USA Inc. | 101 | - | Datasheet | 13 Weeks | - | - | - | Surface Mount | TO-261-4, TO-261AA | - | - | - | - | - | - | 200mA | - | - | -40°C~150°C TJ | Cut Tape (CT) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BFU590 | - | - | - | - | - | - | - | - | 2W | - | - | - | - | NPN | - | - | 60 @ 80mA 8V | 8dB | 12V | - | - | 8.5GHz | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MMBTH11 ON Semiconductor | 629 |
| Datasheet | 6 Weeks | LIFETIME (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | 30mg | SILICON | 25V | 500mV | - | 60 | 1 | -55°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e3 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Tin (Sn) | - | - | 25V | 225mW | DUAL | GULL WING | - | 50mA | 650MHz | - | MMBTH11 | - | - | - | - | - | Single | 225mW | 225mW | - | AMPLIFIER | - | 650MHz | NPN | NPN | 25V | 50mA | 60 @ 4mA 10V | - | - | 650MHz | 25V | - | 30V | - | 3V | 50mA | - | 0.7pF | - | 930μm | 2.92mm | 1.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BFU690F,115 NXP USA Inc. | 63 | - | - | 13 Weeks | - | - | - | Surface Mount | SOT-343F | YES | - | - | SILICON | - | - | 100mA | - | 1 | 150°C TJ | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Tin (Sn) | LOW NOISE | 8541.21.00.75 | - | - | DUAL | FLAT | 260 | - | - | 30 | BFU690 | 4 | - | R-PDSO-F4 | SINGLE | - | - | - | - | 230mW | AMPLIFIER | - | - | NPN | NPN | - | - | 90 @ 20mA 2V | 15.5dB ~ 18.5dB | 5.5V | 18000MHz | - | 18GHz | - | 0.23W | - | - | KA B | - | 0.6dB ~ 0.7dG @ 1.5GHz ~ 2.4GHz | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCH4009-TL-H ON Semiconductor | 1860 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | - | Surface Mount | SOT-343F | - | 4 | - | - | 3.5V | - | - | - | 1 | 150°C TJ | Tape & Reel (TR) | 2011 | - | e6 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 120mW | - | - | - | - | 25GHz | - | MCH4009 | 4 | - | - | - | - | Single | 120mW | - | - | - | Halogen Free | - | - | NPN | 3.5V | 40mA | 50 @ 5mA 1V | 13.5dB | - | - | 3.5V | - | 10V | - | 2.5V | 40mA | - | - | 1.1dB @ 2GHz | 850μm | 2mm | 1.6mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BFP842ESDH6327XTSA1 Infineon Technologies | 75 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | 3.7V | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 120mW | - | - | NOT SPECIFIED | - | 60GHz | NOT SPECIFIED | BFP842 | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | NPN | 3.25V | 40mA | 150 @ 15mA 2.5V | 26dB | - | - | 3.7V | - | 4.1V | - | 4.1V | 40mA | - | - | 0.65dB @ 3.5GHz | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 55GN01CA-TB-E ON Semiconductor | 5777 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 12 hours ago) | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 10V | - | - | 100 | 1 | 150°C TJ | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Tin/Bismuth (Sn/Bi) | - | - | - | 200mW | DUAL | GULL WING | - | - | 5.5GHz | - | - | 3 | - | - | - | - | Single | - | - | 200mW | AMPLIFIER | - | 4.5 GHz | NPN | NPN | 10V | 70mA | 100 @ 10mA 5V | 9.5dB | - | 5500MHz | 10V | - | 20V | - | 3V | 5mA | - | - | 1.9dB @ 1GHz | 1.1mm | 2.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2SC5227A-4-TB-E ON Semiconductor | 18000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | 10V | - | 70mA | - | 1 | 150°C TJ | Tape & Reel (TR) | 2012 | - | e6 | yes | Active | 1 (Unlimited) | - | - | EAR99 | - | - | - | - | 200mW | - | - | - | - | 7GHz | - | - | 3 | - | - | - | - | Single | 200mW | - | - | - | - | - | NPN | NPN | 10V | 70mA | 90 @ 20mA 5V | 12dB | - | 5000MHz | - | - | 20V | - | 2V | - | - | - | 1dB @ 1GHz | 1.1mm | 2.9mm | 1.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCH4016-TL-H ON Semiconductor | 1000 |
| Datasheet | 2 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | SOT-343F | - | 4 | - | - | 12V | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2011 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | 350mW | - | - | - | - | NPN | 12V | 30mA | 60 @ 5mA 5V | 18dB | - | - | - | 10GHz | 20V | - | - | - | - | - | 1.2dB @ 1GHz | - | - | - | No | - | ROHS3 Compliant | Lead Free |