- Manufacturer
- Factory Pack QuantityFactory Pack Quantity
- Series
- RoHS
- Processor Type
- Processor Brand
- Form Factor
- Operating Supply Voltage
- Frequency
- Manufacturer
- Product Type
- Maximum Operating Temperature
- Minimum Operating Temperature
Attribute column
Categories
Single Board Computers (SBCs)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Battery Backup Switching | Cache Memory | Chipsets | Code Name | Core | Description/Function | Dimensions | Factory Pack QuantityFactory Pack Quantity | Installed RAM | Interface Type | Maximum Operating Temperature | Maximum RAM Capacity | Memory Types | Minimum Operating Temperature | On-Board Storage Size | On-Board Storage Type | Part # Aliases | Processor Brand | Processor Series | Processor Type | RoHS | Shipping Restrictions | Tradename | Unit Weight | Packaging | Series | Frequency | Operating Supply Voltage | Memory Size | Power Consumption | Form Factor |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TREK-60-5APBXN0E Advantech | In Stock | - | - | - | - | - | - | - | - | 314 mm x 165.5 mm x 75.1 mm | 1 | 4 GB | CAN, Serial, USB | + 50 C | - | DDR4 | - 20 C | 64 GB | mSATA | - | Intel | i5-7300U | Intel Core i5-7300U | - | - | - | 9.259 lbs | - | - | 3.5 GHz | 12 V, 24 V | 32 GB | - | - | ||
![]() TREK-60-72PN0E Advantech | In Stock | - | - | - | - | - | - | - | - | 314 mm x 165.5 mm x 75.1 mm | 1 | 8 GB | CAN, Serial, USB | + 50 C | - | DDR4 | - 20 C | - | - | - | Intel | i7-7600U | Intel Core i7-7600U | - | - | - | 9.259 lbs | - | - | 3.9 GHz | 12 V, 24 V | 32 GB | - | - | ||
![]() BB5000XVNSATA Intel | In Stock | - | - | Backup Battery | - | 5000X, ESB2-E | - | Xeon 5000 | Monolithic printed circuit board with features that support the pedestal workstation market | - | 10 | 0 GB | - | + 55 C | 32 GB | DDR2 | 0 C | - | - | 888713 | Intel | - | Xeon 5000 | Details | - | - | - | Bulk | - | 3.73 GHz | 3.3 V, 5 V, 12 V | - | - | SSI EEB | ||
![]() MTC6-0-0WRSDPEB001 Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | 1 GB | - | - | 1 GB | DDR2 RAM | - | 8 GB | Cfast | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | ||
![]() IB805 iBASE Technology | In Stock | - | - | - | - | 945GSE + ICH7M | - | Atom N270 | Intel Atom N270, 1.6 GHz, PCI-104 CPU Module, with VGA and Gigabit LAN | 96 mm x 90 mm | 1 | - | LAN, RS-232/422/485, SATA, USB | + 60 C | - | DDR2 | 0 C | - | - | PC104-IB805 | Intel | Intel Atom N270 | Atom N270 | Details | - | - | - | Bulk | - | 1.6 GHz | 12 V | 2 GB | - | PCI/104 | ||
![]() S2600STB Intel | In Stock | - | - | - | - | C624 | - | Xeon | - | - | 1 | 0 GB | Ethernet, PCIe, SATA, Serial, USB 2.0, USB 3.0, VGA | + 35 C | 1.46 TB | DDR4-2133/2400/2666 | + 10 C | - | - | 957180 | Intel | - | Xeon | Details | - | - | 6.700 lbs | - | S2600ST | - | - | - | - | SSI EEB | ||
![]() ARK-VH200A-D5A2E Advantech | In Stock | - | - | - | 1 MB | - | - | - | - | 260 mm x 77 mm x 134 mm | - | 0 GB | - | - | 2 GB | DDR2-667 | - | - | - | - | Intel | - | Atom D510 | Details | - | - | - | - | ARK-VH200A | 1.6 GHz | 9 V to 32 V | 2 GB | 19 W | - | ||
![]() MVP-3245-AE Advantech | In Stock | - | - | - | - | - | - | - | - | 250 mm x 160 mm x 85 mm | 1 | 0 GB | - | - | 2 GB | DDR3 | - | - | - | - | Intel | - | Atom E3825 | Details | - | - | - | - | MVP-3245 | 1.33 GHz | 10 V to 30 V | 2 GB | 24 W | - | ||
![]() MIC-3323D01-A33E Advantech | In Stock | - | - | - | 1 MB | ICH8 | - | Atom D510 | - | 160 mm x 100 mm | - | 0 GB | - | + 50 C | 4 GB | DDR2 | 0 C | - | - | - | Intel | - | Atom D510 | Details | - | - | - | - | - | 1.66 GHz | - | - | - | - | ||
![]() MTC6-0-0WRSKSEB001 Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | 1 GB | - | - | 1 GB | DDR2 RAM | - | 8 GB | Cfast | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | ||
![]() DLV8315AKB1CA101-R Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 2 GB | - | - | 2 GB | - | - | 8 GB | CF | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | ||
![]() DBS2400EP2 Intel | In Stock | - | - | Backup Battery | - | C602-A | - | Xeon E5-2400/E5-2400 v2 | Optimized server board supporting two E5-2400 CPUs, 8 DIMMs, Dual NICs, external I/O module and internal ROC module | - | 5 | 0 GB | - | + 55 C | 128 GB | DDR3 | 0 C | - | - | 920693 | Intel | - | Xeon E5-2400/E5-2400 v2 | Details | - | EAGLE PASS | - | Bulk | - | 2.4 GHz, 2.5 GHz | 3.3 V, 5 V, 12 V | - | - | SSI CEB | ||
![]() UBIQ-480-ENSRLE Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | 256 MB | - | - | 256 MB | - | - | 256 MB | NAND Flash | - | - | - | - | Details | This product may require additional documentation to export from the United States. | - | - | - | - | - | - | - | - | - | ||
![]() IB112T iBASE Technology | In Stock | - | - | - | - | - | - | ARM Cortex A8 | 3.5-inch SBC with industrial-grade Freescale i.MX536 800 MHz, 1 GB DDR3, 10/100 LAN, SD, Micro-SD, 3 COM ports, Mini-PCIe x1 slot, HDMI, CAN x2, 8 GB eMMC | 147 mm x 102 mm | 1 | - | LAN, RS-232/422/485, SATA, USB | + 70 C | - | DDR3 | - 20 C | - | - | EMB-IB112T | Freescale | - | i.MX536 | Details | - | - | - | Bulk | - | 800 MHz | 30 V | 1 GB | - | 3.5 in | ||
![]() PIT-1703-ISTCE Advantech | In Stock | - | - | - | - | - | - | - | - | - | 1 | 1 GB | - | - | 1 GB | - | - | 160 GB | HDD | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | ||
![]() DLV8312ABC1DA101-R Advantech | In Stock | - | - | - | - | - | - | - | - | - | - | 2 GB | - | - | 2 GB | - | - | 16 GB | CF | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | ||
![]() AMI220AF-4L-7700 iBASE Technology | In Stock | - | - | - | 8 MB | Q170 | - | - | - | - | 1 | 0 GB | Serial | + 70 C | 4 GB | DDR4 | - 10 C | 64 GB | SSD | - | Intel | 7700T | Core i7 | Details | - | - | 10.843 lbs | - | AMI220AF-4L | 2.9 GHz | 12 V to 24 V | 4 GB | 35 W | - | ||
![]() MI890-D5 iBASE Technology | In Stock | - | - | - | - | 82801HBM | - | Atom D525 | Intel Atom Processor D525 1.8 GHz DC Mini-ITX motherboard with VGA, 2x PCI-E gigabit LAN | - | 1 | - | LAN, RS-232/422/485, SATA, USB | + 60 C | - | DDR3 | 0 C | - | - | - | Intel | Intel Atom D525 | Atom D525 | Details | - | - | - | Bulk | - | 1.8 GHz | 12 V | 4 GB | - | Mini-ITX | ||
![]() IB100 iBASE Technology | In Stock | - | - | - | - | Ti AM3517 | - | ARM Cortex A8 | - | - | 1 | - | - | - | - | - | - | - | - | EMB-IB100 | Freescale | - | i.MX535 | Details | - | - | - | Bulk | - | - | - | 256 MB | - | - | ||
![]() BNUC11TNKI30001 Intel | In Stock | - | - | - | 6 MB | - | Tiger Canyon | - | - | 117 mm x 112 mm x 37 mm | 5 | - | Ethernet, PCle, USB | - | 64 GB | DDR4-3200 | - | - | - | 99A8A3 | Intel | Intel Core i3-1115G4 | Intel Core i3 | Details | - | NUC | - | Bulk | NUC 11 | 4.1 GHz | 12 VDC to 24 VDC | 64 GB | - | UCFF (4 in x 4 in) |