- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Max Output Power x Channels @ Load | Harmonic Distortion | Number of Amplifiers | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4864MX/NOPB Texas Instruments | 2045 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | LM4864 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2.7V | 1 | - | 3.6mA | - | - | 3.6mA | - | 675mW | - | - | Single | - | 20 kHz | - | - | 50dB | - | 725mW | 675mW x 1 @ 8 Ω | 1% | - | - | Shutdown, Thermal Protection | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4950TS Texas Instruments | 20 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | TO-263-10 (9 Leads + Tab) | - | 9 | - | - | -40°C~85°C TA | Tube | - | Boomer® | e0 | - | Active | 3 (168 Hours) | - | SMD/SMT | - | Class AB | Tin/Lead (Sn/Pb) | - | - | 9.6V~16V | - | GULL WING | 235 | 1 | - | 30 | LM4950 | 4 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 15V | 16V | - | - | 2 | - | - | - | - | - | - | 7.5W | - | - | Single | 30mV | - | - | - | 70dB | - | 7.5W | 7.5W x 1 @ 8 Ω; 3.1W x 2 @ 4 Ω | - | 2 | 4Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | 4.8mm | - | 10.16mm | 8.687mm | 4.572mm | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TPA321DGNR Texas Instruments | 2065 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA321 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.5V | 1 | - | 1.5mA | 2.14W | - | 700μA | - | 700mW | - | - | Single | - | 4 kHz | 1.4MHz | - | 85dB | - | 700mW | 700mW x 1 @ 8 Ω | 0.5% | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA2000D1PWR Texas Instruments | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | 16 | 61.887009mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 774mW | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA2000 | 16 | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.7V | 1 | - | 6mA | 774mW | 6mA | 4mA | - | 2W | - | - | Single | - | 20 kHz | - | - | -77dB | 23.5 dB | 2W | 2W x 1 @ 4 Ω | 1% | - | - | Depop, Differential Inputs, Short-Circuit Protection, Shutdown | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP2820MUTBG ON Semiconductor | 30 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-UFDFN Exposed Pad | YES | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class D | - | - | - | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.5mm | 40 | NCP2820 | 8 | - | 1-Channel (Mono) | 1.5A | 5V | - | - | - | 1 | - | 4.6mA | - | - | - | - | 2.19W | 57 dB | Halogen Free | Single | - | 20 kHz | - | - | 65dB | - | 2.65W | 2.65W x 1 @ 4 Ω | - | - | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.55mm | 2.2mm | 2mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA2008D2PWPR Texas Instruments | 3315 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.18W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA2008 | 24 | - | 2-Channel (Stereo) | - | 5V | - | 5V | - | 2 | - | 15mA | 2.18W | 15mA | 7mA | - | 3W | - | - | Single | - | - | - | - | -70dB | - | 3W | 3W x 2 @ 3 Ω | 5% | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TS419IST STMicroelectronics | 7000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) - annealed | - | 580mW | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | 30 | TS419 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2V | 1 | - | 2.5mA | 580mW | 2.5mA | 1.8mA | - | 367mW | - | - | Single | 300mV | 20 kHz | 1.1MHz | - | 56dB | - | 367mW | 367mW x 1 @ 16 Ω | - | - | - | Differential Inputs, Short-Circuit Protection, Standby | - | 1.1mm | 3mm | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() PAM8403DR Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 6.39999g | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | - | Active | 3 (168 Hours) | 16 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | 2.8V~5.5V | DUAL | GULL WING | - | 1 | - | - | PAM8403 | - | - | 2-Channel (Stereo) | - | - | 5.5V | 5V | - | 2 | 16mA | - | - | - | - | - | 3W | - | - | - | - | 20 kHz | - | 24dB | -59dB | - | 3W | 3W x 1 @ 4 Ω | 10% | - | - | Depop, Short-Circuit and Thermal Protection | 1.55mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3116D2DAD Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | - | 32 | 181.096754mg | - | -40°C~85°C TA | Tube | - | SpeakerGuard™ | e4 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Class D | - | - | - | 4.5V~26V | DUAL | GULL WING | - | 1 | 0.65mm | - | TPA3116 | - | - | 2-Channel (Stereo) | - | - | - | - | 4.5V | 2 | - | - | - | - | - | 50mA | 50W | - | - | - | - | 22 kHz | - | 36dB | - | - | 50W | 50W x 2 @ 4 Ω | - | - | 4Ohm | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA2005D1DGNRQ1 Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.13W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA2005 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.5V | 1 | - | - | 2.13W | - | 2.8mA | 4.5mA | 1.18W | 49 dB | - | Single | - | 20 kHz | - | - | 75dB | - | 1.45W | 1.45W x 1 @ 8 Ω | 10% | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4818MX/NOPB Texas Instruments | 250 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | LM4818 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2V | 1 | - | 1.5mA | - | - | - | - | 350mW | - | - | Single | - | 20 kHz | - | - | - | - | 350mW | 350mW x 1 @ 16 Ω | 10% | - | - | Depop, Shutdown | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5414CTPHDRQ1 Texas Instruments | 3521 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 64-TQFP Exposed Pad | - | 64 | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | - | 6V~24V | - | GULL WING | - | 1 | 0.8mm | - | TAS5414 | - | Not Qualified | 4-Channel (Quad) | - | - | 24V | 14.4V | 6V | 4 | - | - | - | - | - | 220mA | 150W | - | - | - | - | - | - | - | - | 32 dB | 23W | 23W x 4 @ 4 Ω 150W x 2 @ 2 Ω | - | - | - | Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 14mm | 14mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM4863LQ/NOPB Texas Instruments | 1617 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 2V~5.5V | QUAD | - | 260 | 1 | - | - | LM4863 | 24 | - | 2-Channel (Stereo) with Stereo Headphones | - | 5V | - | - | 2V | 2 | - | 11.5mA | - | - | - | - | 3.2W | - | - | Single | 5mV | 20 kHz | 20 kHz | - | 67dB | - | 3.2W | 3.2W x 2 @ 3 Ω; 440mW x 2 @ 8 Ω | - | - | - | Depop, Shutdown, Thermal Protection | 800μm | - | 5mm | 4mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS4990IQT STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | 0.65mm | 30 | TS4990 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2.2V | 1 | - | 6mA | - | 6mA | 3.7mA | - | 1.2W | - | - | Single | - | 20 kHz | 1.5MHz | - | 64dB | - | 1.2W | 1.2W x 1 @ 8 Ω | 1% | - | - | Depop, Differential Inputs, Standby, Thermal Protection | - | 1mm | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA0212PWP Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | - | SMD/SMT | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA0212 | 24 | - | 2-Channel (Stereo) with Stereo Headphones | - | - | 5.5V | 5V | - | 2 | - | 8mA | 2.7W | 8mA | 6mA | - | 2.6W | - | - | Single | - | - | - | - | 77dB | - | 2.6W | 2.6W x 2 @ 3 Ω | 1% | 4 | 3Ohm | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6112A2DGQ Texas Instruments | 506 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 10 | 18.795734mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | TPA6112 | 10 | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | - | - | 2 | - | 3mA | 2.14W | 3mA | - | - | 150mW | - | - | Single | 5mV | 20 kHz | - | - | 83dB | - | 150mW | 150mW x 2 @ 8 Ω | 0.1% | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4950TSX/NOPB Texas Instruments | 364 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Tin | Surface Mount | Surface Mount | TO-263-10 (9 Leads + Tab) | - | 9 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 9 | - | - | Class AB | - | - | - | 9.6V~16V | - | GULL WING | 245 | 1 | - | - | LM4950 | 4 | - | 1-Channel (Mono) or 2-Channel (Stereo) | 5A | - | 16V | - | - | 2 | - | 16mA | - | - | - | - | 7.5W | - | - | Single | 30mV | 20 kHz | - | - | 70dB | - | 7.5W | 7.5W x 1 @ 8 Ω; 3.1W x 2 @ 4 Ω | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 4.8mm | - | 10.16mm | 8.687mm | 4.572mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() SSM2211SZ-REEL Analog Devices Inc. | 50000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 1.27mm | 30 | SSM2211 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 2.7/5V | 2.7V | 1 | 9.5mA | 9.5mA | - | - | 9.5mA | - | 1.5W | 65 dB | - | Single | - | 20 kHz | 4MHz | - | 66dB | - | 1.5W | 1.5W x 1 @ 4 Ω | 0.2% | - | - | Differential Inputs, Shutdown | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPA2005D1DRBQ1 Texas Instruments | 369 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | 24.012046mg | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.7W | 2.5V~5.5V | DUAL | - | 260 | 1 | 0.65mm | - | TPA2005 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.5V | 1 | - | 2.8mA | 2.7W | - | 2.8mA | - | 1.4W | 68 dB | - | Single | - | 20 kHz | - | - | -75dB | - | 1.45W | 1.45W x 1 @ 8 Ω | 10% | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1mm | - | 3mm | 3mm | 880μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR4312MTRPBF Infineon Technologies | 3000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 44-PowerVFQFN | - | 44 | - | - | -40°C~100°C TA | Digi-Reel® | 2012 | - | - | - | Discontinued | 2 (1 Year) | 44 | - | EAR99 | Class D | - | - | 8W | 10V~15V | QUAD | - | - | 1 | - | - | IR4312 | - | - | 2-Channel (Stereo) | - | 12V | 15V | - | 10V | 2 | - | - | 8W | - | - | - | 35W | - | - | - | 18mV | - | 9MHz | - | - | 50 dB | 35W | 35W x 2 @ 4 Ω | - | - | 4Ohm | Depop, Differential Inputs | - | 1mm | 7mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free |