- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Efficiency | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Signal to Noise Ratio (SNR) | Number of Bands | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA3001D1PWPR Texas Instruments | 10 | - | - | - | NRND (Last Updated: 3 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Not For New Designs | 2 (1 Year) | 24 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.16W | 8V~18V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA3001 | 24 | - | - | 1-Channel (Mono) | - | 15V | - | - | 8V | 1 | - | - | 15mA | 4.16W | - | 15mA | 8mA | - | 20W | - | - | Single | - | 20 kHz | - | 36dB | 73dB | 36 dB | - | 20W | - | - | - | - | - | 20W x 1 @ 8 Ω | - | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA721DGNR Texas Instruments | 10000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA721 | 8 | - | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.5V | 1 | - | - | 2.5mA | 2.14W | - | - | 1.25mA | - | 700mW | - | - | Single | - | 4 kHz | 1.4MHz | - | 85dB | - | - | 700mW | - | - | - | - | - | 700mW x 1 @ 8 Ω | 0.5% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7296 STMicroelectronics | 2000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | 0°C~70°C TA | Tube | - | - | e3 | - | Active | 1 (Unlimited) | 15 | - | EAR99 | Class AB | Matte Tin (Sn) - annealed | - | - | 50W | ±10V~35V | ZIG-ZAG | - | - | 1 | - | - | TDA7296 | 15 | - | - | 1-Channel (Mono) | - | - | - | +-24V | - | 1 | - | - | - | 50W | - | - | 30mA | 65mA | 60W | - | - | Dual | 10mV | 20 kHz | - | 80dB | 75dB | 80 dB | 35V | 60W | 10V | 28V | 500nA | - | - | 60W x 1 @ 8 Ω | 10% | 8Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Standby | - | 10.7mm | - | 19.6mm | 5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA721DGN Texas Instruments | 145 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA721 | 8 | - | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.5V | 1 | - | - | 2.5mA | 2.14W | - | 2.5mA | 1.25mA | - | 700mW | - | - | Single | - | 4 kHz | 1.4MHz | - | 85dB | - | - | 700mW | - | - | - | - | - | 700mW x 1 @ 8 Ω | 0.5% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP2811ADTBR2G ON Semiconductor | 40000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | NOCAP™ | e4 | yes | Active | 1 (Unlimited) | 14 | - | EAR99 | Class AB | - | - | - | - | 2.7V~5V | DUAL | GULL WING | - | 2 | 0.65mm | - | NCP2811 | 14 | - | - | Headphones, 2-Channel (Stereo) | - | 3V | 5V | - | - | 2 | - | - | 6mA | - | - | - | - | - | 27mW | - | Halogen Free | - | - | 20 kHz | - | 3.52dB | 106dB | - | - | 110mW | - | - | - | - | - | 110mW x 2 @ 16 Ω | - | 16Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.05mm | - | 5.1mm | 4.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5766MDCAR Texas Instruments | 13980 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | 210.410161mg | -40°C~125°C TA | Tape & Reel (TR) | - | PurePath™ | e4 | yes | Active | 3 (168 Hours) | 48 | - | - | Class D | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 0.5mm | NOT SPECIFIED | TAS5766 | - | - | - | 2-Channel (Stereo) | 7.5A | - | - | - | 4.5V | 2 | - | 24mA | - | - | 7.5A | - | - | 15mA | 50W | - | - | - | - | 22 kHz | - | - | - | 20 dB | - | - | - | - | - | 103 dB | - | - | - | - | Depop, Short-Circuit Protection | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3112D1PWP Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | YES | 28 | - | -40°C~85°C TA | Tube | - | SpeakerGuard™ | e4 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8V~26V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA3112 | 28 | - | - | 1-Channel (Mono) | - | - | 26V | - | 8V | 1 | - | - | 20mA | 4.98W | - | - | - | - | 25W | - | - | - | - | 22 kHz | - | - | - | 36 dB | - | 25W | - | - | - | - | - | 25W x 1 @ 8 Ω | - | 8Ohm | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA3002D2PHPR Texas Instruments | 10 |
| - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | 134.490138mg | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 4 (72 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.3W | 8.5V~14V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | TPA3002 | 48 | - | - | 2-Channel (Stereo) | - | 12V | 14V | - | 8.5V | 2 | 2 | - | 16mA | 4.3W | - | - | 16mA | - | 9W | - | - | Single | - | - | - | - | 80dB | - | - | 9W | - | - | - | - | 1 | 9W x 2 @ 8 Ω | 10% | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 77 dB | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5342ADDVR Texas Instruments | 10000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | YES | 44 | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 2W | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 0.635mm | - | TAS5342 | 44 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 13.2V | 1232V | 10.8V | 2 | - | - | 17mA | - | - | - | - | - | 150W | - | - | Triple | - | - | - | - | - | - | - | 200W | - | 31.5V | - | - | - | 200W x 1 @ 2 Ω; 100W x 2 @ 4 Ω | - | - | Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4880MX/NOPB Texas Instruments | 18225 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | - | - | - | 2.7V~5.5V | - | GULL WING | 260 | 1 | - | - | LM4880 | 8 | - | - | 2-Channel (Stereo) | - | - | 5.5V | - | - | 2 | - | - | 3.6mA | - | - | - | - | - | 325mW | - | - | Dual | 5mV | 20 kHz | 20 kHz | - | 50dB | - | - | 325mW | - | - | - | - | - | 325mW x 2 @ 8 Ω | - | - | Shutdown, Thermal Protection | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6110A2DGN Texas Instruments | 2500 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA6110 | 8 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | - | - | 2 | - | - | 3mA | 2.14W | - | 3mA | 1.5mA | - | 150mW | - | - | Single | 5mV | 20 kHz | - | - | 83dB | - | - | 150mW | - | - | - | - | - | 150mW x 2 @ 16 Ω | 0.1% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA751D Texas Instruments | 4394 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 72.603129mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | DEVICE FEATURES SHUTDOWN MODE FOR POWER SENSITIVE APPLICATIONS | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA751 | 8 | - | - | 1-Channel (Mono) | - | - | 5.5V | 3.3/5V | 2.5V | 1 | - | - | 2.5mA | 725mW | - | - | 1.45mA | - | 700mW | - | - | Single | - | 20 kHz | 1.4MHz | - | 85dB | - | - | 700mW | - | - | - | - | - | 700mW x 1 @ 8 Ω | 0.5% | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2305RMZ-REEL7 Analog Devices Inc. | 4247 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 2.2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | 30 | SSM2305 | 8 | - | 89 % | 1-Channel (Mono) | - | - | 5.5V | 5V | 2.5V | 1 | - | 2.8mA | 3.3mA | - | - | - | - | - | 2.8W | 55 dB | - | Single | - | 20 kHz | - | 18dB | 85dB | 18 dB | - | 2.8W | - | - | - | 98 dB | - | 2.8W x 1 @ 4 Ω | 10% | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TAS5424BTDKDRQ1 Texas Instruments | 10 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 44-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 44 | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 6V~24V | DUAL | GULL WING | 245 | 1 | 0.65mm | NOT SPECIFIED | TAS5424 | 44 | Not Qualified | - | 4-Channel (Quad) | - | - | 24V | 14.4V | 6V | 4 | - | - | 1mA | 1.9W | - | - | - | - | 23W | 60 dB | - | - | - | - | - | 32dB | 75dB | - | - | 150W | - | - | - | - | - | 150W x 4 @ 2 Ω | - | - | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection | - | 3.6mm | - | 15.9mm | 11mm | 3.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM4673SD/NOPB Texas Instruments | 816 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Class D | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | LM4673 | - | - | - | 1-Channel (Mono) | - | - | 5.5V | 2.4/5.5V | 2.4V | 1 | - | - | - | - | - | - | 2.6mA | - | 2.65W | 70 dB | - | Single | - | 20 kHz | - | - | 78dB | - | - | 2.65W | - | - | - | - | - | 2.65W x 1 @ 4 Ω | 10% | 8Ohm | Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown | - | 800μm | - | 3mm | 3mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSM2306CPZ-REEL7 Analog Devices Inc. | 77 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad, CSP | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 16 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 2.5V~5V | QUAD | - | 260 | 1 | 0.5mm | - | SSM2306 | 16 | - | 87 % | 2-Channel (Stereo) | - | 3V | 5V | 5V | - | 2 | - | 5.7mA | 6.5mA | - | - | - | - | - | 2.4W | 70 dB | - | - | - | 20 kHz | - | 18dB | 85dB | - | - | 2.4W | - | - | - | 96 dB | - | 2.4W x 2 @ 4 Ω | 10% | 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 0.9mm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM4675SD/NOPB Texas Instruments | 266 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class D | - | - | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | LM4675 | 8 | - | - | 1-Channel (Mono) | - | 5V | - | - | 2.4V | 1 | - | - | 2.8mA | - | - | - | 2.8mA | - | 2.65W | 80 dB | - | Single | - | 20 kHz | - | - | 82dB | - | - | 2.7W | - | - | - | - | - | 2.7W x 1 @ 4 Ω | - | 8Ohm | Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown | - | 800μm | - | 3mm | 3mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5613APHDR Texas Instruments | 468 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 64-TQFP Exposed Pad | YES | 64 | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath™ HD | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 1.8W | 18V~38V | QUAD | GULL WING | 260 | 1 | 0.8mm | - | TAS5613 | 64 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 13.2V | 1236V | 10.8V | 2 | - | - | 20mA | - | - | - | 12.5mA | - | 150W | - | - | - | - | - | 80 kHz | - | 80dB | - | - | 300W | - | - | - | - | - | 300W x 1 @ 2 Ω; 200W x 2 @ 3 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 14mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4991LD/NOPB Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 20 hours ago) | Tin | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Class AB | - | - | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | - | - | LM4991 | 8 | - | - | 1-Channel (Mono) | - | - | 5.5V | 2.6/5V | 2.2V | 1 | - | - | 4mA | - | - | - | 4mA | - | 3W | - | - | Single | - | 20 kHz | - | - | 64dB | - | - | 3W | - | - | - | - | - | 3W x 1 @ 3 Ω | - | - | Depop, Shutdown, Thermal Protection | - | 800μm | - | 4mm | 4mm | 800μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA3125D2N Texas Instruments | 2 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Through Hole | 20-DIP (0.300, 7.62mm) | NO | 20 | 1.1991g | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Class D | - | - | - | 1.87W | 10V~26V | DUAL | - | - | 1 | - | - | TPA3125 | 20 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 24V | - | - | 10V | 2 | - | - | - | 1.87W | - | - | - | 30mA | 20W | - | - | Single | - | 22 kHz | - | 36dB | - | 36 dB | - | 36W | - | - | - | - | - | 36W x 1 @ 8 Ω; 10W x 2 @ 8 Ω | - | 8Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 5.08mm | - | 24.33mm | 6.35mm | 4.57mm | No | No SVHC | ROHS3 Compliant | Lead Free |