- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Audio - Load Impedance | Class | CMRR - Common Mode Rejection Ratio | Description/Function | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting Styles | Output Signal Type | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vos - Input Offset Voltage | Packaging | Series | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM4580V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | - | 250 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.000825 oz | 3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2135R-TE2 Nisshinbo | In Stock | - | - | VSP-8 | 200 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 320 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2135 | - | - | Reel | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 250 mW | - | Single | - | - | Audio Amplifiers | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2149M Nisshinbo | In Stock | - | - | DIP-8 | 32 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 85 C | - | - 40 C | Through Hole | Differential | 500 mW (1/2 W) | 47 dB | Details | - | 6 V | 2 V | 0.5 % | NJM2149 | 0.080001 oz | - | Tube | NJM2149 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4580M-TE1 Nisshinbo | 28000 | - | - | DMP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | - | 300 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.003351 oz | 3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2135V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | 200 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 360 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2135 | 0.000825 oz | - | Reel | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 250 mW | - | Single | - | - | Audio Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2149V-TE1 Nisshinbo | 24000 | - | - | SSOP-8 | 32 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 85 C | - | - 40 C | SMD/SMT | Differential | 360 mW | 47 dB | Details | - | 6 V | 2 V | 0.5 % | NJM2149 | 0.000825 oz | - | Reel | NJM2149 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | Audio Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2135M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 200 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2135 | - | - | Reel | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4580V-TE1 Nisshinbo | In Stock | - | - | SSOP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | - | 250 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.000825 oz | 3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | - | Dual | - | +/- 3 V, 5 V, 9 V, 12 V, 15 V | Audio Amplifiers | No Shutdown | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2135R-TE1 Nisshinbo | In Stock | - | - | VSP-8 | 200 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 320 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2135 | - | - | Reel | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 250 mW | - | Single | - | - | Audio Amplifiers | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2761RB2-TE2 Nisshinbo | In Stock | - | - | TVSP-10 | - | Other | - | - | 2000 | - | - | - | + 75 C | - | - 20 C | SMD/SMT | - | - | - | Details | - | 13 V | 2.7 V | 1 % | NJM276 | 0.025253 oz | 0.5 V | MouseReel | NJM2761 | Audio Limiter | - | 14 V | - | 2 mA | - | - | - | 320 mW | - | - | - | - | Volume Controls | - | 0.75 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2775AM-TE2 Nisshinbo | In Stock | - | - | DMP-16 | 8 Ohms | Class-AB | - | Speaker | 2000 | - | 0.14 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 300 mW | 47 dB | Details | - | 6 V | 1.8 V | 0.2 % | NJM277 | - | - | Reel | NJM2775 | 1-Channel Mono | 1-Channel Mono | 3 V | 1 Channel | 9 mA | 1000 mA | 14 mA | Differential | 500 mW | - | Single | 44 dB | - | Audio Amplifiers | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM4580L Nisshinbo | In Stock | - | - | SIP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | Through Hole | - | 800 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.082453 oz | 3 mV | Tube | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 6.4 mm | 19 mm | 3 mm | ||
![]() NJM2769BRB1-TE1 Nisshinbo | In Stock | - | - | TVSP-8 | 32 Ohms | Class-AB | - | Headphone | 2000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | Single | 320 mW | - | Details | - | 5.5 V | 2.8 V | 0.02 % | NJM276 | - | 0.3 V | Reel | NJM2769 | 2-Channel Stereo | 2-Channel Stereo | 5 V | 2 Channel | 2 mA | - | 4 mA | Single | 200 mW | - | Single | 6 dB | - | Audio Amplifiers | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJM4580E-TE2 Nisshinbo | In Stock | - | - | SOP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | - | 300 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.030018 oz | 3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM2113M-TE3 Nisshinbo | In Stock | - | - | DMP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2113 | - | - | Reel | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4580E-TE1 Nisshinbo | 1000 | - | - | SOP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | SMD/SMT | - | 300 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.030018 oz | 3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | - | Dual | - | +/- 3 V, 5 V, 9 V, 12 V, 15 V | Audio Amplifiers | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM2135RB1-TE1 Nisshinbo | In Stock | - | - | VSP-8 | - | - | - | - | 2000 | - | - | - | - | - | - | SMD/SMT | - | - | - | Details | - | - | - | - | NJM2135 | - | - | Reel | NJM2135 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2113E-TE2 Nisshinbo | In Stock | - | - | EMP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | SMD/SMT | Differential | 300 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2113 | - | - | Reel | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM2166R-TE2 Nisshinbo | In Stock | - | - | VSP-10 | 16 Ohms | Class-AB | - | Speaker | 2000 | - | - | - | + 85 C | - | - 40 C | SMD/SMT | Differential | 320 mW | - | Details | - | 8.5 V | 2.7 V | 0.9 % | NJM2166 | - | - | Reel | - | 1-Channel Mono | 1-Channel Mono | 5 V | 1 Channel | 2.5 mA | - | 3.5 mA | Single | - | - | Single | - | - | Audio Amplifiers | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJU7082BM-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 38 Ohms | Class-AB | 53 dB | Headphone/Speaker | 2000 | 1.5 MHz | 10 pA | - | + 75 C | - | - 25 C | SMD/SMT | Differential, Single | 300 mW | 55 dB | Details | - | 5.5 V | 2.4 V | 0.05 % | NJU7082 | - | 10 mV | Reel | NJU7082 | 1-Channel Mono or 2-Channel Stereo | 1-Channel Mono, 2-Channel Stereo | 3 V, 5 V | 2 Channel | 3 mA | 30 mA | 4 mA | Differential | - | - | Single | 55 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm |