- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Category | Class | CMRR - Common Mode Rejection Ratio | Description/Function | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Input Signal Type | Ios - Input Offset Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Operational Class | Output Signal Type | Package | Package Type | Pd - Power Dissipation | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | PSRR - Power Supply Rejection Ratio | Rad Hardened | Rail/Rail I/O Type | RoHS | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | SR - Slew Rate | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Total Harmonic Distortion | Tradename | Unit Weight | Usage Level | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Pin Count | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Screening Level | Dual Supply Voltage | Max Output Power x Channels @ Load | Product | Features | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM4580M-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | Other | 80 dB | - | - | - | - | 2000 | 15 MHz | 500 nA | - | - | +/- 18 V | + 85 C | - | +/- 2 V | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | 5 V/us | - | 18 V | 2 V | 0.0005 % | - | - | - | - | 3 mV | - | MouseReel | NJM4580 | Dual Operational Amplifier | - | - | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | - | +/- 3 V, +/- 5 V, +/- 9 V | - | Audio Amplifiers | - | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2166V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | 16 Ohms | - | - | Class-AB | - | Speaker | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | Differential | - | - | 300 mW | - | - | - | - | - | - | Details | - | - | - | - | - | 8.5 V | 2.7 V | 0.9 % | - | NJM2166 | 0.004296 oz | - | - | - | Reel | NJM2166 | 1-Channel Mono | - | - | 1-Channel Mono | 5 V | 1 Channel | 2.5 mA | - | 3.5 mA | Single | - | - | Single | - | - | - | - | Audio Amplifiers | - | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() NJU7082BM-TE2 Nisshinbo | In Stock | - | - | - | DMP-8 | - | 38 Ohms | - | - | Class-AB | 53 dB | Headphone/Speaker | - | - | - | 2000 | 1.5 MHz | 10 pA | - | - | - | + 75 C | - | - | - 25 C | - | SMD/SMT | - | - | - | Differential, Single | - | - | 300 mW | - | - | - | 55 dB | - | - | Details | - | - | - | - | - | 5.5 V | 2.4 V | 0.05 % | - | NJU7082 | - | - | 10 mV | - | Reel | NJU7082 | 1-Channel Mono or 2-Channel Stereo | - | - | 1-Channel Mono, 2-Channel Stereo | 3 V, 5 V | 2 Channel | 3 mA | 30 mA | 4 mA | Differential | - | - | Single | 55 dB | - | - | - | Audio Amplifiers | - | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | 100 Ohms | - | - | Class-AB | - | Speaker | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 75 C | - | - | - 20 C | - | SMD/SMT | - | - | - | Differential | - | - | 320 mW | - | - | - | 52 dB | - | - | Details | - | - | - | - | - | 16 V | 2 V | 0.6 %, 0.5 % | - | NJM2113 | - | - | - | - | Reel | NJM2113 | 1-Channel Mono | - | - | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | - | - | Audio Amplifiers | - | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2149R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | 32 Ohms | - | - | Class-AB | - | Speaker | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | Differential | - | - | 320 mW | - | - | - | 47 dB | - | - | Details | - | - | - | - | - | 6 V | 2 V | 0.5 % | - | NJM2149 | - | - | - | - | Reel | NJM2149 | 1-Channel Mono | - | - | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | - | - | Audio Amplifiers | - | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2149R-TE2 Nisshinbo | In Stock | - | - | - | VSP-8 | - | 32 Ohms | - | - | Class-AB | - | Speaker | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | Differential | - | - | 320 mW | - | - | - | 47 dB | - | - | Details | - | - | - | - | - | 6 V | 2 V | 0.5 % | - | NJM2149 | - | - | - | - | Reel | NJM2149 | 1-Channel Mono | - | - | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | - | - | Audio Amplifiers | - | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2777M-TE2 Nisshinbo | In Stock | - | - | - | DMP-14 | - | 100 Ohms | - | - | Class-AB | - | Headphone | - | - | - | 2000 | - | - | - | - | - | + 75 C | - | - | - 20 C | - | SMD/SMT | - | - | - | Single | - | - | 500 mW (1/2 W) | - | - | - | 70 dB | - | - | Details | - | - | - | - | - | 10 V | 8 V | 0.1 % | - | NJM277 | - | - | - | - | Reel | NJM2777 | 2-Channel Stereo | - | - | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 200 mW | - | Single | 0 dB | - | - | - | Audio Amplifiers | - | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2135D Nisshinbo | In Stock | - | - | - | DIP-8 | - | 200 Ohms | - | - | Class-AB | - | Speaker | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 75 C | - | - | - 20 C | - | Through Hole | - | - | - | Differential | - | - | 500 mW (1/2 W) | - | - | - | 52 dB | - | - | Details | - | - | - | - | - | 16 V | 2 V | 0.6 % | - | NJM2135 | 0.080001 oz | - | - | - | Tube | NJM2135 | 1-Channel Mono | - | - | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 400 mW | - | Single | 83 dB | - | - | - | Audio Amplifiers | - | - | 4.19 mm | 8.8 mm | 6.4 mm | ||
![]() NJW1109M-TE1 Nisshinbo | In Stock | - | - | - | DMP-14 | - | 100 Ohms | - | - | Class-AB | - | Headphone | - | - | - | 1000 | - | - | - | - | - | + 75 C | - | - | - 20 C | - | SMD/SMT | - | - | - | Single | - | - | 500 mW (1/2 W) | - | - | - | 70 dB | - | - | Details | - | - | - | - | - | 10 V | 7.5 V | 0.1 % | - | NJW1109 | - | - | - | - | Reel | NJW1109 | 2-Channel Stereo | - | - | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | - | - | - | Audio Amplifiers | - | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM8068RB1-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | Other | - | - | - | - | - | 2000 | - | - | - | - | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 18 V | 4 V | 0.001 % | - | - | 0.014154 oz | - | - | - | Cut Tape | NJM8068 | Dual Operational Amplifier | - | - | - | - | - | - | - | - | - | - | Dual Audio Amplifier | - | - | - | - | - | Audio Amplifiers | - | - | - | - | - | ||
![]() NJM4582VA3-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | Other | 110 dB | Dual Operational Amplifier for improving tone control | - | - | - | 2000 | 15 MHz | 100 nA | - | 5 nA | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | 600 mW | - | - | - | 110 dB | - | - | Details | - | - | - | 5 V/us | - | 18 V | 2 V | 0.0005 % | - | - | 0.000825 oz | - | 0.3 mV | - | MouseReel | NJM4580 | Dual Operational Amplifier | - | - | - | - | 2 Channel | 6 mA | - | 9 mA | - | - | Dual Audio Amplifier | - | 110 dB | - | - | - | Audio Amplifiers | - | No Shutdown | 1.15 mm | 4.4 mm | 3.5 mm | ||
![]() NJM2149V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | 32 Ohms | - | - | Class-AB | - | Speaker | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | Differential | - | - | 360 mW | - | - | - | 47 dB | - | - | Details | - | - | - | - | - | 6 V | 2 V | 0.5 % | - | NJM2149 | 0.000825 oz | - | - | - | Reel | NJM2149 | 1-Channel Mono | - | - | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | - | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | - | - | Audio Amplifiers | - | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM2777V-TE2 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | 100 Ohms | - | - | Class-AB | - | Headphone | - | - | - | 2000 | - | - | - | - | - | + 75 C | - | - | - 20 C | - | SMD/SMT | - | - | - | Single | - | - | 440 mW | - | - | - | 70 dB | - | - | Details | - | - | - | - | - | 10 V | 8 V | 0.1 % | - | NJM277 | 0.004296 oz | - | - | - | Reel | NJM2777 | 2-Channel Stereo | - | - | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 200 mW | - | Single | 0 dB | - | - | - | Audio Amplifiers | - | - | 1.15 mm | 5 mm | 4.4 mm | ||
![]() LM4871MX/NOPB National Semiconductor | 10 |
| - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | SINGLE | - | - | - | National Semiconductor | - | - | Surface Mount | - | -40C to 85C | Industrial | Class-AB | DIFFERENTIAL | Bulk | SOIC | - | 60(dB) | Single | Active | - | No | No | - | 5.5(V) | 2(V) | 3/5(V) | - | - | - | - | - | 0.25%@8OHM@1W | - | - | - | - | -40°C ~ 85°C (TA) | Tape and Reel | Boomer® | Class AB | 2V ~ 5.5V | 8 | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 3W x 1 @ 3Ohm | - | Shutdown, Thermal Protection | - | - | - | - | ||
![]() LM4953SD/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4949TL/NOPB National Semiconductor | 247 |
| - | Surface Mount | 25-WFBGA | 25-µSMD (2.7x2.7) | - | LM4949 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class D | 2.7V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm; 190mW x 2 @ 16Ohm | - | Depop, Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | ||
![]() LM4805LQ/NOPB National Semiconductor | 1650 |
| - | Surface Mount | 28-WFQFN Exposed Pad | 28-WQFN (5x5) | - | LM4805 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 2.7V ~ 6.1V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.2W x 1 @ 8Ohm | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | ||
![]() MAX9718HEBL G45 Analog Devices | 300 | - | - | Surface Mount | 9-WFBGA, WLBGA | 9-WLP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Strip | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | - | - | ||
![]() MAX9768BETG/V Analog Devices | 260 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | 8 Ohms | MAX9768 | Secure Contactless Smart Card IC | Class-D | - | - | - | - | - | - | 1.8 MHz | - | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | Surface Mount | SMD/SMT | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | - | PLLMC | 14 V | 4.5 V | 0.08 % | - | - | - | Commercial grade | - | -25 to 70 °C | - | Automotive, AEC-Q100 | Secure Contactless Smart Card IC | 4.5V ~ 14V | 2 | 1-Channel (Mono) | - | 1 Channel | 7 mA | 2.5 A | - | - | 10 W | - | - | 30.1 dB | Commercial | - | 10W x 1 @ 8Ohm | Audio Amplifiers | Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | ||
![]() LM4916LD/NOPB National Semiconductor | 27281 |
| - | Surface Mount | 10-WFDFN Exposed Pad | 10-WSON (3x3) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 900mV ~ 2.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 85mW x 1 @ 8Ohm; 14mW x 2 @ 16Ohm | - | Depop, Mute, Shutdown, Thermal Protection | - | - | - | - |