- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Body Material | Audio - Load Impedance | Base Product Number | Category | Class | Contact Materials | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | ElectricalLife | Factory Pack QuantityFactory Pack Quantity | For Use With | GBP - Gain Bandwidth Product | Input Signal Type | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | Operating Temp Range | Operating Temperature Classification | Operational Class | Output Signal Type | Package | Package Type | Pole Throw Configuration | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Qualification | Rad Hardened | Rail/Rail I/O Type | RoHS | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Total Harmonic Distortion | Usage Level | Voltage Rating DC | Operating Temperature | Packaging | Series | Part Status | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Voltage - Supply | Ingress Protection | Current Rating | Base Part Number | Pin Count | Termination Style | Function | Actuator Type | Output Type | Circuit | Switch Function | Panel Cutout Dimensions | Number of Channels | Color - Actuator/Cap | Illumination Voltage (Nominal) | Illumination Type, Color | Number of Circuits | Operating Supply Current | Output Current | Input Type | Output Power | Mechanical Life | Current - Supply | Slew Rate | Amplifier Type | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Gain Bandwidth Product | Terminal Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Voltage - Input Offset | Gain | Current - Output / Channel | Screening Level | Max Output Power x Channels @ Load | Product | Features | Power Supply Type | Shutdown |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FDA903Q-V0T STMicroelectronics | 7 |
| Datasheet | - | - | Surface Mount, Wettable Flank | VFQFPN-48 | - | 48-VFQFPN (7x7) | - | 2 Ohms | - | - | Class-D | - | - | - | - | - | 2500 | - | - | Single | + 125 C | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | - | - | - | Single | Bulk | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | 18 V | 3.3 V | - | - | - | - | -40°C ~ 125°C (TA) | Reel | FDA903Q | - | Automotive Power Amplifier | - | - | - | - | 3.3V ~ 18V | - | - | - | - | - | Speaker | - | Open Drain | - | - | - | 1 Channel | - | - | - | - | - | - | - | 31 W | - | - | - | Class-D | - | - | - | - | - | - | - | - | - | - | 31W x 1 @ 4Ohm | Audio Amplifiers | - | Single | No Shutdown | ||
![]() FDA802AB-VYT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | LQFP-64 | - | 64-LQFP-EP (10x10) | - | - | - | - | Class-D | - | - | - | - | - | 1000 | - | - | - | - | STMicroelectronics | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | Automotive, AEC-Q100 | - | Automotive Power Amplifier | - | - | - | - | 5.5V ~ 50V | - | - | - | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | 2 Channel | - | - | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm | Audio Amplifiers | - | - | - | ||
![]() FDA802P-VYY STMicroelectronics | 45 |
| - | - | - | Surface Mount | LQFP-64 | - | 64-LQFP-EP (10x10) | - | - | - | - | Class-D | - | - | - | - | - | 960 | - | - | - | - | STMicroelectronics | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Tray | Automotive, AEC-Q100 | - | Automotive Power Amplifier | - | - | - | - | 5.5V ~ 50V | - | - | - | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | 2 Channel | - | - | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm | Audio Amplifiers | - | - | - | ||
![]() STPA008-ZST STMicroelectronics | 7 |
| Datasheet | - | - | Surface Mount | PowerSO-36 | - | PowerSO-36 EPU | - | 2 Ohms | - | - | Class-AB | - | - | - | - | - | 600 | - | - | - | + 150 C | STMicroelectronics | - | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | 18 V | 6 V | - | - | - | - | -40°C ~ 105°C (TA) | Reel | Automotive, AEC-Q100 | - | 4-Channel Quad | - | - | - | - | 6V ~ 18V | - | - | - | - | - | - | - | 4-Channel (Quad) | - | - | - | - | - | - | - | - | 190 mA | 10 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50W x 4 @ 4Ohm | Audio Amplifiers | - | - | - | ||
![]() FDA802P-VYT STMicroelectronics | 720 |
| - | - | - | Surface Mount | LQFP-64 | - | 64-LQFP-EP (10x10) | - | - | - | - | Class-D | - | - | - | - | - | 1000 | - | - | - | - | STMicroelectronics | - 40 C | - | - | SMD/SMT | - | - | - | - | Bulk | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | Reel | Automotive, AEC-Q100 | - | Automotive Power Amplifier | - | - | - | - | 5.5V ~ 50V | - | - | - | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | 2 Channel | - | - | - | - | - | - | Digital | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm | Audio Amplifiers | - | - | - | ||
![]() HFDA801A-VYT STMicroelectronics | 5000 | - | Datasheet | - | - | Surface Mount | LQFP-64 | - | 64-LQFP-EP (10x10) | - | 2 Ohms, 4 Ohms | - | - | Class-D | - | - | - | - | - | 1000 | - | - | Single | + 105 C | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | - | - | - | Differential | Bulk | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | - | - | - | 25 V | 4.5 V | 0.08 % | - | - | - | -40°C ~ 105°C (TA) | MouseReel | HFDA801A | - | Digital Input | - | - | - | - | 4.5V ~ 25V | - | - | - | - | - | Speaker | - | 4-Channel Stereo | - | - | - | 4 Channel | - | - | - | - | - | - | - | 80 W | - | - | - | Class-D | - | - | - | - | - | - | - | - | - | - | 80W x 4 @ 4Ohm | Audio Amplifiers | - | Single | - | ||
![]() LM48410SQX/NOPB National Semiconductor | 4064 |
| - | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-WQFN (4x4) | Elastomer | - | - | - | - | - | - | - | - | - | - | Cables | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -75 to 150 °C | - | Boomer® | - | Boot | - | - | - | Black | 2.4V ~ 5.5V | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.3W x 2 @ 4Ohm | - | 3D, Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown | - | - | ||
![]() MAX9725DETC T Analog Devices | 3021 |
| Datasheet | Gold | - | Surface Mount | 12-WQFN Exposed Pad | - | 12-TQFN (4x4) | - | - | MAX9725 | - | Class-AB | Copper Alloy | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Through Hole | SMD/SMT | - | - | - | - | Tape & Reel (TR) | - | SP10T | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40 to 85 °C | - | DirectDrive® | - | Class AB | 10 | - | - | - | 900mV ~ 1.8V | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PC Pins | - | - | - | - | - | - | 25mW x 2 @ 16Ohm | Headphone Amplifiers | Depop, Short-Circuit Protection, Shutdown | - | - | ||
![]() MAX9768BETG/V Analog Devices | 260 |
| Datasheet | - | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | - | 8 Ohms | MAX9768 | Secure Contactless Smart Card IC | Class-D | - | - | - | - | - | - | - | 1.8 MHz | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | Surface Mount | SMD/SMT | - | - | - | - | Tube | - | - | - | - | Active | - | - | - | - | - | - | - | PLLMC | 14 V | 4.5 V | 0.08 % | - | Commercial grade | - | -25 to 70 °C | - | Automotive, AEC-Q100 | - | Secure Contactless Smart Card IC | - | - | - | - | 4.5V ~ 14V | - | - | - | 2 | - | - | - | 1-Channel (Mono) | - | - | - | 1 Channel | - | - | - | - | 7 mA | 2.5 A | - | 10 W | - | - | - | - | - | - | - | - | - | - | - | 30.1 dB | - | Commercial | 10W x 1 @ 8Ohm | Audio Amplifiers | Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX9750AEUI Analog Devices | In Stock | - | Datasheet | - | - | Panel Mount, Front | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | - | - | MAX9750 | - | - | - | - | - | - | 25,000 Cycles | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | 28V | -40°C ~ 85°C | Bulk | IM | Active | Standard | - | - | - | - | 4.5V ~ 5.5V | IP67 - Dust Tight, Waterproof | 3A (DC) | - | - | Quick Connect - 0.110 (2.8mm) | - | Round, Button, Domed | 2-Channel (Stereo) with Stereo Headphones | SPDT | On-Mom | Circular - 13.60mm Dia | - | Red | -- | -- | - | - | - | - | - | 1,000,000 Cycles | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.6W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | - | Epoxy Sealed Terminals | - | - | ||
![]() MAX9830AETA Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | SC-70-5 | - | - | MAX983 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C | Tape & Reel (TR) | -- | Active | Class D | - | - | - | - | 2.6V ~ 5.5V | - | - | ISL28114 | - | - | - | - | Rail-to-Rail | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 300µA | 2.5 V/µs | General Purpose | 3pA | 1.8 V ~ 5.5 V | 5MHz | - | - | - | 500µV | - | 31mA | - | 2.25mW x 1 @ 4Ohm | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() LM4871MX/NOPB National Semiconductor | 10 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | - | SINGLE | - | National Semiconductor | - | - | Surface Mount | - | -40C to 85C | Industrial | Class-AB | DIFFERENTIAL | Bulk | SOIC | - | 60(dB) | Single | Active | - | No | No | - | 5.5(V) | 2(V) | 3/5(V) | - | - | - | - | 0.25%@8OHM@1W | - | - | -40°C ~ 85°C (TA) | Tape and Reel | Boomer® | - | Class AB | - | - | - | - | 2V ~ 5.5V | - | - | - | 8 | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W x 1 @ 3Ohm | - | Shutdown, Thermal Protection | - | - | ||
![]() LM4953SD/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4949TL/NOPB National Semiconductor | 247 |
| - | - | - | Surface Mount | 25-WFBGA | - | 25-µSMD (2.7x2.7) | - | - | LM4949 | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | - | Class D | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm; 190mW x 2 @ 16Ohm | - | Depop, Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() FT2705P SGMICRO | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STA533WF13TR NXP | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NXP Semiconductors | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4367EGA Analog Devices | 2262 |
| Datasheet | - | - | Surface Mount | 16-VQFN Exposed Pad | - | 16-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Class AB | - | - | - | - | 2.3V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mW x 1 @ 16Ohm | - | - | - | - | ||
![]() MAX4367EUA Analog Devices | 10520 |
| Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-µMAX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Class AB | - | - | - | - | 2.3V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330mW x 1 @ 16Ohm | - | - | - | - | ||
![]() MAX97002EWP Analog Devices | 2388 |
| Datasheet | - | Surface Mount | - | - | 20 | - | - | - | MAX970 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 dB | 85 dB | - | - | - | - | - | - | - | - | - | ||
![]() MAX9718CEUB Analog Devices | 2716 |
| Datasheet | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-uMAX-EP | - | - | MAX9718 | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Class AB | - | - | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - |