- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Input Voltage (Min) | Slew Rate | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Min Supply Voltage (DC) | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAS5716PAPR Texas Instruments | 3 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 64-PowerTQFP | YES | 64 | 258.207457mg | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 2.89W | 10V~26V | - | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TAS5716 | 64 | - | 2-Channel (Stereo) or 4-Channel (Quad) | - | - | 3.6V | 3.318V | - | 2 | - | 80mA | 2.89W | - | - | - | 20.6W | - | - | - | Dual | - | 20 kHz | - | - | 60dB | - | - | 20.6W | - | 24V | 3V | 20.6W x 2 @ 8 Ω | - | - | Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1.2mm | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPA0213DGQR Texas Instruments | 500 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 10 | 18.795734mg | - | - | -40°C~85°C TA | Cut Tape (CT) | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TPA0213 | 10 | - | 1-Channel (Mono) with Stereo Headphones | - | - | 5.5V | 3/5V | 2.5V | 1 | - | 6.3mA | 2.14W | 6.3mA | 4.2mA | - | 2W | - | - | - | Single | - | 20 kHz | - | - | 62dB | 8 dB | - | 2W | - | - | - | 2W x 1 @ 4 Ω; 90mW x 2 @ 32 Ω | 0.3% | - | Depop, Input Multiplexer, Shutdown | 1.1mm | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5756MDCAR Texas Instruments | 21668 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | PurePath™ | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | - | - | 8542.33.00.01 | 1.002W | 2.9V~3.63V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | - | NOT SPECIFIED | TAS5756 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 3.63V | - | 2.9V | 2 | - | - | - | - | - | - | 28W | - | - | - | - | - | - | - | - | - | - | - | 56W | - | - | - | 56W x 1 @ 4 Ω; 28W x 2 @ 4 Ω | - | - | Short-Circuit Protection | 1.2mm | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LM4675TL/NOPB Texas Instruments | 48 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 9-WFBGA | - | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer®, PowerWise® | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.4V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | - | - | LM4675 | - | - | 1-Channel (Mono) | - | 5V | - | - | 2.4V | 1 | - | 2.8mA | - | - | 2.8mA | - | 2.7W | - | - | 80 dB | Single | - | 20 kHz | - | - | 82dB | - | - | 2.7W | - | - | - | 2.7W x 1 @ 4 Ω | 10% | - | Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown | 675μm | 2mm | 1.8mm | 675μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() INA137UA Texas Instruments | 4000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 2 | - | -40°C~85°C TA | Tube | - | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Class AB | 24kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | ±4V~18V | DUAL | GULL WING | 260 | 1 | 18V | - | - | 60A | - | INA137 | - | - | 1-Channel (Mono) | - | - | - | - | - | 1 | 2.4mA | - | - | - | 2.4mA | - | - | 8V | 14 V/μs | 74 dB | - | 1mV | 4MHz | -18V | 6.021dB | - | - | 18V | - | 4V | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5261DKDR Texas Instruments | 1778 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | PurePath Digital™ | e4 | yes | Active | 4 (72 Hours) | 36 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | TAS5261 | 36 | - | 1-Channel (Mono) | - | 12V | 13.2V | - | 10.8V | 1 | - | 7.7mA | - | - | - | - | 165W | - | - | - | Single | - | - | - | - | - | - | - | 400W | - | - | - | 400W x 1 @ 3 Ω | 10% | - | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 3.6mm | 15.9mm | 11mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5142DKD Texas Instruments | 24 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | - | 0°C~70°C TA | Tube | PurePath Digital™ | e4 | yes | Active | 4 (72 Hours) | 36 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | ALSO REQUIRES 0V TO 34V SUPPLY | - | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | TAS5142 | 36 | - | 2-Channel (Stereo) | - | - | - | - | 10.8V | 2 | - | 17mA | - | - | - | - | 100W | - | - | - | Triple | - | - | - | - | - | - | - | 100W | - | 32V | - | 100W x 2 @ 4 Ω | 10% | 2Ohm | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 3.6mm | 15.9mm | 11mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5731PHPR Texas Instruments | 556 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 week ago) | Gold | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | - | - | - | - | 8V~21V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TAS5731 | 48 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 3.6V | 3.3V | 3V | 2 | - | 50mA | - | - | - | - | 20W | - | - | - | - | - | 20 kHz | - | - | - | - | - | 41.5W | - | - | - | 41.5W x 1 @ 4 Ω; 20.9W x 2 @ 8 Ω | 10% | 8Ohm | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control | 1.2mm | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6102A2D Texas Instruments | 19 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | - | - | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 710mW | 1.6V~3.6V | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | TPA6102 | 8 | - | Headphones, 2-Channel (Stereo) | - | 3V | 3.6V | - | 1.6V | 2 | - | 1.5mA | 710mW | - | 750μA | - | 50mW | - | - | - | Single | - | - | - | 14dB | 72dB | 14 dB | - | 50mW | - | - | - | 50mW x 2 @ 16 Ω | 0.1% | 16Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TDA7265B STMicroelectronics | 800 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | - | 11 | - | - | Industrial grade | -20°C~85°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 11 | - | EAR99 | Class AB | - | Tin (Sn) | - | 8542.33.00.01 | 40W | ±8V~33V | ZIG-ZAG | - | NOT SPECIFIED | 1 | - | 1.7mm | not_compliant | - | NOT SPECIFIED | TDA7265 | - | Not Qualified | 2-Channel (Stereo) | - | - | - | +-23V | - | 2 | - | - | 40W | - | - | 130mA | 30W | - | - | - | Dual | 20mV | 200 kHz | - | - | - | 29 dB | 33V | 30W | 8V | 24V | - | 30W x 2 @ 8 Ω | 10% | - | Depop, Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM48410SQ/NOPB Texas Instruments | 205 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 24 | - | EAR99 | Class D | - | Matte Tin (Sn) | - | - | - | 2.4V~5.5V | QUAD | - | 260 | 1 | - | 0.5mm | - | - | - | LM48410 | - | - | 2-Channel (Stereo) | - | - | - | 3.6V | - | 2 | - | 5mA | - | - | - | - | 2.3W | - | - | 65 dB | Single | - | - | - | 24dB | 70dB | - | 5.5V | 2.3W | 2.4V | 5V | - | 2.3W x 2 @ 4 Ω | 1% | - | 3D, Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown | 800μm | 4mm | 4mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3008D2PHP Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | 134.490138mg | - | - | -40°C~85°C TA | Tray | - | e4 | yes | Active | 4 (72 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.3W | 8.5V~18V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TPA3008 | 48 | - | 2-Channel (Stereo) | - | 15V | 18V | - | 8.5V | 2 | - | 11mA | 4.3W | - | 11mA | - | 10W | - | - | - | Single | - | 22 kHz | - | 31.8dB | 76dB | 31.8 dB | - | 10W | - | - | - | 10W x 2 @ 16 Ω | - | 8Ohm | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5715PHPR Texas Instruments | 10000 | - | - | 12 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | - | - | - | 2W | 8V~26V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TAS5715 | 48 | - | 2-Channel (Stereo) | - | - | 3.6V | 3.318V | - | 2 | - | 85mA | 2W | 85mA | - | - | 25W | - | - | - | - | - | 20 kHz | - | - | - | - | - | 41.5W | - | - | 3V | 41.5W x 2 @ 4 Ω | 10% | 8Ohm | Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1.2mm | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA3118D2QDAPRQ1 Texas Instruments | 3598 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | Surface Mount | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | 32 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 32 | - | EAR99 | Class D | - | - | - | - | - | 4.5V~26V | DUAL | GULL WING | - | 1 | - | 0.65mm | - | - | - | TPA3118 | - | - | 2-Channel (Stereo) | 7.5A | - | 26V | - | 4.5V | 2 | - | - | - | - | - | - | 50W | - | - | - | - | - | 22 kHz | - | 36dB | - | - | - | 50W | - | - | - | 30W x 2 @ 8 Ω | - | - | Short-Circuit and Thermal Protection | 1.2mm | 11mm | 6.2mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5706BPAP Texas Instruments | 5403 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 64-PowerTQFP | YES | 64 | 258.207457mg | - | - | 0°C~85°C TA | Tray | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 2.89W | 10V~26V | - | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TAS5706 | 64 | - | 2-Channel (Stereo) or 4-Channel (Quad) | - | - | 3.6V | 3.318V | - | 2 | - | 80mA | 2.89W | 80mA | - | - | 20.6W | - | - | - | Dual | - | 20 kHz | - | - | 60dB | - | - | 20.6W | - | 24V | 3V | 20.6W x 2 @ 8 Ω | - | - | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1.2mm | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5602DCAR Texas Instruments | 2059 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 56 | 236.888615mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 5.5W | 10V~26V | - | GULL WING | 260 | 1 | - | 0.5mm | - | - | - | TAS5602 | 56 | - | 2-Channel (Stereo) or 4-Channel (Quad) | - | 24V | 26V | - | - | 2 | - | 50mA | 5.5W | 50mA | - | - | 20W | - | - | - | Dual, Single | - | 22 kHz | - | - | - | - | - | 20W | - | 24V | 3V | 20W x 2 @ 8 Ω; 19W x 4 @ 4 Ω | - | - | Digital PWM Inputs, Short-Circuit and Thermal Protection | 1.2mm | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3124D2PWPR Texas Instruments | 37 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 24 | - | EAR99 | Class D | - | - | - | - | 4.16W | 10V~26V | - | GULL WING | 260 | 1 | - | 0.65mm | - | - | - | TPA3124 | 24 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | 2 | - | - | 4.16W | - | - | 30mA | 15W | - | - | - | Dual | - | 22 kHz | - | - | - | 36 dB | 26V | 30W | 10V | 24V | - | 30W x 1 @ 8 Ω; 15W x 2 @ 4 Ω | - | 4Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TDA7388A STMicroelectronics | 105 | - | Datasheet | 11 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 27-Flexiwatt (Formed Leads) | - | 27 | - | - | - | -40°C~105°C TA | Tube | - | e3 | - | Active | 1 (Unlimited) | 27 | - | EAR99 | Class AB | - | Tin (Sn) | - | - | 80W | 8V~18V | ZIG-ZAG | - | - | 1 | - | 1mm | - | - | - | TDA7388 | 27 | - | 4-Channel (Quad) | - | - | - | - | - | 4 | - | 190mA | 80W | - | - | - | 42W | - | - | - | - | - | 20 kHz | - | 26dB | - | 26 dB | - | 42W | - | - | - | 42W x 4 @ 4 Ω | 10% | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA2039D1YFFR Texas Instruments | 6000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 525mW | 2.5V~5.5V | BOTTOM | BALL | - | 1 | - | 0.4mm | - | - | - | TPA2039 | 9 | - | 1-Channel (Mono) | - | - | - | 3/5V | - | 1 | - | 1.8mA | 525mW | - | 1.5mA | - | 3.2W | - | - | 77 dB | Single | - | 20 kHz | - | 12dB | 82dB | - | 5.5V | 3.24W | 2.5V | - | - | 3.24W x 1 @ 4 Ω | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 625μm | 1.4mm | 1.4mm | 425μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4991MA/NOPB Texas Instruments | 24 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tube | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | - | 2.2V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | - | - | LM4991 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 2.6/5V | 2.2V | 1 | - | 4mA | - | - | 4mA | - | 1.5W | - | - | - | Single | - | 20 kHz | - | - | 64dB | 64 dB | - | 1.5W | - | - | - | 1.5W x 1 @ 8 Ω | - | 8Ohm | Depop, Shutdown, Thermal Protection | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |