- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Factory Pack Quantity | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Type of Power Amplifier | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Supply Voltage | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Quiescent Current | Input Type | Output Power | Common Mode Rejection Ratio | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Output Power | Max Output Power x Channels @ Load | Product | Load Impedance | Features | Shutdown | Height | Length | Width | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX4366EUA Analog Devices | 1323 |
| Datasheet | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-uMAX/uSOP | - | MAX4366 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | * | Class AB | - | - | - | 2.3V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 200mW x 1 @ 16Ohm | - | - | Thermal Shutdown Protection | - | - | - | - | - | - | - | ||
![]() MAX9718EETB T Analog Devices | 30032 |
| Datasheet | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN-EP (3x3) | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX97236EWA T Analog Devices | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 25-WFBGA, WLBGA | 25 | 25-WLP (2.31x2.31) | - | MAX97236 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | - | - | DirectDrive® | Class H | 85 °C | -40 °C | 1.536 W | 1.62V ~ 1.98V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | 24 dB | 90 dB | 35 mW | 35mW x 2 @ 16Ohm | - | - | I²C | - | - | - | - | No | - | - | ||
![]() MAX9741ETN D Analog Devices | 32 |
| Datasheet | Production (Last Updated: 12 hours ago) | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | 56 | 56-TQFN (8x8) | 8 Ohms | MAX9741 | Class-D | - | PRODUCTION (Last Updated: 12 hours ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | Compliant | 25 V | 10 V | 0.1 % | - | -40°C ~ 85°C (TA) | - | - | Class D | 85 °C | -40 °C | 2.29 W | 10V ~ 25V | - | 2-Channel (Stereo) | 2 Channel | 25 V | 10 V | 26 mA | 26 mA | - | - | 12 W | 60 dB | 29.6 dB | 83 dB | 12 W | 12W x 2 @ 8Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | - | - | ||
![]() MAX9713ETJ Analog Devices | 55 |
| Datasheet | Production (Last Updated: 22 hours ago) | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | 32 | 32-TQFN (5x5) | 8 Ohms | MAX9713 | Class-D | - | PRODUCTION (Last Updated: 22 hours ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | Compliant | 25 V | 10 V | 0.07 % | - | -40°C ~ 85°C (TA) | - | - | Class D | 85 °C | -40 °C | 1.702 W | 10V ~ 25V | - | 1-Channel (Mono) | 1 | 25 V | 10 V | 10 mA | 10 mA | 10 mA | Differential | 6 W | 60 dB | 22.1 dB | 76 dB | 8 W | 8W x 1 @ 16Ohm | Audio Amplifiers | 8 Ω | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 750 µm | 5.1 mm | 5.1 mm | No | Unknown | Lead Free | ||
![]() AS3421 OSRAM | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | - | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -20°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 1V ~ 1.8V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I²C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control | - | - | - | - | - | - | - | ||
![]() TDF8599ATH/N2CS Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | Bulk | Active | - | - | - | - | - | - | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1702V OSRAM | In Stock | - | - | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | - | - | - | - | - | ams OSRAM | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | ||
![]() AS1706 OSRAM | In Stock | - | - | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | - | - | - | - | - | - | ams OSRAM | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.6W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | ||
![]() NS4813 Shenzhen Nsiway Tech | 30000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | AB Class Amplifier;Class D Amplifier | - | - | - | - | - | - | - | - | 3V~5.5V | - | - | - | - | - | - | - | - | 7.5Wx1@4Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98380EWG T Analog Devices / Maxim Integrated | 7500 | - | - | - | - | - | - | WLP-24 | - | - | - | - | Class-D | 2500 | - | + 85 C | - | - 40 C | SMD/SMT | - | - | - | RoHS Compliant | 1.89 V | 1.71 V | - 85 dB | - | - | Reel | MAX98380 | - | - | - | - | - | - | - | 2 Channel | - | - | - | - | - | - | 4.85 W | - | - | - | - | - | Audio Amplifiers | - | - | Shutdown | - | - | - | - | - | - | ||
![]() MAX9779ETI Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9779 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 4.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 2.6W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | ||
![]() MAX9708ETN Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | - | - | - | - | - | 18 V | 10 V | - | - | - | - | - | - | 36 dB | 90 dB | - | - | - | - | - | - | - | - | - | No | - | - | ||
![]() LM49101TMX/NOPB National Semiconductor | 3350 |
| - | - | - | - | Surface Mount | 25-WFBGA | - | 25-BGA (2.01x2.01) | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer®, PowerWise® | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 1.3W x 1 @ 8Ohm; 45mW x 2 @ 32Ohm | - | - | Depop, Differential Inputs, I²C, Shutdown, Thermal Protection, Volume Control | - | - | - | - | - | - | - | ||
![]() MAX9700BETB Analog Devices | 4316 |
| Datasheet | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-TDFN (3x3) | - | MAX9700 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.6W x 1 @ 6Ohm | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4819MM National Semiconductor | 1658 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5414ATPHDRCT Texas Instruments | In Stock | - | - | - | - | - | Surface Mount | 64-TQFP Exposed Pad | - | 64-HTQFP (14x14) | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | Class D | - | - | - | 8V ~ 22V | - | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1703V-T OSRAM | In Stock | - | - | - | - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-DFN (3x3) | - | AS1703 | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - | - | ||
![]() LM4674ATLX National Semiconductor | 1000 |
| - | - | - | - | Surface Mount | 16-WFBGA, DSBGA | - | 16-DSBGA (2.5x2.12) | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer®, PowerWise® | Class D | - | - | - | 2.4V ~ 5.5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm | - | - | Depop, Differential Inputs, PWM, Short-Circuit Protection, Shutdown | - | - | - | - | - | - | - | ||
![]() LM4663MTX National Semiconductor | 45000 |
| - | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | - | 24-TSSOP | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class D | - | - | - | 4.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 2.1W x 2 @ 4Ohm | - | - | - | - | - | - | - | - | - | - |