- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Input Offset Voltage | Input Signal Type | Mfr | Mounting | Operating Temp Range | Operating Temperature Classification | Operational Class | Output Signal Type | Package | Package Type | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | Rad Hardened | Rail/Rail I/O Type | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | Supply Current (Max) | Total Harmonic Distortion | Operating Temperature | Packaging | Series | Type | Voltage - Supply | Pin Count | Output Type | Power Dissipation | Common Mode Rejection Ratio | Input Bias Current | Max Output Power x Channels @ Load | Features | Supply Current |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM49450SQ/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | 2.7/4.5/5.5(V) | 1.8/2.7(V) | 3/5(V) | - | - | - | Surface Mount | -40C to 85C | INDUSTRIALC | Class-D | - | - | WQFN EP | 70(dB) | Hex | - | No | No | Not Required(V) | Not Required(V) | Not Required(V) | - | 0.04%@8OHM@635MW | - | Tape and Reel | - | - | - | 32 | - | - | - | - | - | - | 18(mA) | ||
![]() LM4667MM/NOPB National Semiconductor | 9910 |
| - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | Surface Mount | -40C to 85C | Industrial | Class-AB | - | - | VSSOP | 65(dB) | Single | - | No | No | 5.5(V) | 2.7(V) | 3/5(V) | - | 0.8%@8OHM@100MW | - | Tape and Reel | - | - | - | 10 | - | - | - | - | - | - | - | ||
![]() LM48100QMHE/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | 5.5(V) | 1.8/3(V) | 3/5(V) | - | - | - | Surface Mount | -40C to 105C | Industrial | Class-AB | - | - | HTSSOP EP | 79(dB) | Triple | - | No | No | Not Required(V) | Not Required(V) | Not Required(V) | - | 0.04%@8OHM@850MW | - | Tape and Reel | - | - | - | 14 | - | - | - | - | - | - | - | ||
![]() LM4950TSX/NOPB National Semiconductor | 7 | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 30(mV) | SINGLE | - | Surface Mount | -40C to 85C | Industrial | Class-AB | DIFFERENTIAL/SINGLE | - | TO-263 | 70(dB) | Single | - | No | No | 16(V) | 9.6(V) | 12/15(V) | - | 0.05%@4OHM@2.5W | - | Tape and Reel | - | - | - | 9 +Tab | - | - | - | - | - | - | - | ||
![]() LM4871M National Semiconductor | 20000 |
| - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | SINGLE | - | Surface Mount | -40C to 85C | Industrial | Class-AB | DIFFERENTIAL | - | SOIC | 60(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | - | 0.25%@8OHM@1W | - | Rail/Tube | - | - | - | 8 | - | - | - | - | - | - | - | ||
![]() LM4890MX/NOPB National Semiconductor | 83 | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | Surface Mount | -40C to 85C | Industrial | Class-AB | - | - | SOIC | 66(dB) | Single | - | No | No | 5.5(V) | 2.2(V) | 3/5(V) | - | 0.1%@8OHM@400MW | - | Tape and Reel | - | - | - | 8 | - | - | - | - | - | - | - | ||
![]() LM4860M/NOPB National Semiconductor | 12329 |
| - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | SINGLE | - | Surface Mount | -20C to 85C | Commercial | Class-AB | DIFFERENTIAL | - | SOIC | 65(dB) | Single | - | No | No | 5.5(V) | 2.7(V) | 3/5(V) | - | 0.72%@8OHM@1W | - | Rail/Tube | - | - | - | 16 | - | - | - | - | - | - | - | ||
![]() LM4809MM/NOPB National Semiconductor | 81319 |
| - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | Surface Mount | -40C to 85C | Industrial | Class-AB | - | - | VSSOP | 70(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | 3 mA | 0.3%@32OHM@50MW | - | Tape and Reel | - | - | - | 8 | - | - | - | - | - | - | 3(mA) | ||
![]() LM48310SD/NOPB National Semiconductor | 614 |
| - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | Differential | - | Surface Mount | -40C to 85C | Industrial | Class-D | DIFFERENTIAL | - | WSON EP | 82(dB) | Single | - | No | No | 5.5(V) | 2.4(V) | 3/5(V) | - | 0.03%@8OHM@200MW | - | Tape and Reel | - | - | - | 10 | - | - | 70(dB) | - | - | - | - | ||
![]() LM384N/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | SINGLE | - | Through Hole | 0C to 70C | Commercial | Class-AB | SINGLE | - | PDIP | 31(dB) | Single | - | No | No | 26(V) | 12(V) | 15/18/24(V) | - | 0.25%@8OHM@4W | - | Rail/Tube | - | - | - | 14 | - | 1.67(W) | - | 100(nA) | - | - | - | ||
![]() LM4890MM/NOPB National Semiconductor | 222 | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | SINGLE | - | Surface Mount | -40C to 85C | Industrial | Class-AB | DIFFERENTIAL | - | VSSOP | 66(dB) | Single | - | No | No | 5.5(V) | 2.2(V) | 3/5(V) | - | 0.1%@8OHM@400MW | - | Tape and Reel | - | - | - | 8 | - | - | - | - | - | - | - | ||
![]() LM4861MX National Semiconductor | 10000 |
| - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | Surface Mount | -40C to 85C | Industrial | Class-AB | - | - | SOIC | 65(dB) | Single | - | No | No | 5.5(V) | 2(V) | 3/5(V) | - | 0.72%@8OHM@1W | - | Tape and Reel | - | - | - | 8 | - | - | - | - | - | - | - | ||
![]() LM4950TS/NOPB National Semiconductor | 12 | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 30(mV) | SINGLE | - | Surface Mount | -40C to 85C | Industrial | Class-AB | DIFFERENTIAL/SINGLE | - | TO-263 | 70(dB) | Single | - | No | No | 16(V) | 9.6(V) | 12/15(V) | - | 0.05%@4OHM@2.5W | - | Rail/Tube | - | - | - | 9 +Tab | - | - | - | - | - | - | - | ||
![]() LMV1089VY/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | 5.5(V) | 1.7/2.7(V) | 3/5(V) | - | - | - | Surface Mount | -40C to 85C | Industrial | Class-AB | - | - | LQFP | 91(dB) | Dual | - | No | No | Not Required(V) | Not Required(V) | Not Required(V) | - | 0.1%@100000OHM | - | Tray | - | - | - | 32 | - | - | - | 1200 nA | - | - | - | ||
![]() LM1877MX-9/NOPB National Semiconductor | 132 | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | 15(TYP)(mV) | SINGLE | - | Surface Mount | 0C to 70C | COMMERCIALC | Class-AB | SINGLE | - | SOIC W | 65(dB) | Single | - | No | No | 24(V) | 6(V) | 9/12/15/18(V) | 50 mA | 0.055 | - | Tape and Reel | - | - | - | 14 | - | - | - | 50(nA) | - | - | 50(mA) | ||
![]() MAX9718CETB Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX971 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Strip | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX445CPG Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9717AETA Analog Devices | 2326 |
| Datasheet | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9700AETB Analog Devices | 4572 |
| Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX970 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | 1.6W x 1 @ 6Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() LM49101TM National Semiconductor | 921 |
| - | Surface Mount | 25-WFBGA | 25-BGA (2.01x2.01) | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Bulk | - | - | - | Active | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | 2.7V ~ 5.5V | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | 1.3W x 1 @ 8Ohm; 45mW x 2 @ 32Ohm | - | - |