- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | CMRR - Common Mode Rejection Ratio | Development Kit | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Input Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Output Type | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Quiescent Current | Input Type | Output Power | Common Mode Rejection Ratio | Supply Type | Power Supply Rejection Ratio (PSRR) | Max Output Power | Max Output Power x Channels @ Load | Product | Load Impedance | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TFA9894BUK/N1AZ Ampleon | In Stock | - | - | - | Surface Mount | 48-UFBGA, WLCSP | - | 48-WLCSP (2.51x3.55) | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9888EWY Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 63-WFBGA, WLBGA | - | 63-WLP (3.28x3.78) | - | MAX988 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive®, FLEXSOUND™ | Class D | - | - | - | 2.8V ~ 5.5V | 3-Channel with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 1.37W x 2 @ 8Ohm; 40mW x 2 @ 16Ohm | - | - | Depop, Differential Inputs, I²S, Microphone, Mute, Shutdown | - | - | ||
![]() MAX9768ETG Analog Devices | 14000 |
| Datasheet | - | Surface Mount | 24-WFQFN Exposed Pad | - | 24-TQFN (4x4) | 8 Ohms | MAX9768 | Class-D | - | MAX9768EVKIT+ | 1.8 MHz | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | - | Active | - | - | 14 V | 4.5 V | 0.08 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 4.5V ~ 14V | 1-Channel (Mono) | - | - | - | 7 mA | - | - | Single | 10W | - | Dual | - | - | 10W x 1 @ 8Ohm | Audio Amplifiers | 8ohm | Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() LM4880N National Semiconductor | 25837 |
| - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Tube | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | - | - | - | 2.7V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 325mW x 2 @ 8Ohm | - | - | Shutdown, Thermal Protection | - | - | ||
![]() MAX4063ETE Analog Devices | 1054 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | - | MAX4063 | Other | 70 dB | - | - | 500 uA | 100 kOhms | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | 2000 mW | Active | 95 dB | - | 5.5 V | 2.4 V | 0.05 % | 1 mV | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.4V ~ 5.5V | 2-Channel (Stereo) | 2 Channel | - | - | 750 uA | - | - | - | - | - | - | - | - | - | Microphone Preamplifiers | - | Differential Inputs, Microphone, Shutdown | - | - | ||
![]() MAX9723CETE T Analog Devices | 44 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | 16 Ohms | MAX9723 | Class-AB | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 0.006 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | 4 mA | - | - | - | 60 mW | - | - | - | - | 60mW x 2 @ 16Ohm | Headphone Amplifiers | - | Bass Boost, Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX9775EBX TG45 Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 36-WFBGA, WLBGA | - | 36-WLP (3.07x3.07) | - | MAX9775 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class D | - | - | - | 2.7V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W x 2 @ 4Ohm; 60mW x 2 @ 16Ohm | - | - | 3D, Depop, Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() LM4911LD/NOPB National Semiconductor | 1000 |
| - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-WSON (3x3) | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | - | - | - | 2V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 145mW x 2 @ 16Ohm | - | - | Mute, Shutdown, Thermal Protection | - | - | ||
![]() MAX4411EBE CAN Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX441 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9729ETI Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9729 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tray | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 52mW x 2 @ 32Ohm | - | - | Bass Boost, Depop, I²C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() TDA8954J/N1 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDF8532HH/N2K Ampleon | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ampleon USA Inc. | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5717LPHP Texas Instruments | In Stock | - | - | - | Surface Mount | 48-PowerTQFP | - | 48-HTQFP (7x7) | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | Active | - | - | - | - | - | - | 0°C ~ 85°C (TA) | - | - | Class D | - | - | - | 3V ~ 3.6V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 15W x 2 @ 8Ohm | - | - | - | - | - | ||
![]() LA42052E Sanyo | 16 |
| - | - | Through Hole | 13-SIP Exposed Tab | - | 13-SIPH | - | LA4205 | - | - | - | - | - | - | - | Sanyo | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -25°C ~ 75°C (TA) | - | - | Class AB | - | - | - | 5.5V ~ 22V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | 5W x 2 @ 8Ohm | - | - | Depop, Standby, Thermal Protection | - | - | ||
![]() MAX9710EUE Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16 | 16-TSSOP | - | MAX9710 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Obsolete | - | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | - | Class AB | 85 °C | -40 °C | - | 4.5V ~ 5.5V | 2-Channel (Stereo) | - | 5.5 V | 4.5 V | - | - | 12 mA | - | - | - | - | 100 dB | 3 W | 3W x 2 @ 3Ohm | - | - | Depop, Mute, Shutdown, Thermal Protection | No | Lead Free | ||
![]() LM4852ITLNOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 18-WFBGA | - | 18-uSMD (1.97x2.23) | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | - | - | - | 2.6V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | 1.5W x 1 @ 4Ohm; 60mW x 2 @ 32Ohm | - | - | Depop, I²C, Mute, Shutdown, Thermal Protection, Volume Control | - | - | ||
![]() TAS5414ATPHDRDL Texas Instruments | In Stock | - | - | - | Surface Mount | 64-TQFP Exposed Pad | - | 64-HTQFP (14x14) | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | - | Active | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | Class D | - | - | - | 8V ~ 22V | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9719BEBE-T Rochester Electronics | In Stock | - | Datasheet | Surface Mount | - | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 85 °C | -40 °C | 1.349 W | - | - | - | 5.5 V | 2.7 V | - | 5 mA | 5 mA | - | 1.4 W | -60 dB | Single | 93 dB | 1.4 W | - | - | - | - | No | Lead Free | ||
![]() MAX9722AETE G Analog Devices | 32 |
| Datasheet | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16-TQFN (3x3) | - | MAX9722 | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Discontinued at Digi-Key | - | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | 85 °C | -40 °C | - | 2.4V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 5.5 mA | - | - | - | - | - | 130 mW | 130mW x 2 @ 32Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | Lead Free | ||
![]() LM4960SQ/NOPB National Semiconductor | 619 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |