- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Speaker Channels | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Operating Temperature | Series | Type | Voltage - Supply | Supply Voltage | Output Type | Output Power | Max Output Power x Channels @ Load | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TC8002CS Shenzhen Fuman Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | Monaural | - | - | - | - | - | - | - | 2V~5.5V | - | 3Wx1@3Ω | - | - | - | ||
![]() LM4809LDX/NOPB National Semiconductor | 4971 |
| - | Surface Mount | 8-WFDFN Exposed Pad | 8-WSON (2.5x2.5) | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | 2V ~ 5.5V | - | Headphones, 2-Channel (Stereo) | - | 105mW x 2 @ 16Ohm | - | Depop, Shutdown, Thermal Protection | ||
![]() MAX9879ERV T Analog Devices | In Stock | - | Datasheet | Surface Mount | 30-WFBGA, CSPBGA | 30-UCSP (2.54x3.05) | - | MAX9879 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class D | 2.7V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | - | 715mW x 2 @ 8Ohm; 58mW x 2 @ 16Ohm | - | Depop, Differential Inputs, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | ||
![]() MAX98723AENX T Analog Devices | In Stock | - | - | - | - | - | - | MAX987 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9814ETD TG24 Analog Devices | In Stock | - | - | - | - | - | - | MAX981 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM383T National Semiconductor | 5 |
| - | Through Hole | TO-220-5 Formed Leads | TO-220-5 | - | - | - | - | National Semiconductor | - | - | Tube | Obsolete | - | - | - | - | - | - | - | Class AB | 5V ~ 20V | - | 1-Channel (Mono) | - | 11W x 1 @ 1.6Ohm | - | Short-Circuit and Thermal Protection | ||
![]() MAX9700BEBC TW Analog Devices | In Stock | - | - | Surface Mount | 10-WFBGA, CSPBGA | 12-UCSP (1.54x2.02) | - | MAX970 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | 1.6W x 1 @ 6Ohm | - | - | ||
![]() LM4926TLX/NOPB National Semiconductor | 2730 |
| - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | ||
![]() MAX4061EUA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-uMAX/uSOP | - | MAX4061 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 2.4V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | Differential Inputs, Microphone, Shutdown | ||
![]() MAX9723DETE C5D Analog Devices | In Stock | - | - | - | - | - | - | MAX972 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() STK350-630-E Sanyo | In Stock | - | - | - | - | - | - | STK350 | - | - | Sanyo | - | - | Bulk | Active | - | - | - | - | - | - | - | Class D | - | - | 2-Channel (Stereo) | - | - | - | - | ||
![]() LM4962TLX/NOPB National Semiconductor | 3000 |
| - | Surface Mount | 20-WFBGA, DSBGA | 20-DSBGA | - | LM4962 | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | 2.7V ~ 9V | - | 1-Channel (Mono) | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX9710ETP TGC1 Analog Devices | In Stock | - | - | - | - | - | - | MAX971 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9701ETG T Analog Devices | In Stock | - | Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | - | MAX9701 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 2.5V ~ 5.5V | - | 2-Channel (Stereo) | - | 2.2W x 2 @ 4Ohm | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX97220DETE T Analog Devices | 5038 |
| Datasheet | Surface Mount | 16-WFQFN Exposed Pad | 16-TQFN (3x3) | 32 Ohms | MAX97220 | Class-AB | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | - | 5.5 V | 2.5 V | 0.0035 % | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 2.5V ~ 5.5V | - | Headphones, 2-Channel (Stereo) | 125 mW | 125mW x 2 @ 32Ohm | Headphone Amplifiers | Depop, Differential Inputs, Shutdown | ||
![]() MAX9709ETN TDG002 Analog Devices | In Stock | - | - | - | - | - | - | MAX970 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4465EXK TG51 Analog Devices | In Stock | - | - | - | - | - | - | MAX446 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9722BETE TG29 Analog Devices | In Stock | - | - | - | - | - | - | MAX972 | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | ||
![]() MAX98390DEWV T Analog Devices | 17 |
| Datasheet | Surface Mount | 36-WFBGA, WLBGA | 36-WLP (2.42x2.61) | 8 Ohms | - | Class-D | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | 5.5 V | 2.6 V | 0.01 % | -40°C ~ 85°C (TA) | - | Class D | 1.71V ~ 1.89V | - | 1-Channel (Mono) | 5.1 W | 6.2W x 1 @ 8Ohm | Audio Amplifiers | - | ||
![]() MAXBBTDFN3X3-8# Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |