- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Voltage - Supply | Output Type | Max Supply Voltage | Min Supply Voltage | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Max Output Power | Max Output Power x Channels @ Load | Features | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9830ETA T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-TDFN-EP (2x2) | MAX9830 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | Class D | - | - | 2.6V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | 2.25mW x 1 @ 4Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() LM4895LD National Semiconductor | 398 |
| - | - | Surface Mount | 10-WFDFN Exposed Pad | - | 10-WSON (3x4) | - | National Semiconductor | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | 2.2V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | 1.4W x 1 @ 4Ohm | Depop, Differential Inputs, Shutdown, Thermal Protection | - | ||
![]() MAX9724CEBC Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX972 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9770EUI T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28-TSSOP | MAX9770 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | Class D | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | 1.2W x 1 @ 8Ohm; 80mW x 2 @ 16Ohm | Depop, Input Multiplexer, Mute, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() LMV1088RL/NOPB National Semiconductor | 389 |
| - | - | Surface Mount | 36-WFBGA, DSBGA | - | 36-DSBGA | - | National Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | ||
![]() MAX4467EKA Analog Devices | 660 |
| Datasheet | - | Surface Mount | SOT-23-8 | - | SOT-23-8 | - | Analog Devices Inc./Maxim Integrated | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | 2.4V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | ||
![]() LM4890IBL National Semiconductor | 1514 |
| - | - | Surface Mount | 9-TFBGA | - | 9-uSMD (1.51x1.51) | - | National Semiconductor | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | 2.2V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | 1W x 1 @ 8Ohm | Depop, Shutdown, Thermal Protection | - | ||
![]() LM4670SD National Semiconductor | 2000 |
| - | - | Surface Mount | 8-WFDFN Exposed Pad | - | 8-WSON (3x3) | LM4670 | National Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer® | Class D | - | - | 2.4V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | 3W x 1 @ 4Ohm | Depop, Differential Inputs, Short-Circuit Protection, Shutdown | - | ||
![]() MAX98372ETJ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX98372 | Analog Devices Inc./Maxim Integrated | Tube | Active | - | -40°C ~ 85°C (TA) | - | Class D | - | - | 5.5V ~ 18V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | ||
![]() LM4817MHX/NOPB National Semiconductor | 5025 |
| - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28-HTSSOP | LM4817 | National Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | 3V ~ 5.5V | 2-Channel (Stereo) | - | - | - | - | - | 1.5W x 2 @ 8Ohm | Depop, Shutdown, Thermal Protection | - | ||
![]() MAX9756ETX Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 36-WFQFN Exposed Pad | - | 36-TQFN (6x6) | MAX9756 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | 2.3W x 2 @ 3Ohm; 130mW x 2 @ 16Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | ||
![]() MAX98728BENX Analog Devices | In Stock | - | - | - | - | - | - | - | MAX98728 | Analog Devices Inc./Maxim Integrated | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4411EBE TCAN Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX441 | Analog Devices Inc./Maxim Integrated | Bulk | Obsolete | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9725CEBC G45 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4467EKA TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX446 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9766ETJ T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | MAX9766 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | 750mW x 1 @ 4Ohm; 65mW x 2 @ 16Ohm | Depop, I²C, Input Multiplexer, Microphone, Mute, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX9718BEBL Analog Devices | 499 |
| Datasheet | - | Surface Mount | 9-WFBGA, CSPBGA | - | 9-UCSP (1.52x1.52) | - | Analog Devices Inc./Maxim Integrated | Bulk | Active | - | -40°C ~ 85°C (TA) | - | Class AB | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | ||
![]() LM4913MH/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10-TSSOP | - | National Semiconductor | Bulk | Obsolete | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | 2W x 1 @ 4Ohm; 90mW x 2 @ 32Ohm | Depop, Shutdown, Thermal Protection | - | ||
![]() MAX4411EBE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2x2) | MAX4411 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 80mW x 2 @ 16Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX4411BETP Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | 20-TQFN (4x4) | MAX4411 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | Compliant | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 85 °C | -40 °C | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | 3.6 V | 1.8 V | 6.02 dB | 86 dB | 80 mW | 80mW x 2 @ 16Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown | No |