- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Quiescent Current | Input Type | Output Power | Common Mode Rejection Ratio | Output Current per Channel | Supply Type | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Output Power | Max Output Power x Channels @ Load | Product | Load Impedance | Features | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9763ETI T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (5x5) | - | MAX9763 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | 85 °C | -40 °C | 1.667 W | 4.5V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | 5 V | - | - | 5.5 V | 4.5 V | - | - | - | - | 3 W | - | - | Single | - | - | - | 3 W | 3W x 1 @ 3Ohm; 200mW x 2 @ 16Ohm | - | - | Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection | - | - | ||
![]() LM4916MMX/NOPB National Semiconductor | 3393 |
| - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-VSSOP | - | - | - | - | - | National Semiconductor | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | Class AB | - | - | - | 0.9V ~ 2.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 85mW x 1 @ 8Ohm | - | - | - | - | - | ||
![]() MAX9718GEBL TG45 Analog Devices | 624038 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9713ETJ TG24 Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | MAX971 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS3421-EQFP OSRAM | In Stock | - | - | - | - | - | Surface Mount | 24-VFQFN Exposed Pad | - | 24-QFN (4x4) | - | AS3421 | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -20°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 1V ~ 1.8V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I²C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control | - | - | ||
![]() MAX9792AETI T Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 28-WFQFN Exposed Pad | - | 28-TQFN (4x4) | 4 Ohms | MAX9792 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | 0.03 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class D | - | - | - | 4.5V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | 4.4 mA | - | - | - | 2 W | - | - | - | - | - | - | - | 3.7W x 1 @ 3Ohm; 180mW x 2 @ 32Ohm | Audio Amplifiers | - | Depop, LDO, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9723DETE TCJ6 Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 16-WQFN Exposed Pad | - | 16-TQFN (4x4) | - | MAX9723 | Class-AB | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60mW x 2 @ 16Ohm | Headphone Amplifiers | - | Bass Boost, Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | ||
![]() MAX9704ETJ T Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 32-WQFN Exposed Pad | - | 32-TQFN (7x7) | 8 Ohms | MAX9704 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | - | - | 0.07 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 10V ~ 25V | 2-Channel (Stereo) | - | - | - | - | - | - | 24 mA | - | - | - | 10 W | - | - | - | - | - | - | - | 16W x 2 @ 16Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9736DETJ T Analog Devices | 33 |
| Datasheet | - | - | - | Surface Mount | 32-WFQFN Exposed Pad | - | 32-TQFN (5x5) | 8 Ohms | MAX9736 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 28 V | 8 V | 0.04 % | 1 mV | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 8V ~ 28V | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 2 Channel | - | - | - | 30 mA | - | - | - | 8 W | - | - | - | - | - | - | - | 17mW x 1 @ 4Ohm; 8.5mW x 2 @ 8Ohm | Audio Amplifiers | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX9714ETJ T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 32-WQFN Exposed Pad | 32 | 32-TQFN (7x7) | 8 Ohms | MAX9714 | Class-D | PRODUCTION (Last Updated: 1 week ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | Compliant | - | - | 0.07 % | - | -40°C ~ 85°C (TA) | Tape & Reel | - | Class D | 85 °C | -40 °C | 2.963 W | 10V ~ 25V | 2-Channel (Stereo) | - | - | - | - | 25 V | 10 V | 18 mA | 18 mA | 18 mA | - | 6 W | 60 dB | - | - | 22.1 dB | 76 dB | - | 8 W | 8W x 2 @ 16Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | No | Lead Free | ||
![]() DS4420N T&R Analog Devices | 2029 |
| Datasheet | Production (Last Updated: 1 month ago) | Tin | - | Surface Mount | 14-WFDFN Exposed Pad | 14 | 14-TDFN (3x3) | - | DS4420 | - | PRODUCTION (Last Updated: 1 month ago) | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | - | -20°C ~ 70°C (TA) | - | - | Class AB | 70 °C | -20 °C | - | 4.5V ~ 5.5V | 1-Channel (Mono) | 150 mA | - | - | 1 | 5.5 V | 4.5 V | 1.7 mA | - | - | - | - | 67 dB | 95 mA | - | - | 90 dB | - | - | - | Audio Amplifiers | - | Differential Inputs, I²C, Mute, Standby | No | - | ||
![]() MAX9708ETN TD Analog Devices | 50 |
| Datasheet | - | - | - | Surface Mount | 56-WFQFN Exposed Pad | - | 56-TQFN (8x8) | 8 Ohms | MAX9708 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 18 V | 10 V | 0.1 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 10V ~ 18V | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | - | 20 mA | - | - | Differential | 21 W | - | - | Single | - | - | - | - | 42W x 1 @ 4Ohm; 21W x 2 @ 8Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX98357BETE Analog Devices | In Stock | - | Datasheet | - | - | - | - | TQFN-16 | - | - | - | MAX983 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98360DENL Analog Devices | 1293 | - | Datasheet | - | - | - | Surface Mount | 9-XFBGA, WLBGA | - | 9-WLP (1.35x1.44) | 4 Ohms | MAX98360 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Strip | Active | - | 5.5 V | 2.5 V | 0.01 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | Digital | 3.2W | - | - | - | - | - | - | - | 3.2W x 2 @ 4Ohm | Audio Amplifiers | 4ohm | - | - | - | ||
![]() MAX4411EBE Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFBGA, CSPBGA | - | 16-UCSP (2x2) | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 80mW x 2 @ 16Ohm | - | - | - | - | - | ||
![]() 184050013 AMS | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1702-T OSRAM | In Stock | - | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | AS1702 | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() AS1705-T OSRAM | In Stock | - | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-MSOP | - | AS1705 | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class AB | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 4Ohm | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | ||
![]() MAX13335EGEE/V Analog Devices | 229 |
| Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | - | 16-QSOP | - | MAX13335 | Class-AB | - | + 105 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 5 V | 3.3 V | 0.01 % | - | -40°C ~ 105°C (TA) | - | - | Class AB | - | - | - | 3.3V ~ 5V | 2-Channel (Stereo) | - | - | 2 Channel | - | - | - | 11 mA | - | - | - | - | - | - | - | - | - | Programmable | - | - | Audio Line Drivers / Receivers | - | Shutdown, Thermal Protection | - | - | ||
![]() MAX98360AENL Analog Devices | In Stock | - | Datasheet | - | - | - | Surface Mount | 9-XFBGA, WLBGA | - | 9-WLP (1.35x1.44) | 4 Ohms | MAX98360 | Class-D | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Strip | Active | - | 5.5 V | 2.5 V | 0.01 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | 2.5V ~ 5.5V | 1-Channel (Mono) | - | - | 2 Channel | - | - | - | - | - | - | Digital | 3.2W | - | - | - | - | - | - | - | 3.2W x 2 @ 4Ohm | Audio Amplifiers | 4ohm | - | - | - |