- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Development Kit | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Operating Temperature | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Voltage - Supply | Output Type | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Quiescent Current | Input Type | Output Power | Supply Type | Max Output Power | Max Output Power x Channels @ Load | Product | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS3430-EQFP OSRAM | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | - | - | - | - | ams OSRAM | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -20°C ~ 85°C (TA) | - | Class AB | - | - | - | 1V ~ 1.8V | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I²C, Input Multiplexer, Mute, Shutdown, Volume Control | - | ||
![]() LM4990LD National Semiconductor | 15426 |
| - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-WSON (3x4) | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | - | 2.2V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 2W x 1 @ 4Ohm | - | - | - | ||
![]() MAX4467EKA TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX446 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MUSES1252VP1-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9814ETD TG51 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX981 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98705EWV T Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX987 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9759ETE TGC1 Analog Devices | In Stock | - | - | - | - | - | - | - | MAX975 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9728AEUD T Analog Devices | 23 |
| Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | 32 Ohms | MAX9728 | Class-AB | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 5.5 V | 4.5 V | 0.02 % | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 4.5V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | 3.5 mA | - | - | Single | 60 mW | Single | - | 60mW x 2 @ 32Ohm | Headphone Amplifiers | Depop, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX9726AETP T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | - | MAX9726 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 85 °C | -40 °C | 2.051 W | 2.7V ~ 5.5V | Headphones, 2-Channel (Stereo) | 5 V | - | 5.5 V | 2.7 V | - | - | 5.5 mA | - | 124 mW | Single | 124 mW | 124mW x 2 @ 16Ohm | - | I²C | Lead Free | ||
![]() MAX98374EWA T Analog Devices | 25 |
| Datasheet | - | Surface Mount | 25-WFBGA, WLBGA | 25-WLP (2.17x2.25) | 8 Ohms | MAX98374 | Class-D | MAX98374FEVSYS# | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | Tape & Reel (TR) | Active | - | 16 V | 5.5 V | 0.035 % | -40°C ~ 85°C | - | Class D | - | - | - | 5.5V ~ 16V | 1-Channel (Mono) | - | 2 Channel | - | - | 6.5 mA | 9 mA | - | - | 16.9 W | - | - | 12.5W x 1 @ 4Ohm | Audio Amplifiers | - | - | ||
![]() LM3886TF National Semiconductor | 1150 | - | - | - | Through Hole | TO-220-11 (Formed Leads) | TO-220-11 | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | -20°C ~ 85°C (TA) | Overture™ | Class AB | - | - | - | 20V ~ 84V, ±10V ~ 42V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | 68W x 1 @ 4Ohm | - | Mute, Short-Circuit and Thermal Protection | - | ||
![]() MAX4411EBE T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 16-WFBGA, CSPBGA | 16-UCSP (2x2) | - | MAX4411 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 1.8V ~ 3.6V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | 80mW x 2 @ 16Ohm | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX9724AEBC Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX972 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tube | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4808MX National Semiconductor | 31 |
| - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4873MT/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 20-TSSOP (0.173, 4.40mm Width) | 20-TSSOP | - | - | - | - | - | National Semiconductor | - | - | Tube | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | - | 2V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | 3W x 2 @ 3Ohm; 440mW x 2 @ 8Ohm | - | Depop, Input Multiplexer, Shutdown, Thermal Protection | - | ||
![]() MAX9726BETP T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | - | MAX9726 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | - | - | - | 2.7V ~ 5.5V | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | 124mW x 2 @ 16Ohm | - | Bass Boost, Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | ||
![]() LM4859TL/NOPB National Semiconductor | In Stock | - | - | - | Surface Mount | 30-WFBGA, DSBGA | 30-DSBGA | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | - | 2.7V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | 1.6W x 2 @ 4Ohm | - | - | - | ||
![]() LM4946TMX/NOPB National Semiconductor | 9014 |
| - | - | Surface Mount | 25-WFBGA | 25-BGA (2.01x2.01) | - | - | - | - | - | National Semiconductor | - | - | Bulk | Active | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | - | - | - | 2.7V ~ 5.5V | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | 1.3W x 1 @ 8Ohm | - | - | - | ||
![]() MAX9724BEBC TG05 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX972 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |