- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | Comparator Type | Development Kit | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Number of Elements | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vos - Input Offset Voltage | Operating Temperature | Series | Type | Voltage - Supply | Output Type | Number of Channels | Operating Supply Current | Input Type | Output Power | Response Time | Voltage - Supply, Single/Dual (±) | Output Current per Channel | Supply Type | Current - Quiescent (Max) | Max Output Power x Channels @ Load | Voltage - Input Offset (Max) | Current - Input Bias (Max) | Hysteresis | CMRR, PSRR (Typ) | Current - Output (Typ) | Propagation Delay (Max) | Product | Load Impedance | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9756ETX Analog Devices | In Stock | - | Datasheet | Surface Mount | 36-WFQFN Exposed Pad | 36-TQFN (6x6) | - | MAX9756 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class AB | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 2.3W x 2 @ 3Ohm; 130mW x 2 @ 16Ohm | - | - | - | - | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | ||
![]() LM4954TLX/NOPB National Semiconductor | 4829 |
| - | Surface Mount | 9-WFBGA | 9-µSMD (1.49x1.49) | - | LM4954 | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | 2.7V ~ 9V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 3W x 1 @ 8Ohm | - | - | - | - | - | - | - | - | Depop, Shutdown, Thermal Protection | ||
![]() MAX9725CEBC G45 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9830ETA T Analog Devices | In Stock | - | Datasheet | Surface Mount | 8-WFDFN Exposed Pad | 8-TDFN-EP (2x2) | - | MAX9830 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 2.6V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 2.25mW x 1 @ 4Ohm | - | - | - | - | - | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | ||
![]() LM4895LD National Semiconductor | 398 |
| - | Surface Mount | 10-WFDFN Exposed Pad | 10-WSON (3x4) | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | Boomer® | Class AB | 2.2V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 1.4W x 1 @ 4Ohm | - | - | - | - | - | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | ||
![]() MAX98728BENX Analog Devices | In Stock | - | - | - | - | - | - | MAX98728 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tube | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX4411EBE TCAN Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX441 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX98400AETX T Analog Devices | 5805 |
| Datasheet | Surface Mount | 36-WFQFN Exposed Pad | 36-TQFN (6x6) | - | MAX98400 | - | - | MAX98400AEVKIT+ | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class D | 8V ~ 28V | 2-Channel (Stereo) | - | - | - | 20W | - | - | - | - | - | 20W x 2 @ 8Ohm | - | - | - | - | - | - | Audio Amplifiers | 8ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX98395EWI T Analog Devices | 18 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | MSL 1 - Unlimited | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.7W | - | - | - | - | - | - | - | - | - | - | - | - | - | 8ohm | - | ||
![]() MAX9759ETE Analog Devices | 388 |
| Datasheet | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (4x4) | 8 Ohms | MAX9759 | Class-D | - | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | - | Tube | Active | - | 5.5 V | 3 V | 0.02 % | - | -40°C ~ 85°C (TA) | - | Class D | 3V ~ 5.5V | 1-Channel (Mono) | - | 8.4 mA | Differential | 3.2W | - | - | - | Single | - | 4.3W x 1 @ 3Ohm | - | - | - | - | - | - | Audio Amplifiers | 4ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ||
![]() MAX9142ESA Analog Devices | 1485 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | MAX9142 | - | General Purpose | - | 320 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 2 | Tube | Obsolete | - | 5.5 V | 2.7 V | - | 2 mV | -40°C ~ 85°C | - | General Purpose | - | CMOS, Push-Pull, TTL | 2 Channel | 300 uA | - | - | 40 ns | 2.7V ~ 5.5V | 4 mA | - | 300µA | - | 2mV @ 5V | 0.32µA @ 5V | 1.5mV | 81.94dB CMRR, 81.94dB PSRR | - | 40ns | Analog Comparators | - | - | ||
![]() MAX9724BEBC TG51 Analog Devices | In Stock | - | Datasheet | - | - | - | - | MAX972 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9724AETC TG05 Analog Devices | In Stock | - | - | - | - | - | - | MAX972 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AS1702V-T-Z OSRAM | In Stock | - | - | Surface Mount | 10-WFDFN Exposed Pad | 10-MLPD (3x3) | - | - | - | - | - | - | - | ams OSRAM | - | - | - | - | Bulk | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Class AB | 2.7V ~ 5.5V | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 4Ohm | - | - | - | - | - | - | - | - | - | ||
![]() STK350-630-E Sanyo | In Stock | - | - | - | - | - | - | STK350 | - | - | - | - | - | Sanyo | - | - | - | - | Bulk | Active | - | - | - | - | - | - | - | Class D | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9754ETI T Analog Devices | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | - | MAX9754 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | - | - | -40°C ~ 85°C (TA) | DirectDrive® | Class D | 4.5V ~ 5.5V | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | 2.2W x 2 @ 4Ohm; 62mW x 2 @ 16Ohm | - | - | - | - | - | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | ||
![]() LM4985TM/NOPB National Semiconductor | 252 |
| - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | Bulk | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX20418ATGC/V T Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9788EWP TG45 Analog Devices | 3500 |
| Datasheet | Surface Mount | 20-WFBGA, WLBGA | 20-WLP | 8 Ohms | MAX9788 | Class-G | - | MAX9788EVKIT+ | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 5.5 V | 2.7 V | 0.002 % | - | -40°C ~ 85°C (TA) | - | Class G | 2.7V ~ 5.5V | 1-Channel (Mono) | - | 8 mA | - | 2.4 W | - | - | - | - | - | 2.4W x 1 @ 8Ohm | - | - | - | - | - | - | Audio Amplifiers | - | Depop, Differential Inputs, Shutdown | ||
![]() AW87318FCR AWINIC(Shanghai Awinic Tech) | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |