- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Audio - Load Impedance | Base Product Number | Brand | Class | Factory Pack QuantityFactory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Ihs Manufacturer | Input Signal Type | Input Voltage-Max | Input Voltage-Min | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Signal Type | Output Voltage-Channel 1 | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | Qualification | Risk Rank | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Unit Weight | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Number of Rows | Subcategory | Voltage - Supply | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Termination Style | Function | Number of Outputs | Output Type | Lead Length | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Current | Input Type | Output Power | Amplifier Type | Supply Type | Product Type | Gain | Output Format | Consumer IC Type | Max Output Power x Channels @ Load | Product | Features | Power Supply Type | Shutdown | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IS31AP2145E-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UTQFN-9 | - | 9-UTQFN (1.5x1.5) | - | IS31AP2145 | - | Class-D | 3000 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - 66 dB | - | - | Details | - | 5.5 V | 2.7 V | 0.6 % | - | - | -40°C ~ 85°C (TA) | Reel | IS31AP2145E | Audio Power Amplifier | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | 5.5 V | - | 2 mA | - | Single | 2.7 W | - | Single | - | - | - | - | 2.65W x 1 @ 4Ohm | Audio Amplifiers | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() DIO2624XT28 DIOO | In Stock | - | - | - | TSSOP-28 | - | - | 600 Ohms, 10 kOhms | - | - | Other | 2500 | - | - | DIOO MICROCIRCUITS CO LTD | - | - | - | - | DIO2624XT28 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.66 | Details | 90 V/us | 5.25 V | 3 V | 0.001 % | 0.006737 oz | 800 uV | - | Reel | - | 4-Channel Line Driver | - | - | - | unknown | - | - | - | - | - | - | - | - | - | 4 Channel | 16 mA, 78 mA | - | Differential | - | - | - | - | 6 dB | - | CONSUMER CIRCUIT | - | Audio Line Drivers / Receivers | - | - | Shutdown | - | - | - | - | ||
![]() IS31AP2005-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | - | 8-DFN (3x3) | 4 Ohms | IS31AP2005 | - | Class-D | 2500 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - 55 dB | - | - | Details | - | 5.5 V | 2.7 V | 0.28 % | 0.001319 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP2005 | 1-Channel Mono | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | 1 Channel | - | - | - | 2.95 W | - | - | - | - | - | - | 2.95W x 1 @ 4Ohm | Audio Amplifiers | Depop, Differential Inputs, Shutdown | - | - | - | - | - | - | ||
![]() IS31AP4991A-SLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | MSOP-8 | - | 8-MSOP | 8 Ohms | IS31AP4991 | - | Class-AB | 2500 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 590 mW | Active | 68 dB | - | - | Details | - | 5.5 V | 2.7 V | 0.074 % | 0.004938 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4991A | 1-Channel Mono | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | 5.5 V | - | 3 mA | - | Single | 1.15 W | - | Single | - | - | - | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | - | - | - | - | - | - | ||
![]() IS31AP2006-DLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | DFN-EP-8 | - | 8-DFN (3x3) | 4 Ohms | IS31AP2006 | - | Class-D | 2500 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | Details | - | 5.5 V | 2.7 V | 0.28 % | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP2006 | 1-Channel Mono | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | 3W x 1 @ 4Ohm | Audio Amplifiers | Depop, Shutdown | - | - | - | - | - | - | ||
![]() IS31AP4991A-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | SOP-8 | - | 8-SOIC | 8 Ohms | IS31AP4991 | - | Class-AB | 2500 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | 720 mW | Active | 68 dB | - | - | Details | - | 5.5 V | 2.7 V | 0.074 % | 0.030018 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4991A | 1-Channel Mono | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | 5.5 V | - | 3 mA | - | Single | 1.15 W | - | Single | - | - | - | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | - | - | - | - | - | - | ||
![]() IS31AP4996-GRLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | 8 Ohms | IS31AP4996 | - | Class-AB | 2500 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | Details | - | 5.5 V | 2.7 V | 0.074 % | - | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4996 | 1-Channel Mono | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | 1.15 W | - | - | - | - | - | - | 1.15W x 1 @ 8Ohm | Audio Amplifiers | Depop, Standby | - | - | - | - | - | - | ||
![]() IS31AP2121-LQLS1 Lumissil Microsystems | In Stock | - | - | Surface Mount | 48-LQFP Exposed Pad | - | 48-eLQFP (7x7) | - | IS31AP2121 | - | - | 250 | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | Tray | - | - | - | Obsolete | - | - | - | Details | - | - | - | - | 0.006878 oz | - | 0°C ~ 70°C (TA) | Tray | IS31AP2121 | Class D | - | - | 10V ~ 26V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | 20W x 2 @ 8Ohm | Audio Amplifiers | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() IS31AP2110-ZLS2 Lumissil Microsystems | In Stock | - | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 28-eTSSOP | - | - | - | - | 50 | - | - | - | - | - | - | - | - | - | Lumissil Microsystems | - | Yes | - | - | - | Tube | - | - | - | Obsolete | - | - | - | Details | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Tube | IS31AP2110 | Class D | - | - | 8V ~ 26V | - | - | - | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | 15W x 2 @ 8Ohm | Audio Amplifiers | Depop, Short-Circuit Protection | - | - | - | - | - | - | ||
![]() IS32AP2123-ZLA3 Lumissil Microsystems | In Stock | - | - | - | TSSOP-16 | - | - | 4 Ohms | - | - | Class-D | 96 | - | - | - | - | - | - | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | 24 V | 4.5 V | 0.05 % | - | - | - | Tube | - | BTL | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Channel | 16 mA | 5 A | Differential | 24 W | - | Supply | - | 36 dB | - | - | - | Audio Amplifiers | - | - | Shutdown | - | - | - | - | ||
![]() FDA803Q-V0T STMicroelectronics | 15 |
| Datasheet | Surface Mount, Wettable Flank | VFQFPN-48 | - | 48-VFQFPN (7x7) | 2 Ohms | - | - | Class-D | 2500 | - | - | - | Single | - | - | - | - | + 125 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | Single | - | Bulk | - | - | - | Active | - | AEC-Q100 | - | Details | - | 18 V | 3.3 V | - | - | - | -40°C ~ 125°C (TA) | Reel | FDA803Q | Automotive Power Amplifier | - | - | 3.3V ~ 18V | - | - | - | - | - | Speaker | - | 1-Channel Mono | - | - | 1 Channel | - | - | - | 31 W | Class-D | - | - | - | - | - | 31W x 1 @ 4Ohm | Audio Amplifiers | - | Single | No Shutdown | - | - | - | - | ||
![]() TDA7385EP STMicroelectronics | 15 |
| - | Through Hole | Flexiwatt-EP-25 | - | 25-Flexiwatt (Vertical) | 4 Ohms | - | - | Class-AB | 357 | - | - | - | - | - | - | - | - | + 150 C | STMicroelectronics | - | - | Through Hole | - | - | Bulk | - | - | - | Active | - | AEC-Q100 | - | Details | - | 18 V | 8 V | 0.04 % | - | - | 150°C (TJ) | Tube | - | Car Radio Amplifier | - | - | 18V | - | - | - | - | - | - | - | 4-Channel (Quad) | - | - | 4 Channel | - | 5.5 A | - | 42 W | - | - | - | 26 dB | - | - | 42W x 4 @ 4Ohm | Audio Amplifiers | - | - | Shutdown | - | - | - | - | ||
![]() FDA802AB-VYY STMicroelectronics | 15 |
| Datasheet | Surface Mount | LQFP-64 | - | 64-LQFP-EP (10x10) | - | - | - | Class-D | 960 | - | - | - | - | - | - | - | - | - | STMicroelectronics | - 40 C | - | SMD/SMT | - | - | Bulk | - | - | - | Active | - | AEC-Q100 | - | Details | - | - | - | - | - | - | - | Tray | Automotive, AEC-Q100 | Automotive Power Amplifier | - | - | 5.5V ~ 50V | - | - | - | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 2 Channel | - | - | Digital | - | - | - | - | - | - | - | 300W x 1 @ 8Ohm; 150W x 2 @ 4Ohm | Audio Amplifiers | - | - | - | - | - | - | - | ||
![]() HFDA801A-VYY STMicroelectronics | 45 |
| Datasheet | Surface Mount | LQFP-64 | - | 64-LQFP-EP (10x10) | 2 Ohms, 4 Ohms | - | - | Class-D | 960 | - | - | - | Single | - | - | - | - | + 105 C | STMicroelectronics | - 40 C | Yes | SMD/SMT | Differential | - | Bulk | - | - | - | Active | - | AEC-Q100 | - | Details | - | 25 V | 4.5 V | 0.08 % | - | - | -40°C ~ 105°C (TA) | Tray | HFDA801A | Digital Input | - | - | 4.5V ~ 25V | - | - | - | - | - | Speaker | - | 4-Channel Stereo | - | - | 4 Channel | - | - | - | 80 W | Class-D | - | - | - | - | - | 80W x 4 @ 4Ohm | Audio Amplifiers | - | Single | - | - | - | - | - | ||
![]() IS31AP4990D-UTLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | UTQFN-9 | - | 9-UTQFN (1.5x1.5) | 8 Ohms | IS31AP4990 | - | Class-AB | 3000 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | - | Details | - | 5.5 V | 2.7 V | 0.23 % | 0.002748 oz | - | -40°C ~ 85°C (TA) | MouseReel | IS31AP4990D | 1-Channel Mono | - | - | 2.7V ~ 5.5V | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | 1.2 W | - | - | - | - | - | - | 1.2W x 1 @ 8Ohm | Audio Amplifiers | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | - | - | - | - | ||
![]() IS31AP4833-QFLS2-TR Lumissil Microsystems | In Stock | - | - | Surface Mount | QFN-36 | - | 36-QFN (4x4) | - | IS31AP4833 | - | - | 2500 | - | - | - | - | - | - | - | - | + 85 C | Lumissil Microsystems | - 40 C | Yes | SMD/SMT | - | - | Tape & Reel (TR) | - | - | - | Not For New Designs | - 67 dB | - | - | Details | - | 5.5 V | 3 V | 0.022 % | 0.003266 oz | - | -40°C ~ 85°C (TA) | Reel | IS31AP4833 | 2-Channel Stereo | - | - | 3V ~ 5.5V | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | 3 V to 5.5 V | - | 6 mA | - | - | 2.8 W | - | - | - | - | - | - | 2.8W x 2 @ 4Ohm | Audio Amplifiers | Depop, Thermal Protection | - | - | - | - | - | - | ||
![]() HFDA802-VYY STMicroelectronics | 5 |
| Datasheet | Surface Mount | 64-LQFP Exposed Pad | - | 64-LQFP-EP (10x10) | - | - | Hirschmann | - | 1 | - | - | - | - | - | - | Hirschmann | - | - | STMicroelectronics | - | - | - | - | - | Bulk | 831870001 | - | - | Active | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | Tray | Automotive, AEC-Q100 | Class D | - | Cable Assemblies | 4.5V ~ 25V | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | 80W x 2 @ 4Ohm | - | - | - | - | Sensor Cables / Actuator Cables | - | - | - | ||
![]() HFDA802-VYT STMicroelectronics | 13 |
| Datasheet | Surface Mount | 64-LQFP Exposed Pad | - | 64-LQFP-EP (10x10) | - | - | CTS Electronic Components | - | 1000 | - | - | - | - | - | - | CTS | - | + 85 C | STMicroelectronics | - 40 C | - | - | - | - | Bulk | - | - | - | Active | - | - | - | Details | - | 2.62 V | 2.37 V | - | - | - | -40°C ~ 105°C (TA) | Reel | 653 | Class D | - | Oscillators | 4.5V ~ 25V | - | 45 mA | 159.375 MHz | 25 PPM | SMD/SMT | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | Standard Oscillators | - | LVDS | - | 80W x 2 @ 4Ohm | - | - | - | - | Standard Clock Oscillators | - | - | - | ||
![]() TFA9892AUK/N1BZ Ampleon | In Stock | - | - | - | - | - | - | - | - | Advanced Energy | - | 1 | - | - | - | - | 30 V | 23 V | Advanced Energy | - | + 45 C | Ampleon USA Inc. | - 10 C | - | Chassis Mount | - | 0 V to 20 kV | Bulk | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | - | * | - | - | DC-DC Converter | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | - | 4 W | - | - | Non-Isolated DC-DC Converters | - | - | - | - | Non-Isolated / POL | - | - | - | Non-Isolated DC/DC Converters | 38.16 mm | 184.91 mm | 100 mm | ||
![]() LM1877N-9A National Semiconductor | 231 | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | 10 | 14-PDIP | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | Tube | - | - | - | Obsolete | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | Class AB | 1 | - | 6V ~ 24V, ±3V ~ 12V | - | - | - | - | - | - | - | 2-Channel (Stereo) | 14.097 mm | - | - | - | - | - | - | - | - | - | - | - | - | 2W x 2 @ 8Ohm | - | Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | - |