- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Manufacturer Package Identifier | Interface Standards | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Number of Circuits | Max Supply Voltage | Min Supply Voltage | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Differential Output | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Output Polarity | Gain | Input Characteristics | Max Dual Supply Voltage | Max Output Power | Driver Number of Bits | Min Dual Supply Voltage | Dual Supply Voltage | Supply Voltage1-Nom | Min Supply Voltage (DC) | Out Swing-Min | Max Output Power x Channels @ Load | High Level Input Current-Max | Harmonic Distortion | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA3121D2PWP Texas Instruments | 3310 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 24 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.16W | 10V~26V | - | GULL WING | 260 | 1 | - | 0.65mm | - | TPA3121 | 24 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | 2 | - | - | - | - | 4.16W | - | - | 30mA | 30W | - | - | Dual | - | 22 kHz | - | - | 36dB | - | - | 36 dB | - | 26V | 30W | - | 10V | 24V | - | - | - | 30W x 1 @ 8 Ω; 15W x 2 @ 4 Ω | - | - | 8Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA122DR Texas Instruments | 3 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 75.891673mg | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | TPA122 | 8 | - | Headphones, 2-Channel (Stereo) | - | 5V | - | - | - | 2 | 2 | - | - | 3mA | 725mW | - | 1.5mA | - | 70mW | - | - | Single | 5mV | 20 kHz | - | - | - | 76dB | - | - | - | - | 70mW | - | - | - | - | - | - | 70mW x 2 @ 8 Ω | - | 0.1% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4901MMX/NOPB Texas Instruments | 8651 |
| - | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 10 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | LM4901 | 10 | - | 1-Channel (Mono) | - | 5V | - | - | 2V | 1 | - | - | - | - | - | - | - | - | 1.6W | - | - | Single | - | 20 kHz | - | - | - | 64dB | - | - | - | - | 1.6W | - | - | - | - | - | - | 1.6W x 1 @ 4 Ω | - | 1% | - | Depop, Shutdown | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA711DGN Texas Instruments | 47 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | TPA711 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3.3/5V | 2.5V | 1 | - | - | - | 2.5mA | 2.14W | 2.5mA | 1.25mA | - | 700mW | - | - | Single | - | 4 kHz | 1.4MHz | - | - | 85dB | - | - | - | - | 700mW | - | - | - | - | - | - | 700mW x 1 @ 8 Ω | - | 0.3% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP2811BDTBR2G ON Semiconductor | 45 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | NOCAP™ | e4 | yes | Active | 1 (Unlimited) | 14 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.7V~5V | DUAL | GULL WING | - | 2 | - | 0.65mm | - | NCP2811 | 14 | - | Headphones, 2-Channel (Stereo) | - | - | 5V | - | - | 2 | - | - | - | 6mA | - | - | - | - | 27mW | - | Halogen Free | - | - | 20 kHz | 20 kHz | - | 3.52dB | 106dB | - | - | - | - | 110mW | - | - | - | - | - | - | 110mW x 2 @ 16 Ω | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 1.05mm | - | 5.1mm | 4.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA2031D1YZFR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | NanoFree™ | e1 | yes | Active | 1 (Unlimited) | 9 | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.33.00.01 | - | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | - | TPA2031 | 9 | - | 1-Channel (Mono) | - | 5V | - | - | - | 2 | - | - | - | - | - | - | - | - | 2.5W | 63 dB | - | Single | - | 20 kHz | - | - | - | -75dB | - | - | - | - | 2.5W | - | - | - | - | - | - | 2.5W x 1 @ 4 Ω | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 625μm | - | 1.75mm | 1.75mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LM4819MM/NOPB Texas Instruments | 1500 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class AB | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | LM4819 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2V | 1 | - | - | - | 1.5mA | - | - | 1.5mA | - | 350mW | - | - | Single | - | 20 kHz | - | - | - | - | - | - | - | - | 350mW | - | - | - | - | - | - | 350mW x 1 @ 16 Ω | - | 10% | - | Depop, Differential Inputs, Shutdown | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2518CPZ-RL Analog Devices Inc. | 40000 |
| Datasheet | 20 Weeks | PRODUCTION (Last Updated: 4 months ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad, CSP | - | 20 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 20 | EAR99 | Class D | Matte Tin (Sn) | IT ALSO OPERATES WITH 1.62-3.6V DIGITAL SUPPLY | 8542.31.00.01 | - | 2.5V~5.5V | QUAD | - | 260 | 1 | - | 0.5mm | 30 | SSM2518 | 20 | - | 2-Channel (Stereo) | - | - | 3.6V | 1.85V | 1.62V | 2 | - | - | - | - | - | - | - | - | 2.5W | - | - | Dual | - | 20 kHz | - | - | - | 100dB | - | - | - | - | 2.5W | - | - | - | - | - | - | 2.5W x 2 @ 4 Ω | - | 10% | - | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 4mm | 4mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPA2005D1TDGNRQ1 Texas Instruments | 2832 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | TPA2005 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.5V | 1 | - | - | - | - | 2.13W | - | 2.8mA | 4.5mA | 1.18W | - | - | - | - | 20 kHz | - | - | - | -75dB | - | 20 dB | - | - | 1.45W | - | - | - | - | - | - | 1.45W x 1 @ 8 Ω | - | 10% | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6120A2DWP Texas Instruments | 100 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | YES | 20 | 506.605978mg | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Class AB | - | IT CAN ALSO OPERATE WITH 10V TO 30V SINGLE SUPPLY | - | 2.8W | 10V~30V ±5V~15V | - | GULL WING | 260 | 1 | - | - | - | TPA6120 | 20 | - | Headphones, 2-Channel (Stereo) | 1.4A | - | - | - | - | 2 | - | - | - | 26mA | 2.8W | 26mA | 11.5mA | - | 80mW | 100 dB | - | Dual, Single | 5mV | 22 kHz | - | - | 0dB | 75dB | - | - | - | 15V | 80mW | - | 5V | 12V | - | - | - | 80mW x 2 @ 600 Ω | - | - | 16Ohm | Differential Inputs, Short-Circuit and Thermal Protection | 2.65mm | - | 12.82mm | 7.52mm | 2.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6139A2PWR Texas Instruments | 72 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | - | - | - | TPA6139 | 14 | - | Headphones, 2-Channel (Stereo) | - | 3.3V | 3.6V | - | 3V | 2 | - | - | - | 25mA | - | - | - | - | 25mW | - | - | - | - | 20 kHz | 8MHz | - | - | 80dB | - | - | - | - | 25mW | - | - | - | - | - | - | 25mW x 2 @ 32 Ω | - | - | - | Depop, Mute, Short-Circuit and Thermal Protection | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS2557YZR Texas Instruments | 3000 | - | - | 26 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 42-UFBGA, DSBGA | YES | 42 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 42 | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.65V~1.95V | BOTTOM | BALL | 260 | 1 | - | 0.5mm | NOT SPECIFIED | TAS2557 | - | - | 1-Channel (Mono) | - | - | 1.95V | - | 1.65V | 2 | - | - | - | - | - | - | - | - | 5W | - | - | - | - | 20 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5W x 1 @ 4 Ω | - | - | - | Short-Circuit and Thermal Protection | - | 0.635mm | 3.475mm | 3.229mm | - | - | - | ROHS3 Compliant | - | ||
![]() TAS5704PAPR Texas Instruments | 149 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 64-PowerTQFP | YES | 64 | 258.207457mg | - | - | 0°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 5W | 10V~26V | - | GULL WING | 260 | 1 | - | 0.5mm | - | TAS5704 | 64 | - | 2-Channel (Stereo) or 4-Channel (Quad) | - | - | 3.6V | 3.318V | - | 2 | - | - | - | 65mA | 5W | - | - | - | 20.6W | - | - | Dual | - | 20 kHz | - | - | - | 60dB | - | - | - | - | 20.6W | - | - | 24V | - | 3V | - | 20.6W x 2 @ 8 Ω | - | - | - | Digital Inputs, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM48511SQX/NOPB Texas Instruments | 4500 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Tin | Surface Mount | Surface Mount | 24-WFQFN Exposed Pad | - | 24 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 24 | EAR99 | Class D | - | - | - | - | 3V~5.5V | QUAD | - | 260 | 1 | - | - | - | LM48511 | - | - | 1-Channel (Mono) | - | - | - | - | 3V | 1 | - | - | - | - | - | - | 13.5mA | - | 6.7W | 73 dB | - | Triple | - | 20 kHz | - | - | - | 88dB | - | - | - | - | 6.7W | - | - | 5V | - | - | - | 6.7W x 1 @ 4 Ω | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 800μm | - | 5mm | 4mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3112D1QPWPRQ1 Texas Instruments | 2000 |
| - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Gold | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100, SpeakerGuard™ | e4 | yes | Active | 3 (168 Hours) | 28 | EAR99 | Class D | - | - | 8542.33.00.01 | - | 8V~26V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | NOT SPECIFIED | TPA3112 | - | Not Qualified | 1-Channel (Mono) | - | - | 26V | 12/24V | 8V | 1 | - | - | - | - | - | - | - | - | 25W | - | - | - | - | 22 kHz | - | - | 36dB | - | - | - | - | - | 25W | - | - | - | - | - | - | 25W x 1 @ 8 Ω | - | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5612LADDVR Texas Instruments | 9 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | - | 44 | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath™ HD | e4 | yes | Active | 3 (168 Hours) | 44 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | 1.2W | 12V~34V | DUAL | GULL WING | 260 | 1 | - | 0.635mm | - | TAS5612 | 44 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 13.2V | 1232.5V | 10.8V | 2 | - | - | - | 20mA | - | - | - | - | 250W | - | - | - | - | - | - | - | - | 65dB | - | - | - | - | 250W | - | - | - | - | - | - | 250W x 1 @ 2 Ω; 125W x 2 @ 4 Ω | - | - | - | Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA2005R STMicroelectronics | 10000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | - | 11 | - | MULTIWATT11 | - | -40°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | 11 | EAR99 | Class B | - | - | - | 20W | 8V~18V | ZIG-ZAG | - | - | 1 | - | 1.7mm | - | TDA2005 | 11 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | 14.4V | 18V | 8/18V | 8V | 2 | - | - | - | - | 20W | - | - | 150mA | 20W | - | - | Single | - | 22 kHz | - | - | 90dB | - | - | - | - | - | 22W | - | - | - | - | - | - | 22W x 1 @ 3.2 Ω; 12W x 2 @ 2 Ω | - | 10% | - | Short-Circuit and Thermal Protection | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() DRV600RTJR Texas Instruments | 99 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | 20 | - | - | GENERAL PURPOSE | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e4 | yes | Active | 2 (1 Year) | 20 | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.39.00.01 | - | 1.8V~4.5V | QUAD | - | 260 | 2 | 3.3V | 0.5mm | - | DRV600 | 20 | - | 2-Channel (Stereo) | - | - | - | 3.3V | - | - | - | - | - | 8mA | - | - | 8mA | - | - | - | - | - | - | - | - | YES | - | - | TRUE | - | DIFFERENTIAL SCHMITT TRIGGER | - | - | 1 | - | - | 3.3V | - | 6.15 V | - | 0.000001A | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 800μm | - | 4mm | 4mm | 730μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() IR4321MTRPBF Infineon Technologies | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | 22-PowerVQFN | - | 15 | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | 2013 | - | - | - | Active | 2 (1 Year) | 15 | EAR99 | Class D | - | - | - | 31W | - | QUAD | - | - | - | - | - | - | IR4321 | - | - | 1-Channel (Mono) | - | 8.9V | - | - | - | 1 | - | 9.4V | 8.4V | 5mA | - | - | - | - | 90W | - | - | - | 18mV | - | 9MHz | - | - | - | - | - | - | 7.5V | 90W | - | 5V | - | - | - | - | 90W x 1 @ 4 Ω | - | - | 4Ohm | Depop, Differential Inputs | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TAS5121IDKD Texas Instruments | 2 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | - | -40°C~85°C TA | Tube | - | PurePath Digital™ | e4 | yes | Active | 4 (72 Hours) | 36 | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO REQUIRES 10.8V TO 13.2V SUPPLY | 8542.33.00.01 | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | TAS5121 | 36 | - | 1-Channel (Mono) | - | - | 3.6V | 3.312V | - | 2 | - | - | - | 5mA | - | 5mA | - | - | 100W | - | - | Triple | - | 20 kHz | - | - | - | - | - | - | - | - | 100W | - | - | 30.5V | - | 3V | - | 100W x 1 @ 4 Ω | - | 10% | - | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 3.6mm | - | 15.9mm | 11mm | 3.5mm | No | - | ROHS3 Compliant | Lead Free |