- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | CMRR - Common Mode Rejection Ratio | Description/Function | Development Kit | Dual Supply Voltage (Max) | Dual Supply Voltage (Min) | Dual Supply Voltage (Typ) | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Manufacturer | Manufacturer Part Number | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Operating Temp Range | Operating Temperature Classification | Operational Class | Output Signal Type | Package | Package Type | Pd - Power Dissipation | Power Supply Rejection Ratio | Power Supply Requirement | Product Status | PSRR - Power Supply Rejection Ratio | Rad Hardened | Rail/Rail I/O Type | Range | RoHS | Shaft Type | Single Supply Voltage (Max) | Single Supply Voltage (Min) | Single Supply Voltage (Typ) | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Total Harmonic Distortion | Tradename | Unit Weight | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Termination | Type | Voltage - Supply | Shielding | Pin Count | Output Voltage | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Dual Supply Voltage | Max Output Power x Channels @ Load | Product | Load Impedance | Connection Type | Features | Input Voltage | Shutdown | Power Type | Bearings | IP Rating | Mating Connector | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX13331GEE/V T Analog Devices | 1000 | - | Datasheet | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | MAX13331 | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | - | Class AB | 4V ~ 5.5V | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | 135mW x 2 @ 32Ohm | - | - | - | Depop, Short-Circuit Protection, Shutdown | - | - | - | - | - | - | - | - | - | ||
![]() LM4873LQ National Semiconductor | 247 |
| - | Surface Mount | 24-WFQFN Exposed Pad | 24-WQFN (4x5) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | National Semiconductor | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | Boomer® | - | Class AB | 2V ~ 5.5V | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | 3W x 2 @ 3Ohm; 440mW x 2 @ 8Ohm | - | - | - | Depop, Input Multiplexer, Shutdown, Thermal Protection | - | - | - | - | - | - | - | - | - | ||
![]() MAX9722BEUE T Analog Devices | 49 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | 32 Ohms | MAX9722 | Class-AB | - | - | - | - | - | - | - | - | - | Turck | 1608989 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | 5 mm | Yes | - | - | - | - | - | 5.5 V | 2.4 V | 0.009 % | - | - | - | 500 uV | -40°C ~ 85°C (TA) | - | DirectDrive® | - | Class AB | 2.4V ~ 5.5V | Shielded | - | - | NO NPN | - | - | 5.5 mA | - | - | 130 mW | - | - | - | - | 130mW x 2 @ 32Ohm | Headphone Amplifiers | - | Cable with M8 Connector | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | DC | - | - | - | - | - | - | ||
![]() MAX9768BETG T Analog Devices | 4630 |
| Datasheet | Surface Mount | 24-WFQFN Exposed Pad | 24-TQFN (4x4) | 8 Ohms | MAX9768 | Class-D | - | - | MAX9768EVKIT+ | - | - | - | - | 1.8 MHz | - | Philmore | 30-16285 | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 14 V | 4.5 V | 0.08 % | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Class D | 4.5V ~ 14V | - | - | - | 1-Channel (Mono) | - | 1 Channel | 7 mA | - | Digital | 10W | - | Single | 30.1 dB | - | 10W x 1 @ 8Ohm | Audio Amplifiers | 8ohm | - | Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | - | - | - | ||
![]() MAX4465EXK Analog Devices | 8661 |
| Datasheet | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | SC-70-5 | - | - | - | - | - | - | - | - | - | - | - | - | Dayton | 5YR18N | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Class AB | 2.4V ~ 5.5V | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9719AEUE T Analog Devices | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | 16-TSSOP-EP | - | MAX9719 | - | - | - | - | - | - | - | - | - | - | Connectors | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | Class AB | 2.7V ~ 5.5V | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | 1.4W x 2 @ 4Ohm | - | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | - | - | - | - | - | - | - | - | ||
![]() TPA2000D1PW National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPA6205A1DRBT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4889MAX /NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM4862M/NOPB National Semiconductor | 30 | - | - | - | - | - | - | - | - | - | - | - | Not Required(V) | Not Required(V) | Not Required(V) | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | -40C to 85C | Industrial | Class-AB | - | - | SOIC | - | 50(dB) | Single | - | - | No | No | - | - | - | 5.5(V) | 2.7(V) | 3/5(V) | - | - | - | - | 0.55%@8OHM@500MW | - | - | - | - | Rail/Tube | - | - | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5613ADKDR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9722AEUE T Analog Devices | 22 |
| Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | 32 Ohms | MAX9722 | Class-AB | - | - | - | - | - | - | - | - | - | Dynapar | HA625200063E1PS | - | + 85 C | Analog Devices Inc./Maxim Integrated | - | - 40 C | - | - | Shafted | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | - | Single Ended | - | - | - | - | 5.5 V | 2.4 V | 0.009 % | - | - | - | 500 uV | -40 to 85 Degrees C | - | DirectDrive® | Side Mount Connector | Class AB | 2.4V ~ 5.5V | - | - | 5~26 VDC | Differential | - | - | 5.5 mA | - | - | 130 mW | - | - | - | - | 130mW x 2 @ 32Ohm | Headphone Amplifiers | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 5~26 VDC | - | - | Yes | IP66 | Not Included | - | - | - | ||
![]() NJM2149RB1-TE1 Nisshinbo | 50000 | - | - | - | TVSP-8 | - | 32 Ohms | - | Class-AB | - | Speaker | - | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Differential | - | - | 320 mW | - | - | - | 47 dB | - | - | - | Details | - | - | - | - | - | 6 V | 2 V | 0.5 % | - | NJM2149 | - | - | - | Reel | NJM2149 | - | 1-Channel Mono | - | - | - | - | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | - | Audio Amplifiers | - | - | - | - | - | - | - | - | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2768BM-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | 32 Ohms | - | Class-AB | - | Headphone | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Single | - | - | 375 mW | - | - | - | 70 dB | - | - | - | Details | - | - | - | - | - | 5.5 V | 2.8 V | 0.02 % | - | NJM276 | - | - | - | Reel | NJM2768 | - | 2-Channel Stereo | - | - | - | - | 2-Channel Stereo | 5 V | 2 Channel | 2 mA | 4 mA | Single | 200 mW | - | Single | - | - | - | Audio Amplifiers | - | - | - | - | - | - | - | - | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM4580DD Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | Other | 80 dB | - | - | - | - | - | 2000 | 15 MHz | 500 nA | - | - | +/- 18 V | + 85 C | - | +/- 2 V | - 40 C | - | - | Through Hole | - | - | - | - | - | - | - | 800 mW | - | - | - | - | - | - | - | Details | - | - | - | - | 5 V/us | 18 V | 2 V | 0.0005 % | - | - | 0.080001 oz | 3 mV | - | Tube | NJM4580 | - | Dual Operational Amplifier | - | - | - | - | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | - | Audio Amplifiers | - | - | - | - | No Shutdown | - | - | - | - | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM2770RB1-TE1 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | 16 Ohms | - | Class-AB | - | Speaker | - | - | - | - | 2000 | - | 0.1 uA | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Differential | - | - | 400 mW | - | - | - | 70 dB | - | - | - | Details | - | - | - | - | - | 4.5 V | 2 V | 0.1 % | - | NJM277 | - | - | - | Reel | NJM2770 | - | 1-Channel Mono | - | - | - | - | 1-Channel Mono | 3 V | 1 Channel | 2 mA | 4 mA | Differential | 400 mW | - | Single | - | - | - | Audio Amplifiers | - | - | - | - | - | - | - | - | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2149M-TE1 Nisshinbo | In Stock | - | - | - | DMP-8 | - | 32 Ohms | - | Class-AB | - | Speaker | - | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Differential | - | - | 500 mW (1/2 W) | - | - | - | 47 dB | - | - | - | Details | - | - | - | - | - | 6 V | 2 V | 0.5 % | - | NJM2149 | - | - | - | Reel | NJM2149 | - | 1-Channel Mono | - | - | - | - | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | - | Audio Amplifiers | - | - | - | - | - | - | - | - | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2149RB1-TE2 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | 32 Ohms | - | Class-AB | - | Speaker | - | - | - | - | 2000 | - | 0.2 uA | - | - | - | + 85 C | - | - | - 40 C | - | - | SMD/SMT | - | - | - | - | Differential | - | - | 320 mW | - | - | - | 47 dB | - | - | - | Details | - | - | - | - | - | 6 V | 2 V | 0.5 % | - | NJM2149 | - | - | - | Reel | NJM2149 | - | 1-Channel Mono | - | - | - | - | 1-Channel Mono | 3 V, 5 V | 1 Channel | 2.2 mA | 3.5 mA | Differential | 250 mW | - | Single | 90 dB | - | - | Audio Amplifiers | - | - | - | - | - | - | - | - | - | 0.85 mm | 2.9 mm | 2.8 mm | ||
![]() NJW1192V-TE2 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 85 C | - | - | - 40 C | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | NJW119 | - | - | - | Reel | NJW1192 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2761V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-14 | - | - | - | Other | - | - | - | - | - | - | 2000 | - | - | - | - | - | + 75 C | - | - | - 20 C | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | 13 V | 2.7 V | 1 % | - | - | - | - | - | Cut Tape | NJM27 | - | Audio Limiter | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | - | - | - | - | - | - | - | - |