- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Audio - Load Impedance | Class | CMRR - Common Mode Rejection Ratio | Description/Function | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Signal Type | Pd - Power Dissipation | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vos - Input Offset Voltage | Packaging | Series | Type | Output Type | Operating Supply Voltage | Number of Channels | Operating Supply Current | Output Current | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Gain | Dual Supply Voltage | Product | Shutdown | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MUSES8832E-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | MUSES | - | - | Reel | MUSES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJU72342V-TE2 Nisshinbo | In Stock | - | - | SSOP-14 | - | Other | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | - | Details | - | 14.5 V | 4.5 V | 0.002 % | - | - | - | Cut Tape | NJU7234 | Electronic Volume | - | - | 4 Channel | 10 mA | - | - | - | - | - | - | 9 dB | - | Volume Controls | No Shutdown | - | - | - | ||
![]() NJU72322V-TE1 Nisshinbo | 2000 | - | - | SSOP-32 | 20 kOhms | Other | - | - | 2000 | - | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | Details | - | 18 V | 10 V | 0.00024 % | - | - | - | Cut Tape | NJU723x | Sound Processor | - | - | 2 Channel | 2 mA | - | - | - | - | - | - | - | - | Audio Amplifiers | No Shutdown | - | - | - | ||
![]() NJM2135M-TE1 Nisshinbo | In Stock | - | - | DMP-8 | 200 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2135 | - | - | Reel | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2166R-TE1 Nisshinbo | In Stock | - | - | VSP-10 | 16 Ohms | Class-AB | - | Speaker | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Differential | 320 mW | - | Details | - | 8.5 V | 2.7 V | 0.9 % | NJM2166 | - | - | Reel | NJM2166 | 1-Channel Mono | 1-Channel Mono | 5 V | 1 Channel | 2.5 mA | - | 3.5 mA | Single | - | - | Single | - | - | Audio Amplifiers | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2777M Nisshinbo | In Stock | - | - | DMP-14 | 100 Ohms | Class-AB | - | Headphone | 2000 | - | - | - | + 75 C | - | - 20 C | - | SMD/SMT | Single | 500 mW (1/2 W) | 70 dB | Details | - | 10 V | 8 V | 0.1 % | NJM277 | - | - | Tube | NJM2777 | 2-Channel Stereo | 2-Channel Stereo | 9 V | 2 Channel | 5 mA | - | 8 mA | Single | 100 mW | - | Single | 0 dB | - | Audio Amplifiers | - | 1.6 mm | 10 mm | 5 mm | ||
![]() NJM2776RB2-TE2 Nisshinbo | In Stock | - | - | TVSP-10 | 16 Ohms | Class-AB | - | Headphone | 2000 | - | - | 4.5 V | + 75 C | 0.9 V, 1.8 V | - 20 C | - | SMD/SMT | Single | 320 mW | 77 dB | Details | - | - | - | 0.2 % | NJM277 | - | - | Reel | NJM2776 | 2-Channel Stereo | 2-Channel Stereo | 5 V | 2 Channel | 200 mA, 2.5 mA | - | - | Single | 8.5 mW | - | Dual | 11.5 dB | 1.2 V, 2.3 V | Audio Amplifiers | - | 0.75 mm | 2.9 mm | 2.8 mm | ||
![]() NJM2768BM Nisshinbo | In Stock | - | - | DMP-8 | 32 Ohms | Class-AB | - | Headphone | 2000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | Single | 375 mW | 70 dB | Details | - | 5.5 V | 2.8 V | 0.02 % | NJM276 | - | - | Tube | NJM2768 | 2-Channel Stereo | 2-Channel Stereo | 5 V | 2 Channel | 2 mA | - | 4 mA | Single | 100 mW | - | Single | - | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113L Nisshinbo | In Stock | - | - | SIP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | Through Hole | Differential | 800 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2113 | - | 0.8 V | Tube | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 6.4 mm | 19 mm | 3 mm | ||
![]() NJM2770R-TE2 Nisshinbo | In Stock | - | - | VSP-8 | 16 Ohms | Class-AB | - | Speaker | 2000 | - | 0.1 uA | - | + 85 C | - | - 40 C | - | SMD/SMT | Differential | 400 mW | 70 dB | Details | - | 4.5 V | 2 V | 0.1 % | NJM277 | - | - | Reel | NJM2770 | 1-Channel Mono | 1-Channel Mono | 3 V | 1 Channel | 2 mA | - | 4 mA | Differential | 400 mW | - | Single | - | - | Audio Amplifiers | - | 1.1 mm | 2.9 mm | 2.8 mm | ||
![]() NJM4580M Nisshinbo | In Stock | - | - | DMP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | - | SMD/SMT | - | 300 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.003351 oz | 3 mV | Tube | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113M-TE2 Nisshinbo | In Stock | - | - | DMP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2113 | - | - | Reel | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113M Nisshinbo | In Stock | - | - | DMP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2113 | 0.033158 oz | 0.8 V | Tube | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113D Nisshinbo | In Stock | - | - | PDIP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | Through Hole | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2113 | 0.032805 oz | 0.8 V | Tube | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 4.19 mm | 8.8 mm | 6.4 mm | ||
![]() NJM4580MD-TE2 Nisshinbo | In Stock | - | - | DMP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | - | SMD/SMT | - | 300 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.003351 oz | 3 mV | MouseReel | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113E-TE1 Nisshinbo | In Stock | - | - | EMP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 300 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2113 | - | - | Reel | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.5 mm | 5 mm | 3.9 mm | ||
![]() NJM2113V-TE2 Nisshinbo | In Stock | - | - | SSOP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 360 mW | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2113 | 0.000825 oz | - | Reel | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.15 mm | 3.5 mm | 4.4 mm | ||
![]() NJM4580D Nisshinbo | 984 | - | - | DIP-8 | - | Other | 80 dB | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | +/- 2 V | - 40 C | - | Through Hole | - | 800 mW | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.080001 oz | 3 mV | Tube | NJM4580 | Dual Operational Amplifier | - | +/- 2 V to +/- 18 V | 2 Channel | 9 mA | - | - | - | - | General Purpose Amplifier | Dual | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | No Shutdown | 3.4 mm | 8.8 mm | 6.4 mm | ||
![]() NJM2135M Nisshinbo | In Stock | - | - | DMP-8 | 200 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2135 | - | - | Tube | NJM2135 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Single | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm | ||
![]() NJM2113M-TE1 Nisshinbo | 150000 | - | - | DMP-8 | 100 Ohms | Class-AB | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - 20 C | - | SMD/SMT | Differential | 500 mW (1/2 W) | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2113 | 0.015590 oz | - | MouseReel | NJM2113 | 1-Channel Mono | 1-Channel Mono | 3 V, 5 V, 9 V | 1 Channel | 3.4 mA | 250 mA | 5 mA | Differential | 400 mW | - | Single | 83 dB | - | Audio Amplifiers | - | 1.6 mm | 5 mm | 5 mm |