- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Insert Material | Audio - Load Impedance | Base Product Number | Class | CMRR - Common Mode Rejection Ratio | Contact Sizes | Description/Function | Factory Pack Quantity | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Dual Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Dual Supply Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Signal Type | Package | Pd - Power Dissipation | Product Status | PSRR - Power Supply Rejection Ratio | RoHS | SR - Slew Rate | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Tradename | Unit Weight | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Connector Type | Type | Number of Positions | Fastening Type | Contact Type | Orientation | Shielding | Ingress Protection | Shell Finish | Shell Size - Insert | Housing Color | Output Type | Operating Supply Voltage | Note | Number of Channels | Operating Supply Current | Output Current | Shell Size, MIL | Supply Current-Max | Input Type | Output Power | Amplifier Type | Supply Type | Includes | Gain | Dual Supply Voltage | Product | Features | Shutdown | Height | Length | Width | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NJM2777D Nisshinbo | In Stock | - | - | - | DIP-14 | - | - | - | - | 100 Ohms | - | Class-AB | - | - | Headphone | 1000 | - | - | - | + 75 C | - | - | - 20 C | - | Through Hole | Single | - | 500 mW (1/2 W) | - | 70 dB | Details | - | 10 V | 8 V | 0.1 % | NJM277 | 0.057144 oz | - | - | Tube | NJM2777 | - | 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 2-Channel Stereo | 9 V | - | 2 Channel | 5 mA | - | - | 8 mA | Single | 100 mW | - | Single | - | 0 dB | - | Audio Amplifiers | - | - | 3.4 mm | 19 mm | 6.4 mm | - | ||
![]() NJM4580MD-TE1 Nisshinbo | In Stock | - | - | - | DIP-8 | - | - | - | - | - | - | Other | 80 dB | - | - | 2000 | 15 MHz | 500 nA | +/- 18 V | + 85 C | - | +/- 2 V | - 40 C | - | Through Hole | - | - | 300 mW | - | - | Details | 5 V/us | - | - | - | - | 0.080001 oz | 3 mV | - | MouseReel | NJM4580 | - | 2-Channel | - | - | - | - | - | - | - | - | - | - | +/- 2 V to +/- 18 V | - | 2 Channel | 9 mA | - | - | - | - | - | General Purpose Amplifier | Dual | - | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | - | No Shutdown | 1.6 mm | 5 mm | 5 mm | - | ||
![]() NJM2770R-TE1 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | - | - | 16 Ohms | - | Class-AB | - | - | Speaker | 2000 | - | 0.1 uA | - | + 85 C | - | - | - 40 C | - | SMD/SMT | Differential | - | 400 mW | - | 70 dB | Details | - | 4.5 V | 2 V | 0.1 % | NJM277 | - | - | - | MouseReel | NJM2770 | - | 1-Channel Mono | - | - | - | - | - | - | - | - | - | 1-Channel Mono | 3 V | - | 1 Channel | 2 mA | - | - | 4 mA | Differential | 400 mW | - | Single | - | - | - | Audio Amplifiers | - | - | 1.1 mm | 2.9 mm | 2.8 mm | - | ||
![]() NJM4580E Nisshinbo | In Stock | - | - | - | SOP-8 | - | - | - | - | - | - | Other | 80 dB | - | - | 100 | 15 MHz | 500 nA | +/- 18 V | + 85 C | - | +/- 2 V | - 40 C | - | SMD/SMT | - | - | 300 mW | - | - | Details | 5 V/us | 18 V | 2 V | 0.0005 % | - | 0.030018 oz | 3 mV | - | Tube | NJM4580 | - | Dual Operational Amplifier | - | - | - | - | - | - | - | - | - | - | +/- 2 V to +/- 18 V | - | 2 Channel | 9 mA | - | - | - | - | - | General Purpose Amplifier | Dual | - | - | +/- 3 V, +/- 5 V, +/- 9 V | Audio Amplifiers | - | No Shutdown | 1.5 mm | 5 mm | 3.9 mm | - | ||
![]() NJM2768BRB1-TE2 Nisshinbo | In Stock | - | - | - | TVSP-8 | - | - | - | - | 32 Ohms | - | Class-AB | - | - | Headphone | 2000 | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | Single | - | 320 mW | - | 70 dB | Details | - | 5.5 V | 2.8 V | 0.02 % | NJM276 | - | 0.3 V | - | Reel | NJM2768 | - | 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 2-Channel Stereo | 5 V | - | 2 Channel | 2 mA | - | - | 4 mA | Single | 200 mW | - | Single | - | - | - | Audio Amplifiers | - | - | 0.85 mm | 2.9 mm | 2.8 mm | - | ||
![]() NJM2113E Nisshinbo | In Stock | - | - | - | EMP-8 | - | - | - | - | 100 Ohms | - | Class-AB | - | - | Speaker | 100 | - | 0.2 uA | - | + 75 C | - | - | - 20 C | - | SMD/SMT | Differential | - | 300 mW | - | 52 dB | N | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2113 | - | - | - | Tube | NJM2113 | - | 1-Channel Mono | - | - | - | - | - | - | - | - | - | 1-Channel Mono | 3 V, 5 V, 9 V | - | 1 Channel | 3.4 mA | 250 mA | - | 5 mA | Differential | 400 mW | - | Single | - | 83 dB | - | Audio Amplifiers | - | - | 1.5 mm | 5 mm | 3.9 mm | - | ||
![]() NJM2113R-TE2 Nisshinbo | In Stock | - | - | - | VSP-8 | - | - | - | - | 100 Ohms | - | Class-AB | - | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - | - 20 C | - | SMD/SMT | Differential | - | 320 mW | - | 52 dB | Details | - | 16 V | 2 V | 0.6 %, 0.5 % | NJM2113 | - | - | - | Reel | NJM2113 | - | 1-Channel Mono | - | - | - | - | - | - | - | - | - | 1-Channel Mono | 3 V, 5 V, 9 V | - | 1 Channel | 3.4 mA | 250 mA | - | 5 mA | Differential | 400 mW | - | Single | - | 83 dB | - | Audio Amplifiers | - | - | 1.1 mm | 2.9 mm | 2.8 mm | - | ||
![]() NJM2113V-TE1 Nisshinbo | 54000 | - | - | - | SSOP-8 | - | - | - | - | 100 Ohms | - | Class-AB | - | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - | - 20 C | - | SMD/SMT | Differential | - | 360 mW | - | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2113 | 0.000825 oz | - | - | MouseReel | NJM2113 | - | 1-Channel Mono | - | - | - | - | - | - | - | - | - | 1-Channel Mono | 3 V, 5 V, 9 V | - | 1 Channel | 3.4 mA | 250 mA | - | 5 mA | Differential | 400 mW | - | Single | - | 83 dB | - | Audio Amplifiers | - | - | 1.15 mm | 3.5 mm | 4.4 mm | - | ||
![]() NJW1195V-TE1 Nisshinbo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2000 | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | Details | - | - | - | - | NJW119 | - | - | - | Reel | NJW1195 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | - | - | - | - | ||
![]() NJW1159V-TE1 Nisshinbo | In Stock | - | - | - | SSOP-16 | - | - | - | - | - | - | Other | - | - | - | 2000 | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | 7.5 V | 4.5 V | 0.05 % | NJW1159 | 0.004586 oz | - | - | MouseReel | - | - | Electronic Volume | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Volume Controls | - | - | 1.15 mm | 5 mm | 4.4 mm | - | ||
![]() NJM8830GM1-TE1 Nisshinbo | In Stock | - | - | - | HSOP-8 | - | - | - | - | - | - | - | - | - | - | 3000 | 90 MHz | 700 nA | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | 30 V/µs | 5.25 V | 2 V | 0.000012 % | - | - | 2 mV | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 Channel | 8 mA | 100 mA | - | - | - | - | - | - | - | - | - | Audio Amplifiers | - | No Shutdown | - | - | - | - | ||
![]() NJM8830KW1-TE3 Nisshinbo | In Stock | - | - | - | DFN-8 | - | - | - | - | - | - | - | - | - | - | 1500 | 90 MHz | 700 nA | - | + 125 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | 30 V/µs | 5.25 V | 2 V | 0.000012 % | - | - | 2 mV | - | MouseReel | - | - | - | - | - | - | - | - | - | - | - | - | Rail-to-Rail | - | - | 2 Channel | 8 mA | 100 mA | - | - | - | - | - | - | - | - | - | Audio Amplifiers | - | No Shutdown | - | - | - | - | ||
![]() NJM2135L Nisshinbo | In Stock | - | - | - | SIP-8 | - | - | - | - | 200 Ohms | - | Class-AB | - | - | Speaker | 2000 | - | 0.2 uA | - | + 75 C | - | - | - 20 C | - | Through Hole | Differential | - | 800 mW | - | 52 dB | Details | - | 16 V | 2 V | 0.6 % | NJM2135 | - | - | - | Tube | NJM2135 | - | 1-Channel Mono | - | - | - | - | - | - | - | - | - | 1-Channel Mono | 3 V, 5 V, 9 V | - | 1 Channel | 3.4 mA | 250 mA | - | 5 mA | Single | 400 mW | - | Single | - | 83 dB | - | Audio Amplifiers | - | - | 6.4 mm | 19 mm | 3 mm | - | ||
![]() NJU7082BM Nisshinbo | In Stock | - | - | - | DMP-8 | - | - | - | - | 38 Ohms | - | Class-AB | 53 dB | - | Headphone/Speaker | 2000 | 1.5 MHz | 10 pA | - | + 75 C | - | - | - 25 C | - | SMD/SMT | Differential, Single | - | 300 mW | - | 55 dB | Details | - | 5.5 V | 2.4 V | 0.05 % | NJU7082 | - | 10 mV | - | Tube | NJU7082 | - | 1-Channel Mono or 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 1-Channel Mono, 2-Channel Stereo | 3 V, 5 V | - | 2 Channel | 3 mA | 30 mA | - | 4 mA | Differential | - | - | Single | - | 55 dB | - | Audio Amplifiers | - | - | 1.6 mm | 5 mm | 5 mm | - | ||
![]() NJU7082BV-TE2 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | 38 Ohms | - | Class-AB | 53 dB | - | Headphone/Speaker | 2000 | 1.5 MHz | 10 pA | - | + 75 C | - | - | - 25 C | - | SMD/SMT | Differential, Single | - | 300 mW | - | 55 dB | Details | - | 5.5 V | 2.4 V | 0.05 % | NJU7082 | 0.000825 oz | 10 mV | - | Reel | NJU7082 | - | 1-Channel Mono or 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 1-Channel Mono, 2-Channel Stereo | 3 V, 5 V | - | 2 Channel | 3 mA | 30 mA | - | 4 mA | Differential | - | - | Single | - | 55 dB | - | Audio Amplifiers | - | - | 1.15 mm | 3.5 mm | 4.4 mm | - | ||
![]() NJU7082BV-TE1 Nisshinbo | In Stock | - | - | - | SSOP-8 | - | - | - | - | 38 Ohms | - | Class-AB | 53 dB | - | Headphone/Speaker | 2000 | 1.5 MHz | 10 pA | - | + 75 C | - | - | - 25 C | - | SMD/SMT | Differential, Single | - | 300 mW | - | 55 dB | Details | - | 5.5 V | 2.4 V | 0.05 % | NJU7082 | 0.000825 oz | 10 mV | - | Reel | NJU7082 | - | 1-Channel Mono or 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 1-Channel Mono, 2-Channel Stereo | 3 V, 5 V | - | 2 Channel | 3 mA | 30 mA | - | 4 mA | Differential | - | - | Single | - | 55 dB | - | Audio Amplifiers | - | - | 1.15 mm | 3.5 mm | 4.4 mm | - | ||
![]() NJW1109D Nisshinbo | In Stock | - | - | - | PDIP-14 | - | - | - | - | 100 Ohms | - | Class-AB | - | - | Headphone | 1000 | - | - | - | + 75 C | - | - | - 20 C | - | Through Hole | Single | - | 500 mW (1/2 W) | - | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | 0.057144 oz | - | - | Tube | NJW1109 | - | 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 2-Channel Stereo | 9 V | - | 2 Channel | 5 mA | - | - | 8 mA | Single | 100 mW | - | Single | - | 0 dB | - | Audio Amplifiers | - | - | 3.4 mm | 19 mm | 6.4 mm | - | ||
![]() NJW1109M Nisshinbo | In Stock | - | - | - | DMP-14 | - | - | - | - | 100 Ohms | - | Class-AB | - | - | Headphone | 1000 | - | - | - | + 75 C | - | - | - 20 C | - | SMD/SMT | Single | - | 500 mW (1/2 W) | - | 70 dB | Details | - | 10 V | 7.5 V | 0.1 % | NJW1109 | - | - | - | Tube | NJW1109 | - | 2-Channel Stereo | - | - | - | - | - | - | - | - | - | 2-Channel Stereo | 9 V | - | 2 Channel | 5 mA | - | - | 8 mA | Single | 100 mW | - | Single | - | 0 dB | - | Audio Amplifiers | - | - | 1.6 mm | 10 mm | 5 mm | - | ||
![]() NJM4580CG-TE2 Nisshinbo | 133300 | - | - | - | - | - | - | - | - | - | - | Other | - | - | - | 2500 | - | - | - | + 85 C | - | - | - 40 C | - | SMD/SMT | - | - | - | - | - | Details | - | 18 V | 2 V | 0.0005 % | - | 0.004676 oz | - | - | Cut Tape | NJM4580C | - | Dual Operational Amplifier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Amplifiers | - | - | - | - | - | - | ||
![]() MAX9879ERV CEP Analog Devices | In Stock | - | - | Panel Mount | - | Bulkhead - Front Side Nut | Circular | Aluminum | - | - | TV07RW | - | - | 16 | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ TV | Receptacle Housing | For Female Sockets | 5 | Threaded | Crimp | C | Shielded | Environment Resistant | Cadmium | 15-5 | Olive Drab | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |