- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Supplier Device Package | Audio - Load Impedance | Base Product Number | Class | GBP - Gain Bandwidth Product | Ib - Input Bias Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Package | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | THD plus Noise | Vos - Input Offset Voltage | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Applications | Max Power Dissipation | Voltage - Supply | Function | Output Type | Operating Supply Voltage | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Quiescent Current | Input Type | Output Power | Supply Type | Specifications | Max Output Power | Max Output Power x Channels @ Load | Product | Load Impedance | Features | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9724CETC Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 12-WFQFN Exposed Pad | 12-TQFN (3x3) | 32 Ohms | MAX9724 | Class-AB | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tube | Active | - | 5.5 V | 2.5 V | 0.02 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | - | 2.5V ~ 5.5V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 3.5 mA | - | - | 63 mW | Single | - | - | 63mW x 2 @ 32Ohm | Headphone Amplifiers | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX9704ETJ Analog Devices | 500 |
| Datasheet | - | Surface Mount | 32-WQFN Exposed Pad | 32-TQFN (7x7) | 8 Ohms | MAX9704 | Class-D | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | Tube | Active | - | 25 V | 10 V | 0.07 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | 10V ~ 25V | - | 2-Channel (Stereo) | - | - | - | - | - | 24 mA | - | - | 10W | - | - | - | 16W x 2 @ 16Ohm | Audio Amplifiers | 8ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX9703ETJ T Analog Devices | 15728 |
| Datasheet | - | Surface Mount | 32-WFQFN Exposed Pad | 32-TQFN (5x5) | 8 Ohms | MAX9703 | Class-D | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 25 V | 10 V | 0.07 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | 10V ~ 25V | - | 1-Channel (Mono) | - | 2 Channel | - | - | - | 14 mA | - | Differential | 15 W | - | - | - | 18W x 1 @ 16Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() TAS5760MDAP-P Texas Instruments | In Stock | - | - | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | 32-HTSSOP | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | - | - | -25°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9723DETE T Analog Devices | 50 |
| Datasheet | - | Surface Mount | 16-WQFN Exposed Pad | 16-TQFN (4x4) | 16 Ohms | MAX9723 | Class-AB | - | 100 nA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 3.6 V | 1.8 V | 0.006 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | - | 1.8V ~ 3.6V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 4 mA | - | - | 60 mW | - | - | - | 60mW x 2 @ 16Ohm | Headphone Amplifiers | - | Bass Boost, Depop, I²C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | ||
![]() MAX9741ETN TD Analog Devices | 50 |
| Datasheet | - | Surface Mount | 56-WFQFN Exposed Pad | 56-TQFN (8x8) | 8 Ohms | MAX9741 | Class-D | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR) | Active | - | 25 V | 10 V | 0.1 % | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | 10V ~ 25V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | Differential | 12 W | Single | - | - | 12W x 2 @ 8Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX13336EGEE/V T Analog Devices | 33 |
| Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | MAX13336 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | Automotive, AEC-Q100 | Class AB | - | - | - | - | 3.3V ~ 5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | Shutdown, Thermal Protection | - | ||
![]() MAX4298EUB T Analog Devices | 33 |
| Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-uMAX/uSOP | 32 Ohms | MAX4298 | Class-AB | 1.3 MHz | 200 pA | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | - | - | Tape & Reel (TR) | Active | - | 5.5 V | 4.5 V | 0.02 % | 1 mV | -40°C ~ 85°C (TA) | - | - | - | - | - | Pre-Amplifier | - | 4.5V ~ 5.5V | Line Driver | 2-Channel Stereo | - | 2 | Analog | - | - | - | - | Single | - | Single | Class AB | - | - | Audio Amplifiers | - | - | - | ||
![]() MAX13335EGEE/V T Analog Devices | 1000 |
| Datasheet | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | - | MAX13335 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | Class AB | - | - | - | - | 3.3V ~ 5V | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | Audio Line Drivers / Receivers | - | Shutdown, Thermal Protection | - | ||
![]() MAX98355AEWL T Analog Devices | 1304 |
| Datasheet | - | Surface Mount | 9-UFBGA | 9-WLP | - | MAX98355 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Not For New Designs | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | 2.5V ~ 5.5V | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 1 @ 4Ohm | Audio Amplifiers | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | ||
![]() MAX9722AETE G069 Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | MAX972 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5414ATPHDRMPA Texas Instruments | In Stock | - | - | - | Surface Mount | 64-TQFP Exposed Pad | 64-HTQFP (14x14) | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 105°C (TA) | - | - | Class D | - | - | - | - | 8V ~ 22V | - | 4-Channel (Quad) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9702ETI Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | - | MAX9702 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | Obsolete | Compliant | - | - | - | - | -40°C ~ 85°C (TA) | Bulk | DirectDrive® | Class D | 85 °C | -40 °C | - | 1.702 W | 2.5V ~ 5.5V | - | 2-Channel (Stereo) with Stereo Headphones | 5 V | - | - | 5.5 V | 2.5 V | - | 14 mA | - | 1.8 W | Single | - | 1.8 W | 1.8W x 2 @ 4Ohm; 45mW x 2 @ 32Ohm | - | - | I²C | Lead Free | ||
![]() NJU8759WLC1-TE2 NJR CORPORATION | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TAS5805M0PWPR Texas Instruments | In Stock | - | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | 28-HTSSOP | - | - | - | - | - | - | Texas Instruments | - | - | - | Bulk | Active | - | - | - | - | - | -25°C ~ 85°C (TA) | - | - | Class D | - | - | - | - | 4.5V ~ 26.4V | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2166R-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NJM2792V-TE2 NJR CORPORATION | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX9725CETC T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 12-WQFN Exposed Pad | 12-TQFN (4x4) | 16 mOhms | MAX9725 | Class-AB | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | 1.8 V | 900 mV | 0.006 % | - | -40°C ~ 85°C (TA) | - | DirectDrive® | Class AB | - | - | - | - | 900mV ~ 1.8V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | 25 mW | - | - | - | 25mW x 2 @ 16Ohm | Headphone Amplifiers | - | Depop, Short-Circuit Protection, Shutdown | - | ||
![]() IR4311MTRPBF International Rectifier | 5312 |
| - | - | Surface Mount | 22-PowerVQFN | 22-PQFN (5x6) | - | - | - | - | - | - | International Rectifier | - | - | - | Bulk | Active | - | - | - | - | - | -40°C ~ 100°C (TA) | - | - | Class D | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | 35W x 1 @ 4Ohm | - | - | Depop, Differential Inputs | - | ||
![]() AS3422-EQFP-500 OSRAM | In Stock | - | - | - | Surface Mount | 32-VFQFN Exposed Pad | 32-QFN (5x5) | - | AS3422 | - | - | - | - | ams OSRAM | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | - | - | -20°C ~ 85°C (TA) | - | - | Class AB | - | - | - | - | 1V ~ 1.8V | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Depop, Differential Inputs, I²C, Input Multiplexer, Microphone, Mute, Short-Circuit Protection, Volume Control | - |