- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Quiescent Current | Output Power | Logic Function | Common Mode Rejection Ratio | Supply Type | Bandwidth | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Number of Bands | Max Output Power x Channels @ Load | Features | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCA-ONA10IVUCX ON Semiconductor | 667 |
| Datasheet | 5 Weeks | - | - | Surface Mount | 30-UFBGA, WLCSP | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | yes | Active | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | - | 1.62V~1.98V | - | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16W x 1 @ 4 Ω 10.9W x 1 @ 8 Ω | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TAS5805MPWP Texas Instruments | 1400 |
| Datasheet | 6 Weeks | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | YES | - | - | - | -25°C~85°C TA | - | - | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | IT ALSO OPERATES AT 4.5 TO 26.4 V SUPPLY VOLTAGE | - | - | 4.5V~26.4V | DUAL | GULL WING | - | 1 | 0.65mm | - | TAS5805 | - | R-PDSO-G28 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 3.63V | - | 1.62V | 2 | - | - | 23W | - | - | - | - | - | - | - | - | - | - | - | 3 | 45W x 1 @ 4 Ω 23W x 2 @ 8 Ω | - | 100 dB | 1.2mm | 9.7mm | 4.4mm | - | - | ROHS3 Compliant | - | ||
![]() MAX98360DENL Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 9-XFBGA, WLBGA | - | - | - | - | -40°C~85°C TA | Strip | - | - | - | - | Active | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.2W x 2 @ 4 Ω | - | - | - | - | - | - | - | - | - | ||
![]() TPA3126D2DAD Texas Instruments | 828 | - | - | 6 Weeks | - | - | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | YES | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 32 | - | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 4.5V~26V | DUAL | GULL WING | - | 1 | 0.65mm | - | TPA3126 | - | R-PDSO-G32 | - | 2-Channel (Stereo) | - | - | 26V | - | 4.5V | 2 | - | - | 50W | - | - | - | 22 kHz | - | - | 26 dB | - | - | - | - | - | 50W x 2 @ 4 Ω | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | 11mm | 6.1mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9741ETN Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | - | - | -40°C~85°C TA | Tube | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | EAR99 | Class D | TIN | - | - | - | 8542.33.00.01 | - | 10V~25V | QUAD | - | 260 | 1 | 0.5mm | - | MAX9741 | 56 | - | - | 2-Channel (Stereo) | - | - | 25V | - | 10V | 2 | - | 26mA | 12W | - | - | - | 22 kHz | 29.6dB | 83dB | - | - | 12W | - | - | - | 12W x 2 @ 8 Ω | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 8mm | 8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9752CETI Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tube | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | 1.702W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9752 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | - | 5V | - | 2 | - | 14mA | 1.7W | - | - | Triple | 22 kHz | - | - | - | - | 1.7W | - | 5V | - | 1.7W x 2 @ 4 Ω; 62mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9752AETI T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | 1.702W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | 30 | MAX9752 | 28 | S-PQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | - | 5V | - | 2 | - | 14mA | 2.2W | - | - | Triple | - | - | - | - | - | 2.2W | - | 5V | - | 2.2W x 2 @ 4 Ω; 62mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9758ETJ T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 32-WFQFN Exposed Pad | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2006 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | 1.49W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | 30 | MAX9758 | 32 | S-PQCC-N32 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | - | - | 5V | - | 2 | - | 14mA | 2.3W | - | - | Triple | - | - | - | - | - | 2.3W | - | 5V | - | 2.3W x 2 @ 3 Ω; 130mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 5mm | 5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9710EUE T Maxim Integrated | In Stock | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | - | - | - | - | 8542.33.00.01 | 1.702W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9710 | 16 | - | - | 2-Channel (Stereo) | - | - | 5.5V | - | 4.5V | 2 | - | 12mA | 3W | - | - | - | 22 kHz | - | 100dB | - | - | 3W | - | - | - | 3W x 2 @ 3 Ω | Depop, Mute, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MAX4411BEBE T Maxim Integrated | In Stock | - | Datasheet | - | - | - | Surface Mount | 16-WFBGA, CSPBGA | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | - | 1.8V~3.6V | BOTTOM | BALL | 260 | 1 | 0.5mm | 30 | MAX4411 | 16 | S-PBGA-B16 | Not Qualified | Headphones, 2-Channel (Stereo) | - | - | 3.6V | 3V | 1.8V | 2 | - | - | 0.08W | - | - | - | 22 kHz | - | - | 6.02 dB | - | - | - | - | - | 80mW x 2 @ 16 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.67mm | 2.02mm | 2.02mm | - | - | ROHS3 Compliant | - | ||
![]() MAX9724BEUD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Class AB | Matte Tin (Sn) | - | - | IT CAN ALSO OPERATE UPTO 6V SUPPLY | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9724 | 14 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | - | - | 0.06W | - | - | - | 22 kHz | 3.522dB | 86dB | - | - | 45mW | - | - | - | 45mW x 2 @ 32 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9724AEUD T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 14 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9724 | 14 | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | 3/5V | 2.7V | 2 | - | - | 0.063W | - | - | - | 22 kHz | - | 86dB | - | - | 45mW | - | - | - | 45mW x 2 @ 32 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 1.1mm | 5mm | 4.4mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9776EBX TG45 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 36-WFBGA, WLBGA | - | 36 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | - | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Class D | - | - | - | - | 8542.39.00.01 | 1.36W | 2.7V~5.5V | - | - | - | - | - | - | MAX9776 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | 9.5mA | - | 1.5W | Receiver | 45 dB | - | - | 12dB | 80dB | - | 5.5V | 1.5W | 2.7V | - | - | 1.5W x 1 @ 4 Ω; 60mW x 2 @ 16 Ω | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MC34119DTBR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | - | - | 8-TSSOP | - | -20°C~70°C TA | Tape & Reel (TR) | 1997 | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | - | 2V~16V ±1V~8V | - | - | - | - | - | - | MC34119 | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 400mW x 1 @ 100Ohm | Shutdown | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MAX9725AEBC TG45 Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e1 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.8V | 1.5V | 0.9V | 2 | - | - | 0.025W | - | - | - | 22 kHz | 6.021dB | 80dB | - | - | 25mW | - | - | - | 25mW x 2 @ 16 Ω | Depop, Short-Circuit Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | No | - | ROHS3 Compliant | - | ||
![]() MAX9724DEBC TG45 Maxim Integrated | 90 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Class AB | - | - | - | - | 8542.33.00.01 | 1.333W | 2.5V~5.5V | - | - | - | - | - | - | MAX9724 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | 3.5mA | - | 42mW | - | - | - | - | 3.52dB | 86dB | - | - | 45mW | - | - | - | 45mW x 2 @ 32 Ω | Depop, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX97001EWP T Maxim Integrated | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 20-WFBGA, WLBGA | - | 20 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 1.04W | 2.7V~5.5V | - | - | - | - | - | - | MAX97001 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | - | - | 920mW | - | 55 dB | - | - | 12dB | 85dB | 12 dB | - | 920mW | - | - | - | 920mW x 1 @ 8 Ω; 37mW x 2 @ 16 Ω | Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() MAX97000EWA T Maxim Integrated | 10800 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 25-WFBGA, WLCSP | - | 25 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e1 | yes | Obsolete | 3 (168 Hours) | - | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8542.39.00.01 | 850mW | 2.7V~5.5V | - | - | - | - | - | - | MAX97000 | - | - | - | 1-Channel (Mono) with Stereo Headphones | - | - | - | - | - | - | 1.45mA | - | 725mW | - | 55 dB | - | - | - | 85dB | 12 dB | - | 930mW | - | - | - | 930mW x 1 @ 8 Ω; 40mW x 2 @ 16 Ω | Depop, Differential Inputs, I2C, Mute, Shutdown, Volume Control | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() MAX97220EETE Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | -40°C~85°C TA | Tube | 2012 | DirectDrive® | - | yes | Active | 1 (Unlimited) | 16 | EAR99 | Class AB | - | - | - | - | 8542.33.00.01 | 1.666W | 2.5V~5.5V | QUAD | NO LEAD | NOT SPECIFIED | 1 | 0.5mm | NOT SPECIFIED | MAX97220 | - | - | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | - | 2.5V | 2 | - | - | 125mW | - | 45 dB | - | 22 kHz | - | - | 6 dB | - | 125mW | - | - | - | 125mW x 2 @ 32 Ω | Depop, Differential Inputs, Shutdown | - | 0.8mm | 3mm | 3mm | - | Unknown | ROHS3 Compliant | - | ||
![]() MAX97220AETE Maxim Integrated | 58900 | - | Datasheet | - | Tin | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | 16-TQFN (3x3) | - | -40°C~85°C TA | Tube | 2012 | DirectDrive® | - | - | Active | 1 (Unlimited) | - | - | Class AB | - | 85°C | -40°C | - | - | 1.667W | 2.5V~5.5V | - | - | - | - | - | - | MAX97220 | - | - | - | Headphones, 2-Channel (Stereo) | 20mA | 5.5V | - | - | - | - | 5.5mA | - | 125mW | - | 70 dB | - | - | 6dB | 90dB | - | 5.5V | 125mW | 2.5V | - | - | 125mW x 2 @ 32Ohm | Depop, Differential Inputs, Shutdown | - | - | - | - | No | - | ROHS3 Compliant | - |