- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Nominal Supply Current | Quiescent Current | Output Power | Supply Type | Bandwidth | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Number of Bands | Max Output Power x Channels @ Load | Features | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9718BEUB Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | TIN | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | MAX9718 | 10 | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.7V | 1 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9719DEUE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | TIN | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | 6 dB | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9718AEBL T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 9-WFBGA, CSPBGA | YES | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e1 | yes | Obsolete | 1 (Unlimited) | 9 | EAR99 | Class AB | NOT SPECIFIED | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9718 | 9 | S-PBGA-B9 | Not Qualified | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.7V | 1 | - | - | 1.4W | - | 22 kHz | - | - | - | - | - | - | - | 1.4W x 1 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 0.67mm | 1.52mm | 1.52mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9719CEUE Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | -40°C~85°C TA | Tube | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9741ETN T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 56-WFQFN Exposed Pad | - | 56 | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Obsolete | 1 (Unlimited) | 56 | EAR99 | Class D | TIN | 8542.33.00.01 | - | 10V~25V | QUAD | - | 260 | 1 | 0.5mm | - | MAX9741 | 56 | - | - | 2-Channel (Stereo) | - | 25V | - | 10V | 2 | - | 26mA | 12W | - | 22 kHz | 29.6dB | 83dB | - | - | 12W | - | - | 12W x 2 @ 8 Ω | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 8mm | 8mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9730EBP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WFBGA, CSPBGA | - | 20 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | Class G | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9730 | 20 | - | - | 1-Channel (Mono) | - | 5.5V | 3.6V | 2.7V | 1 | - | 8mA | 2.4W | - | 22 kHz | 12dB | 77dB | - | - | 2.4W | - | - | 2.4W x 1 @ 8 Ω | Depop, Differential Inputs, Shutdown | - | 0.67mm | 2.54mm | 2.03mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9761EUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class AB | TIN | 8542.33.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | NOT SPECIFIED | MAX9761 | 28 | R-PDSO-G28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | - | 5.5V | - | 4.5V | 2 | - | 13mA | 3W | - | 22 kHz | - | - | - | - | 3W | - | - | 3W x 2 @ 3 Ω; 200mW x 2 @ 16 Ω | Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection | - | 1.1mm | 9.7mm | 4.4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9761ETI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class AB | TIN | 8542.33.00.01 | 1.667W | 4.5V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9761 | 28 | S-XQCC-N28 | Not Qualified | 2-Channel (Stereo) with Stereo Headphones | 5V | - | - | - | 2 | - | 13mA | 3W | Single | 22 kHz | - | - | - | - | 3W | - | - | 3W x 2 @ 3 Ω; 200mW x 2 @ 16 Ω | Depop, Input Multiplexer, Mute, Shutdown, Thermal Protection | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9718CEUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | MAX9718 | 10 | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.7V | 1 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9702BEUI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | -40°C~85°C TA | Tape & Reel (TR) | 2007 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class D | Matte Tin (Sn) | 8542.33.00.01 | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 0.635mm | - | MAX9702 | - | - | - | 2-Channel (Stereo) with Stereo Headphones | - | - | 3.3/5V | - | - | - | 14mA | - | - | - | 21dB | 78dB | - | - | 1.8W | - | - | 1.8W x 2 @ 4 Ω; 45mW x 2 @ 32 Ω | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9718BEUB T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 10 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 10 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | MAX9718 | 10 | - | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.7V | 1 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9719BEUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9719AEUE T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 16 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9719 | 16 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 2 | - | 5mA | 1.4W | - | 22 kHz | - | 93dB | - | - | 1.4W | - | - | 1.4W x 2 @ 4 Ω | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1.1mm | 5mm | 4.4mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9717DEUA Maxim Integrated | 121 | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | -40°C~85°C TA | Tube | 2012 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | MATTE TIN | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | MAX9717 | 8 | - | - | 2-Channel (Stereo) | - | 5.5V | 3/5V | 2.7V | 1 | - | 4.3mA | 1.4W | - | 22 kHz | - | 80dB | 12 dB | - | 1.4W | - | - | 1.4W x 1 @ 4 Ω | Depop, Shutdown, Thermal Protection | - | 1.1mm | 3mm | 3mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9725BEBC T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | 1.8V | 1.5V | 0.9V | 2 | - | 2.1mA | 0.025W | - | 22 kHz | 3.522dB | 80dB | - | - | 25mW | - | - | 25mW x 2 @ 16 Ω | Depop, Short-Circuit Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | No | ROHS3 Compliant | Lead Free | ||
![]() MAX9726AETP T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | DirectDrive® | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Class AB | TIN | 8542.33.00.01 | 2.051W | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9726 | 20 | S-XQCC-N20 | Not Qualified | Headphones, 2-Channel (Stereo) | 5V | - | - | 2.7V | 2 | - | 5.5mA | 124mW | Single | 22 kHz | - | - | - | - | 124mW | - | - | 124mW x 2 @ 16 Ω | Bass Boost, Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 0.8mm | 4mm | 4mm | - | ROHS3 Compliant | Lead Free | ||
![]() MAX9776ETJ Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | 32 | -40°C~85°C TA | Tube | 2008 | DirectDrive® | e3 | yes | Active | 1 (Unlimited) | 32 | EAR99 | Class D | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9776 | 32 | - | Not Qualified | 1-Channel (Mono) with Stereo Headphones | - | 5.5V | 3.3V | 2.7V | 1 | - | - | 1.5W | - | - | - | - | - | - | - | - | - | 1.5W x 1 @ 4 Ω; 60mW x 2 @ 16 Ω | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 75 dB | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | - | ||
![]() MAX4060EUA T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | NOT SPECIFIED | MAX4060 | 8 | S-PDSO-G8 | Not Qualified | 2-Channel (Stereo) | - | 5.5V | 5V | 4.5V | 1 | - | - | - | - | 22 kHz | - | - | 20 dB | - | - | - | - | - | Differential Inputs, Microphone | - | 1.1mm | 3mm | 3mm | - | ROHS3 Compliant | - | ||
![]() MAX9729ETI T Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2014 | DirectDrive® | e3 | yes | Obsolete | 1 (Unlimited) | 28 | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | 2.286W | 1.8V~3.6V | QUAD | - | - | 1 | 0.5mm | - | MAX9729 | 28 | S-XQCC-N28 | - | Headphones, 2-Channel (Stereo) | - | - | 2.4/3V | - | 2 | 5.5mA | - | 49mW | - | - | 26dB | 95dB | - | 3.6V | 52mW | 1.8V | 1 | 52mW x 2 @ 32 Ω | Bass Boost, Depop, I2C, Input Multiplexer, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 78 dB | 0.8mm | 5mm | 5mm | No | ROHS3 Compliant | - | ||
![]() MAX9725EEBC TG45 Maxim Integrated | 2452 | - | Datasheet | 20 Weeks | Surface Mount | Surface Mount | 12-WFBGA, WLCSP | - | 12 | -40°C~85°C TA | Tape & Reel (TR) | 2010 | DirectDrive® | e1 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | 8542.33.00.01 | - | 900mV~1.8V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | MAX9725 | 12 | - | - | Headphones, 2-Channel (Stereo) | - | 1.8V | 1.5V | 0.9V | 2 | - | - | 0.025W | - | 22 kHz | 15.66dB | 70dB | - | - | 25mW | - | - | 25mW x 2 @ 16 Ω | Depop, Short-Circuit Protection, Shutdown | - | 0.67mm | 2.02mm | 1.54mm | No | ROHS3 Compliant | - |