- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Supply Current-Max | Output Power | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Screening Level | Consumer IC Type | Max Output Power x Channels @ Load | Harmonic Distortion | Features | Channel Separation | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9810BEBS T Maxim Integrated | In Stock | - | Datasheet | - | - | Surface Mount | 4-WFBGA, CSPBGA | YES | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2002 | - | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | 2.3V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9810 | 4 | S-PBGA-B4 | Not Qualified | 1-Channel (Mono) | 5.5V | - | - | 2.3V | 1 | - | - | - | - | 900 kHz | - | - | - | 27 dB | - | - | - | - | - | - | 0.65mm | 1.02mm | 1.02mm | - | ROHS3 Compliant | ||
![]() MAX9767ETJ Maxim Integrated | 11 | - | Datasheet | - | - | Surface Mount | 32-WFQFN Exposed Pad | YES | - | - | - | - | - | -40°C~85°C TA | Tube | 2007 | - | e3 | - | Obsolete | 1 (Unlimited) | 32 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | 2.7V~5.5V | QUAD | NO LEAD | 260 | 1 | 0.5mm | NOT SPECIFIED | MAX9767 | 32 | S-XQCC-N32 | Not Qualified | 2-Channel (Stereo) | 5.5V | - | - | 2.7V | 2 | - | - | - | 0.75W | 22 kHz | - | - | - | - | - | - | 750mW x 2 @ 4 Ω | - | Depop, Microphone, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | - | ROHS3 Compliant | ||
![]() MAX13301AUM/V Maxim Integrated | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | - | - | Automotive grade | -40°C~125°C TA | Tube | 2011 | - | - | yes | Obsolete | 1 (Unlimited) | 48 | EAR99 | Class D | - | - | - | - | 8542.33.00.01 | 6V~25.5V | DUAL | GULL WING | - | 4 | 0.5mm | - | - | 48 | - | - | 4-Channel (Quad) | - | 514.4V | - | - | - | - | - | - | - | - | - | 26dB | 70dB | - | AEC-Q100 | - | 80W x 4 @ 4 Ω | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | No | ROHS3 Compliant | ||
![]() PAM8003DR_B02 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | - | -40°C~85°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() AA4003MTR-E1 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 2.7V~5.5V | - | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 160mW x 2 @ 16Ohm | - | Depop, Shutdown, Thermal Protection | - | - | - | - | - | ROHS3 Compliant | ||
![]() AA4006GTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 24-TSSOP-EP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class AB | - | - | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.8W x 1 @ 4Ohm; 2.3W x 2 @ 4Ohm | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | ROHS3 Compliant | ||
![]() PAM8403DR-L_B00 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | - | -40°C~85°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3W x 2 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() MAX98300ETA Maxim Integrated | 2377 | - | Datasheet | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | - | - | - | - | -40°C~85°C TA | - | - | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Class D | Matte Tin (Sn) | - | - | - | - | 2.6V~5.5V | DUAL | - | - | 1 | 0.5mm | - | MAX98300 | 8 | - | - | 1-Channel (Mono) | 5.5V | 5V | - | 2.6V | 1 | - | - | - | 2.6W | 22 kHz | - | 12dB | 70dB | - | - | - | 2.6W x 1 @ 4 Ω | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 2mm | 2mm | No | ROHS3 Compliant | ||
![]() PAM8302AADCR_03 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | -40°C~85°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 2V~5.5V | - | - | - | - | - | - | - | - | - | - | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W x 1 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() MAX9888EWY Maxim Integrated | 2155 | - | Datasheet | - | - | Surface Mount | 63-WFBGA, WLBGA | - | - | - | - | - | - | -40°C~85°C TA | - | 2011 | DirectDrive®, FLEXSOUND™ | e2 | yes | Obsolete | 1 (Unlimited) | - | EAR99 | Class D | NOT SPECIFIED | - | - | - | 8542.39.00.01 | 2.8V~5.5V | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | - | - | 3-Channel with Stereo Headphones | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.37W x 2 @ 8 Ω; 40mW x 2 @ 16 Ω | - | Depop, Differential Inputs, I2S, Microphone, Mute, Shutdown | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX9725CEBC Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | - | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | - | NOT SPECIFIED | - | - | - | 8542.33.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | - | 12 | R-PBGA-B12 | Not Qualified | - | 1.8V | 1.5V | INDUSTRIAL | 0.9V | 2 | - | - | 3.3mA | 0.025W | 22 kHz | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 0.67mm | 2.02mm | 1.54mm | - | ROHS3 Compliant | ||
![]() MAX9879ERV Maxim Integrated | 80 | - | Datasheet | 8 Weeks | - | - | - | YES | - | - | 85°C | -40°C | - | - | Tray | 2013 | - | - | yes | Active | 1 (Unlimited) | 30 | EAR99 | - | - | - | - | IT ALSO OPERATES WITH 1.7V TO 3.6V DIGITAL SUPPLY | 8542.33.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5mm | NOT SPECIFIED | - | 30 | R-PBGA-B30 | Not Qualified | - | 5.5V | 3.7V | INDUSTRIAL | 2.7V | 2 | - | - | - | - | - | - | - | - | - | - | VOLUME CONTROL CIRCUIT | - | - | - | 75 dB | 0.69mm | 3.05mm | 2.54mm | - | ROHS3 Compliant | ||
![]() MAX9725BEBC Maxim Integrated | In Stock | - | Datasheet | - | - | - | - | YES | - | - | 85°C | -40°C | - | - | - | 2010 | - | e3 | yes | Obsolete | 1 (Unlimited) | 12 | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | - | BOTTOM | BALL | 260 | 1 | 0.5mm | NOT SPECIFIED | - | 12 | R-PBGA-B12 | Not Qualified | - | 1.8V | 1.5V | INDUSTRIAL | 0.9V | 2 | - | - | 3.3mA | 0.025W | 22 kHz | - | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | 0.67mm | 2.02mm | 1.54mm | - | ROHS3 Compliant | ||
![]() PAM8004DR_02 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SO | - | - | - | -40°C~85°C TA | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | Class D | - | - | - | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | - | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.5W x 2 @ 4Ohm | - | Depop, Short-Circuit and Thermal Protection | - | - | - | - | - | - | ||
![]() MAX9724AEBC G45 Maxim Integrated | In Stock | - | - | - | - | Surface Mount | 12-WFBGA, CSPBGA | YES | 12 | - | - | - | - | -40°C~85°C TA | - | 2009 | DirectDrive® | - | - | Obsolete | 1 (Unlimited) | 12 | EAR99 | Class AB | - | - | - | - | 8542.33.00.01 | 2.7V~5.5V | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5mm | NOT SPECIFIED | - | - | - | - | Headphones, 2-Channel (Stereo) | 5.5V | - | - | 2.7V | 2 | - | - | - | 0.045W | 22 kHz | - | - | - | - | - | - | 63mW x 2 @ 32 Ω | - | - | - | 0.69mm | 2.02mm | 1.54mm | - | ROHS3 Compliant | ||
![]() MAX9724BETC TG126 Maxim Integrated | In Stock | - | - | 6 Weeks | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX97002EWP Maxim Integrated | In Stock | - | - | - | Surface Mount | - | - | - | 20 | - | - | - | - | - | - | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | - | 85°C | -40°C | - | 8542.39.00.01 | - | BOTTOM | BALL | NOT SPECIFIED | 1 | 0.5mm | NOT SPECIFIED | - | 20 | - | Not Qualified | - | 2V | - | INDUSTRIAL | 1.6V | 2 | - | - | - | 0.037W | - | - | 18dB | 85dB | - | - | AUDIO AMPLIFIER | - | - | - | - | 0.69mm | 2.5mm | 2mm | - | ROHS3 Compliant | ||
![]() MAX9722AETE G069 Maxim Integrated | In Stock | - | - | 111 Weeks | Surface Mount | - | QFN | - | - | - | - | - | - | - | - | 2008 | - | - | - | Obsolete | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5V | 2.4V | - | - | - | - | - | -90dB | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() BA3430FS ROHM Semiconductor | 41 | - | Datasheet | - | - | Surface Mount | 24-SOP (0.213, 5.40mm Width) | YES | - | - | - | - | - | -30°C~85°C TA | - | 2012 | - | e2 | yes | Last Time Buy | 1 (Unlimited) | 24 | EAR99 | Class AB | Tin/Copper (Sn/Cu) | - | - | - | 8542.33.00.01 | 7V~18V | DUAL | GULL WING | 260 | 1 | 0.8mm | 10 | - | 24 | R-PDSO-G24 | Not Qualified | 2-Channel (Stereo) | 18V | - | - | 7V | 2 | - | - | - | - | - | - | - | - | 40 dB | - | - | - | 0.05% | - | - | 1.9mm | 10mm | 5.4mm | - | ROHS3 Compliant | ||
![]() MAX4466EUK T Maxim Integrated | 5000 | - | Datasheet | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | 2.4V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | 5 | - | - | 1-Channel (Mono) | - | - | - | 2.4V | 1 | - | - | - | - | 600 kHz | 600 kHz | - | 112dB | - | - | - | - | 0.02% | - | - | - | 2.9mm | - | No | ROHS3 Compliant |