- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Output Type | Max Output Power x Channels @ Load | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4937RLX/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-WFBGA, DSBGA | 36-DSBGA (3.5x3.24) | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | Obsolete | 1 (Unlimited) | Class AB | 2.7V~5.5V | 1-Channel (Mono) with Mono and Stereo Headphones | 1.25W x 1 @ 8Ohm; 80mW x 2 @ 32Ohm | Depop, Differential Inputs, I2C, I2S, Mute, Shutdown, SPI, Volume Control | ROHS3 Compliant | ||
![]() LMV1015URX-15/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 4-XFBGA, DSBGA | 4-DSBGA | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Class AB | 2V~5V | 1-Channel (Mono) | - | Microphone | ROHS3 Compliant | ||
![]() TAS5111DADR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | 32-HTSSOP | 0°C~70°C TA | Tape & Reel (TR) | PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 3V~3.6V | 1-Channel (Mono) | 93W x 1 @ 4Ohm | Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() STK404-120N-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 12-SIP Formed Leads | 12-SIP | - | Bulk | - | Obsolete | 3 (168 Hours) | Class AB | 0V~65V | 1-Channel (Mono) | 120W x 1 @ 6Ohm | Mute, Short-Circuit Protection, Standby | ROHS3 Compliant | ||
![]() TAS5112ADCAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | 56-HTSSOP | 0°C~70°C TA | Tape & Reel (TR) | PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 16V~25.5V | 2-Channel (Stereo) | 62W x 2 @ 6Ohm | Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() TAS5112DFDR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | 56-HTSSOP | 0°C~70°C TA | Tape & Reel (TR) | PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 16V~25.5V | 2-Channel (Stereo) | 62W x 2 @ 6Ohm | Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() LV47009P-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 25-SSIP Exposed Pad, Formed Leads | 25-HZIP | -40°C~85°C TA | Tape & Box (TB) | - | Obsolete | 3 (168 Hours) | Class AB | 8V~16V | 4-Channel (Quad) | 24W x 4 @ 4Ohm | Mute, Short-Circuit and Thermal Protection | ROHS3 Compliant | ||
![]() TPA0232PWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 2 (1 Year) | Class AB | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2.8W x 2 @ 3Ohm | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() TPA005D12DCA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | 48-HTSSOP | -40°C~125°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class D | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2W x 2 @ 4Ohm | Mute, Short-Circuit and Thermal Protection, Shutdown | Non-RoHS Compliant | ||
![]() LV49157V-MPB-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPJ | -25°C~75°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class D | 9V~18V | 2-Channel (Stereo) with Stereo Headphones | 15W x 2 @ 8Ohm; 72mW x 2 @ 16Ohm | Mute, Short-Circuit and Thermal Protection, Standby | ROHS3 Compliant | ||
![]() TPA032D03DCA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | 48-HTSSOP | -40°C~125°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class D | 8V~14V | 1-Channel (Mono) with Stereo Headphones | 10W x 1 @ 4Ohm; 50mW x 2 @ 32Ohm | Depop, Differential Inputs, Mute, Shutdown, Thermal Protection | ROHS3 Compliant | ||
![]() TPA005D14DCA Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | 48-HTSSOP | -40°C~125°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class D | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2W x 2 @ 4Ohm; 50mW x 2 @ 32Ohm | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | Non-RoHS Compliant | ||
![]() TPA032D02DCAR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | 48-HTSSOP | -40°C~125°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Class D | 8V~14V | 2-Channel (Stereo) | 10W x 2 @ 4Ohm | Depop, Differential Inputs, Mute, Shutdown, Thermal Protection | ROHS3 Compliant | ||
![]() TAS5414TDKDMQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | 36-HSSOP | -40°C~105°C TA | Tube | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | Class D | 8V~22V | 4-Channel (Quad) | 116W x 2 @ 2Ohm 58W x 4 @ 4Ohm | Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() LM48901SQ/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-WFQFN Exposed Pad | 32-WQFN (5x5) | -40°C~85°C TA | Tape & Reel (TR) | Boomer®, PowerWise® | Obsolete | 1 (Unlimited) | Class D | 2.7V~5.5V | 4-Channel (Quad) | 2.8W x 4 @ 4Ohm | Depop, Differential Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() STK433-060N-E Rochester Electronics, LLC | In Stock | - | Datasheet | Through Hole | 15-SIP Formed Leads | 15-SIP | -40°C~85°C TA | Bulk | - | Obsolete | 3 (168 Hours) | Class AB | - | 2-Channel (Stereo) | 50W x 2 @ 6Ohm | - | ROHS3 Compliant | ||
![]() TAS5110ADADR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | 32-HTSSOP | 0°C~70°C TA | Tape & Reel (TR) | Equibit™, PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 3V~3.6V | 2-Channel (Stereo) | 50W x 2 @ 6Ohm | Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() LM4702CTA/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | ROHS3 Compliant | ||
![]() TAS5186DDVR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | 44-HTSSOP | 0°C~125°C TJ | Tape & Reel (TR) | PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 10.8V~13.2V | 6-Channel | 60W x 1 @ 3Ohm; 30W x 5 @ 6Ohm | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() TAS5110ADAD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 32-TSSOP (0.240, 6.10mm Width) Exposed Pad | 32-HTSSOP | 0°C~70°C TA | Tube | Equibit™, PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 3V~3.6V | 2-Channel (Stereo) | 50W x 2 @ 6Ohm | Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant |