- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Input Voltage (Min) | Slew Rate | Common Mode Rejection Ratio | Output Current per Channel | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Neg Supply Voltage-Nom (Vsup) | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Min Supply Voltage (DC) | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM1875T/LF03 Texas Instruments | 77495 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Through Hole | Through Hole | TO-220-5 Formed Leads | - | 5 | - | 0°C~70°C TA | Tube | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | - | - | 16V~60V ±8V~30V | ZIG-ZAG | - | - | 1 | - | - | - | - | LM1875 | - | 1-Channel (Mono) | 28V | - | - | - | 1 | - | 100mA | - | 100mA | - | - | 25W | - | - | - | - | Dual, Single | 15mV | 70 kHz | 5.5MHz | - | 90dB | 95dB | 90 dB | 30V | 25W | 8V | 18V | 2μA | - | 25W x 1 @ 8 Ω | 1% | - | Short-Circuit and Thermal Protection | - | 4.7mm | - | 14.986mm | 10.16mm | 4.572mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4860MX Texas Instruments | In Stock | - | - | - | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | -20°C~85°C TA | Tape & Reel (TR) | Boomer® | e0 | - | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Class AB | - | Tin/Lead (Sn/Pb) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 235 | 1 | - | - | - | - | LM4860 | 16 | 1-Channel (Mono) | 5V | - | - | 2.7V | 1 | - | - | - | - | 7mA | - | 1.15W | - | - | - | - | Single | - | 20 kHz | - | - | - | 65dB | - | - | 1.15W | - | - | - | - | 1.15W x 1 @ 8 Ω | 0.72% | - | Shutdown, Thermal Protection | - | - | - | 9.902mm | 3.9mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TPA6135A2RTET Texas Instruments | 8810 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | DirectPath™ | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2.567W | 2.3V~5.5V | QUAD | - | 260 | 1 | - | 0.5mm | - | - | TPA6135 | 16 | Headphones, 2-Channel (Stereo) | 5V | - | - | - | 2 | - | 2.2mA | 2.567W | - | - | - | 25mW | - | - | 100 dB | - | Single | - | 20 kHz | 20 kHz | - | 6.02dB | 100dB | 6.02 dB | - | 25mW | - | - | - | - | 25mW x 2 @ 16 Ω | 1% | 16Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 800μm | - | 3mm | 3mm | 750μm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM1877M-9/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | 14 | - | 0°C~70°C TA | Tube | - | e3 | no | Obsolete | 3 (168 Hours) | 14 | SMD/SMT | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | - | - | 6V~24V ±3V~12V | DUAL | GULL WING | 260 | 1 | - | - | - | - | LM1877 | 14 | 2-Channel (Stereo) | 18V | - | - | 6V | 2 | - | 50mA | - | 50mA | 25mA | - | 1.3W | - | 2 V/μs | - | - | Single | 15mV | 20 kHz | - | - | 70dB | 65dB | 70 dB | - | 2W | - | - | 50nA | - | 2W x 2 @ 8 Ω | 10% | 8Ohm | Short-Circuit and Thermal Protection, Shutdown | - | 2.35mm | - | 9.2mm | 7.5mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TPA3136AD2PWP Texas Instruments | 11300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 28 | - | -40°C~125°C TA | Tube | - | e4 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 4.5V~14.4V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | NOT SPECIFIED | TPA3136 | - | 2-Channel (Stereo) | - | 14.4V | - | 8V | 2 | - | - | - | - | - | 40mA | 10W | - | - | - | - | - | - | 22 kHz | - | - | - | - | 26 dB | - | - | - | - | - | - | 10W x 2 @ 8 Ω | - | - | Depop, Short-Circuit and Thermal Protection | - | 1.2mm | - | 9.7mm | 4.4mm | 1mm | - | - | ROHS3 Compliant | - | ||
![]() TAS5733LDCAR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 48 | - | 0°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.5mm | - | NOT SPECIFIED | TAS5733 | - | 2-Channel (Stereo) | - | 3.6V | - | 3V | 2 | - | - | - | - | - | 68mA | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10W x 2 @ 8 Ω | - | 8Ohm | Depop, Short-Circuit and Thermal Protection | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4936MH/NOPB Texas Instruments | 18 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | - | 28 | - | -40°C~85°C TA | Tube | Boomer® | e3 | yes | Active | 1 (Unlimited) | 28 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 2 | - | 0.635mm | - | - | LM4936 | - | 2-Channel (Stereo) with Stereo Headphones | - | 5.5V | 3/5V | - | 2 | - | 10mA | - | - | 10mA | - | 2.2W | - | - | - | - | Single | - | - | - | - | - | 57dB | - | - | 2.2W | - | - | - | - | 2.2W x 2 @ 3 Ω; 110mW x 2 @ 32 Ω | - | - | Bass Boost, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control | 63 dB | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5112ADFDR Texas Instruments | 84 |
| - | 16 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 56 | 236.888615mg | 0°C~70°C TA | Tape & Reel (TR) | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | IT ALSO REQUIRES 16V TO 30.5V SUPPLY | 8542.33.00.01 | - | 16V~25.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | - | TAS5112 | 56 | 2-Channel (Stereo) | - | 3.6V | - | 3V | 2 | - | 5mA | - | 5mA | - | - | 62W | - | - | - | - | Triple | - | 20 kHz | - | - | - | - | - | - | 62W | - | 29.5V | - | - | 62W x 2 @ 6 Ω | 10% | - | Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 6.1mm | 1.1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() E-TDA7560 STMicroelectronics | 714 |
| Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Through Hole | 25-Flexiwatt (Formed Leads) | - | 25 | - | - | Tube | Automotive | - | - | Active | 1 (Unlimited) | 25 | - | EAR99 | Class AB | - | - | 150°C | - | 8542.33.00.01 | 80W | 8V~18V | ZIG-ZAG | - | - | 1 | - | - | - | - | TDA7560 | 25 | 4-Channel (Quad) | - | 13.2V | - | 13.2V | 4 | - | - | 80W | - | - | - | 80W | - | - | - | - | Single | - | 20 kHz | - | - | 26dB | - | 26 dB | - | 80W | - | - | - | - | 80W x 4 @ 2 Ω | 10% | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TAS5715PHP Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | 0°C~85°C TA | Tray | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.33.00.01 | 2W | 8V~26V | QUAD | GULL WING | 260 | 1 | - | 0.5mm | - | - | TAS5715 | 48 | 2-Channel (Stereo) | - | 3.6V | 3.318V | - | 2 | - | 85mA | 2W | - | - | - | 25W | - | - | - | - | - | - | 20 kHz | - | - | - | - | - | - | 41.5W | - | - | - | 3V | 41.5W x 2 @ 4 Ω | 10% | - | Depop, I2C, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4864MM/NOPB Texas Instruments | 3122 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Cut Tape (CT) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | LM4864 | 8 | 1-Channel (Mono) | 5V | - | - | 2.7V | 1 | - | 3.6mA | - | - | 3.6mA | - | 675mW | - | - | - | - | Single | - | 20 kHz | - | - | - | 50dB | - | - | 725mW | - | - | - | - | 675mW x 1 @ 8 Ω | 1% | 8Ohm | Shutdown, Thermal Protection | - | 1.07mm | - | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4811MMX/NOPB Texas Instruments | 7600 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | e3 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.5mm | - | - | LM4811 | 10 | Headphones, 2-Channel (Stereo) | - | 5.5V | - | 2V | 2 | - | 3mA | - | - | - | - | 105mW | - | - | - | - | Single | - | - | - | - | - | 60dB | - | - | 105mW | - | - | - | - | 105mW x 2 @ 16 Ω | - | - | Depop, Shutdown, Thermal Protection, Volume Control | - | 1.07mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA2014D1RGPR Texas Instruments | 800 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 20-VFQFN Exposed Pad | YES | 20 | 46.209723mg | -40°C~85°C TA | Tape & Reel (TR) | - | e4 | yes | Active | 3 (168 Hours) | 20 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.33.00.01 | 2.5W | 2.5V~5.5V | QUAD | - | 260 | 1 | - | 0.5mm | - | - | TPA2014 | 20 | 1-Channel (Mono) | - | - | - | - | 1 | - | - | 2.5W | - | - | 23mA | 1.5W | - | - | 75 dB | - | Dual | - | - | - | - | 20dB | -91dB | 20 dB | 5.5V | 1.5W | - | 5V | - | - | 1.5W x 1 @ 8 Ω | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1mm | - | 4mm | 4mm | 930μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4673TMX/NOPB Texas Instruments | 972 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 9-WFBGA | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | Boomer®, PowerWise® | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 2.4V~5.5V | BOTTOM | BALL | 260 | 1 | - | 0.4mm | - | - | LM4673 | - | 1-Channel (Mono) | 5V | - | - | 2.4V | 1 | - | - | - | - | 2.6mA | - | 2.65W | - | - | 70 dB | - | Single | - | 20 kHz | - | - | - | 78dB | - | - | 2.65W | - | - | - | - | 2.65W x 1 @ 4 Ω | 10% | - | Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown | - | 675μm | - | 0m | 0m | 420μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4877IBP Texas Instruments | 36 |
| Datasheet | - | - | Surface Mount | Surface Mount | 8-VFBGA | - | 8 | - | -40°C~85°C TA | Cut Tape (CT) | Boomer® | - | - | Discontinued | 3 (168 Hours) | 8 | - | EAR99 | Class AB | - | - | - | - | - | - | 2V~5.5V | BOTTOM | BALL | - | 1 | - | 0.5mm | - | - | LM4877 | 8 | 1-Channel (Mono) | - | 5.5V | - | 2V | 1 | - | - | - | - | 5.3mA | - | 1W | - | - | - | - | - | - | 20 kHz | - | - | - | - | - | - | 1W | - | - | - | - | 1W x 1 @ 8 Ω | 0.2% | - | Shutdown, Thermal Protection | - | - | 0.95mm | 1.97mm | 1.31mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM386MM-1 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Class AB | - | - | - | - | - | - | 4V~12V | - | - | - | - | - | - | - | - | LM386 | 8 | 1-Channel (Mono) | - | - | - | - | - | - | - | - | - | 4mA | - | - | - | - | - | - | - | - | - | - | - | - | 50dB | - | - | 325mW | - | - | - | - | 325mW x 1 @ 8 Ω | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LM4866MTE/NOPB Texas Instruments | 23787 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | - | 20 | - | -40°C~85°C TA | Tube | Boomer® | e3 | yes | Active | 1 (Unlimited) | 20 | - | EAR99 | Class AB | - | Matte Tin (Sn) | - | - | 8542.33.00.01 | - | 2V~5.5V | DUAL | GULL WING | 260 | 2 | - | 0.635mm | - | - | LM4866 | - | 2-Channel (Stereo) | 5V | - | 5V | - | - | - | - | - | - | - | - | 3.2W | - | - | - | - | Single | - | - | - | - | - | 67dB | - | - | 3.2W | - | - | - | - | 3.2W x 2 @ 3 Ω | - | - | Depop, Shutdown, Thermal Protection | - | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5121DKD Texas Instruments | 40 |
| Datasheet | - | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | 0°C~70°C TA | Tube | PurePath Digital™ | e4 | yes | Obsolete | 4 (72 Hours) | 36 | - | EAR99 | Class D | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | IT ALSO REQUIRES 10.8V TO 13.2V SUPPLY | 8542.33.00.01 | - | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | TAS5121 | 36 | 1-Channel (Mono) | - | 3.6V | 3.312V | - | 2 | - | 24mA | - | - | - | - | 100W | - | - | - | - | Triple | - | 20 kHz | - | - | - | - | - | - | 100W | - | 30.5V | - | 3V | 100W x 1 @ 4 Ω | 10% | - | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPA0152PWP Texas Instruments | 498 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | -40°C~85°C TA | Tube | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class AB | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 8542.39.00.01 | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | - | TPA0152 | 24 | 2-Channel (Stereo) with Stereo Headphones | 5V | - | 5V | - | 2 | - | 15mA | 2.7W | 15mA | 9mA | - | 2.8W | - | - | - | - | Single | 35mV | - | - | - | - | 67dB | -40 dB | - | 2.8W | - | - | - | - | 2.8W x 2 @ 3 Ω | 10% | - | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() INA134PA Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | 523.190449mg | -40°C~85°C TA | Tube | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | 50kOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 8V~36V ±4V~18V | DUAL | - | - | 1 | 18V | 2.54mm | 60A | - | INA134 | 8 | 1-Channel (Mono) | - | - | - | - | 1 | 2.4mA | - | - | - | 2.4mA | - | - | 8V | 14 V/μs | 74 dB | 60mA | - | 1mV | 3.1MHz | - | -18V | 0dB | - | - | 18V | - | 4V | 9V | - | - | - | - | - | - | - | 5.08mm | - | 9.81mm | 6.35mm | 3.9mm | No | No SVHC | ROHS3 Compliant | Lead Free |