- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Voltage - Supply | Output Type | Max Output Power x Channels @ Load | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX9750CETI C2U Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 28-WFQFN Exposed Pad | 28-TQFN (5x5) | -40°C~85°C TA | Tube | DirectDrive® | Obsolete | 3 (168 Hours) | Class AB | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2.2W x 2 @ 3Ohm; 110mW x 2 @ 16Ohm | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | ROHS3 Compliant | ||
![]() TPA0223DGQ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | 10-MSOP-PowerPad | -40°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class AB | 2.5V~5.5V | 1-Channel (Mono) with Stereo Headphones | 2W x 1 @ 4Ohm; 95mW x 2 @ 32Ohm | Depop, Input Multiplexer, Shutdown, Thermal Protection | ROHS3 Compliant | ||
![]() AD1994ACPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 64-VFQFN Exposed Pad, CSP | 64-LFCSP-VQ (9x9) | - | Tray | - | Obsolete | 3 (168 Hours) | Class D | 4.5V~5.5V | 2-Channel (Stereo) | 25W x 2 @ 6Ohm | Depop, Mute, Short-Circuit and Thermal Protection | ROHS3 Compliant | ||
![]() LM4845ITL/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 25-WFBGA, DSBGA | 25-DSBGA | -40°C~85°C TA | Tape & Reel (TR) | Boomer® | Obsolete | 1 (Unlimited) | Class AB | 2.7V~5.5V | 1-Channel (Mono) with Stereo Headphones | 1.15W x 1 @ 8Ohm; 75mW x 2 @ 32Ohm | 3D, Depop, I2C, Mute, Shutdown, SPI, Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() TPA0142PWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 2 (1 Year) | Class AB | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2.8W x 2 @ 3Ohm | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() MAX9722BETE WG104 Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TPA0252PWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | -40°C~85°C TA | Tube | - | Last Time Buy | 2 (1 Year) | Class AB | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2.8W x 2 @ 3Ohm | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() TPA0232PWPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 2 (1 Year) | Class AB | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2.8W x 2 @ 3Ohm | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() TPA0122PWP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class AB | 4.5V~5.5V | 2-Channel (Stereo) with Stereo Headphones | 2.6W x 2 @ 8Ohm | Depop, Differential Inputs, Input Multiplexer, Shutdown, Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() LV4904V-TLM-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOPJ | -30°C~70°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Class D | 8V~20V | 2-Channel (Stereo) | 15W x 2 @ 8Ohm | I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby | ROHS3 Compliant | ||
![]() CS4525-CNZR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-QFN | 48-QFN-EP (9x9) | -10°C~70°C TA | Tape & Reel (TR) | Popguard® | Obsolete | 3 (168 Hours) | Class D | 8V~18V | 2-Channel (Stereo) or 4-Channel (Quad) | 30W x 1 @ 4Ohm; 15W x 2 @ 8Ohm | ADC, Depop, I2C, I2S, Mute, PWM, Short-Circuit and Thermal Protection, Volume Control | ROHS3 Compliant | ||
![]() TPA3200D1DCPR Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) Exposed Pad | 44-HTSSOP | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | Class D | 8V~18V | 1-Channel (Mono) | 20W x 1 @ 8Ohm | I2S, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() ADAU1513ACPZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad, CSP | 48-LFCSP-VQ (7x7) | -40°C~85°C TA | Tray | - | Obsolete | 3 (168 Hours) | Class D | 9V~18V | 2-Channel (Stereo) | 23W x 2 @ 4Ohm | Differential Inputs, PWM, Short-Circuit and Thermal Protection | ROHS3 Compliant | ||
![]() ISL54003IRTZ Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 20-WFQFN Exposed Pad | 20-TQFN (4x4) | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | Class AB | 2.7V~5.5V | 1-Channel (Mono) with Stereo Headphones | 1.23W x 1 @ 8Ohm; 215mW x 2 @ 16Ohm | Depop, Shutdown, Thermal Protection | ROHS3 Compliant | ||
![]() LM4930ITL/NOPB Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 36-WFBGA | 36-μSMD (3.23x3.41) | -30°C~85°C TA | Tape & Reel (TR) | Boomer® | Obsolete | 1 (Unlimited) | Class AB | 2.6V~5.5V | 1-Channel (Mono) with Stereo Headphones | 1W x 1 @ 8Ohm; 27mW x 2 @ 32Ohm | DAC, Depop, Differential Inputs, I2S, Microphone, Mute, PCM, Shutdown, Standby, Volume Control | ROHS3 Compliant | ||
![]() SSM2166S Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | - | Tube | - | Obsolete | 1 (Unlimited) | Class AB | 4.5V~5.5V | 1-Channel (Mono) | - | Microphone | Non-RoHS Compliant | ||
![]() LV4904V-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | 44-SSOP | -30°C~70°C TA | Tube | - | Obsolete | 3 (168 Hours) | Class D | 8V~20V | 2-Channel (Stereo) | 15W x 2 @ 8Ohm | I2C, I2S, Mute, Short-Circuit and Thermal Protection, Standby | ROHS3 Compliant | ||
![]() ADAU1513ACPZ-RL Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad, CSP | 48-LFCSP-VQ (7x7) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | Class D | 9V~18V | 2-Channel (Stereo) | 23W x 2 @ 4Ohm | Differential Inputs, PWM, Short-Circuit and Thermal Protection | ROHS3 Compliant | ||
![]() TAS5112DFD Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | 56-HTSSOP | 0°C~70°C TA | Tube | PurePath Digital™ | Obsolete | 3 (168 Hours) | Class D | 16V~25.5V | 2-Channel (Stereo) | 62W x 2 @ 6Ohm | Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant | ||
![]() TPA3200D1DCP Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 44-TFSOP (0.173, 4.40mm Width) Exposed Pad | 44-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | Class D | 8V~18V | 1-Channel (Mono) | 20W x 1 @ 8Ohm | I2S, Mute, Short-Circuit and Thermal Protection, Shutdown | ROHS3 Compliant |