- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Efficiency | Output Type | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Dual Supply Voltage | Signal to Noise Ratio (SNR) | Number of Bands | Min Supply Voltage (DC) | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Channel Separation | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TAS2770RJQR Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 26-VFQFN Exposed Pad | YES | 26 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 26 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.65V~1.95V | QUAD | NO LEAD | 260 | 1 | - | NOT SPECIFIED | TAS2770 | - | - | 1-Channel (Mono) | - | 1.95V | - | 1.65V | 1 | - | - | - | - | - | - | 15.4W | - | - | - | - | 20 kHz | - | - | - | - | - | - | - | - | - | - | 20W x 1 @ 4 Ω | - | - | Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 900μm | - | 4mm | 3.5mm | 850μm | - | - | ROHS3 Compliant | - | ||
![]() TAS5731PHP Texas Instruments | 18 |
| - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | 0°C~85°C TA | Tray | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8V~21V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | TAS5731 | 48 | - | 1-Channel (Mono) or 2-Channel (Stereo) | 21V | 3.6V | 3.3V | 3V | 2 | - | 20mA | - | - | - | - | 20W | - | - | - | - | 20 kHz | - | - | - | - | - | 41.5W | - | - | - | - | 41.5W x 1 @ 4 Ω; 20.9W x 2 @ 8 Ω | 10% | 8Ohm | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Volume Control | - | 1.2mm | - | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA2014D1YZHT Texas Instruments | 10 |
| - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-UFBGA, DSBGA | YES | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.33.00.01 | 1.5W | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | TPA2014 | 16 | - | 1-Channel (Mono) | - | - | - | - | 1 | - | - | 1.5W | - | - | 23mA | 1.5W | 75 dB | - | Dual | - | - | - | 20dB | -91dB | 20 dB | 5.5V | 1.5W | 5V | - | - | - | 1.5W x 1 @ 8 Ω | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 625μm | - | 0m | 0m | 480μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LMV1032URX-15/NOPB Texas Instruments | 18 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | - | 4 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.7V~5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | LMV1032 | - | - | 1-Channel (Mono) | 3V | 5V | 1.7/5V | 1.7V | 1 | - | 60μA | - | - | 60mA | - | - | - | - | Single | - | 75 kHz | - | 15.4dB | 70dB | - | - | - | - | - | - | - | - | 0.13% | - | Microphone | - | 425μm | - | 0m | 0m | 220μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() PAM8610TR Diodes Incorporated | In Stock | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Class D | Matte Tin (Sn) | - | 8542.39.00.01 | - | 7V~15V | - | - | 260 | - | - | 40 | PAM8610 | - | - | 2-Channel (Stereo) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60dB | - | - | 10W | - | - | - | - | 10W x 2 @ 8 Ω | - | - | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TAS5768MDCAR Texas Instruments | 30 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | -25°C~85°C TA | Tape & Reel (TR) | - | PurePath™ | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 0.5mm | NOT SPECIFIED | TAS5768 | - | - | 2-Channel (Stereo) | - | 26.4V | - | 4.5V | 2 | - | - | - | - | - | - | 50W | - | - | - | - | 22 kHz | - | - | - | 36 dB | - | - | - | - | - | - | - | - | - | Depop, Short-Circuit Protection | - | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5182IDCA Texas Instruments | 1000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 56 | 236.888615mg | -40°C~85°C TA | Tube | - | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 56 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | IT ALSO REQUIRES 9V TO 12.6V SUPPLY | 8542.33.00.01 | - | 9V~12.6V | - | GULL WING | 260 | 1 | 0.5mm | - | TAS5182 | 56 | - | 2-Channel (Stereo) | - | 3.6V | - | - | 2 | - | 15mA | - | - | - | - | 100W | - | - | Dual | - | - | - | - | - | - | - | 100W | 12V | - | - | 3V | 100W x 2 @ 6 Ω | - | - | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6138A2PW Texas Instruments | 4500 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | 14 | - | -40°C~85°C TA | Bulk | - | DirectPath™ | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | - | - | TPA6138 | 14 | - | Headphones, 2-Channel (Stereo) | 3.3V | 3.6V | - | 3V | 2 | - | 25mA | - | 25mA | - | - | 40mW | - | - | - | - | - | - | - | 80dB | - | - | 40mW | - | - | - | - | 40mW x 2 @ 32 Ω | - | 32Ohm | Depop, Differential Inputs, Mute, Short-Circuit Protection | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6139A2RGTT Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | -40°C~85°C TA | Cut Tape (CT) | - | DirectPath™ | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 3V~3.6V | QUAD | - | 260 | 1 | 0.5mm | - | TPA6139 | - | - | Headphones, 2-Channel (Stereo) | 3.3V | 3.6V | - | 3V | 2 | - | 25mA | - | - | - | - | 25mW | - | - | - | - | - | 8MHz | - | 80dB | - | - | 25mW | - | - | - | - | 25mW x 2 @ 32 Ω | - | - | Depop, Mute, Short-Circuit and Thermal Protection | - | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA4860D Texas Instruments | 34 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 155.100241mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.25W | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA4860 | 16 | - | 1-Channel (Mono) | - | 5.5V | - | 2.7V | 1 | - | 3.5mA | 1.25W | - | 3.5mA | - | 1W | - | - | Single | - | 20 kHz | 1.5MHz | - | 70dB | - | - | 1.1W | - | - | - | - | 1.1W x 1 @ 8 Ω | 2% | - | Mute, Short-Circuit and Thermal Protection, Shutdown | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4809MM Texas Instruments | 47 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Cut Tape (CT) | - | Boomer® | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | LM4809 | 8 | - | Headphones, 2-Channel (Stereo) | 5V | - | - | 2V | 2 | - | 1.4mA | - | - | 1.4mA | - | 105mW | - | - | Single | 50mV | 20 kHz | 900 kHz | - | 70dB | - | - | 105mW | - | - | - | - | 105mW x 2 @ 16 Ω | - | 16Ohm | Depop, Shutdown, Thermal Protection | - | - | 1.09mm | 3mm | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() LM4835MTX/NOPB Texas Instruments | 18 |
| - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 28-TSSOP (0.173, 4.40mm Width) | - | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 2.7V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | LM4835 | 28 | - | 2-Channel (Stereo) with Stereo Headphones | 5V | - | 5V | - | 2 | - | - | - | - | - | - | 2.2W | - | - | Single | - | - | - | - | 74dB | - | - | 2.2W | - | - | 1 | - | 2.2W x 2 @ 3 Ω; 95mW x 2 @ 32 Ω | - | - | Depop, Mute, Shutdown, Thermal Protection, Volume Control | 65 dB | 1.2mm | - | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3120D2PWP Texas Instruments | 89 |
| - | - | NRND (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Not For New Designs | 3 (168 Hours) | 24 | SMD/SMT | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.16W | 10V~30V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA3120 | 24 | - | 2-Channel (Stereo) | 24V | 30V | - | 10V | 2 | - | 23mA | 4.16W | - | 30mA | - | 20W | - | - | Single | - | 22 kHz | - | 36dB | - | 36 dB | - | 25W | - | - | - | - | 25W x 2 @ 4 Ω | - | 4Ohm | Depop, Mute, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6203A1ZQVR Texas Instruments | 25 | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-VFBGA | YES | 8 | 6.888934mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 885mW | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | TPA6203 | 8 | - | 1-Channel (Mono) | - | 5.5V | 3/5V | 2.5V | 1 | - | 2mA | 885mW | 2mA | 1.7mA | - | 1.25W | 70 dB | - | Single | - | 20 kHz | - | - | -90dB | - | - | 1.25W | - | - | - | - | 1.25W x 1 @ 8 Ω | 1% | - | Depop, Differential Inputs, Shutdown, Thermal Protection | - | 1mm | - | 2mm | 2mm | 790μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2375CBZ-REEL7 Analog Devices Inc. | 4334 |
| Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 months ago) | Surface Mount | Surface Mount | 9-WFBGA, WLCSP | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 9 | - | - | Class D | Matte Tin (Sn) | - | - | - | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | 30 | SSM2375 | 9 | 93 % | 1-Channel (Mono) | - | 5.5V | 5V | 2.5V | 1 | 2.7mA | 3.1mA | - | - | - | - | 3W | 55 dB | - | Single | - | - | - | - | 80dB | - | - | 3.17W | - | 100 dB | - | - | 3.17W x 1 @ 4 Ω | - | 3Ohm | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | - | - | 0.655mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM4673TM/NOPB Texas Instruments | 17 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 9-WFBGA | - | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer®, PowerWise® | e1 | yes | Active | 1 (Unlimited) | 9 | - | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 2.4V~5.5V | BOTTOM | BALL | 260 | 1 | 0.4mm | - | LM4673 | - | - | 1-Channel (Mono) | 5V | - | - | 2.4V | 1 | - | 2.6mA | - | - | 2.6mA | - | 2.65W | 70 dB | - | Single | - | 20 kHz | - | - | 78dB | - | - | 2.65W | - | - | - | - | 2.65W x 1 @ 4 Ω | 10% | 4Ohm | Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection, Shutdown | - | 675μm | - | 0m | 0m | 420μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS2521IRGET Texas Instruments | 30 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 24-VFQFN Exposed Pad | - | 24 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.5V~1.95V | QUAD | - | 260 | 1 | 0.5mm | - | TAS2521 | - | - | 1-Channel (Mono) with Mono Headphones | - | - | - | - | 1 | - | - | - | - | - | - | 2W | - | - | - | - | - | - | 0dB | 55dB | - | - | 2W | - | - | - | - | 2W x 1 @ 4 Ω | - | 4Ohm | I2C, Shutdown, Thermal Protection, Volume Control | - | 1mm | - | 4mm | 4mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5727PHP Texas Instruments | 20000 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 48-PowerTQFP | YES | 48 | - | 0°C~85°C TA | Tray | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8V~26V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | TAS5727 | 48 | - | 2-Channel (Stereo) | 26V | 3.6V | 3.318V | - | 2 | - | 50mA | - | 50mA | - | - | 25W | - | - | - | - | 20 kHz | - | - | - | - | - | 41.5W | - | - | - | 3V | 41.5W x 2 @ 4 Ω | 10% | 8Ohm | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | 1.2mm | - | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5614LADDV Texas Instruments | 3965 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | - | 44 | - | 0°C~70°C TA | Tube | - | PurePath™ HD | e4 | yes | Active | 3 (168 Hours) | 44 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 1.6W | 12V~38V | DUAL | GULL WING | 260 | 1 | 0.635mm | - | TAS5614 | 44 | - | 1-Channel (Mono) or 2-Channel (Stereo) | 12V | - | - | 10.8V | 2 | 20mA | - | - | - | - | - | 150W | - | - | - | - | - | - | - | 65dB | - | - | 300W | - | - | - | - | 300W x 1 @ 2 Ω; 150W x 2 @ 4 Ω | 0.03% | 4Ohm | Depop, Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP4894FCT1G ON Semiconductor | 25900 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | - | Surface Mount | 9-WFBGA, FCCSPBGA | YES | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | e1 | yes | Obsolete | 1 (Unlimited) | 9 | - | - | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8542.33.00.01 | - | 2.2V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | 40 | NCP4894 | 9 | - | 1-Channel (Mono) | 5V | - | - | 2.2V | 1 | - | 2.2mA | - | - | - | - | 1.8W | - | Halogen Free | Single | - | - | - | - | 85dB | - | - | 1.8W | - | - | - | - | 1.8W x 1 @ 8 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | 0.66mm | 1.45mm | 1.45mm | - | No | - | RoHS Compliant | Lead Free |