- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Efficiency | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Nominal Input Voltage | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Signal to Noise Ratio (SNR) | Max Output Power x Channels @ Load | Harmonic Distortion | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LM4961LQ/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | no | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Class AB | Matte Tin (Sn) | 8542.33.00.01 | - | 2.7V~9V | QUAD | - | 260 | 1 | 0.5mm | - | LM4961 | - | - | 1-Channel (Mono) | - | - | 5V | 3.2/4.2V | 3V | 1 | - | - | 7mA | - | - | - | - | - | - | Dual | - | - | - | - | - | 80dB | - | - | - | - | 5V | - | - | - | 1% | - | Depop, Shutdown, Thermal Protection | - | 0.8mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPA6136A2YFFT Texas Instruments | 2300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Copper, Silver, Tin | Surface Mount | Surface Mount | 16-UFBGA, DSBGA | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | DirectPath™ | e1 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | Class AB | Tin/Silver/Copper (Sn/Ag/Cu) | - | 1.25W | 2.3V~5.5V | BOTTOM | BALL | 260 | 1 | 0.4mm | - | TPA6136 | 16 | - | Headphones, 2-Channel (Stereo) | 1μA | - | 5.5V | 3.6V | - | 2 | - | - | 2.9mA | 1.25W | - | - | - | 25mW | - | Single | - | 20 kHz | - | - | 6.02dB | 100dB | 6.02 dB | - | 25mW | - | - | - | - | 25mW x 2 @ 16 Ω | 1% | 32Ohm | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 625μm | - | 0m | 0m | 425μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA6205A1DGNRG4 Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 2.13W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA6205 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.5V | 1 | - | - | 2mA | 2.13W | - | 1.7mA | - | 1.25W | 55 dB | Single | - | 20 kHz | - | - | - | -90dB | - | - | 1.25W | - | - | - | - | 1.25W x 1 @ 8 Ω | 1% | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM4567ACBZ-R7 Analog Devices Inc. | 582 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | - | Surface Mount | 19-UFBGA, WLCSP | YES | 19 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | no | Active | 1 (Unlimited) | 19 | - | EAR99 | Class D | - | 8542.31.00.01 | - | 2.5V~5.2V | BOTTOM | BALL | - | 1 | 0.4mm | - | - | 19 | 89.7 % | 1-Channel (Mono) | - | - | 5.2V | - | 2.5V | 1 | - | 3μA | - | - | - | - | - | 2.5W | - | - | - | - | - | - | - | 70dB | - | - | - | - | - | - | 104 dB | 3.17W x 1 @ 4 Ω | - | - | - | - | 0.56mm | 2.1mm | 1.74mm | - | - | - | ROHS3 Compliant | - | ||
![]() LV47004P-E ON Semiconductor | 10 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 day ago) | - | Through Hole | Through Hole | 25-SSIP Exposed Pad, Formed Leads | - | 25 | - | -40°C~85°C TA | Tape & Box (TB) | 2011 | - | e6 | yes | Obsolete | 1 (Unlimited) | 25 | - | - | Class AB | Tin/Bismuth (Sn/Bi) | - | 50W | 9V~16V | ZIG-ZAG | - | - | 4 | 1mm | - | LV47004 | 25 | - | 4-Channel (Quad) | - | 14.4V | - | - | - | 4 | - | - | - | 50W | - | - | - | 41W | - | - | - | - | - | - | 26dB | - | - | - | 24W | - | - | - | - | 24W x 4 @ 4 Ω | - | - | Mute, Short-Circuit and Thermal Protection | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() LM4898LD/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 10-WFDFN Exposed Pad | - | 10 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | - | Obsolete | 3 (168 Hours) | 10 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | 2.4V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | LM4898 | 10 | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.4V | 1 | - | - | 5mA | - | - | - | - | 1.4W | 50 dB | Single | - | 20 kHz | - | - | - | 90dB | - | - | 1.4W | - | - | - | - | 1.4W x 1 @ 4 Ω | 1% | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 800μm | - | 4mm | 3mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4876M/NOPB Texas Instruments | 39 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tube | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | - | - | - | 2V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | LM4876 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 2/5.5V | 2V | 1 | - | - | 6.5mA | - | - | 6.5mA | - | 1.1W | - | Single | - | 20 kHz | - | - | - | 65dB | - | - | 1.5W | - | - | - | - | 1.5W x 1 @ 8 Ω | 0.5% | 8Ohm | Shutdown, Thermal Protection | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA152D Texas Instruments | 17 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 724mW | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | TPA152 | 8 | - | Headphones, 2-Channel (Stereo) | - | 5V | - | - | - | 2 | - | - | 14mA | 724mW | 14mA | 5.5mA | - | 75mW | - | Single | - | - | - | - | - | 65dB | - | - | 75mW | - | - | - | - | 75mW x 2 @ 32 Ω | 0.03% | 32Ohm | Depop, Mute, Short-Circuit and Thermal Protection | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() SSM2380CBZ-REEL7 Analog Devices Inc. | 2649 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 16-UFBGA, WLCSP | - | 16 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 16 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | 30 | SSM2380 | 16 | 93 % | 2-Channel (Stereo) | - | - | 5.5V | 5V | - | 2 | - | 6mA | 7mA | - | - | - | - | 4W | 55 dB | Single | - | - | - | - | - | 85dB | 6 dB | - | 3.2W | - | - | - | 100 dB | 3.2W x 2 @ 4 Ω | - | 4Ohm | Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection | - | 0.64mm | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TDA7850A STMicroelectronics | 3264 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | 27-Flexiwatt (Formed Leads) | - | 27 | - | -55°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | 27 | - | EAR99 | Class AB | - | 8542.33.00.01 | 80W | 8V~18V | ZIG-ZAG | - | - | 1 | 1mm | - | TDA7850 | 27 | - | 4-Channel (Quad) | - | - | - | 14.4V | - | 4 | - | - | - | 80W | - | - | 280mA | 50W | - | Single | - | 20 kHz | - | - | 26dB | - | 26 dB | - | 85W | - | - | - | - | 85W x 4 @ 2 Ω | 10% | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() LM1875T/LB05 Texas Instruments | 167 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | Through Hole | TO-220-5 Formed Leads | - | 5 | - | 0°C~70°C TA | Tube | - | - | e0 | - | Active | 1 (Unlimited) | 5 | - | - | Class AB | Tin/Lead (Sn/Pb) | - | - | 16V~60V ±8V~30V | ZIG-ZAG | - | 260 | 1 | 1.7mm | 40 | LM1875 | - | - | 1-Channel (Mono) | - | 28V | - | - | - | 1 | 18V | - | 100mA | - | - | - | - | 25W | - | Dual, Single | 15mV | 70 kHz | 5.5MHz | - | 90dB | 95dB | - | 30V | 25W | 8V | 18V | 2μA | - | 25W x 1 @ 8 Ω | 1% | - | Short-Circuit and Thermal Protection | - | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() TPA2036D1YZFT Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Copper, Silver, Tin | - | Surface Mount | 9-UFBGA, DSBGA | YES | 9 | - | -40°C~85°C TA | Tape & Reel (TR) | - | NanoFree™ | e1 | yes | Active | 1 (Unlimited) | 9 | SMD/SMT | - | Class D | Tin/Silver/Copper (Sn/Ag/Cu) | - | 975mW | 2.5V~5.5V | BOTTOM | BALL | 260 | 1 | 0.5mm | - | TPA2036 | 9 | - | 1-Channel (Mono) | - | 5V | - | - | - | 1 | - | - | - | 975mW | - | - | - | 2.5W | 49 dB | Single | - | - | - | - | - | -75dB | - | - | 2.5W | - | - | - | - | 2.5W x 1 @ 4 Ω | - | 4Ohm | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 625μm | - | 1.75mm | 1.75mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() TAS5721DCA Texas Instruments | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 48-TFSOP (0.240, 6.10mm Width) Exposed Pad | - | 48 | - | 0°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | - | 8V~26.4V | DUAL | GULL WING | - | 3 | 0.5mm | - | TAS5721 | - | - | 2-Channel (Stereo) | - | - | 3.6V | 3.318V | 3V | 3 | - | - | - | - | - | - | 70mA | 10W | - | - | - | - | - | - | - | - | - | - | 10W | - | - | - | - | 10W x 2 @ 8 Ω | - | - | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1.2mm | - | 12.5mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7498E STMicroelectronics | 900 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 36-PowerFSOP (0.295, 7.50mm Width) | - | 36 | - | 0°C~70°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 36 | - | EAR99 | Class D | Matte Tin (Sn) - annealed | 8542.33.00.01 | - | 14V~36V | DUAL | GULL WING | 260 | 1 | 0.5mm | 30 | TDA7498 | 36 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | - | - | 14V | 2 | - | - | - | - | - | - | - | 220W | - | - | 20mV | 20 kHz | - | - | 35.8dB | - | - | - | 220W | - | - | - | - | 220W x 1 @ 3 Ω; 160W x 2 @ 4 Ω | 10% | - | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Standby | - | 2.45mm | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TAS5706PAPR Texas Instruments | 3160 | - | - | - | NRND (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 64-PowerTQFP | - | 64 | 258.207457mg | 0°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Not For New Designs | 3 (168 Hours) | 64 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | 2.89W | 10V~26V | - | GULL WING | 260 | 1 | 0.5mm | - | TAS5706 | 64 | - | 2-Channel (Stereo) or 4-Channel (Quad) | - | - | 3.6V | 3.318V | 3V | 2 | - | - | 80mA | 2.89W | - | - | - | 20W | - | Dual | - | 22 kHz | - | - | - | 60dB | - | - | 20.6W | - | 24V | - | - | 20.6W x 2 @ 8 Ω | - | - | Depop, Digital Inputs, I2C, I2S, Mute, Short-Circuit and Thermal Protection, Shutdown, Volume Control | 1.2mm | - | 10mm | 10mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3100D2PHPRG4 Texas Instruments | 18 |
| - | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | 134.490138mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | 8542.33.00.01 | 5W | 10V~26V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | TPA3100 | 48 | - | 2-Channel (Stereo) | - | 15V | - | - | - | 2 | - | - | 18mA | 5W | - | - | - | 21.8W | - | Dual | - | 22 kHz | - | - | 36dB | 70dB | 36 dB | 26V | 21.8W | 10V | 24V | - | - | 21.8W x 2 @ 8 Ω | - | - | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 7mm | 7mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS4890IDT STMicroelectronics | 2673 | - | Datasheet | - | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 1.27mm | 30 | TS4890 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2.2V | 1 | - | - | 8mA | - | - | 6mA | - | 1W | - | Single | - | 20 kHz | 2MHz | 1V | - | 77dB | - | - | 1W | - | - | - | - | 1W x 1 @ 8 Ω | 1% | - | Depop, Standby, Thermal Protection | - | 1.75mm | 4.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7266M STMicroelectronics | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | 0°C~70°C TA | Bulk | - | - | e3 | - | Active | 1 (Unlimited) | 15 | - | EAR99 | Class AB | Tin (Sn) | 8542.33.00.01 | 33W | 3V~18V | ZIG-ZAG | - | - | 1 | 1.27mm | - | TDA7266 | 15 | - | 1-Channel (Mono) | - | 11V | 18V | - | 3V | 1 | - | - | - | 33W | - | - | 65mA | 7W | - | Single | - | 20 kHz | - | - | 26dB | 56dB | 26 dB | - | 7W | - | - | - | - | 7W x 1 @ 8 Ω | 10% | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() SSM3302ACPZ-R7 Analog Devices Inc. | 61 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | Surface Mount | 40-WFQFN Exposed Pad, CSP | - | 40 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 3 (168 Hours) | 40 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | 7V~18V | QUAD | - | 260 | 2 | 0.5mm | 30 | SSM3302 | 40 | 91 % | 2-Channel (Stereo) | - | - | - | - | - | 2 | - | 12.2mA | 12.2mA | - | - | - | - | 10W | 43 dB | Single | - | - | - | - | - | 80dB | 24 dB | - | 36.6W | - | - | - | 98 dB | 36.6W x 1 @ 2 Ω; 24W x 2 @ 4 Ω | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() LM48901RL/NOPB Texas Instruments | In Stock | - | Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | 36-WFBGA, DSBGA | - | 36 | - | -40°C~85°C TA | Cut Tape (CT) | - | Boomer®, PowerWise® | - | - | Active | 1 (Unlimited) | 36 | - | EAR99 | Class D | - | 8542.33.00.01 | - | 2.7V~5.5V | BOTTOM | BALL | - | 1 | 0.5mm | - | LM48901 | - | - | 4-Channel (Quad) | - | - | 5.5V | 1.85V | 2.7V | 4 | - | - | - | - | - | - | - | 1.7W | 60 dB | - | - | - | - | - | - | 71dB | - | - | 2.8W | - | - | - | - | 2.8W x 4 @ 4 Ω | - | - | Depop, Differential Inputs, I2C, I2S, Short-Circuit and Thermal Protection, Shutdown | - | 0.725mm | 3.425mm | 3.201mm | - | No | - | ROHS3 Compliant | Lead Free |