- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Efficiency | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Common Mode Rejection Ratio | Current - Input Bias | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Resolution | Sampling Rate | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Power Consumption | Max Output Power | Dual Supply Voltage | Consumer IC Type | Signal to Noise Ratio (SNR) | Number of ADC Channels | Number of D/A Converters | Max Output Power x Channels @ Load | Number of Analog Inputs | Harmonic Distortion | Load Impedance | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() STA529Q STMicroelectronics | 154 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 52-VFQFN Exposed Pad | - | 52 | - | - | -40°C~85°C TA | Tray | - | FFX™ | e3 | - | Obsolete | 3 (168 Hours) | 52 | - | EAR99 | Class D | Matte Tin (Sn) - annealed | - | - | IT ALSO REQUIRES 1.55V TO 1.95V DIGITAL SUPPLY | 8542.33.00.01 | - | 1.8V~3.3V | QUAD | - | 260 | 1 | 0.5mm | - | STA529 | 52 | - | 2-Channel (Stereo) | - | - | 3.6V | 1.83.3V | - | 1.8V | 2 | - | - | - | - | - | - | - | - | - | 1.2W | - | - | - | - | - | - | - | - | - | - | - | - | - | 100mW | - | - | - | - | - | 100mW x 2 @ 16 Ω | - | - | - | Depop, I2C, I2S, Mute, Volume Control | 1.7mm | - | 8mm | 8mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TAS5414ATDKDMQ1 Texas Instruments | 5000 | - | Datasheet | - | NRND (Last Updated: 2 days ago) | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | 36 | - | - | -40°C~105°C TA | Tube | - | Automotive, AEC-Q100 | e4 | yes | Not For New Designs | 3 (168 Hours) | 36 | SMD/SMT | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 80W | 8V~22V | - | GULL WING | 245 | 1 | 0.65mm | - | TAS5414 | 36 | - | 4-Channel (Quad) | - | - | 22V | - | - | 8V | 4 | - | - | - | - | 300mA | 80W | - | - | - | 28W | 60 dB | - | - | Dual | - | - | - | - | - | 32dB | 75dB | 32 dB | - | 116W | 14.4V | - | - | - | - | 116W x 2 @ 2 Ω 58W x 4 @ 4 Ω | - | - | 2Ohm | Depop, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown | 3.6mm | - | 15.9mm | 11mm | 3.5mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TAS5760LDAP Texas Instruments | 14 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | 32 | - | - | -25°C~85°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | - | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TAS5760 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 16.5V | - | - | 4.5V | 2 | - | - | - | - | - | - | - | - | - | 40W | - | - | - | Single | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4Ohm | Depop | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA102DGN Texas Instruments | 175 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | 18.99418mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA102 | 8 | - | Headphones, 2-Channel (Stereo) | - | 5V | - | - | - | - | 2 | - | - | - | - | 3mA | 2.14W | - | 1.5mA | - | 70mW | - | - | - | Single | 5mV | 20 kHz | - | - | - | - | 76dB | - | - | 70mW | - | - | - | - | - | 70mW x 2 @ 8 Ω | - | 0.1% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LV4924VH-TLM-H ON Semiconductor | 1322 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | - | - | Surface Mount | 36-LSSOP (0.220, 5.60mm Width) Exposed Pad + 2 Heat Tabs | YES | 36 | - | - | -25°C~75°C TA | Tape & Reel (TR) | 2011 | - | e6 | yes | Obsolete | 3 (168 Hours) | 36 | - | - | Class D | Tin/Bismuth (Sn/Bi) | - | - | - | - | - | 9V~20V | DUAL | GULL WING | - | 2 | 1.27mm | - | LV4924 | 36 | - | 2-Channel (Stereo) | - | - | - | 13V | - | - | - | - | - | - | - | - | 4.6W | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | 15W | - | - | - | - | - | 15W x 2 @ 8 Ω | - | - | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | RoHS Compliant | Lead Free | ||
![]() PAM8803NHR Diodes Incorporated | 6000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | 24 | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 24 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | 2.2V~5.5V | DUAL | GULL WING | 260 | - | 0.635mm | 30 | PAM8803 | - | - | 2-Channel (Stereo) | - | - | - | 5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18dB | 55dB | - | - | 3W | - | - | - | - | - | 3W x 2 @ 4 Ω | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown, Volume Control | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TAS5342LDDVR Texas Instruments | 1333 |
| - | - | NRND (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | - | 44 | - | - | 0°C~70°C TA | Tape & Reel (TR) | - | PurePath Digital™ | e4 | yes | Not For New Designs | 3 (168 Hours) | 44 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 8542.33.00.01 | 3W | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 0.635mm | - | TAS5342 | 44 | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 13.2V | - | - | 10.8V | 2 | - | - | - | - | 17mA | - | 17mA | - | - | 100W | - | - | - | Triple | - | - | - | - | - | - | - | - | - | 200W | 32V | - | - | - | - | 200W x 1 @ 2 Ω; 100W x 2 @ 4 Ω | - | - | - | Digital PWM Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 14mm | 6.1mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4808MX Texas Instruments | 686 | - | Datasheet | - | - | - | Surface Mount | - | SOIC N | - | 8 | - | - | - | - | - | - | e0 | no | - | 1 (Unlimited) | 8 | - | EAR99 | - | Tin/Lead (Sn/Pb) | 85°C | -40°C | - | - | - | - | DUAL | GULL WING | 235 | 1 | - | - | - | 8 | - | - | - | - | - | - | INDUSTRIAL | - | 2 | - | 5.5V | 2V | - | 3mA | 16.5mW | - | - | - | 0.15W | - | 10pA | - | - | 50mV | 20 kHz | 5.5MHz | - | - | 67dB | 89dB | - | - | - | - | AUDIO AMPLIFIER | - | - | - | - | - | - | - | - | - | 1.75mm | 4.9mm | - | - | No | - | RoHS Compliant | - | ||
![]() NCS8353MNTXG ON Semiconductor | 1457 | - | Datasheet | 4 Weeks | LAST SHIPMENTS (Last Updated: 3 days ago) | - | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Obsolete | 1 (Unlimited) | 32 | - | - | Class D | Tin (Sn) | - | - | - | - | - | 8V~26V | QUAD | NO LEAD | NOT SPECIFIED | 1 | - | NOT SPECIFIED | NCS8353 | 32 | - | 2-Channel (Stereo) | - | - | - | - | - | 8V | 2 | - | - | - | - | 100μA | - | - | - | - | 20W | -55 dB | - | Halogen Free | - | - | 20 kHz | - | - | - | - | - | 27 dB | - | 20W | - | - | - | - | - | 20W x 2 @ 8 Ω | - | - | - | Depop, Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 875μm | - | 5mm | 5mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TAS5755MDFDR Texas Instruments | 1720 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 56-TFSOP (0.240, 6.10mm Width) Exposed Pad | YES | 56 | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 4 (72 Hours) | 56 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 3V~3.6V | DUAL | GULL WING | NOT SPECIFIED | 1 | 0.5mm | NOT SPECIFIED | TAS5755 | - | - | 1-Channel (Mono) or 2-Channel (Stereo) | - | - | 3.6V | - | - | 3V | 2 | - | - | - | - | - | - | - | - | 68mA | 69.6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Short-Circuit and Thermal Protection | 1.2mm | - | 14mm | 6.1mm | 1.1mm | - | - | ROHS3 Compliant | - | ||
![]() LM4923LQX/NOPB Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | - | 2.4V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | LM4923 | - | - | 1-Channel (Mono) | - | 5V | - | - | - | 2.4V | 1 | - | - | - | - | - | - | - | - | - | 1.1W | 50 dB | - | - | Single | - | - | - | - | - | - | 85dB | - | - | 1.1W | - | - | - | - | - | 1.1W x 1 @ 8 Ω | - | 1% | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 800μm | - | 2mm | 2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4910LQ/NOPB Texas Instruments | 19 |
| - | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | 8-WQFN Exposed Pad | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | - | - | 2.2V~5.5V | QUAD | - | 260 | 1 | 0.65mm | - | LM4910 | 8 | - | Headphones, 2-Channel (Stereo) | - | - | 5.5V | - | - | - | 2 | - | - | - | - | 3.5mA | - | - | - | - | 35mW | - | - | - | Single | - | - | - | - | - | - | 65dB | 90 dB | - | 35mW | - | - | - | - | - | 35mW x 2 @ 32 Ω | - | 1% | - | Depop, Shutdown, Thermal Protection | 800μm | - | 2mm | 2mm | 800μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA2001D2PWP Texas Instruments | 17 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | 98.08935mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | TPA2001 | 24 | - | 2-Channel (Stereo) | - | 5V | - | 5V | - | - | 1 | - | - | - | - | 10mA | 2.7W | 10mA | 8mA | - | 1W | - | - | - | Single | - | 20 kHz | - | - | - | - | 77dB | 23.5 dB | - | 1W | - | - | - | - | - | 1W x 2 @ 8 Ω | - | 0.4% | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM4752TS Texas Instruments | In Stock | - | Datasheet | - | - | - | - | Surface Mount | TO-263-8, D2Pak (7 Leads + Tab), TO-263CA | YES | 7 | - | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 7 | - | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | - | - | 62.5W | 9V~32V | - | GULL WING | 235 | 1 | - | - | LM4752 | 4 | - | 2-Channel (Stereo) | - | 28V | - | - | - | 9V | 2 | - | - | - | - | - | 62.5W | - | 10.5mA | - | 11W | - | - | - | Single | - | 65 kHz | - | - | - | 34dB | 50dB | - | - | 11W | - | - | - | - | - | 11W x 2 @ 4 Ω | - | 10% | 4Ohm | Thermal Shutdown Protection | - | - | 10.16mm | 8.64mm | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TLV320AIC29IRGZRG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | - | VQFN EP | - | 48 | 137.410139mg | - | - | Tape & Reel (TR) | - | - | e4 | - | - | 2 (1 Year) | 48 | - | - | General Purpose | Nickel/Palladium/Gold (Ni/Pd/Au) | 85°C | -40°C | - | - | - | - | QUAD | - | 260 | 1 | 0.5mm | - | - | 48 | - | - | - | 3.6V | - | - | INDUSTRIAL | - | - | I2S, SPI, Serial | 4.2V | 1.1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 B | 53 ksps | - | - | - | 19mW | - | - | - | 92 dB | 1 | 2 | - | 3 | - | - | - | - | - | 7mm | 7mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() LM4804LQ/NOPB Texas Instruments | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-WFQFN Exposed Pad | - | 28 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | - | Obsolete | 1 (Unlimited) | 28 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 8542.33.00.01 | 1.8W | 2.7V~6.1V | QUAD | - | 260 | 1 | 0.5mm | - | LM4804 | 28 | - | 1-Channel (Mono) | - | - | 5V | - | - | 3V | 1 | - | - | - | - | - | 1.8W | - | 11mA | - | 1.9W | - | - | - | Dual | - | - | - | - | - | - | 72dB | - | - | 1.9W | 5V | - | - | - | - | 1.9W x 1 @ 8 Ω | - | 2% | - | Depop, Short-Circuit and Thermal Protection, Shutdown | - | 0.8mm | 5mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDA7575B STMicroelectronics | 12942 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 8 months ago) | Tin | Through Hole | Through Hole | 27-Flexiwatt (Formed Leads) | - | 27 | - | - | -55°C~150°C TJ | Tube | - | - | - | - | Active | 1 (Unlimited) | 27 | - | EAR99 | Class AB | - | - | - | - | 8542.33.00.01 | 86W | 8V~18V | ZIG-ZAG | - | - | 1 | 1mm | - | TDA7575 | 27 | - | 1-Channel (Mono) or 2-Channel (Stereo) | 8A | - | 18V | 14.4V | - | 8V | 2 | - | - | - | - | - | 86W | - | - | 200mA | 40W | 56 dB | - | - | Single | 45mV | 22 kHz | - | - | - | 26dB | - | 26 dB | - | 150W | - | - | - | - | - | 150W x 1 @ 1 Ω; 75W x 2 @ 2 Ω | - | 10% | - | Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() SSM2305CPZ-REEL Analog Devices Inc. | In Stock | - | Datasheet | - | OBSOLETE (Last Updated: 3 months ago) | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad, CSP | - | 8 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Obsolete | 3 (168 Hours) | 8 | - | EAR99 | Class D | Matte Tin (Sn) | - | - | - | - | - | 2.2V~5.5V | DUAL | - | 260 | 1 | 0.5mm | - | SSM2305 | 8 | 89 % | 1-Channel (Mono) | - | - | 5.5V | 5V | - | 2.5V | 1 | - | - | - | 2.8mA | 3.2mA | - | - | - | - | 2.8W | 55 dB | - | - | Single | - | 20 kHz | - | - | - | 18dB | 85dB | - | - | 2.8W | - | - | 98 dB | - | - | 2.8W x 1 @ 4 Ω | - | 10% | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | - | 0.9mm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TDA7560H STMicroelectronics | 20 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Through Hole | Through Hole | 25-Flexiwatt (Formed Leads) | - | 25 | - | - | - | Tube | - | - | - | - | Active | 1 (Unlimited) | 25 | - | EAR99 | Class AB | - | 150°C | - | - | 8542.33.00.01 | 80W | 8V~18V | ZIG-ZAG | - | - | 4 | 1mm | - | TDA7560 | 25 | - | 4-Channel (Quad) | - | - | - | 14.4V | - | - | - | - | - | - | - | - | 80W | - | - | 320mA | 80W | - | - | - | Single | - | - | - | - | - | 26dB | - | 26 dB | - | 80W | - | - | - | - | - | 80W x 4 @ 2 Ω | - | - | - | Mute, Short-Circuit and Thermal Protection, Standby | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPA6166A2YFFR Texas Instruments | 12000 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 25-UFBGA, DSBGA | - | 25 | - | - | -25°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 25 | - | EAR99 | Class G | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 1.7V~1.9V | BOTTOM | BALL | 260 | 1 | 0.4mm | NOT SPECIFIED | TPA6166 | - | - | Headphones, 2-Channel (Stereo) | - | - | 1.9V | - | - | 1.7V | 2 | - | - | - | - | - | - | - | - | - | 30mW | - | - | - | - | - | - | - | - | - | - | 92dB | - | - | 30mW | 3V | - | - | - | - | 30mW x 2 @ 16 Ω | - | - | - | Depop, Short-Circuit and Thermal Protection, Shutdown | 625μm | - | 2.2mm | 2.2mm | 425μm | - | - | ROHS3 Compliant | Lead Free |