- Manufacturer
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Type
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Type
- Voltage - Supply
- Base Part Number
- Number of Functions
- Number of Pins
Attribute column
Categories
Linear - Amplifiers - Audio
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Voltage - Supply | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Quiescent Current | Supply Current-Max | Output Power | Slew Rate | Common Mode Rejection Ratio | Halogen Free | Supply Type | Input Offset Voltage (Vos) | Bandwidth | Gain Bandwidth Product | Nominal Input Voltage | Voltage Gain | Power Supply Rejection Ratio (PSRR) | Gain | Max Dual Supply Voltage | Max Output Power | Min Dual Supply Voltage | Dual Supply Voltage | Input Bias Current | Number of Bands | Max Output Power x Channels @ Load | Harmonic Distortion | Number of Amplifiers | Load Impedance | Features | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPA6211A1TDGNRQ1 Texas Instruments | 7583 | - | - | 35 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | -40°C~105°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.13W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA6211 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3/5V | 2.5V | 1 | - | 4mA | 2.13W | - | - | 4mA | - | 3.1W | - | 63 dB | - | - | - | 20 kHz | - | - | - | 85dB | - | - | 3.1W | - | - | - | - | 3.1W x 1 @ 3 Ω | 10% | - | - | Depop, Differential Inputs, Shutdown, Thermal Protection | 1.1mm | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS4994IST STMicroelectronics | In Stock |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) - annealed | - | - | - | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | 30 | TS4994 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | - | 1 | - | 7mA | - | - | - | 4mA | - | 1W | - | 90 dB | - | Single | - | 20 kHz | 2MHz | - | - | 100dB | - | - | 1W | - | - | - | - | 1W x 1 @ 8 Ω | 1% | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby | 860μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6017A2PWP Texas Instruments | 5 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | YES | 20 | 81.788374mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA6017 | 20 | - | 2-Channel (Stereo) | - | 5V | - | 5V | - | 2 | - | 10mA | 2.7W | - | 10mA | 6mA | - | 2W | - | - | - | Single | - | 20 kHz | - | - | - | 77dB | - | - | 2W | - | - | - | - | 2W x 2 @ 3 Ω | 1% | - | 3Ohm | Depop, Differential Inputs, Shutdown | 1.2mm | 6.5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA0212PWPR Texas Instruments | 77 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA0212 | 24 | - | 2-Channel (Stereo) with Stereo Headphones | - | 5V | - | 5V | - | 2 | - | 8mA | 2.7W | - | 8mA | 6mA | - | 2.6W | - | - | - | Single | - | - | - | - | - | 77dB | - | - | 2.6W | - | - | - | - | 2.6W x 2 @ 3 Ω | 1% | - | - | Depop, Differential Inputs, Input Multiplexer, Mute, Shutdown, Thermal Protection, Volume Control | 1.2mm | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LA74309FA-BH ON Semiconductor | 49 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 15 hours ago) | - | - | Surface Mount | 10-VFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10 | - | -20°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | Class AB | - | - | - | 50mW | 3.1V~3.6V | - | - | - | - | - | - | - | - | 10 | - | 1-Channel (Mono) | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | Halogen Free | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standby | 930μm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPA0172PWP Texas Instruments | 56 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | 24 | 98.08935mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.7W | 4.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA0172 | 24 | - | 2-Channel (Stereo) with Stereo Headphones | - | 5V | - | - | - | 2 | - | 12mA | 2.7W | - | 12mA | 8mA | - | 2W | - | - | - | Single | - | - | - | - | - | 75dB | - | - | 2W | - | - | - | 1 | 2W x 2 @ 4 Ω | - | - | - | Depop, Differential Inputs, I2C, Input Multiplexer, Mute, Shutdown, Volume Control | 1.2mm | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LM1877MX-9/NOPB Texas Instruments | 330 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 14-SOIC (0.295, 7.50mm Width) | YES | 14 | - | 0°C~70°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 3 (168 Hours) | 14 | - | EAR99 | Class AB | - | - | - | - | 6V~24V ±3V~12V | DUAL | GULL WING | 260 | 1 | - | - | - | LM1877 | 14 | - | 2-Channel (Stereo) | - | 18V | - | - | 6V | 2 | - | 50mA | - | - | 50mA | - | - | 2W | - | - | - | Single | 15mV | 20 kHz | - | - | 70dB | 65dB | 70 dB | - | 2W | - | - | 50nA | - | 2W x 2 @ 8 Ω | 10% | - | - | Short-Circuit and Thermal Protection, Shutdown | 2.65mm | 8.992mm | 7.498mm | 2.301mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LME49600TS/NOPB Texas Instruments | 4 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Tin | Surface Mount | Surface Mount | TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | - | 5 | 113.398093g | -40°C~85°C TA | Tube | - | - | e3 | yes | Active | 3 (168 Hours) | 5 | SMD/SMT | EAR99 | Class AB | - | - | - | - | ±2.25V~18V | SINGLE | GULL WING | 245 | 1 | - | - | - | LME49600 | - | - | 1-Channel (Mono) | - | - | - | - | - | 1 | - | 13.2mA | - | 250mA | - | - | - | - | 2000 V/μs | - | - | Dual | 15V | 180000 kHz | 180MHz | - | 0.09dB | - | - | 18V | 500mW | 2.25V | 15V | 5μA | - | 500mW x 1 @ 32 Ω | - | - | 32Ohm | Short-Circuit and Thermal Protection | 4.83mm | 10.16mm | 8.42mm | 4.58mm | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM386M-1 Texas Instruments | 3 | - | Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 2.721554g | 0°C~70°C TA | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Class AB | Tin/Lead (Sn/Pb) | - | - | 730mW | 4V~12V | DUAL | GULL WING | 235 | 1 | - | not_compliant | NOT SPECIFIED | LM386 | 8 | Not Qualified | 1-Channel (Mono) | - | - | - | - | 4V | 1 | - | 4mA | 730mW | - | - | 8mA | - | 325mW | - | - | - | Single | 2.5mV | 300 kHz | 300 kHz | - | 46dB | 50dB | - | - | 325mW | - | - | 250nA | - | 325mW x 1 @ 8 Ω | 10% | 1 | 8Ohm | - | 1.45mm | 4.9mm | 3.9mm | - | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() TPA3101D2PHPR Texas Instruments | 2000 |
| - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 48-PowerTQFP | YES | 48 | 134.490138mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 48 | SMD/SMT | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 4.82W | 10V~26V | QUAD | GULL WING | 260 | 1 | 0.5mm | - | - | TPA3101 | 48 | - | 2-Channel (Stereo) | - | 24V | - | - | 10V | 2 | - | 22mA | 4.82W | - | - | - | - | 10W | - | - | - | Single | - | 22 kHz | - | - | 36dB | 70dB | 36 dB | - | 10W | - | - | - | - | 10W x 2 @ 8 Ω | - | - | 4Ohm | Differential Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | 7mm | 7mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PGA2505IDBR Texas Instruments | 12120 |
| - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Gold | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | -40°C~85°C TA | Tape & Reel (TR) | - | SoundPlus™ | e4 | yes | Active | 2 (1 Year) | 24 | - | EAR99 | Class AB | - | - | 8542.33.00.01 | - | ±4.75V~5.25V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | PGA2505 | 24 | - | 1-Channel (Mono) | - | - | 5.25V | +-5V | 4.75V | 1 | SPI | - | - | - | - | 30mA | 40mA | - | - | - | - | - | - | - | - | - | - | - | 25.5 dB | - | - | - | - | - | - | - | - | - | - | Differential Inputs, Microphone, SPI | 2mm | 8.2mm | 5.3mm | 1.95mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA6120A2DWPR Texas Instruments | 4 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 20-SOIC (0.295, 7.50mm Width) Exposed Pad | YES | 20 | 506.605978mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | IT CAN ALSO OPERATE WITH 10V TO 30V SINGLE SUPPLY | - | 2.8W | 10V~30V ±5V~15V | - | GULL WING | 260 | 1 | - | - | - | TPA6120 | 20 | - | Headphones, 2-Channel (Stereo) | - | - | - | - | - | 2 | - | 26mA | 2.8W | - | - | - | - | 80mW | - | 100 dB | - | Dual, Single | 5mV | 22 kHz | - | - | - | 75dB | - | 15V | 80mW | 5V | 12V | - | - | 80mW x 2 @ 600 Ω | - | - | 32Ohm | Differential Inputs, Short-Circuit and Thermal Protection | 2.65mm | 12.82mm | 7.52mm | 2.55mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LM4990MM/NOPB Texas Instruments | 843 | - | - | 12 Weeks | ACTIVE (Last Updated: 20 hours ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | Boomer® | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Matte Tin (Sn) | - | - | - | 2.2V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | LM4990 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 2.6/5V | 2.2V | 1 | - | 4mA | - | - | - | 4mA | - | 2W | - | - | - | Single | - | 20 kHz | - | - | - | 64dB | - | - | 2W | - | - | - | - | 2W x 1 @ 4 Ω | - | - | 4Ohm | Depop, Shutdown | 1.07mm | 3mm | 3mm | 970μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPA701DR Texas Instruments | 4277 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 725mW | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | - | - | - | TPA701 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | - | 2.5V | 1 | - | 2.5mA | 725mW | - | 2.5mA | 1.25mA | - | 700mW | - | - | - | Single | - | 4 kHz | 1.4MHz | - | - | 85dB | - | - | 700mW | - | - | - | - | 700mW x 1 @ 8 Ω | 0.5% | - | - | Short-Circuit and Thermal Protection, Shutdown | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA3112D1PWPR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 28-PowerTSSOP (0.173, 4.40mm Width) | YES | 28 | - | -40°C~85°C TA | Tape & Reel (TR) | - | SpeakerGuard™ | e4 | yes | Active | 3 (168 Hours) | 28 | - | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.33.00.01 | - | 8V~26V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA3112 | 28 | - | 1-Channel (Mono) | - | - | 26V | 12/24V | 8V | 1 | - | 40mA | 4.98W | - | - | - | - | 25W | - | - | - | - | - | 22 kHz | - | - | - | - | - | - | 25W | - | - | - | - | 25W x 1 @ 8 Ω | - | - | - | Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | 9.7mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA741DGNR Texas Instruments | 23958 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | 18.99418mg | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.65mm | - | - | TPA741 | 8 | - | 1-Channel (Mono) | - | - | 5.5V | 3.3/5V | 2.5V | 1 | - | 2.5mA | 2.14W | - | - | 1.45mA | - | 700mW | - | - | - | Single | - | 20 kHz | 1.4MHz | - | - | 85dB | - | - | 700mW | - | - | - | - | 700mW x 1 @ 8 Ω | 0.5% | - | - | Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.1mm | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TS4871IST STMicroelectronics | 36000 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | 8 | - | - | Class AB | - | - | - | - | 2.5V~5.5V | DUAL | GULL WING | - | 1 | 0.65mm | - | - | TS4871 | 8 | - | 1-Channel (Mono) | - | 5V | - | - | 2V | 1 | - | 8mA | - | - | 8mA | 6mA | - | 1W | - | - | - | Single | - | 20 kHz | 2MHz | 1.2V | - | 75dB | 20 dB | - | 1W | - | - | - | - | 1W x 1 @ 8 Ω | - | - | - | Depop, Standby, Thermal Protection | - | 3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TAS5162DDV Texas Instruments | 100 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 44-TSSOP (0.244, 6.20mm Width) Exposed Pad | YES | 44 | - | 0°C~70°C TA | Tube | - | PurePath Digital™ | e4 | yes | Active | 3 (168 Hours) | 44 | SMD/SMT | EAR99 | Class D | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.5W | 10.8V~13.2V | DUAL | GULL WING | 260 | 1 | 0.635mm | - | - | TAS5162 | 44 | - | 2-Channel (Stereo) | - | 50V | - | - | 10.8V | 2 | - | 15mA | - | - | - | 10mA | - | 200W | - | - | - | Triple | - | - | - | - | - | - | - | - | 210W | - | 50V | - | - | 210W x 2 @ 6 Ω | 10% | - | 3Ohm | Digital Inputs, Short-Circuit and Thermal Protection, Shutdown | 1.2mm | 14mm | 6.1mm | 1.15mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCS2211MNTXG ON Semiconductor | 300 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Tin | - | Surface Mount | 8-VFDFN Exposed Pad | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | - | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Class AB | Nickel/Gold/Palladium (Ni/Au/Pd) | - | - | - | 2.7V~5.5V | DUAL | - | - | 1 | 0.5mm | - | - | NCS2211 | 8 | - | 1-Channel (Mono) | 500mA | 5V | - | 5V | 2.7V | 1 | - | 20mA | - | - | - | - | - | 1.5W | - | - | Halogen Free | Single | - | - | 12MHz | - | - | 75dB | - | - | 1.5W | - | - | - | - | 1.5W x 1 @ 4 Ω | - | - | - | Shutdown | 950μm | 3mm | 3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPA0253DGQ Texas Instruments | 10 |
| Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 10 | 18.795734mg | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 10 | - | EAR99 | Class AB | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 2.14W | 2.5V~5.5V | DUAL | GULL WING | 260 | 1 | 0.5mm | - | - | TPA0253 | 10 | - | 1-Channel (Mono) with Stereo Headphones | - | - | 5.5V | 3/5V | 2.5V | 1 | - | 4.8mA | 2.14W | - | 4.8mA | 3.2mA | - | 1W | - | - | - | Single | - | 20 kHz | - | - | - | 62dB | 8 dB | - | 1W | - | - | - | - | 1W x 1 @ 8 Ω; 85mW x 2 @ 32 Ω | - | - | - | Depop, Shutdown | 1.1mm | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free |