- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Number of Pins | Shell Material | Material | Weight | Contact Materials | Insulation Materials | Mfr | Package | Product Status | RoHS | Screw, Thread Size | Voltage-Output 1 | Voltage, Rating | Series | Tolerance | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Gender | Current Rating | Military Standard | Number of Outputs | Efficiency | Output Voltage | Lead Length | Max Output Current | Contact Style | Contact Resistance | Max Current Rating | Plating | Wire/Cable Gauge | Current - Output 1 | Max Output Power | Threaded/Unthreaded | Number of Cores | Gender Type A | Features | Diameter | Height | Length | Width | Length - Overall | Diameter - Outside | Diameter - Inside | Length (in) | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Aluminium | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | #4-40 | - | - | - | - | - | Square Standoff | - | - | - | - | - | Female, Female | - | MIL-DTL-5015 | - | - | - | - | - | - | - | - | Electroless Nickel | - | - | - | Threaded | - | - | - | - | - | - | - | 1.000 (25.40mm) | - | - | 1 | 1.000 (25.40mm) 1 | ||
![]() 2258-1224-AL RAF | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | - | #12-24 | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.750 (44.45mm) 1 3/4 | 0.375 (9.53mm) Hex | - | - | 1.750 (44.45mm) 1 3/4 | ||
![]() 2399-3716-SS RAF | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | M3.5 | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 2.375 (60.33mm) | 0.625 (15.88mm) Hex | - | - | 2.375 (60.33mm) | ||
Tiny WHSL | In Stock | - | - | Obsolete (Last Updated: 1 week ago) | - | 11 | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | #2-56 | 36 V | - | - | - | - | Round Standoff | - | 70 °C | -10 °C | - | - | Female, Swage | - | - | 1 | 82 % | 36 V | - | 5.6 A | - | - | 2.8 A | - | - | 4.2 A | 201.6 W | Threaded | - | - | - | - | 12.7 mm | 82.804 mm | 85.852 mm | 0.981 (24.92mm) | 0.250 (6.35mm) 1/4 | - | - | 0.906 (23.01mm) 29/32 | ||
![]() 3133-E-632-S RAF | In Stock | - | - | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.980 (50.29mm) | 0.375 (9.53mm) | - | - | 1.750 (44.45mm) 1 3/4 | ||
![]() 9016-62-S RAF | In Stock | - | - | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 1.375 (34.93mm) | 1.000 (25.40mm) 1 | 0.625 (15.88mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | M6x1 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Male | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 1.220 (31.00mm) | 0.512 (13.00mm) | - | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | - | #4-40 | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.825 (20.96mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.750 (19.05mm) 3/4 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Compliant | #10-32 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | 22 AWG | - | - | Threaded | 3 | - | - | - | - | 30 m | - | 1.750 (44.45mm) 1 3/4 | 0.313 (7.94mm) | - | - | 0.594 (15.08mm) | ||
![]() 3558-A-632-B RAF | In Stock | - | - | - | - | - | - | Brass | - | Brass | Polyamide | RAF Electronic Hardware | Bulk | Active | Compliant | #6-32 | - | 5 kV | - | - | - | Hex Standoff | - | 90 °C | -10 °C | - | Red | Female, Swage | 16 A | - | - | - | - | 1 m | - | - | 17 mΩ | - | - | - | - | - | Threaded | - | Male | - | - | - | - | - | 1.013 (25.72mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.938 (23.83mm) 15/16 | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | M3.5x0.6 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.579 (14.70mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | - | 0.594 (15.08mm) | ||
![]() 7705-D-632-B RAF | In Stock | - | - | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.250 (6.35mm) 1/4 | 0.250 (6.35mm) 1/4 | - | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Aluminum | - | - | - | RAF Electronic Hardware | Bulk | Active | - | #2-56 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.790 (20.07mm) | 0.188 (4.78mm) 3/16 | - | - | 0.594 (15.08mm) | ||
![]() 7890-B-632-B RAF | In Stock | - | - | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | #6-32 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.188 (4.76mm) | 0.375 (9.53mm) | - | - | 0.594 (15.08mm) | ||
![]() 7714-C-632-S RAF | In Stock | - | - | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | - | #6-32 | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | 0.813 (20.64mm) | 0.250 (6.35mm) 1/4 | - | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | #10-32 | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Male | - | - | - | - | - | - | - | Socket | - | - | Nickel | - | - | - | Threaded | - | - | - | - | - | - | - | 0.375 (9.53mm) | 0.313 (7.94mm) Hex | - | - | 0.375 (9.53mm) 3/8 | ||
![]() 1280-10-PH RAF | In Stock | - | - | - | - | - | - | Phenolic | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 0.313 (7.94mm) | 0.750 (19.05mm) 3/4 | 0.192 (4.88mm) | - | 0.313 (7.94mm) | ||
![]() 1463-8-B RAF | In Stock | - | - | - | - | - | - | Brass | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | - | - | - | - | - | Hex Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 0.688 (17.46mm) | 0.625 (15.88mm) Hex | 0.166 (4.22mm) | - | 0.688 (17.48mm) 11/16 | ||
![]() 1567-A-6-S RAF | In Stock | - | - | - | - | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | - | - | - | - | - | - | Hex Spacer | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | 0.575 (14.61mm) | 0.250 (6.35mm) 1/4 Hex | 0.140 (3.56mm) | - | 0.500 (12.70mm) 1/2 | ||
![]() M2193-3005-S RAF | In Stock | - | - | - | Through Hole | - | - | Steel | - | - | - | RAF Electronic Hardware | Bulk | Active | Non-Compliant | M3x0.5 | - | - | - | 1 % | 50 ppm/°C | Hex Standoff | 4.32 MΩ | - | - | Metal Film | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 2.5 mm | - | 6.5 mm | - | 0.896 (22.76mm) | 0.315 (8.00mm) Hex | - | - | 0.594 (15.08mm) |