- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Housing Material | Weight | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Current-IEC | Current-UL | Mfr | Package | Primary Material | Product Status | Screw, Thread Size | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Gender | Power (Watts) | Capacitance | Fastening Type | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Output | Shell Finish | Termination Style | Function | Base Resonator | Current - Supply (Max) | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Current - Supply (Disable) (Max) | Contact Tail Length | Plating | Load Capacitance | Number of Levels | Operating Mode | Lead Style | Frequency Tolerance | Spread Spectrum Bandwidth | Contact Mating Finish | Usage | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Wire Strip Length | Screw Size | Threaded/Unthreaded | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length | Thickness (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2584-632-SS RAF | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | Stainless Steel | - | - | RS73G1ERT | - | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | #6-32 | - | - | - | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | 2 | - | ±50ppm/°C | - | Square Standoff | 237 kOhms | - | Thick Film | - | - | Female, Female | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Automotive AEC-Q200 | 0.016 (0.40mm) | - | - | 7.500 (190.50mm) 7 1/2 | - | - | 7.500 (190.50mm) 7 1/2 | - | AEC-Q200 | ||
![]() M0635-3-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | M3 | - | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | 1.811 (46.00mm) | 0.315 (8.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #6-32 | - | - | - | -40°C ~ 85°C | SXT224 | 0.098 L x 0.079 W (2.50mm x 2.00mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | 38.4 MHz | ±20ppm | - | - | - | - | - | - | 60 Ohms | - | - | - | - | - | 12pF | - | Fundamental | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 0.026 (0.65mm) | - | - | 1.575 (40.00mm) | 0.313 (7.94mm) | - | 1.500 (38.10mm) 1 1/2 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | Round | - | - | - | - | Phoenix Contact | Bulk | - | Active | #4-40 | - | - | - | - | - | - | - | - | - | - | Circular 04 pos Male, Right Angle to RJ45, 8p4c, Right Angle | Round Standoff | - | - | - | Green | - | Female, Swage | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nickel | - | - | - | - | - | - | - | Cat5, Industrial Environments | - | - | - | - | - | - | - | Threaded | - | - | - | Configurable | - | 0.605 (15.37mm) | 0.250 (6.35mm) 1/4 | - | 0.500 (12.70mm) 1/2 | - | - | ||
![]() 2355-632-SS RAF | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #6-32 | - | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 7.500 (190.50mm) 7 1/2 | 0.500 (12.70mm) 1/2 Hex | - | 7.500 (190.50mm) 7 1/2 | - | - | ||
![]() 1489T-25-S RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Steel | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Female, Female | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 41.9979 MHz | ±20ppm | CMOS | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | - | - | - | 1.1µA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | 0.055 (1.40mm) | - | - | 0.406 (10.32mm) | 0.750 (19.05mm) 3/4 Hex | 0.252 (6.40mm) | 0.406 (10.32mm) | - | - | ||
![]() 1217T-8-S RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Steel | - | - | 532 | - | - | - | - | - | CTS-Frequency Controls | Tape & Reel (TR) | - | Active | - | - | - | - | -20°C ~ 70°C | 532 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | TCXO | - | - | - | - | - | Female, Female | - | - | - | - | 3.3V | - | - | - | - | 26 MHz | ±1.5ppm | Clipped Sine Wave | - | - | - | Crystal | 2.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | 0.065 (1.65mm) | - | - | 0.281 (7.14mm) | 0.500 (12.70mm) 1/2 | 0.166 (4.22mm) | 0.281 (7.14mm) 9/32 | - | - | ||
![]() 1706-832-PH RAF | In Stock | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #8-32 | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.875 (47.63mm) | 0.250 (6.35mm) 1/4 | - | 1.875 (47.63mm) 1 7/8 | - | - | ||
![]() M1360-5008-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | M5x0.8 | - | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.512 (13.00mm) | 0.315 (8.00mm) Hex | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #4-40 | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.636 (16.16mm) | 0.375 (9.53mm) | - | 0.406 (10.32mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | Steel | - | - | - | - | - | - | - | - | Vishay Vitramon | Bulk | - | Obsolete | M2.5x0.45 | - | 6.3V | - | -25°C ~ 85°C | VJ | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±20% | - | - | Y5V (F) | - | Round Standoff | - | - | - | - | General Purpose | Female, Swage | - | 0.33 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | 0.022 (0.55mm) | 0.197 (5.00mm) | 0.177 (4.50mm) | - | 0.594 (15.08mm) | - | - | ||
![]() 1761-832-SS RAF | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | KJB0T | - | - | - | - | - | ITT Cannon, LLC | Bulk | - | Active | #8-32 | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.125 (28.58mm) 1 1/8 | 0.313 (7.94mm) | - | 1.125 (28.58mm) 1 1/8 | - | - | ||
![]() 1335-8-B RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Brass | - | - | SG-8101 | - | - | - | - | - | EPSON | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | Female, Female | - | - | - | - | 1.8V ~ 3.3V | - | - | - | - | 92.8571 MHz | ±15ppm | CMOS | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | 0.055 (1.40mm) | - | - | 0.438 (11.11mm) | 0.250 (6.35mm) 1/4 Hex | 0.166 (4.22mm) | 0.438 (11.13mm) 7/16 | - | - | ||
![]() M0959-B-3-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | M3 | - | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | 1.091 (27.70mm) | 0.236 (6.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | - | - | ||
![]() 3090-A-832-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #8-32 | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.075 (27.30mm) | 0.313 (7.94mm) | - | 1.000 (25.40mm) 1 | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | #4-40 | - | - | - | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 0.500 (12.70mm) 1/2 | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | - | - | ||
![]() 2125-632-N RAF | In Stock | - | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | - | Glenair | Retail Package | - | Active | #6-32 | - | - | - | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.813 (46.04mm) | 0.250 (6.35mm) 1/4 Hex | - | 1.813 (46.04mm) | - | - | ||
![]() 4012-440-B RAF | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | Brass | - | - | - | - | Gold | Copper Alloy | - | - | Glenair | Retail Package | Metal | Active | #4-40 | - | - | - | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Round Standoff | - | - | - | Silver | - | Male, Female | - | - | Threaded | - | - | F | - | - | - | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Ground | - | - | - | 1.125 (28.58mm) 1 1/8 | 0.188 (4.78mm) 3/16 | - | 0.938 (23.83mm) 15/16 | - | - | ||
![]() 1185-6-PH RAF | In Stock | - | - | - | - | - | - | - | Phenolic | - | - | - | - | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | Round Spacer | - | - | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | 0.188 (4.76mm) | 0.375 (9.53mm) | 0.140 (3.56mm) | 0.188 (4.78mm) 3/16 | - | - | ||
![]() 3096-C-832-B RAF | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Brass | Thermoplastic | - | HW15 | - | - | Phosphor Bronze | - | 10 A | Amphenol Anytek | Bulk | - | Active | #8-32 | - | - | 300 V | -40°C ~ 115°C | HW | - | - | - | - | - | - | Plug, Female Sockets | - | 15 | - | Green | - | Female, Swage | - | - | - | 0.300 (7.62mm) | - | - | - | - | 0.591 (15.00mm) | - | - | - | - | Screwless - Leg Spring, Push-In Spring | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | - | 12-26 AWG | 15 | 180° | - | - | 8-9mm | - | Threaded | - | - | - | - | - | 1.510 (38.35mm) | 0.313 (7.94mm) | - | 1.375 (34.93mm) 1 3/8 | UL94 V-0 | - |