- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Contact Materials | Current-IEC | Current-UL | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Screw, Thread Size | Torque-Screw | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Gender | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Insulation Height | Base Part Number | Contact Finish | Termination Style | Output Type | Programmable Type | Contact Tail Length | Number of Circuits | Plating | Number of Levels | Number of Ports | Power - Max | Contact Mating Finish | Current - Supply | Slew Rate | Amplifier Type | Wire Gauge or Range - AWG | Current - Input Bias | Voltage - Supply, Single/Dual (±) | Positions Per Level | Gain Bandwidth Product | Plug Wire Entry | Header Orientation | Number of Logic Elements/Cells | Wire Gauge or Range - mm² | Wire Strip Length | Number of Positions/Contacts | Voltage - Input Offset | Gain | Total RAM Bits | Current - Output / Channel | Screw Size | LED Color | Number of Gates | -3db Bandwidth | Tab Direction | Number of LABs/CLBs | Frequency Range | Threaded/Unthreaded | Antenna Type | VSWR | Number of Bands | Frequency Group | Frequency (Center/Band) | Voltage Supply - Internal | Return Loss | Delay Time tpd(1) Max | Number of Logic Elements/Blocks | Features | Contact Finish Thickness | Length - Overall | Diameter - Outside | Diameter - Inside | Height (Max) | Between Board Height | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1544T-A-2-SS RAF | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | * | Active | - | - | Round Spacer | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 1.044 (26.53mm) | 0.250 (6.35mm) 1/4 | 0.090 (2.29mm) | - | 0.969 (24.61mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #4-40 | - | - | - | - | * | Active | - | - | Hex Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.543 (13.78mm) | 0.250 (6.35mm) 1/4 Hex | - | - | 0.313 (7.94mm) | - | - | ||
![]() 3619-C-440-S RAF | In Stock | - | - | Through Hole | - | - | Steel | Polybutylene Terephthalate (PBT) | - | Brass | -- | 15A | RAF Electronic Hardware | - | - | Bulk | Active | #4-40 | -- | 300V | -40°C ~ 105°C | Tray | ELFH | Active | - | - | Header, Male Pins, Shrouded (2 Side) | 19 | Black | - | - | Female, Swage | 0.197 (5.00mm) | - | - | - | -- | 0.319 (8.10mm) | - | - | Solder | - | - | 0.155 (3.94mm) | - | - | 1 | - | - | Tin | - | - | - | -- | - | - | 19 | - | -- | 90°, Right Angle | - | -- | -- | - | - | - | - | - | -- | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | -- | - | 1.010 (25.65mm) | 0.375 (9.53mm) Hex | - | - | 0.875 (22.23mm) 7/8 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | - | - | - | - | * | Active | - | - | Hex Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.446 (11.34mm) | 0.313 (7.94mm) Hex | - | - | 0.156 (3.96mm) 5/32 | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | - | Aluminum | Polyamide (PA46), Nylon 4/6 | - | Brass | -- | 12A | RAF Electronic Hardware | - | - | Bulk | Active | 1/4-20 | -- | 300V | 125°C | Tray | ELVH | Active | - | - | Header, Male Pins, Shrouded (4 Side) | 14 | Black | - | - | Female, Female | 0.150 (3.81mm) | - | - | - | -- | 0.273 (6.93mm) | - | - | Solder | - | - | 0.138 (3.50mm) | - | Iridite | 1 | - | - | Tin | - | - | - | -- | - | - | 14 | - | -- | 90°, Right Angle | - | -- | -- | - | - | - | - | - | -- | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | -- | - | 5.750 (146.05mm) 5 3/4 | 0.625 (15.88mm) | - | - | 5.750 (146.05mm) 5 3/4 | UL94 V-0 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Aluminum | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | - | - | - | - | * | Active | - | - | Round Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 2.103 (53.40mm) | 0.313 (7.94mm) | - | - | 0.594 (15.08mm) | - | - | ||
![]() 2397-4314-SS RAF | In Stock | - | - | Connector Mount | - | - | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | 7/16-14 | - | - | - | Bulk | EXS | Active | Connector, BNX | - | Hex Standoff | - | - | -- | - | Female, Female | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 220MHz ~ 225MHz | Threaded | Whip, Straight | -- | 1 | VHF (f | 222MHz | - | -- | - | - | -- | - | 2.125 (53.98mm) 2 1/8 | 0.625 (15.88mm) Hex | - | 4.390 (111.51mm) | 2.125 (53.98mm) | - | - | ||
![]() 1342-6-SS RAF | In Stock | - | - | Connector Mount | - | - | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | Bulk | EXH | Active | Connector, SMV | - | Hex Spacer | - | - | -- | - | Female, Female | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | 50W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 145MHz ~ 155MHz | Unthreaded | Whip, Straight | 2 | 1 | VHF (f | 150MHz | - | -- | - | - | -- | - | 0.875 (22.23mm) | 0.250 (6.35mm) 1/4 Hex | 0.140 (3.56mm) | 10.500 (266.70mm) | 0.875 (22.23mm) 7/8 | - | - | ||
Tiny WHSL | In Stock | - | - | Connector Mount | - | - | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #2-56 | - | - | - | Bulk | EXD | Active | Connector, BNC Male | - | Hex Standoff | - | - | -- | - | Female, Swage | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | 470MHz ~ 512MHz | Threaded | Whip, Straight | 1.5 | 1 | UHF (300 MHz ~ 1 GHz) | 491MHz | - | -- | - | - | -- | - | 1.009 (25.62mm) | 0.156 (3.97mm) Hex | - | 3.600 (91.44mm) | 0.719 (18.26mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Stainless Steel | Polyphenylene Oxide (PPO) | - | Copper Alloy | -- | 15A | RAF Electronic Hardware | - | - | Bulk | Active | #10-32 | 0.79 Nm (7.0 Lb-In) | 300V | 105°C | Tray | ELFT | Active | - | - | Plug, Female Sockets | 8 | Black | - | - | Female, Swage | 0.200 (5.08mm) | - | - | - | -- | 1.030 (26.16mm) | - | - | Screw - Rising Cage Clamp | - | - | -- | - | - | 1 | - | - | Tin | - | - | - | 12 AWG, 14-26 AWG | - | - | 8 | - | 270° | -- | - | -- | 7.87mm | - | - | - | - | - | -- | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | Retention Latches (Non-Wire Side) | - | 0.884 (22.45mm) | 0.313 (7.94mm) | - | - | 0.719 (18.26mm) | UL94 V-0 | - | ||
![]() 3010-B-080-S RAF | In Stock | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #0-80 | - | - | -40°C ~ 85°C | Tube | -- | Obsolete | - | - | Round Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | EL5246 | - | - | Rail-to-Rail | - | - | 2 | - | - | - | - | - | 7mA | 200 V/µs | Voltage Feedback | - | 2nA | 4.75 V ~ 5.25 V, ±2.38 V ~ 2.63 V | - | 60MHz | - | - | - | - | - | - | 15mV | - | - | 120mA | - | - | - | 100MHz | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.855 (21.72mm) | 0.125 (3.18mm) 1/8 | 0.063 (1.60mm) | - | 0.750 (19.05mm) 3/4 | - | - | ||
![]() M2163-3005-S RAF | In Stock | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16-QSOP | Steel | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | M3x0.5 | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Active | - | - | Hex Standoff | - | - | - | - | Male, Female | - | - | - | - | - | - | EL5364 | - | - | -- | - | - | 3 | - | - | - | - | - | 3.5mA | 4200 V/µs | Current Feedback | - | 2µA | 5 V ~ 12 V, ±2.5 V ~ 6 V | - | - | - | - | - | - | - | - | 1.5mV | - | - | 140mA | - | - | - | 600MHz | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.526 (38.76mm) | 0.236 (6.00mm) Hex | - | - | 0.594 (15.08mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 160-BQFP | 160-PQFP (28x28) | Aluminum | - | - | - | - | - | RAF Electronic Hardware | 104 | 160 | Bulk | Active | #3-48 | - | - | 0°C ~ 70°C (TA) | Tray | MAX® 7000 | Obsolete | - | - | Hex Standoff | - | - | - | - | Female, Swage | - | - | - | - | - | - | EPM7160 | - | - | - | EE PLD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3200 | - | - | - | - | Threaded | - | - | - | - | - | 4.75 V ~ 5.25 V | - | 10.0ns | 10 | - | - | 0.263 (6.67mm) | 0.188 (4.78mm) 3/16 Hex | - | - | 0.188 (4.78mm) 3/16 | - | - | ||
![]() 1551T-C-3-AL RAF | In Stock | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | Aluminum | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | -40°C ~ 85°C | Tube | -- | Obsolete | - | - | Hex Spacer | - | - | - | - | Female, Swage | - | - | - | - | - | - | EL5171 | - | - | Differential | - | - | 1 | - | - | - | - | - | 7.5mA | 800 V/µs | Differential | - | 6µA | 4.75 V ~ 11 V, ±2.38 V ~ 5.5 V | - | 100MHz | - | - | - | - | - | - | 1.5mV | - | - | 120mA | - | - | - | 250MHz | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.604 (15.34mm) | 0.188 (4.78mm) 3/16 Hex | 0.101 (2.57mm) | - | 0.469 (11.91mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 484-BGA | 484-FBGA (23x23) | Aluminum | - | - | - | - | - | RAF Electronic Hardware | 290 | - | Bulk | Active | #2-56 | - | - | 0°C ~ 85°C (TJ) | - | Cyclone® IV GX | Active | - | - | Round Standoff | - | - | - | - | Female, Swage | - | 1.16 V ~ 1.24 V | - | - | - | - | EP4CGX75 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 73920 | - | - | - | - | - | 4257792 | - | - | - | - | - | - | 4620 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.668 (42.36mm) | 0.188 (4.78mm) 3/16 | - | - | 0.594 (15.08mm) | - | - | ||
![]() 1467-31-SS RAF | In Stock | - | - | Surface Mount | 1020-BBGA | 1020-FBGA (33x33) | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | 735 | - | Bulk | Active | - | - | - | 0°C ~ 85°C (TJ) | - | APEX II | Obsolete | - | - | Hex Spacer | - | - | - | - | Female, Female | - | 1.425 V ~ 1.575 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 67200 | - | - | - | - | - | 1146880 | - | - | - | 5250000 | - | - | 6720 | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | 0.938 (23.81mm) | 0.625 (15.88mm) Hex | 0.315 (8.00mm) | - | 0.938 (23.83mm) 15/16 | - | - | ||
![]() 2695-632-AL RAF | In Stock | - | - | Surface Mount | 144-LQFP | 144-TQFP (20x20) | Aluminum | - | - | - | - | - | RAF Electronic Hardware | 102 | - | Bulk | Active | #6-32 | - | - | -40°C ~ 85°C (TA) | - | ACEX-1K® | Obsolete | - | - | Square Standoff | - | - | - | - | Female, Female | - | 2.375 V ~ 2.625 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1728 | - | - | - | - | - | 24576 | - | - | - | 119000 | - | - | 216 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 2.375 (60.33mm) | - | - | - | 2.375 (60.33mm) | - | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Bulkhead | - | - | Stainless Steel | Acrylonitrile Butadiene Styrene (ABS) | - | Copper Alloy | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #4-40 | - | - | -20°C ~ 80°C | Bulk | -- | Active | IDC, Color Coded Block | Jack | Hex Standoff | - | - | - | 1 | Female, Swage | - | - | User Selectable | Unshielded | IP67 | - | - | Gold | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8p8c (RJ45, Ethernet) | - | - | - | - | - | Does Not Contain LED | - | - | User Selectable | - | - | Threaded | - | - | - | - | - | - | - | - | - | -- | 30.0µin (0.76µm) | 1.325 (33.66mm) | 0.313 (7.94mm) Hex | - | - | 1.250 (31.75mm) 1 1/4 | - | Cat5e | ||
![]() 2252-632-SS RAF | In Stock | - | - | Surface Mount | 672-BBGA, FCBGA | 672-FBGA (27x27) | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | 488 | - | Bulk | Active | #6-32 | - | - | 0°C ~ 85°C (TJ) | - | APEX-20KC® | Obsolete | - | - | Hex Standoff | - | - | - | - | Female, Female | - | 1.71 V ~ 1.89 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16640 | - | - | - | - | - | 212992 | - | - | - | 1052000 | - | - | 1664 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 1.375 (34.93mm) | 0.375 (9.53mm) Hex | - | - | 1.375 (34.93mm) 1 3/8 | - | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 324-BGA | 324-FBGA (19x19) | Stainless Steel | - | - | - | - | - | RAF Electronic Hardware | 252 | - | Bulk | Active | #4-40 | - | - | 0°C ~ 85°C (TJ) | - | APEX-20K® | Obsolete | - | - | Round Standoff | - | - | - | - | Female, Swage | - | 2.375 V ~ 2.625 V | - | - | - | - | EP20K100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4160 | - | - | - | - | - | 53248 | - | - | - | 263000 | - | - | 416 | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | 0.794 (20.16mm) | 0.250 (6.35mm) 1/4 | - | - | 0.719 (18.26mm) | - | - |