- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Feature | Material | Housing Material | Weight | Material - Insulation | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Mounting Hole Diameter | Shell/Shielding Material | Contact Materials | Current-IEC | Current-UL | Length Above Flange | Length Below Flange | Mfr | Package | Product Status | Screw, Thread Size | Torque-Screw | Voltage Rated | Voltage-UL | Operating Temperature | Packaging | Series | Part Status | Termination | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Contact Type | Pitch | Shielding | Ingress Protection | Insulation Height | Style | Current Rating | Insulation Color | Contact Finish | Termination Style | Number of Contacts | Wire Gauge | Row Spacing | Voltage | Contact Tail Length | Plating | Number of Levels | Number of Ports | Current | Contact Mating Finish | Mating Cycles | Wire Gauge or Range - AWG | Positions Per Level | Size | Plug Wire Entry | Header Orientation | Insulation Diameter | Insulation | Terminal Type | Wire Gauge or Range - mm² | Wire Strip Length | Mating Orientation | Wire Termination | Screw Thread | Specifications | Screw Size | Threaded/Unthreaded | Stud/Tab Size | Convert From (Adapter End) | Convert To (Adapter End) | Flange Diameter | Terminal Style | Pin Size - Above Flange | Pin Size - Below Flange | Features | Contact Finish Thickness | Thickness | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Width - Outer Edges | Tab Thickness | Board Thickness | Diameter - Barrel ID | Diameter - Barrel OD | Diameter - Ring ID | Length - Pin | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4644-1032-B RAF | In Stock | - | - | Through Hole | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | - | Bulk | 0625 | Active | Solder | Header Strip | Hex Standoff | 11 | Black | 1 | Male, Female | Solder Cup | 0.100 (2.54mm) | - | - | - | - | - | - | Gold | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | -- | 10.0µin (0.25µm) | - | 2.125 (53.98mm) 2 1/8 | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | - | ||
![]() 1799-632-N RAF | In Stock | - | - | Through Hole | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #6-32 | - | - | - | - | Bulk | 625 | Active | Solder | DIP, DIL - Header | Round Standoff | 14 | Black | 2 | Female, Female | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | Gold | - | - | - | 0.800 (20.32mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | -- | 10.0µin (0.25µm) | - | 7.000 (177.80mm) | 0.313 (7.94mm) | - | 7.000 (177.80mm) 7 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | - | Bulk | 0625 | Active | Solder | Header Strip | Hex Standoff | 19 | Black | 1 | Female, Swage | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | Tin | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | -- | 200.0µin (5.08µm) | - | 0.509 (12.93mm) | 0.313 (7.94mm) Hex | - | 0.219 (5.56mm) 7/32 | - | - | - | - | - | - | - | - | ||
![]() 4169A-1032-B RAF | In Stock | - | - | Through Hole | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | - | Bulk | 625 | Active | Wire Wrap | DIP, DIL - Header | Round Standoff | 18 | Black | 2 | Male, Female | Forked | 0.100 (2.54mm) | - | - | - | - | - | - | Gold | - | - | - | 0.600 (15.24mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | -- | 10.0µin (0.25µm) | - | 0.594 (15.08mm) | 0.500 (12.70mm) 1/2 | - | 0.219 (5.56mm) 7/32 | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #8-32 | - | - | - | - | - | -- | Active | - | - | Single Wire | - | White | - | Female, Swage | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 AWG (0.50mm²) | - | - | - | Insulated | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 11.00mm | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | - | - | - | - | - | 6.00mm | - | ||
![]() 7330-A-440-S RAF | In Stock | - | - | Board Mounted | - | Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #4-40 | - | - | - | - | - | PCB3A, Buchanan | Obsolete | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Terminal Blocks, Screw Connection, 32 Pos, 2 Rows | Card Edge Connector, 32 Pos | - | - | - | - | - | - | - | 2.000 (50.80mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Board Mounted | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | M3x0.5 | - | - | - | - | - | PCB3A, Buchanan | Obsolete | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | 18 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Terminal Blocks, Screw Connection, 36 Pos, 2 Rows | Card Edge Connector, 36 Pos | - | - | - | - | - | - | - | 0.646 (16.40mm) | 0.177 (4.50mm) | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #4-40 | - | - | - | - | - | -- | Obsolete | - | - | Single Wire | - | Blue | - | Female, Swage | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 AWG (2.50mm²) | - | - | - | Insulated | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 25.00mm | 0.375 (9.53mm) Hex | - | 0.688 (17.48mm) 11/16 | - | - | - | - | - | - | 18.00mm | - | ||
Tiny WHSL | In Stock | - | - | - | - | Aluminum | - | - | - | - | - | - | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #10-32 | - | - | - | - | - | -- | Obsolete | - | - | Single Wire | - | Brown | - | Male, Female | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 AWG (25mm²) | - | - | - | Insulated | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | 35.00mm | 0.313 (7.94mm) | - | 0.531 (13.49mm) 17/32 | - | - | - | - | - | - | 22.00mm | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Stainless Steel | - | - | -- | - | - | - | 0.070 (1.78mm) | - | Brass | - | - | -- | -- | RAF Electronic Hardware | Bulk | Active | #2-56 | - | - | - | - | Reel | AMPMODU | Obsolete | Press-Fit | - | Hex Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | -- | Gold | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Single Post | - | - | - | - | - | - | - | Threaded | - | - | - | -- | Pin Retention | 0.045 (1.14mm) Square | 0.045 (1.14mm) Square | - | 15.0µin (0.38µm) | - | 0.420 (10.67mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.313 (7.94mm) | - | - | 0.100 (2.54mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole, Right Angle | Horizontal | Aluminum | - | - | - | - | - | - | - | Steel | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | M2.5x0.45 | - | -- | - | -- | Tray | -- | Obsolete | Solder | USB - A, Stacked | Hex Standoff | - | Clear | - | Receptacle | - | - | Shielded | -- | - | - | -- | Black | Gold | - | 8 | - | - | - | - | Iridite | - | 2 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Threaded | - | - | - | - | - | - | - | Board Lock | - | - | 0.512 (13.00mm) | 0.177 (4.50mm) Hex | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 1533T-D-3-AL RAF | In Stock | - | - | Through Hole, Right Angle | Horizontal | Aluminum | - | - | - | - | - | - | - | Brass, Steel (SPCC) | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | -- | - | -- | Tray | -- | Obsolete | Solder | USB - A, Stacked | Round Spacer | - | - | - | Receptacle | - | - | -- | -- | - | - | -- | White | Gold | - | 12 | - | - | - | - | - | - | 3 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Unthreaded | - | - | - | - | - | - | - | Board Lock | - | - | 0.446 (11.34mm) | 0.250 (6.35mm) 1/4 | 0.101 (2.57mm) | 0.281 (7.14mm) 9/32 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 7819-B-440-B RAF | In Stock | - | - | Free Hanging (In-Line) | -- | Brass | - | - | - | - | - | - | - | Steel, Stainless | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #4-40 | - | 30V | - | -30°C ~ 85°C | Tray | -- | Obsolete | Solder | USB - micro A | Round Standoff | - | - | - | Plug | - | - | -- | -- | - | - | 0.5A, 1A, 1.8A | -- | Gold | - | 5 | - | - | - | - | - | - | 1 | - | - | 10000 | - | - | - | - | - | - | - | - | - | - | - | - | - | USB 2.0 | - | Threaded | - | - | - | - | - | - | - | -- | - | - | 1.668 (42.36mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | -- | ||
![]() 1286-10-B RAF | In Stock | - | - | Board Edge, Cutout; Through Hole, Right Angle | Flange, Horizontal | Brass | - | - | - | - | - | - | - | Brass | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | - | - | -- | - | -- | Tube | -- | Obsolete | Solder | USB - A, Stacked | Round Spacer | - | - | - | Receptacle | - | - | Shielded | -- | - | - | -- | Black | Gold | - | 8 | - | - | - | - | - | - | 2 | - | - | -- | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Unthreaded | - | - | - | - | - | - | - | Board Lock | - | - | 0.688 (17.46mm) | 0.750 (19.05mm) 3/4 | 0.192 (4.88mm) | 0.688 (17.48mm) 11/16 | - | - | - | - | - | - | - | UL94 V-0 | ||
![]() 2071-256-SS RAF | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | - | - | - | - | - | - | - | - | Copper | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #2-56 | - | - | - | - | Bulk | -- | Obsolete | Crimp, Barrel | - | Hex Standoff | - | Black | - | Female, Female | - | - | - | - | - | - | - | - | Tin | - | - | 2/0 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Insulated | Ring, Tubular | - | - | - | - | - | - | - | Threaded | 5/16 Stud | - | - | - | Single Stud Hole | - | - | Heavy Duty | - | - | 2.120 (53.85mm) | 0.188 (4.78mm) 3/16 Hex | - | 1.375 (34.93mm) 1 3/8 | 0.830 (21.08mm) | 0.140 (3.56mm) | - | 0.443 (11.25mm) | 0.583 (14.81mm) | 0.336 (8.53mm) | - | - | ||
![]() 3630-C-632-B RAF | In Stock | - | - | Free Hanging (In-Line) | - | Brass | - | - | -- | - | - | - | - | - | Copper | - | - | - | - | RAF Electronic Hardware | Bulk | Active | #6-32 | - | - | - | - | Bulk | -- | Obsolete | Crimp, Funnel Opening | - | Hex Standoff | - | -- | - | Female, Swage | - | - | - | - | - | - | - | - | Tin | - | - | 4/0 AWG | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | Non-Insulated | Circular | - | - | - | - | - | - | - | Threaded | 1/2 Stud | - | - | - | - | - | - | Heavy Duty | - | 0.130 (3.30mm) | 2.350 (59.69mm) | 0.375 (9.53mm) Hex | - | 1.563 (39.69mm) | 0.985 (25.02mm) | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Stainless Steel | Polyamide (PA66), Nylon 6/6 | - | - | Brass - Copper Tin Plated | Steel, Stainless | Steel, Galvanized - Chromate Plated | - | - | - | - | - | - | - | RAF Electronic Hardware | Bulk | Active | M6x1 | 0.51 Nm (4.5 Lb-In) | - | - | -55°C ~ 105°C | Bulk | Buchanan | Obsolete | - | - | Hex Standoff | - | Blue | - | Male, Female | - | 0.197 (5.00mm) | - | - | - | - | - | - | - | - | - | 14-22 AWG | - | 300V | - | - | 1 | - | 10A | - | - | - | 16 | - | - | - | - | - | - | - | - | Vertical with Board | Screw - Leaf Spring, Wire Guard | M2.6 | - | - | Threaded | - | - | - | - | - | - | - | Interlocking (Side) | - | - | 1.051 (26.70mm) | 0.512 (13.00mm) Hex | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | Stainless Steel | Polybutylene Terephthalate (PBT), Polyester | - | - | - | - | - | - | - | Phosphor Bronze | -- | 5A | - | - | RAF Electronic Hardware | Bulk | Active | #6-32 | -- | - | 250V | -40°C ~ 80°C | Bulk | Buchanan | Obsolete | - | - | Plug, Female Sockets | 11 | Green | - | Female, Swage | - | 0.138 (3.50mm) | - | -- | 0.463 (11.76mm) | - | - | - | - | IDC | - | - | - | - | -- | - | 1 | - | - | Tin-Lead | - | 22-24 AWG | 11 | - | 180° | -- | - | - | - | -- | -- | - | - | - | - | -- | Threaded | - | - | - | - | - | - | - | -- | - | - | 0.418 (10.61mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.188 (4.78mm) 3/16 | - | - | - | - | - | - | - | -- | ||
![]() 1563T-F-2-S RAF | In Stock | - | - | Through Hole | - | Steel | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Brass | -- | 11A | - | - | RAF Electronic Hardware | Bulk | Active | - | -- | - | 300V | -40°C ~ 110°C | Bulk | Termi-Blok, Buchanan | Obsolete | - | - | Header, Male Pins, Shrouded (4 Side) | 13 | Blue | - | Female, Swage | - | 0.138 (3.50mm) | - | -- | 0.362 (9.20mm) | - | - | - | - | Solder | - | - | - | - | -- | - | 1 | - | - | Tin | - | -- | 13 | - | -- | Vertical | - | - | - | -- | -- | - | - | - | - | -- | Unthreaded | - | - | - | - | - | - | - | -- | - | - | 0.571 (14.50mm) | 0.250 (6.35mm) 1/4 Hex | 0.090 (2.29mm) | 0.281 (7.14mm) 9/32 | - | - | - | - | - | - | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | Through Hole | - | Brass | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | - | Phosphor Bronze | -- | 11A | - | - | RAF Electronic Hardware | Bulk | Active | M4x0.7 | -- | - | 300V | -40°C ~ 110°C | Bulk | Buchanan | Obsolete | - | - | Header, Male Pins, Shrouded (2 Side) | 19 | Green | - | Female, Swage | - | 0.150 (3.81mm) | - | -- | 0.362 (9.20mm) | - | - | - | - | Solder | - | - | - | - | 0.134 (3.40mm) | - | 1 | - | - | Tin | - | -- | 19 | - | -- | Vertical | - | - | - | -- | -- | - | - | - | - | -- | Threaded | - | - | - | - | - | - | - | Interlocking (Side) | - | - | 0.433 (11.00mm) | 0.394 (10.00mm) | - | 0.594 (15.08mm) | - | - | - | - | - | - | - | UL94 V-0 |