- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Weight | Base/Housing Material | Body Orientation | Mfr | Mode of Oscillation | Mounting | Package | Product Status | Qualification | Screw, Thread Size | Standard Frequency | Supplier Package | Termination Method | Voltage, Rating | Wire Size | Operating Temperature | Series | Temperature Coefficient | Type | Resistance | Color | Number of Rows | Gender | Power Rating | Pitch | Resistor Type | Frequency Stability | Pin Count | Housing Color | Plating | Family | Series Resistance | Threaded/Unthreaded | Resistance Tolerance | Output Level | Features | Product Length | Product Width | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #8-32 | - | - | - | - | - | - | - | 50.0000 ppm/°C | Round Standoff | 5 Ohm | - | - | Female, Swage | 10.0000 W | - | - | - | - | - | - | - | - | Threaded | 5 | - | - | 47.62 | - | 0.500 (12.70mm) 1/2 | 0.375 (9.53mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #8-32 | - | - | - | - | - | - | - | 25 ppm/°C | Round Standoff | 3.24 kOhm | - | - | Female, Swage | 0.25 W | - | High Reliability | - | - | - | - | - | - | Threaded | 1 | - | - | 3.2 | 1.6 | 0.635 (16.13mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | ||
![]() 4728-AL-41 RAF | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #6-32 | - | - | - | - | - | - | - | 25 ppm/°C | Hex Standoff | 732 Ohm | Black | - | Male, Male | 0.25 W | - | High Reliability | - | - | - | Anodized | - | - | Threaded | 0.1 | - | - | 3.2 | 1.6 | 0.625 (15.88mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.594 (15.08mm) | ||
![]() 2764-632-B RAF | In Stock | - | - | Brass | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #6-32 | - | - | - | - | - | - | - | - | Square Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 2.625 (66.68mm) | - | - | 2.625 (66.68mm) | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #6-32 | - | - | - | - | - | - | - | 100 ppm/K | Round Standoff | 59 Ohm | - | - | Female, Swage | 0.25 W | - | General Purpose | - | - | - | - | - | - | Threaded | 1 | - | - | 3.2 | 1.6 | 0.294 (7.46mm) | 0.375 (9.53mm) | - | 0.219 (5.56mm) 7/32 | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | Surface Mount | Bulk | Active | - | #4-40 | 10 MHz | CSMD | - | - | - | -40 to 85 °C | - | - | Hex Standoff | - | - | - | Female, Swage | - | - | - | 25 ppm | 4 | - | - | - | - | Threaded | - | HCMOS/TTL | - | - | - | 1.136 (28.86mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.906 (23.01mm) 29/32 | ||
![]() 4009-632-B RAF | In Stock | - | - | Brass | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #6-32 | - | - | - | - | - | - | - | 100 ppm/K | Round Standoff | 5.23 kOhm | - | - | Male, Female | 0.1 W | - | General Purpose | - | - | - | - | - | - | Threaded | 1 | - | - | 1.55 | 0.85 | 1.000 (25.40mm) | 0.188 (4.78mm) 3/16 | - | 0.750 (19.05mm) 3/4 | ||
![]() 2761-1032-B RAF | In Stock | - | - | Brass | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | AEC-Q200 | #10-32 | - | - | - | - | - | - | - | 100 ppm/K | Square Standoff | 11.5 kOhm | - | - | Female, Female | 0.25 W | - | General Purpose | - | - | - | - | - | - | Threaded | 1 | - | - | 3.2 mm | 1.6 mm | 2.250 (57.15mm) 2 1/4 | - | - | 2.250 (57.15mm) 2 1/4 | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | RAF Electronic Hardware | Fundamental | Surface Mount | Bulk | Active | - | M3x0.5 | 25 MHz | SMD | - | - | - | -40 to 85 °C | - | - | Crystal | - | - | - | Female, Female | - | - | - | - | 2 | - | Nickel | - | 40 Ohm | Threaded | - | - | - | - | - | 0.472 (12.00mm) | 0.236 (6.00mm) Hex | - | 0.594 (15.08mm) | ||
![]() M0683-35-N RAF | In Stock | - | - | Nylon | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | M3.5 | - | - | - | - | - | - | - | - | Round Spacer | - | - | - | Female, Female | - | - | - | - | - | - | - | Corcom Power Inlet Filters & Power Entry Modules | - | Unthreaded | - | - | - | - | - | 1.339 (34.00mm) | 0.394 (10.00mm) | 0.146 (3.70mm) | 0.594 (15.08mm) | ||
![]() M0789-4-S RAF | In Stock | - | - | Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | M4 | - | - | - | 75 V | - | - | - | 100 ppm/K | Round Spacer | 80.6 | - | - | Female, Female | 0.3333 W | - | Pulse Proof, High Power | - | - | - | - | - | - | Unthreaded | 1 | - | - | 1.6 mm | 0.85 | 0.787 (20.00mm) | 0.630 (16.00mm) | 0.169 (4.30mm) | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | M3.5x0.6 | - | - | - | - | - | - | - | 50 ppm/K | Round Standoff | 10 MOhm | - | - | Female, Swage | 0.125 W | - | Semi-Precision | - | - | - | - | - | - | Threaded | 0.5 | - | - | 2 mm | 1.25 mm | 0.409 (10.40mm) | 0.236 (6.00mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #2-56 | - | - | - | - | - | - | - | 100 ppm/K | Hex Standoff | 4.7 MOhm | - | - | Female, Swage | 0.125 W | - | General Purpose | - | - | - | - | - | - | Threaded | 1 | - | - | - | - | 0.946 (24.04mm) | 0.156 (3.97mm) Hex | - | 0.781 (19.84mm) 25/32 | ||
![]() 1400-10-AL RAF | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | - | - | - | - | - | - | - | - | 100.0000 ppm/°C | Hex Spacer | 121 Ohm | - | - | Female, Female | 0.5 W | - | Industrial | - | - | - | - | - | - | Unthreaded | 1 | - | - | 10.8 | - | 0.625 (15.88mm) | 0.375 (9.53mm) Hex | 0.192 (4.88mm) | 0.625 (15.88mm) 5/8 | ||
![]() 3095-D-632-S RAF | In Stock | - | - | Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #6-32 | - | - | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.478 (37.53mm) | 0.313 (7.94mm) | - | 1.313 (33.35mm) 1 5/16 | ||
![]() 2393-2520-AL RAF | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | 1/4-20 | - | - | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | 1.813 (46.04mm) | 0.625 (15.88mm) Hex | - | 1.813 (46.04mm) | ||
Tiny WHSL | In Stock | - | - | Stainless Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | 7/16-14 | - | - | - | - | - | - | - | 50.0000 ppm/°C | Round Standoff | 499 kOhm | - | - | Female, Female | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | Threaded | 0.1 | - | - | 7.62 | - | 0.469 (11.91mm) | 0.625 (15.88mm) | - | 0.469 (11.91mm) | ||
Tiny WHSL | In Stock | - | - | Aluminum | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | #0-80 | - | - | - | - | - | - | - | 50.0000 ppm/°C | Hex Standoff | 294 Ohm | - | - | Female, Swage | 0.125 W | - | High Reliability, MIL-PRF-55182 | - | - | - | - | - | - | Threaded | 1 | - | - | 7.62 | - | 0.978 (24.83mm) | 0.156 (3.97mm) Hex | - | 0.813 (20.65mm) 13/16 | ||
![]() 1562-D-6-SS RAF | In Stock | - | - | Stainless Steel | - | Thermoplastic | Straight | RAF Electronic Hardware | - | Panel Mount | Bulk | Active | - | - | - | - | Screw | - | 16 to 8, 16 AWG | -40 to 105 °C | - | - | Barrier Strip | - | - | 1 | Female, Swage | - | 14.2700 mm | - | - | - | Black | - | - | - | Unthreaded | - | - | - | 110.74 mm | - | 0.353 (8.97mm) | 0.250 (6.35mm) 1/4 Hex | 0.140 (3.56mm) | 0.188 (4.78mm) 3/16 | ||
![]() 3077-B-832-S RAF | In Stock | - | - | Steel | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | AEC-Q200 | #8-32 | - | - | - | - | - | - | - | 100 ppm/K | Round Standoff | 187 kOhm | - | - | Female, Swage | 0.1 W | - | General Purpose | - | - | - | - | - | - | Threaded | 1 | - | - | 1.55 mm | 0.85 mm | 0.293 (7.43mm) | 0.313 (7.94mm) | - | 0.188 (4.78mm) 3/16 |