- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Material | Weight | Base Product Number | Contact Finish Mating | Contact Materials | Mfr | Package | Primary Material | Product Status | Screw, Thread Size | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Composition | Color | Gender | Power (Watts) | Fastening Type | Voltage - Supply | Orientation | Frequency | Frequency Stability | Output | Shell Finish | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Voltage - Input (Max) | Output Type | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Failure Rate | Plating | Load Capacitance | Output Configuration | Operating Mode | Current - Output | Frequency Tolerance | Spread Spectrum Bandwidth | Voltage - Output (Min/Fixed) | Topology | Frequency - Switching | Synchronous Rectifier | Voltage - Output (Max) | Threaded/Unthreaded | Absolute Pull Range (APR) | Features | Height Seated (Max) | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Stainless Steel | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #4-40 | -10°C ~ 60°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | Black | Male, Female | - | - | - | - | 25 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | Oxide, Black | 18pF | - | Fundamental | - | ±25ppm | - | - | - | - | - | - | Threaded | - | - | 0.031 (0.80mm) | 0.813 (20.64mm) | 0.188 (4.78mm) 3/16 Hex | - | 0.625 (15.88mm) 5/8 | - | ||
![]() 7769-A-832-S RAF | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | Steel | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | #8-32 | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±1% | 2 | - | ±200ppm/°C | - | Round Standoff | 715 Ohms | Thick Film | - | Female, Swage | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.028 (0.70mm) | 0.450 (11.43mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Aluminum | - | - | - | - | SiTime | Strip | - | Active | #4-40 | -20°C ~ 70°C | SiT1602B | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | Female, Swage | - | - | 3.3V | - | 37.5 MHz | ±50ppm | HCMOS, LVCMOS | - | - | - | MEMS | 4.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | 0.039 (1.00mm) | 0.603 (15.30mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.313 (7.94mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | Glenair | Retail Package | - | Active | #8-32 | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Passivation | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 2.875 (73.03mm) | 0.313 (7.94mm) Hex | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Steel | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | M2.5x0.45 | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Plug, Male Pins | Hex Standoff | - | - | Silver | Male, Female | - | Threaded | - | A | - | - | - | Electroless Nickel | 27-2 | - | - | - | - | - | - | - | - | - | Zinc, Yellow Chromate | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Ground | - | 0.353 (8.97mm) | 0.177 (4.50mm) Hex | - | 0.594 (15.08mm) | - | ||
![]() 3129-A-832-B RAF | In Stock | - | - | - | 0402 (1005 Metric) | - | - | 0402 | Brass | - | RS73F1ERT | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | #8-32 | -55°C ~ 155°C | RS73-RT | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.5% | 2 | - | ±25ppm/°C | - | Round Standoff | 464 kOhms | Thick Film | - | Female, Swage | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Automotive AEC-Q200 | 0.016 (0.40mm) | 1.575 (40.00mm) | 0.375 (9.53mm) | - | 1.500 (38.10mm) 1 1/2 | AEC-Q200 | ||
![]() 3601-C-632-S RAF | In Stock | - | - | - | 0603 (1608 Metric) | - | - | 0603 | Steel | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | #6-32 | -55°C ~ 155°C | SG73S-RT | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±1% | 2 | - | ±100ppm/°C | - | Hex Standoff | 124 kOhms | Thick Film | - | Female, Swage | 0.2W, 1/5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.022 (0.55mm) | 1.823 (46.29mm) | 0.313 (7.94mm) Hex | - | 1.688 (42.86mm) | - | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Aluminum | - | Brass | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | M4x0.7 | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Round Standoff | - | - | Silver | Female, Swage | - | Threaded | - | E | - | - | - | Electroless Nickel | 23-4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.579 (14.70mm) | 0.394 (10.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | ||
![]() 4097-632-B RAF | In Stock | - | - | Surface Mount | 6-UFDFN Exposed Pad | - | - | 6-USPC (1.8x2) | Brass | - | XD9260 | - | - | Torex Semiconductor Ltd | Tape & Reel (TR) | - | Obsolete | #6-32 | -40°C ~ 105°C (TA) | XD9260 | - | - | - | - | - | - | Round Standoff | - | - | - | Male, Female | - | - | - | - | - | - | - | - | - | Step-Down | - | - | 1 | 5.5V | Fixed | 2.7V | - | - | - | - | Positive | - | 1.5A | - | - | 3.2V | Buck | 1.2MHz | Yes | - | Threaded | - | - | - | 2.125 (53.98mm) 2 1/8 | 0.313 (7.94mm) | - | 1.875 (47.63mm) 1 7/8 | - | ||
![]() 2507-256-SS RAF | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | Stainless Steel | - | - | - | - | Suntsu Electronics, Inc. | Bulk | - | Active | #2-56 | -30°C ~ 85°C | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | Female, Female | - | - | - | - | 36 MHz | ±50ppm | - | - | - | - | - | - | - | - | - | - | 40 Ohms | - | - | 20pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | Threaded | - | - | 0.031 (0.80mm) | 1.750 (44.45mm) 1 3/4 | - | - | 1.750 (44.45mm) 1 3/4 | - | ||
![]() 2639-632-SS RAF | In Stock | - | - | - | 0805 (2012 Metric) | - | - | 0805 | Stainless Steel | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | #6-32 | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | - | ±25ppm/°C | - | Square Standoff | 182 kOhms | Thin Film | - | Female, Female | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | 4.500 (114.30mm) 4 1/2 | - | - | 4.500 (114.30mm) 4 1/2 | AEC-Q200 | ||
![]() 7441-B-440-S RAF | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | PEI-Genesis | Bulk | - | Active | #4-40 | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 1.188 (30.16mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | ||
![]() 1830-832-AL RAF | In Stock | - | - | - | - | - | - | - | Aluminum | - | - | - | - | PEI-Genesis | Bulk | - | Active | #8-32 | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 1.250 (31.75mm) 1 1/4 | 0.375 (9.53mm) | - | 1.250 (31.75mm) 1 1/4 | - | ||
![]() 1388-6-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | PEI-Genesis | Bulk | - | Active | - | - | * | - | - | - | - | - | - | Hex Spacer | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | 1.813 (46.04mm) | 0.313 (7.94mm) Hex | 0.140 (3.56mm) | 1.813 (46.04mm) | - | ||
Tiny WHSL | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | Stainless Steel | - | - | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | M2.5 | -55°C ~ 155°C | SG73S-RT | 0.126 L x 0.102 W (3.20mm x 2.60mm) | ±0.5% | 2 | - | ±200ppm/°C | - | Round Spacer | 30.1 kOhms | Thick Film | - | Female, Swage | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unthreaded | - | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | 0.028 (0.70mm) | 1.110 (28.19mm) | 0.177 (4.50mm) | 0.106 (2.70mm) | 0.594 (15.08mm) | - | ||
![]() 2387-3716-B RAF | In Stock | - | - | - | - | - | - | - | Brass | - | - | - | - | Glenair | Retail Package | - | Active | M3.5 | - | * | - | - | - | - | - | - | Hex Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 1.438 (36.51mm) | 0.625 (15.88mm) Hex | - | 1.438 (36.53mm) 1 7/16 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Stainless Steel | - | - | - | - | PEI-Genesis | Bulk | - | Active | M2.5x0.45 | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.382 (9.70mm) | 0.177 (4.50mm) | 0.115 (2.92mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | Steel | - | - | - | - | Glenair | Retail Package | - | Active | #10-32 | - | * | - | - | - | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 0.324 (8.22mm) | 0.375 (9.53mm) | - | 0.094 (2.38mm) | - | ||
![]() 4185-2520-N RAF | In Stock | - | - | - | 1206 (3216 Metric) | - | - | 1206 | Nylon | - | RS73G2BRT | - | - | KOA Speer Electronics, Inc. | Tape & Reel (TR) | - | Active | 1/4-20 | -55°C ~ 155°C | RS73-RT | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±0.25% | 2 | - | ±50ppm/°C | - | Round Standoff | 11.5 kOhms | Thick Film | - | Male, Female | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | Automotive AEC-Q200 | 0.028 (0.70mm) | 1.750 (44.45mm) 1 3/4 | 0.500 (12.70mm) 1/2 | - | 1.250 (31.75mm) 1 1/4 | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | Steel | - | - | Gold | Copper Alloy | Glenair | Retail Package | Metal | Active | #6-32 | -65°C ~ 175°C | 806 | - | - | - | Solder | - | Receptacle, Female Sockets | Hex Standoff | - | - | Silver | Female, Female | - | Threaded | - | E | - | - | - | Passivated | - | - | - | - | - | - | - | - | - | - | Zinc, Clear Chromate | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | 4.000 (101.60mm) | 0.500 (12.70mm) 1/2 Hex | - | 4.000 (101.60mm) 4 | - |