- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Weight | Material - Insulation | Mounting Hole Diameter | Contact Materials | Length Above Flange | Length Below Flange | Mfr | Number of I/Os | Number of Macrocells | Package | Product Status | Screw, Thread Size | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Composition | Color | Gender | Power (Watts) | Base Part Number | Insulation Color | Contact Finish | Failure Rate | Programmable Type | Plating | Insulation | Terminal Type | Number of Gates | Threaded/Unthreaded | Flange Diameter | Terminal Style | Voltage Supply - Internal | Delay Time tpd(1) Max | Pin Size - Above Flange | Number of Logic Elements/Blocks | Pin Size - Below Flange | Features | Height Seated (Max) | Contact Finish Thickness | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height | Board Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1913-632-S RAF | In Stock | - | - | - | Axial | Axial | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | -65°C ~ 275°C | Bulk | CPL | 0.875 L x 0.313 W (22.22mm x 7.94mm) | ±5% | Active | 2 | - | ±300ppm/°C | Round Standoff | 30 mOhms | Wirewound | - | Female, Female | 5W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | -- | - | 2.500 (63.50mm) 2 1/2 | 0.500 (12.70mm) 1/2 | - | 2.500 (63.50mm) 2 1/2 | - | ||
![]() 2383-2520-SS RAF | In Stock | - | - | - | Radial | Radial Lead | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | 1/4-20 | -65°C ~ 275°C | Bulk | CPCL | 0.433 L x 0.276 W (11.00mm x 7.00mm) | ±10% | Active | 2 | - | ±100ppm/°C | Hex Standoff | 100 mOhms | Wirewound | - | Female, Female | 2W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 0.807 (20.50mm) | - | 1.188 (30.16mm) | 0.625 (15.88mm) Hex | - | 1.188 (30.18mm) 1 3/16 | - | ||
![]() 7543-A-632-S RAF | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | 240-RQFP (32x32) | Steel | - | - | - | - | - | - | RAF Electronic Hardware | 175 | 480 | Bulk | Active | #6-32 | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | - | - | Obsolete | - | - | - | Round Standoff | - | - | - | Female, Swage | - | EPM9480 | - | - | - | In System Programmable | - | - | - | 10000 | Threaded | - | - | 4.75 V ~ 5.25 V | 20.0ns | - | 30 | - | - | - | - | 1.825 (46.36mm) | 0.375 (9.53mm) | - | 0.594 (15.08mm) | - | ||
![]() 4659-1224-N RAF | In Stock | - | - | - | Radial | Radial Lead | Nylon | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #12-24 | -65°C ~ 225°C | Bulk | CPCF | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | Active | 2 | - | ±50ppm/°C | Hex Standoff | 43 kOhms | Metal Oxide Film | - | Male, Female | 5W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.003 (25.48mm) | - | 4.125 (104.78mm) 4 1/8 | 0.375 (9.53mm) Hex | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 240-BFQFP Exposed Pad | 240-RQFP (32x32) | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | 159 | 400 | Bulk | Active | #4-40 | 0°C ~ 70°C (TA) | Tray | MAX® 9000 | - | - | Obsolete | - | - | - | Round Standoff | - | - | - | Female, Swage | - | EPM9400 | - | - | - | In System Programmable | - | - | - | 8000 | Threaded | - | - | 4.75 V ~ 5.25 V | 20.0ns | - | 25 | - | - | - | - | 1.355 (34.42mm) | 0.188 (4.78mm) 3/16 | - | 0.594 (15.08mm) | - | ||
![]() 2767-2520-B RAF | In Stock | - | - | Surface Mount | 256-BGA | 256-FBGA (17x17) | Brass | - | - | - | - | - | - | RAF Electronic Hardware | 212 | 512 | Bulk | Active | 1/4-20 | 0°C ~ 70°C (TA) | Tray | MAX® 7000B | - | - | Obsolete | - | - | - | Square Standoff | - | - | - | Female, Female | - | EPM7512 | - | - | - | In System Programmable | - | - | - | 10000 | Threaded | - | - | 2.375 V ~ 2.625 V | 5.5ns | - | 32 | - | - | - | - | 3.000 (76.20mm) | - | - | 3.000 (76.20mm) 3 | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | 84-LCC (J-Lead) | 84-PLCC (29.31x29.31) | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | 60 | 320 | Bulk | Active | #8-32 | 0°C ~ 70°C (TA) | Tray | MAX® 9000A | - | - | Obsolete | - | - | - | Round Standoff | - | - | - | Female, Swage | - | EPM9320 | - | - | - | In System Programmable | - | - | - | 6000 | Threaded | - | - | 4.75 V ~ 5.25 V | 10.0ns | - | 20 | - | - | - | - | 1.438 (36.51mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | ||
![]() 2811-1224-SS RAF | In Stock | - | - | - | Radial | Radial Lead | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #12-24 | -65°C ~ 275°C | Bulk | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±10% | Active | 2 | - | ±300ppm/°C | Square Standoff | 5 Ohms | Wirewound | - | Female, Female | 5W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.003 (25.48mm) | - | 1.063 (26.99mm) | - | - | 1.063 (27.00mm) 1 1/16 | - | ||
Tiny WHSL | In Stock | - | - | - | Radial | Radial Lead | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | -65°C ~ 275°C | Bulk | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | Active | 2 | - | ±300ppm/°C | Hex Standoff | 18 Ohms | Wirewound | - | Female, Swage | 5W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.003 (25.48mm) | - | 1.041 (26.45mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.906 (23.01mm) 29/32 | - | ||
![]() 1129-4-B-5 RAF | In Stock | - | - | - | Radial | Radial Lead | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | -65°C ~ 275°C | Bulk | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±10% | Active | 2 | - | ±600ppm/°C | Round Spacer | 100 mOhms | Wirewound | - | Female, Female | 5W | - | - | - | -- | - | Nickel | - | - | - | Unthreaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.003 (25.48mm) | - | 0.563 (14.29mm) | 0.250 (6.35mm) 1/4 | 0.115 (2.92mm) | 0.563 (14.30mm) 9/16 | - | ||
![]() M0979-B-3-SS RAF | In Stock | - | - | - | Radial | Radial Lead | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | M3 | -65°C ~ 275°C | Bulk | CPCC | 0.512 L x 0.354 W (13.00mm x 9.00mm) | ±5% | Active | 2 | - | ±300ppm/°C | Round Spacer | 22 Ohms | Wirewound | - | Female, Swage | 5W | - | - | - | -- | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.003 (25.48mm) | - | 0.500 (12.70mm) 1/2 | 0.315 (8.00mm) | 0.126 (3.20mm) | 0.594 (15.08mm) | - | ||
![]() 3088-C-632-S RAF | In Stock | - | - | - | Radial | Radial Lead | Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | -65°C ~ 275°C | Bulk | CPCC | 0.433 L x 0.276 W (11.00mm x 7.00mm) | ±5% | Active | 2 | - | ±300ppm/°C | Round Standoff | 39 Ohms | Wirewound | - | Female, Swage | 2W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 0.807 (20.50mm) | - | 1.010 (25.65mm) | 0.313 (7.94mm) | - | 0.875 (22.23mm) 7/8 | - | ||
Tiny WHSL | In Stock | - | - | - | Radial | Radial Lead | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #8-32 | -65°C ~ 275°C | Bulk | CPCC | 0.472 L x 0.315 W (12.00mm x 8.00mm) | ±5% | Active | 2 | - | ±300ppm/°C | Round Standoff | 33 Ohms | Wirewound | - | Female, Swage | 3W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 0.984 (24.99mm) | - | 1.603 (40.70mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Radial | Radial Lead | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #8-32 | -65°C ~ 275°C | Bulk | CPCC | 0.633 L x 0.485 W (16.08mm x 12.32mm) | ±5% | Active | 2 | - | ±300ppm/°C | Round Standoff | 300 Ohms | Wirewound | - | Female, Swage | 10W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.372 (34.85mm) | - | 0.416 (10.57mm) | 0.313 (7.94mm) | - | 0.281 (7.14mm) 9/32 | - | ||
Tiny WHSL | In Stock | - | - | - | Radial | Radial Lead | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | M3x0.5 | -65°C ~ 275°C | Bulk | CPCL | 0.633 L x 0.485 W (16.08mm x 12.32mm) | ±5% | Active | 2 | - | ±100ppm/°C | Round Standoff | 50 mOhms | Wirewound | - | Female, Swage | 10W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.372 (34.85mm) | - | 0.362 (9.20mm) | 0.177 (4.50mm) | - | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Radial | Radial Lead | Brass | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | #2-56 | -65°C ~ 275°C | Bulk | CPCC | 0.633 L x 0.485 W (16.08mm x 12.32mm) | ±5% | Active | 2 | - | ±300ppm/°C | Round Standoff | 1.5 kOhms | Wirewound | - | Female, Swage | 10W | - | - | - | -- | - | Nickel | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Proof, Safety | 1.372 (34.85mm) | - | 0.385 (9.78mm) | 0.156 (3.97mm) | - | 0.250 (6.35mm) 1/4 | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | Aluminum | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | M2.5 | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±2% | Active | 2 | - | ±200ppm/°C | Round Spacer | 200 mOhms | Metal Film | - | Female, Swage | 1.5W | - | - | - | -- | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | 0.520 (13.20mm) | 0.236 (6.00mm) | 0.106 (2.70mm) | 0.594 (15.08mm) | - | ||
Tiny WHSL | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | M3.5x0.6 | -55°C ~ 175°C | Bulk | CMF | 0.180 Dia x 0.562 L (4.57mm x 14.27mm) | ±2% | Active | 2 | - | ±200ppm/°C | Round Standoff | 120 mOhms | Metal Film | - | Female, Swage | 1.5W | - | - | - | -- | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | 0.717 (18.20mm) | 0.315 (8.00mm) | 0.201 (5.10mm) | 0.594 (15.08mm) | - | ||
![]() 1320-4-SS RAF | In Stock | - | - | - | Axial | Axial | Stainless Steel | - | - | - | - | - | - | RAF Electronic Hardware | - | - | Bulk | Active | - | -55°C ~ 175°C | Bulk | CMF | 0.090 Dia x 0.240 L (2.29mm x 6.10mm) | ±0.1% | Active | 2 | - | ±25ppm/°C | Hex Spacer | 2.49 MOhms | Metal Film | - | Female, Female | 0.5W, 1/2W | - | - | - | -- | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | -- | - | 0.438 (11.11mm) | 0.188 (4.78mm) 3/16 Hex | 0.115 (2.92mm) | 0.438 (11.13mm) 7/16 | - | ||
![]() 2143-632-S RAF | In Stock | - | - | Through Hole | - | - | Steel | - | -- | 0.056 (1.42mm) | Brass | -- | -- | RAF Electronic Hardware | - | - | Bulk | Active | #6-32 | - | Reel | AMPMODU | - | - | Obsolete | - | Press-Fit | - | Hex Standoff | - | - | - | Female, Female | - | - | -- | Gold | - | - | - | Non-Insulated | Single Post | - | Threaded | -- | Smooth | - | - | 0.045 (1.14mm) Square | - | 0.045 (1.14mm) Square | - | - | 30.0µin (0.76µm) | 0.410 (10.41mm) | 0.250 (6.35mm) 1/4 Hex | - | 4.750 (120.65mm) 4 3/4 | 0.100 (2.54mm) |