- Manufacturer
- Type
- Length
- Packaging
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Manufacturer
- Product
- Product Category
- Product Type
- RoHS
- Subcategory
- Outside Diameter
Attribute column
Categories
Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Weight | Current-Collector (Ic) (Max) | Lead Free Status / RoHS Status | Mfr | Number of SCRs/Diodes | Package | Product Status | Screw, Thread Size | Test Conditions | Voltage-Input | Voltage-Off State | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Temperature Coefficient | Connector Type | Type | Number of Positions | Color | Number of Rows | Gender | Fastening Type | Pitch | Shielding | Ingress Protection | Current Rating | Base Part Number | Termination Style | Actuator Type | Output Type | Note | Illumination Voltage (Nominal) | Plating | Current - Output | Number of Poles | Illumination | Input Type | Power - Max | Breaker Type | Current - Supply | Voltage - Output (Min/Fixed) | Mating Cycles | Contact Termination | FET Type | Input Capacitance (Ciss) (Max) @ Vds | Reference Type | Voltage - Collector Emitter Breakdown (Max) | Threaded/Unthreaded | Voltage - Gate Trigger (Vgt) (Max) | Current - Non Rep. Surge 50, 60Hz (Itsm) | Current - Gate Trigger (Igt) (Max) | Current - Hold (Ih) (Max) | Current - On State (It (RMS)) (Max) | Vce(on) (Max) @ Vge, Ic | Structure | Current - On State (It (AV)) (Max) | Noise - 0.1Hz to 10Hz | Noise - 10Hz to 10kHz | IGBT Type | Gate Charge | Current - Collector Pulsed (Icm) | Td (on/off) @ 25°C | Switching Energy | Reverse Recovery Time (trr) | Features | Length | Length - Overall | Diameter - Outside | Diameter - Inside | Between Board Height |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum | Nickel | - | - | - | RAF Electronic Hardware | - | Bulk | Active | #8-32 | - | - | - | -40°C ~ 85°C | -- | RJF TV | - | Active | - | - | Housing for Prewired RJ45 Cordset | Round Standoff | - | Silver | - | Female, Swage | Threaded | - | Unshielded | IP68 - Dust Tight, Waterproof | - | - | - | - | - | Plug Not Provided | - | - | - | - | - | - | - | - | - | - | 500 | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | 0.888 (22.54mm) | 0.313 (7.94mm) | - | 0.813 (20.65mm) 13/16 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #4-40 | - | - | - | - | - | JF08 | - | Obsolete | - | - | - | Round Standoff | 51 | - | - | Female, Swage | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Latch to Receptacle with Latch | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.78 (350.00mm) | 1.135 (28.83mm) | 0.250 (6.35mm) 1/4 | - | 1.000 (25.40mm) 1 | ||
![]() 3047-D-256-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #2-56 | - | - | - | - | - | JP® | - | Active | - | - | 1/4 Phone Jack | Telephone Jack Panel | 52 | - | 2 | Female, Swage | - | - | - | - | - | - | Solder Lug | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.415 (10.54mm) | 0.250 (6.35mm) 1/4 | - | 0.250 (6.35mm) 1/4 | ||
![]() M0903-D-2-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | M2 | - | - | - | - | - | JF08 | - | Obsolete | - | - | - | Round Spacer | 51 | - | - | Female, Swage | - | 0.020 (0.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Receptacle with Latch to Receptacle with Latch | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6.30 (160.00mm) | 0.323 (8.19mm) | 0.177 (4.50mm) | 0.087 (2.20mm) | 0.594 (15.08mm) | ||
![]() 7730-C-632-S RAF | In Stock | - | - | -- | -- | -- | Steel | - | - | - | - | RAF Electronic Hardware | - | Bulk | Active | #6-32 | - | - | - | -- | -- | -- | - | Active | - | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | -- | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.813 (46.04mm) | 0.250 (6.35mm) 1/4 | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #10-32 | - | - | - | - | - | IUG | - | Active | -- | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | -- | - | - | Lever | - | - | -- | - | - | 2 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.438 (11.11mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
![]() 1539-F-2-S RAF | In Stock | - | - | Panel Mount | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | - | - | - | - | - | - | IEG | - | Active | -- | - | - | Round Spacer | - | - | - | Female, Swage | - | - | - | - | -- | - | - | Rocker | - | - | -- | - | - | 1 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Unthreaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.915 (23.24mm) | 0.250 (6.35mm) 1/4 | 0.090 (2.29mm) | 0.625 (15.88mm) 5/8 | ||
Tiny WHSL | In Stock | - | - | Through Hole | ISOPLUS247™ | ISOPLUS247™ | Aluminum | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | M3.5x0.6 | -- | - | - | -- | Tube | -- | - | Active | -- | - | - | Hex Standoff | - | - | - | Male, Female | - | - | - | - | - | IXG*40N120 | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | - | - | - | 1200V | Threaded | - | - | - | - | - | -- | - | - | - | - | -- | - | - | -- | -- | - | - | - | 0.683 (17.35mm) | 0.315 (8.00mm) Hex | - | 0.594 (15.08mm) | ||
![]() 1613-256-S RAF | In Stock | - | - | - | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #2-56 | - | - | - | - | - | * | - | Active | -- | - | - | Round Standoff | - | - | - | Female, Female | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.938 (23.81mm) | 0.125 (3.18mm) 1/8 | - | 0.938 (23.83mm) 15/16 | ||
Tiny WHSL | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | Aluminum | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #2-56 | - | 4.5 V ~ 8 V | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | FGA™ | ±0.2% | Active | -- | 50ppm/°C | - | Hex Standoff | - | - | - | Female, Swage | - | - | - | - | - | ISL21080 | - | - | Fixed | - | - | - | 7mA | - | - | - | - | - | 1.5µA | 4.096V | - | - | - | - | Series | - | Threaded | - | - | - | - | - | - | - | - | 30µVp-p | 52µVrms | - | - | - | - | - | - | - | - | 0.169 (4.29mm) | 0.156 (3.97mm) Hex | - | 0.094 (2.38mm) | ||
![]() 1749-632-B RAF | In Stock | - | - | Through Hole | TO-3P-3, SC-65-3 | TO-3P | Brass | - | - | 40A | -- | RAF Electronic Hardware | - | Bulk | Active | #6-32 | 960V, 20A, 10 Ohm, 15V | - | - | -55°C ~ 150°C (TJ) | Tube | -- | - | Active | -- | - | - | Round Standoff | - | - | - | Female, Female | - | - | - | - | - | IXG*20N120 | - | - | - | - | - | - | - | - | - | Standard | 190W | - | - | - | - | - | - | - | - | 1200V | Threaded | - | - | - | - | - | 3.4V @ 15V, 20A | - | - | - | - | -- | 62nC | 100A | 20ns/270ns | 2.1mJ (off) | 40ns | - | - | 0.375 (9.53mm) | 0.313 (7.94mm) | - | 0.375 (9.53mm) 3/8 | ||
Tiny WHSL | In Stock | - | - | Chassis Mount | ADD-A-PAK (3 + 2) | - | Brass | - | - | - | -- | RAF Electronic Hardware | 1 SCR, 1 Diode | Bulk | Active | #10-32 | - | - | 1kV | -40°C ~ 125°C (TJ) | Bulk | -- | - | Obsolete | -- | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | KH42 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | 2.5V | 850A, 890A | 150mA | 200mA | 100A | - | Series Connection - SCR/Diode | 45A | - | - | - | - | - | - | - | - | - | - | 0.790 (20.07mm) | 0.375 (9.53mm) | - | 0.625 (15.88mm) 5/8 | ||
![]() 2380-1032-AL RAF | In Stock | - | - | Panel Mount | - | - | Aluminum | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #10-32 | - | - | - | - | - | IEL | - | Active | -- | - | - | Hex Standoff | - | - | - | Female, Female | - | - | - | - | 30A | - | - | Lever | - | - | -- | - | - | 1 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.000 (25.40mm) | 0.625 (15.88mm) Hex | - | 1.000 (25.40mm) 1 | ||
![]() M2125-2545-S RAF | In Stock | - | - | Panel Mount | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | M2.5x0.45 | - | - | - | - | - | IEL | - | Active | -- | - | - | Hex Standoff | - | - | - | Male, Female | - | - | - | - | 40A | - | - | Lever | - | - | -- | - | - | 2 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.731 (43.97mm) | 0.177 (4.50mm) Hex | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #4-40 | - | - | - | - | - | IUL | - | Active | -- | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | -- | - | - | Toggle | - | - | -- | - | - | 1 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.668 (42.36mm) | 0.313 (7.94mm) | - | 1.563 (39.69mm) | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Aluminum | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #8-32 | - | - | - | - | - | IEG | - | Active | -- | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | -- | - | - | Lever | - | - | -- | - | - | 2 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.688 (17.46mm) | 0.313 (7.94mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #6-32 | - | - | - | - | - | IEG | - | Active | -- | - | - | Hex Standoff | - | - | - | Female, Swage | - | - | - | - | -- | - | - | Lever | - | - | -- | - | - | 2 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.228 (31.18mm) | 0.313 (7.94mm) Hex | - | 0.938 (23.83mm) 15/16 | ||
Tiny WHSL | In Stock | - | - | - | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | M3x0.5 | - | - | - | - | - | * | - | Active | -- | - | - | Round Standoff | - | - | - | Female, Swage | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.894 (22.70mm) | 0.177 (4.50mm) | - | 0.594 (15.08mm) | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #4-40 | - | - | - | - | - | IEG | - | Active | -- | - | - | Round Standoff | - | Clear | - | Female, Swage | - | - | - | - | -- | - | - | Lever | - | - | -- | Zinc, Clear Chromate | - | 1 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.385 (9.78mm) | 0.250 (6.35mm) 1/4 | - | 0.250 (6.35mm) 1/4 | ||
Tiny WHSL | In Stock | - | - | Panel Mount | - | - | Stainless Steel | - | - | - | -- | RAF Electronic Hardware | - | Bulk | Active | #4-40 | - | - | - | - | - | IEL | - | Active | -- | - | - | Hex Standoff | - | - | - | Female, Swage | - | - | - | - | -- | - | - | Lever | - | - | -- | - | - | 2 | -- | - | - | Magnetic (Hydraulic Delay) | - | - | - | - | - | - | - | - | Threaded | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.040 (26.42mm) | 0.250 (6.35mm) 1/4 Hex | - | 0.875 (22.23mm) 7/8 |